Resistance Input RTD Temperature Transmitters
from ABB Measurement & Analytics
The field-mount temperature transmitter can be configured via FDT / DTM in DAT200 (Asset Vision Basic) or any standard FTD tool via EDD or local HMI (optional). The Field Information Manager (FIM) is also supported via FDI technology. For PROFIBUS the configuration is possible via GST-file, EDD or... [See More]
- Other Input: Accepts Generic Analog Voltage Inputs; Accepts Generic Resistance Inputs
- Mounting Options: Field Mounted
- Sensed Temperature: -328 to 1562
- Output: Analog Current (Typical 4-20 mA)
from Conax Technologies
RTD, TC, Ohm, or mV Input. Extremely High Measurement Accuracy. HART ® Communication. Complies with European ATEX, and CSA/FM Requirements for Hazardous Location Installation. 1- or 2-Channel Version. Application: Linearized temperature measurement with Pt 100...Pt 1000, Ni100...Ni1000, or TC... [See More]
- Other Input: Accepts Generic Resistance Inputs
- Reference Resistance: 10 Ohms; 100 Ohms; 120 Ohms; 200 Ohms; 400 Ohms; 500 Ohms; 1000 Ohms; 7000 Ohms Max.
- Reference Material: Platinum; Nickel/Nickel Alloys
- Sensed Temperature: -328 to 4172
from Pyromation
Temperature transmitters make it possible to send a scalable (4 to 20) mA signal from a temperature sensor to a control device without investing in long, expensive runs of thermocouple or RTD wire. Pyromation carries programmable RTD and thermocouple temperature transmitters that can be mounted in... [See More]
- Other Input: Accepts Generic Analog Voltage Inputs; Accepts Generic Resistance Inputs
- Reference Resistance: 10 Ohms (optional feature); 100 Ohms (optional feature); 500 Ohms (optional feature); 1000 Ohms (optional feature); 2000
- Reference Material: Platinum (optional feature); Nickel/Nickel Alloys (optional feature)
- Mounting Options: Thermohead or Thermowell Mounting (e.g. "Hockey puck" Style) (optional feature); DIN Rail Mounting (optional feature)
from ABB Measurement & Analytics
The TTH300 is provided for the highest requirements of temperature measurement with two sensor inputs. This supports sensor redundancy and sensor drift monitoring. The transmitter follows NAMUR Recommendations such as NE 89 and NE 107. As an option, an LCD indicator with operating buttons can be... [See More]
- Other Input: Accepts Generic Analog Voltage Inputs; Accepts Generic Resistance Inputs
- Output: Analog Current (Typical 4-20 mA)
- Sensed Temperature: -328 to 1562
- Local Interface: Computer Interface
from Conax Technologies
RTD, TC, Ohm, or mV Input. Extremely High Measurement Accuracy. 1.5 kVAC Galvanic Isolation. Programmable Sensor Error Value. Application: Linearized temperature measurement with Pt100...Pt1000, Ni100...Ni1000, or TC sensor. Conversion of linear resistance variation to a standard analog current... [See More]
- Other Input: Accepts Generic Resistance Inputs
- Reference Resistance: 10 Ohms; 100 Ohms; 120 Ohms; 200 Ohms; 400 Ohms; 500 Ohms; 1000 Ohms; 5000 Ohms Max.
- Reference Material: Platinum; Nickel/Nickel Alloys
- Sensed Temperature: -328 to 4172
from Conax Technologies
Programmable LED Indicator, 2 Relay, Front Key Programmable – Model 5714. * 4-Digit, 14-Segment LED Indicator. * Input for RTD, TC, mA, V, and Potentiometer. * Universal Supply Voltage. * Front Key Programmable. * Available with Optional 2 Relays and Analog Output. Application: * Display for... [See More]
- Other Input: Accepts Generic Analog Voltage Inputs; Accepts Generic Analog Current Inputs; Accepts Generic Resistance Inputs
- Reference Resistance: 10 Ohms; 100 Ohms; 200 Ohms; 400 Ohms; 500 Ohms; 1000 Ohms; 20, 50, 250 Ohms
- Reference Material: Platinum; Nickel/Nickel Alloys
- Sensed Temperature: -328 to 4172
from Vulcan Electric Co.
The BMN-53 is a fully-scalable head-mount transmitter that is fully-adjustable (via solderlink and precision 20-turn. potentiometers) from O °C/O °F to the full limit of the sensor. Transmitter is a signal conditioner. It accepts a low level signal from a sensor, a millivolt signal from a... [See More]
- Other Input: Accepts Generic Analog Current Inputs; Accepts Generic Resistance Inputs
- Mounting Options: Thermohead or Thermowell Mounting (e.g. "Hockey puck" Style)
- Sensed Temperature: -50 to 400
- Output: Analog Current (Typical 4-20 mA)
from Acromag, Inc.
100 ohm Pt RTD or 0-900 ohm input. 4-20mA output (sink/source). 12-32V DC loop/local power. USB configuration. The TT231 model is a space-saving two-wire transmitter that converts a 100 ohm Platinum RTD sensor input to a proportional 4-20mA signal. Power is received from the output loop current or a... [See More]
- Other Input: Accepts Generic Resistance Inputs
- Reference Resistance: 100 Ohms
- Reference Material: Platinum
- Mounting Options: DIN Rail Mounting
from PR electronics
High Defintion Display. 0, 90, 180, & 270 degree position adjustments. Monitoring, programming and diagnostics view. Extensive diagnostics with flashing red or white backlight. Supports 7 languages. Local Operator Interface (LOI). 3 optical buttons; up, down and enter. Dynamically adaptive to... [See More]
- Other Input: Accepts Generic Analog Voltage Inputs; Accepts Generic Resistance Inputs
- Reference Resistance: 100 Ohms; 200 Ohms; 500 Ohms; 1000 Ohms; 50 Ohms
- Reference Material: Platinum; Nickel/Nickel Alloys
- Output: Analog Current (Typical 4-20 mA)
from West Control Solutions
The microprocessor-controlled KS 816 controller provides precise, low-cost multi-loop control of temperature and features an interface for bus or field-bus. The KS 816 can be used as a freely configurable field-bus transmitter with universal inputs for standard signals, thermocouples and Pt 100... [See More]
- Other Input: Accepts Generic Analog Voltage Inputs; Accepts Generic Analog Current Inputs; Accepts Generic Resistance Inputs
- Reference Resistance: 100 Ohms
- Reference Material: Platinum
- Sensed Temperature: -328 to 4172
from OMEGA Engineering, Inc.
The TXDIN101 is a computerized, PC programmable, galvanically isolated two-wire smart transmitter. The unit converts 13 types of thermocouple sensors; 12 types of RTD sensors, configured as 2-, 3- and 4-wires; potentiometer, resistor and millivolt inputs, single or differential into process current... [See More]
- Other Input: Accepts Generic Analog Voltage Inputs; Accepts Generic Resistance Inputs
- Reference Resistance: 100 Ohms
- Reference Material: Platinum
- Sensed Temperature: -328 to 4208
from Acromag, Inc.
100 ohm Pt, 120 ohm Ni, 10 ohm Cu (selectable type) input. 4 to 20mA DC output. 12-50V DC from output loop power. DIP-switch configuration, push-button calibration. These units accept universal RTD or resistance input signals and output proportional DC current signals. The output can also be... [See More]
- Other Input: Accepts Generic Resistance Inputs
- Reference Resistance: 10 Ohms; 100 Ohms; 120 Ohms
- Reference Material: Platinum; Nickel/Nickel Alloys; Copper
- Sensed Temperature: -328 to 1562
from OMEGA Engineering, Inc.
Unmatched Electrical Performance. Two-wire Operation Power is obtained directly from the 4 to 20 mA loop, with no need for separate power input. This simplifies field wiring and eliminates the possibility of noise pickup from power lines. Isolation to 1500 V rms (2100 Vp). This exceptionally high... [See More]
- Other Input: Accepts Generic Analog Voltage Inputs; Accepts Generic Analog Current Inputs; Accepts Generic Resistance Inputs
- Reference Resistance: 100 Ohms (optional feature)
- Reference Material: Platinum (optional feature)
- Sensed Temperature: -328 to 2322
from OMEGA Engineering, Inc.
The TX86 is a 2-wire Loop-Powered, Galvanic-Isolated, Programmable Universal Input Temperature Transmitter that is designed to be head-mounted, but can be standalone as well. It uses 16 bits A/D and D/A converters offering high accuracy with Linearized 4 to 20 mA or 20 to 4 mA outputs. Being a... [See More]
- Other Input: Accepts Generic Analog Voltage Inputs; Accepts Generic Resistance Inputs
- Reference Resistance: 10 Ohms; 100 Ohms; 200 Ohms; 500 Ohms; 1000 Ohms
- Reference Material: Platinum; Nickel/Nickel Alloys; Copper
- Sensed Temperature: -328 to 3272