Platinum RTD Temperature Transmitters

138 Results
Field-Mount Temperature Transmitter -- TTF200
from ABB Measurement & Analytics

The field-mount temperature transmitter TTF200 is provided for all HART standard applications in temperature measurement with one sensor. The transmitter supports the same functionality as the TTF300, but without sensor redundancy and sensor drift monitoring. It can be configured with ABB-tools such... [See More]

  • Reference Material: Platinum
  • Mounting Options: Field Mounted
  • Reference Resistance: 100 Ohms
  • Output: Analog Current (Typical 4-20 mA)
2-Wire HART® Transmitter Din Rail Universal (ATEX/CSA/FM) -- 6335D
from Conax Technologies

RTD, TC, Ohm, or mV Input. Extremely High Measurement Accuracy. HART ® Communication. Complies with European ATEX, and CSA/FM Requirements for Hazardous Location Installation. 1- or 2-Channel Version. Application: Linearized temperature measurement with Pt 100...Pt 1000, Ni100...Ni1000, or TC... [See More]

  • Reference Material: Platinum; Nickel/Nickel Alloys
  • Other Input: Accepts Generic Resistance Inputs
  • Reference Resistance: 10 Ohms; 100 Ohms; 120 Ohms; 200 Ohms; 400 Ohms; 500 Ohms; 1000 Ohms; 7000 Ohms Max.
  • Sensed Temperature: -328 to 4172
Fixed-Sheath RTD Assemblies with Wireless Cellular Transmitter -- GP01
from Pyromation

Fixed-Sheath RTD Assemblies with the wireless cellular transmitters are provided with a variety of design options listed below. The self-contained, battery-powered cellular transmitter utilizes LTE-M/NB-IoT technology to bring temperature data directly to the cloud. Data is transmitted over cellular... [See More]

  • Reference Material: Platinum
  • Sensed Temperature: -328 to 1112
  • Reference Resistance: 100 Ohms
  • Local Interface: Computer Interface
Temperature sensor with IO-Link -- TV7105
from ifm efector inc.

High precision across the entire temperature measurement range. Fast response dynamics and very short power-on delay time. Robust stainless steel housing with high pressure resistance. Two programmable switching outputs. Continuous transmission of process values via IO-Link. User-friendly... [See More]

  • Reference Material: Platinum
  • Sensed Temperature: -58 to 302
  • Reference Resistance: 1000 Ohms
  • Output: Relay or Switch Output
Temperature Transmitters -- 113525 [7NG3211-0NN00 from Siemens Corporation]
from RS Components, Ltd.

Siemens 7NG3211-0NN00 [See More]

  • Reference Material: Platinum
  • Reference Resistance: Pt100
Configurable 2-Wire Temperature Transmitter, DIN Mount -- DSCP20
from Dataforth Corporation

Each DSCP20 2-wire transmitter is designed for measuring temperature using thermocouples or RTDs. The input type, measurement range, and other features are software configurable. A PC, the DSCX-887 and DSCX-416 interface cables, and the DSCX-895 configuration software are required to configure the... [See More]

  • Reference Material: Platinum; Nickel/Nickel Alloys; Copper
  • Sensed Temperature: -328 to 3308
  • Reference Resistance: 100 Ohms; 50 Ohms
  • Mounting Options: DIN Rail Mounting
Measuring transducer -- measuring-transducer-for-pt100-galvanically-isolated
from BARTEC

The MODEX series includes a temperature measuring transducer mounted on-site in the same way as a rail-mounted terminal. The module transforms the signal received from the Pt100 temperature sensor into a proportional, load independent 4 to 20 mA output signal. The sensor circuit is intrinsically... [See More]

  • Reference Material: Platinum
  • Sensed Temperature: -58 to 752
  • Reference Resistance: 100 Ohms
  • Operating Temperature: -40 to 60
Head-Mount Temperature Transmitter -- TTH200
from ABB Measurement & Analytics

The TTH200 is provided for all HART standard applications in temperature measurement with one sensor input. The transmitter follows NAMUR Recommendations such as NE 89 and NE 107. The TTH200 supports the same functionality as the TTH300, but without sensor redundancy and sensor drift monitoring. As... [See More]

  • Reference Material: Platinum
  • Mounting Options: Head Mount
  • Reference Resistance: 100 Ohms
  • Output: Analog Current (Typical 4-20 mA)
2-Wire Programmable Head Mount Universal Transmitter -- 5331A
from Conax Technologies

RTD, TC, Ohm, or mV Input. Extremely High Measurement Accuracy. 1.5 kVAC Galvanic Isolation. Programmable Sensor Error Value. Application: Linearized temperature measurement with Pt100...Pt1000, Ni100...Ni1000, or TC sensor. Conversion of linear resistance variation to a standard analog current... [See More]

  • Reference Material: Platinum; Nickel/Nickel Alloys
  • Other Input: Accepts Generic Resistance Inputs
  • Reference Resistance: 10 Ohms; 100 Ohms; 120 Ohms; 200 Ohms; 400 Ohms; 500 Ohms; 1000 Ohms; 5000 Ohms Max.
  • Sensed Temperature: -328 to 4172
Heat-Tracing RTD Assemblies with Wireless Cellular Transmitters -- SP03
from Pyromation

Heat-tracing RTDs with wireless cellular transmitters are made for use in systems that measure the surface temperature of process piping to prevent freeze-up, or to maintain a viscosity level so that the inner medium will continuously flow. They are offered in a variety of accuracies, sheath lengths... [See More]

  • Reference Material: Platinum
  • Sensed Temperature: -328 to 1112
  • Reference Resistance: 100 Ohms
  • Local Interface: Computer Interface
Temperature sensor with IO-Link -- TV7303
from ifm efector inc.

High precision across the entire temperature measurement range. Fast response dynamics and very short power-on delay time. Robust stainless steel housing with high pressure resistance. Two programmable switching outputs. Continuous transmission of process values via IO-Link. User-friendly... [See More]

  • Reference Material: Platinum
  • Sensed Temperature: -58 to 302
  • Reference Resistance: 1000 Ohms
  • Output: Relay or Switch Output
Temperature Transmitters -- 1241488 [46879562 from WIKA Instrument, LP]
from RS Components, Ltd.

WIKA 46879562 Temperature Transmitter [See More]

  • Reference Material: Platinum
  • Reference Resistance: Pt100
Linearized 2- or 3-Wire RTD Input Transmitters -- DSCT34-01
from Dataforth Corporation

Each DSCT34 RTD input transmitter provides a single channel of RTD input which is filtered, isolated, amplified, linearized, and converted to a process current output. Signal filtering is accomplished with a five-pole filter, which provides 85dB of normal-mode rejection at 60Hz and 80dB at 50Hz. An... [See More]

  • Reference Material: Platinum
  • Sensed Temperature: -148 to 212
  • Reference Resistance: 100 Ohms
  • Mounting Options: Modular
Rail-Mount Temperature Transmitter -- TTR200
from ABB Measurement & Analytics

The TTR200 is a rail-mount version of the TTH200 transmitter with the addition of two indicator LEDs. A green LED indicates that the transmitter is powered. A red LED would indicate a fault in either the unit or the sensor. TTR200 units can be placed in cabinet racks. It can be configured with... [See More]

  • Reference Material: Platinum
  • Mounting Options: DIN Rail Mounting
  • Reference Resistance: 100 Ohms
  • Output: Analog Current (Typical 4-20 mA)
Conax Transmitter Programmable LED Indicator, 2 Relay, Front Key Programmable -- 5714
from Conax Technologies

Programmable LED Indicator, 2 Relay, Front Key Programmable – Model 5714. * 4-Digit, 14-Segment LED Indicator. * Input for RTD, TC, mA, V, and Potentiometer. * Universal Supply Voltage. * Front Key Programmable. * Available with Optional 2 Relays and Analog Output. Application: * Display for... [See More]

  • Reference Material: Platinum; Nickel/Nickel Alloys
  • Other Input: Accepts Generic Analog Voltage Inputs; Accepts Generic Analog Current Inputs; Accepts Generic Resistance Inputs
  • Reference Resistance: 10 Ohms; 100 Ohms; 200 Ohms; 400 Ohms; 500 Ohms; 1000 Ohms; 20, 50, 250 Ohms
  • Sensed Temperature: -328 to 4172
Remote-Mount RTD Sensors with Wireless Cellular Transmitters -- GP12
from Pyromation

Remote-mount RTD assemblies with the wireless cellular transmitters are designed for applications where space is limited, or where high ambient temperatures or excessive heat conduction exists. These assemblies are provided with a variety of design options listed below. The self-contained,... [See More]

  • Reference Material: Platinum
  • Sensed Temperature: -328 to 1112
  • Reference Resistance: 100 Ohms
  • Local Interface: Computer Interface
Temperature sensor with IO-Link -- TV7405
from ifm efector inc.

High precision across the entire temperature measurement range. Fast response dynamics and very short power-on delay time. Robust stainless steel housing with high pressure resistance. Two programmable switching outputs. Continuous transmission of process values via IO-Link. User-friendly... [See More]

  • Reference Material: Platinum
  • Sensed Temperature: -58 to 302
  • Reference Resistance: 1000 Ohms
  • Output: Relay or Switch Output
Temperature Transmitters -- 1799436 [RMPT30BD from Schneider Electric]
from RS Components, Ltd.

Schneider Electric RMPT30BD [See More]

  • Reference Material: Platinum
  • Reference Resistance: Pt100
Pt100, Ni100 Loop-Powered Converter -- DSCP55
from Dataforth Corporation

Each DSCP55 RTD Loop-Powered Converter provides a single channel of RTD input which is amplified, linearized and converted to a high-level 4 to 20mA or 20 to 4mA output. Inputs may be connected by 2, 3, or 4 wires and measurement range may be configured by dip-switch. [See More]

  • Reference Material: Platinum; Nickel/Nickel Alloys
  • Sensed Temperature: -328 to 1202
  • Reference Resistance: 100 Ohms
  • Mounting Options: DIN Rail Mounting
WirelessHART Temperature Transmitter -- TTF300-W
from ABB Measurement & Analytics

The WirelessHART technology features a multitude of new functions and enhanced diagnostic information. Unique driver-independent configuration of the transmitter via push buttons and LCD display. [See More]

  • Reference Material: Platinum
  • Mounting Options: Field Mounted
  • Reference Resistance: 100 Ohms
  • Local Interface: Digital Front Panel
Conax Transmitter Programmable LED Indicator, 4 Relay, Front Key and PC Programmable -- 5715
from Conax Technologies

Programmable LED Indicator, 4 Relay, Front Key and PC Programmable Model 5715. * 4-Digit, 14-Segment LED Indicator. * Input for RTD, TC, mA, V, and Potentiometer. * 4 Relays with Optional Analog Output. * Universal Supply Voltage. * Programmable via Front Keypad or PC. Application: * Display for... [See More]

  • Reference Material: Platinum; Nickel/Nickel Alloys
  • Other Input: Accepts Generic Analog Voltage Inputs; Accepts Generic Analog Current Inputs; Accepts Generic Resistance Inputs
  • Reference Resistance: 10 Ohms; 100 Ohms; 200 Ohms; 400 Ohms; 500 Ohms; 1000 Ohms; 20, 50, 250 Ohms
  • Sensed Temperature: -328 to 4172
Spring-Loaded RTD/Thermowell Assemblies with Wireless Cellular Transmitter -- GP03
from Pyromation

Spring-Loaded RTD/Thermowell Assemblies with a wireless cellular transmitter are designed for use with various thermowell types. The selfcontained, battery-powered cellular transmitter utilizes LTE-M/NB-IoT technology to bring temperature data directly to the cloud. Data is transmitted over cellular... [See More]

  • Reference Material: Platinum
  • Sensed Temperature: -328 to 1112
  • Reference Resistance: 100 Ohms
  • Mounting Options: Thermohead or Thermowell Mounting (e.g. "Hockey puck" Style)
Temperature sensor with IO-Link -- TV7435
from ifm efector inc.

High precision across the entire temperature measurement range. Fast response dynamics and very short power-on delay time. Robust stainless steel housing with high pressure resistance. Two programmable switching outputs. Continuous transmission of process values via IO-Link. User-friendly... [See More]

  • Reference Material: Platinum
  • Sensed Temperature: -58 to 302
  • Reference Resistance: 1000 Ohms
  • Output: Relay or Switch Output
Temperature Transmitters -- 1852284
from RS Components, Ltd.

RS PRO 1,852,284 Temperature Transmitter [See More]

  • Reference Material: Platinum
  • Reference Resistance: Pt100
Temperature sensor with IO-Link -- TV7603
from ifm efector inc.

High precision across the entire temperature measurement range. Fast response dynamics and very short power-on delay time. Robust stainless steel housing with high pressure resistance. Two programmable switching outputs. Continuous transmission of process values via IO-Link. User-friendly... [See More]

  • Reference Material: Platinum
  • Sensed Temperature: -58 to 302
  • Reference Resistance: 1000 Ohms
  • Output: Relay or Switch Output
Temperature Transmitters -- 1875671 [LKM 145 from Electrotherm GmbH]
from RS Components, Ltd.

Electrotherm LKM 145 [See More]

  • Reference Material: Platinum; Nickel/Nickel Alloys
  • Reference Resistance: 100 Ohms; 1000 Ohms; Ni100, pt100, pt1000
Temperature transmitter -- TA1101
from ifm efector inc.

Also suitable for small nominal pipe diameters and confined spaces. Very short response time < 0.25 / < 1s. Free 3-point factory certificate available online. Precise analog output and user-friendly communication via IO-Link. Learn more. View other products in this family of sensors. From May... [See More]

  • Reference Material: Platinum
  • Sensed Temperature: -58 to 392
  • Reference Resistance: 1000 Ohms
  • Output: Analog Current (Typical 4-20 mA)
Temperature Transmitters -- 191201 [TA3115 from ifm efector inc.]
from RS Components, Ltd.

ifm electronic TA3115 [See More]

  • Reference Material: Platinum
  • Reference Resistance: 1000 Ohms; PT1000
Temperature transmitter -- TA1321
from ifm efector inc.

Very short response time < 0.25 / < 1s. Free 3-point factory certificate available online. High measuring range: -50...200 °C. Precise analog output and user-friendly communication via IO-Link. Learn more. View other products in this family of sensors. From May 1st 2025, products produced... [See More]

  • Reference Material: Platinum
  • Sensed Temperature: -58 to 392
  • Reference Resistance: 1000 Ohms
  • Output: Analog Current (Typical 4-20 mA)
Temperature Transmitters -- 191427 [TA5105 from ifm efector inc.]
from RS Components, Ltd.

ifm electronic TA5105 [See More]

  • Reference Material: Platinum
  • Reference Resistance: 1000 Ohms; PT1000
Temperature transmitter -- TA1602
from ifm efector inc.

For use where space is restricted. Very short response time. Free 3-point calibration certificate available online. Precise analog output and user-friendly communication via IO-Link. From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price. [See More]

  • Reference Material: Platinum
  • Sensed Temperature: -58 to 392
  • Reference Resistance: 1000 Ohms
  • Output: Analog Current (Typical 4-20 mA)
Temperature Transmitters -- 2207154
from RS Components, Ltd.

Baumer 2212-0001.0 [See More]

  • Reference Material: Platinum
  • Reference Resistance: PT100
Temperature transmitter -- TA1612
from ifm efector inc.

For use where space is restricted. Very short response time. Free 3-point calibration certificate available online. Precise analog output and user-friendly communication via IO-Link. From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price. [See More]

  • Reference Material: Platinum
  • Sensed Temperature: -58 to 392
  • Reference Resistance: 1000 Ohms
  • Output: Analog Current (Typical 4-20 mA)
Temperature Transmitters -- 2208700 [RMPT10BD from Schneider Electric]
from RS Components, Ltd.

Schneider Electric RMPT10BD [See More]

  • Reference Material: Platinum
  • Operating Temperature: 32 to ?
  • Reference Resistance: PT100
Temperature transmitter -- TA2002
from ifm efector inc.

Hygienic design for the requirements of the food and beverage industry. Fast response dynamics and very short power-on delay time. High precision across the entire temperature measurement range. Robust stainless steel housing with high protection rating and high pressure resistance. Precise analog... [See More]

  • Reference Material: Platinum
  • Sensed Temperature: -58 to 392
  • Reference Resistance: 1000 Ohms
  • Output: Analog Current (Typical 4-20 mA)
Temperature Transmitters -- 2208701 [RMPT20BD from Schneider Electric]
from RS Components, Ltd.

Schneider Electric RMPT20BD [See More]

  • Reference Material: Platinum
  • Operating Temperature: 32 to ?
  • Reference Resistance: PT100
Temperature transmitter -- TA2012
from ifm efector inc.

Hygienic design for the requirements of the food and beverage industry. Fast response dynamics and very short power-on delay time. High precision across the entire temperature measurement range. Robust stainless steel housing with high protection rating and high pressure resistance. User-friendly... [See More]

  • Reference Material: Platinum
  • Sensed Temperature: -58 to 392
  • Reference Resistance: 1000 Ohms
  • Output: Analog Current (Typical 4-20 mA)
Temperature Transmitters -- 2208702 [RMPT23BD from Schneider Electric]
from RS Components, Ltd.

Schneider Electric RMPT23BD [See More]

  • Reference Material: Platinum
  • Reference Resistance: PT100
Temperature transmitter -- TA2105
from ifm efector inc.

High precision across the entire temperature measurement range. Fast response dynamics and very short power-on delay time. Robust stainless steel housing with high pressure resistance. High protection rating for the requirements of harsh industrial environments. Precise analog output and... [See More]

  • Reference Material: Platinum
  • Sensed Temperature: -58 to 302
  • Reference Resistance: 1000 Ohms
  • Output: Analog Current (Typical 4-20 mA)
Temperature Transmitters -- 2208703 [RMPT50BD from Schneider Electric]
from RS Components, Ltd.

Schneider Electric RMPT50BD [See More]

  • Reference Material: Platinum
  • Operating Temperature: 32 to ?
  • Reference Resistance: PT100
Temperature transmitter -- TA2115
from ifm efector inc.

High precision across the entire temperature measurement range. Fast response dynamics and very short power-on delay time. Robust stainless steel housing with high pressure resistance. High protection rating for the requirements of harsh industrial environments. Precise analog output and... [See More]

  • Reference Material: Platinum
  • Sensed Temperature: -58 to 302
  • Reference Resistance: 1000 Ohms
  • Output: Analog Current (Typical 4-20 mA)
Temperature Transmitters -- 2208704 [RMPT70BD from Schneider Electric]
from RS Components, Ltd.

Schneider Electric RMPT70BD [See More]

  • Reference Material: Platinum
  • Operating Temperature: 32 to ?
  • Reference Resistance: PT100
Temperature transmitter -- TA2135
from ifm efector inc.

High precision across the entire temperature measurement range. Fast response dynamics and very short power-on delay time. Robust stainless steel housing with high pressure resistance. High protection rating for the requirements of harsh industrial environments. Precise analog output and... [See More]

  • Reference Material: Platinum
  • Sensed Temperature: -58 to 302
  • Reference Resistance: 1000 Ohms
  • Output: Analog Current (Typical 4-20 mA)
Temperature Transmitters -- 2208706 [RMTK80BD from Schneider Electric]
from RS Components, Ltd.

Schneider Electric RMTK80BD [See More]

  • Reference Material: Platinum
  • Operating Temperature: 32 to ?
  • Reference Resistance: PT100
TER Series Industrial RTD -- TER11040
from Winters Instruments

Description & Features: • A sensitive temperature sensor designed to transmit an electronic signal to a remote location • NEMA4 stainless steel or aluminum head • Platinum element • Various stem lengths available • ±0.12% accuracy • 1 year... [See More]

  • Reference Material: Platinum
  • Mounting Options: Thermohead or Thermowell Mounting (e.g. "Hockey puck" Style)
  • Reference Resistance: 100 Ohms
  • Output: Analog Current (Typical 4-20 mA)
Intelligent Temperature Transmitter, Universal Input, IntelliPack® 800T Series -- 801T-0500
from Acromag, Inc.

Thermocouple (J, K, T, R, S, E, B, N), RTD (Pt, Ni, Cu), millivolt ( ±100mV DC), 0 to 500 ohms input. 0 to 20mA DC, 0 to 10V DC output. Mechanical relay (25V @ 5A) alarm. 10-36V DC power. Software configured. Performs linearization, square root extraction, and optional limit alarm functions. [See More]

  • Reference Material: Platinum; Nickel/Nickel Alloys; Copper
  • Other Input: Accepts Generic Analog Voltage Inputs; Accepts Generic Analog Current Inputs
  • Reference Resistance: 10 Ohms; 100 Ohms; 120 Ohms; 500 Ohms
  • Sensed Temperature: -382 to 1562
TRX Temperature Transmitter
from FineTek

TRX Temperature Transmitter. 。Supply Voltage: Loop Power 18~32 Vdc. 。DCV Input: 0~500 mV/ 0~1V/ 0~5V/ 0~10V/ 0~20V. 。DCA Input: 0~20 mA/ 4~20 mA. 。Thermocouple Input: K / J / T / E / R / S / B / N. 。RTD/ Resistance Input: PT100/0~400W. 。Analog Output: 4~20... [See More]

  • Reference Material: Platinum
  • Sensed Temperature: -4 to 140
  • Reference Resistance: 100 Ohms
  • Output: Analog Current (Typical 4-20 mA)
Sensors, transmitters and controllers -- 98108573
from Burkert Fluid Control Systems

This intelligent threshold detector/transmitter with an extra large display is specifically designed to monitor limit values or an ON/OFF or continuous control loop. Two versions are available: the 8400 Compact and 8400 for wall mounting. The wall-mounted version must be inserted into a holder... [See More]

  • Reference Material: Platinum
  • Sensed Temperature: -40 to 257
  • Reference Resistance: 100 Ohms
  • Output: Analog Current (Typical 4-20 mA); Relay or Switch Output
Intrinsically Safe Temperature Transmitter -- EE3000Ex-xT
from E+E Elektronik

The EE300Ex temperature transmitter is dedicated for measurement in explosion hazard areas. It complies with the classifications for Europe (ATEX), International (IECEx), USA / Canada (FM) and China (NEPSI) for flammable gas dust applications. The intrinsically safe EE300Ex can be installed in the... [See More]

  • Reference Material: Platinum
  • Sensed Temperature: -40 to 356
  • Reference Resistance: 1000 Ohms
  • Mounting Options: Cabinet (Enclosure) or Board Mounting
Temperature Transmitter Field Circuit -- 9182
from R. STAHL, Inc.

One unit for nearly all temperature sensors indivdually configurable. Intrinsically safe input [Ex ia] IIC. Signal duplication possible. Galvanic isolation between input, output, power supply and configuration interface. Open-circuit and short-circuit monitoring and messaging (can be switched off). [See More]

  • Reference Material: Platinum; Nickel/Nickel Alloys
  • Sensed Temperature: -328 to 3213
  • Reference Resistance: 100 Ohms; 500 Ohms; 1000 Ohms; ThermoCouple L, U, XK
  • Mounting Options: DIN Rail Mounting
2-wire HART® Transmitter -- 6335A
from PR electronics

RTD, TC, Ohm, or mV input. Extremely high measurement accuracy. HART ® 5 protocol. Galvanic isolation. 1- or 2-channel versionng [See More]

  • Reference Material: Platinum; Nickel/Nickel Alloys
  • Output: Analog Current (Typical 4-20 mA)
  • Reference Resistance: 100 Ohms; 1000 Ohms
  • Supply Voltage: 8.0...35 VDC
Hygenic and Pharmaceutical Temperature Transmitter
from Alfa Laval Inc.

Temperature transmitters provide accurate and reliable temperature measurement in hygienic and pharmaceutical production. Fast, accurate temperature measurement. Alfa Laval temperature transmitters are compact hygienic measuring devices that provide accurate temperature measurement. Temperature... [See More]

  • Reference Material: Platinum
  • Output: Analog Current (Typical 4-20 mA); Relay or Switch Output
  • Reference Resistance: 100 Ohms
  • Local Interface: Computer Interface
800 Series Transmitter -- 800
from NOSHOK, Inc.

The NOSHOK Series 800 temperature transmitter provides an unbeatable level of performance at an economical price. Using the proven reliability and stability of 100 ohm platinum resistance technology, this transmitter offers a broad array of choices for the OEM and user alike. A rigorous test and... [See More]

  • Reference Material: Platinum
  • Sensed Temperature: -40 to 1000
  • Reference Resistance: 100 Ohms
  • Mounting Options: Thermohead or Thermowell Mounting (e.g. "Hockey puck" Style)
TMA - Temperature Transmitter
from KOBOLD Instruments, Inc.

Product Features. High Accuracy. 4-20 mA Loop Powered. Rugged, All 316 SS Construction. -200 to 600 °C Temperature Range. Custom Designs Available. Accessible Zero & Span. KOBOLD TMA temperature sensor employs a Pt100 class B resistive temperature detector (RTD) combined with an integrated loop... [See More]

  • Reference Material: Platinum
  • Sensed Temperature: -328 to 1112
  • Reference Resistance: 100 Ohms
  • Output: Analog Current (Typical 4-20 mA)
Temperature Transmitters for Explosion Proof Sensor Assemblies
from Acrolab Ltd.

Explosion Proof Fixed Element RTD ’s are for use in U.S. and Canadian hazardous areas. They are designed to extinguish flames inside the device eliminating the potential for ignition of ammable mixtures in the surrounding atmosphere. FM and CSA approved assemblies, dependent on connection head... [See More]

  • Reference Material: Platinum
  • Output: Analog Current (Typical 4-20 mA)
  • Reference Resistance: 100 Ohms
Advanced Temperature Transmitters
from Azbil Corporation

These compact and lightweight smart temperature transmitters receive thermocouple input, RTD input, or mV input and transmit it as a 4 –20 mA DC or degital signal. They can be used with general-purpose signal cables, similar to other transmitters for flow or pressure measurement, eliminating... [See More]

  • Reference Material: Platinum
  • Other Input: Accepts Generic Analog Voltage Inputs
  • Reference Resistance: 100 Ohms; 200 Ohms; 500 Ohms; 1000 Ohms
  • Output: Analog Current (Typical 4-20 mA)
4500H Temp Transmitter
from Ultra Energy

4500H Temp Transmitter, Industrial Temperature Transmitter, Head Mount RTD [See More]

  • Reference Material: Platinum; Nickel/Nickel Alloys
  • Sensed Temperature: -328 to 1202
  • Reference Resistance: 100 Ohms; 500 Ohms; 1000 Ohms
  • Output: Analog Current (Typical 4-20 mA)
Process Instrumentation, Temperature Measurement, SITRANS TH100
from Siemens Process Instrumentation

SITRANS TH100 provides a low-cost alternative for Pt100 measurements and offers economic plant operation and reliable measurements. Setup is quick and easy with the transmitter modem and SIPROM T. This configuration tool can be downloaded for free. Measures temperature with a linear output signal. [See More]

  • Reference Material: Platinum
  • Output: Analog Current (Typical 4-20 mA)
  • Reference Resistance: 100 Ohms
KS 816 Multi-Loop Multiple Transmitter & Temperature Controller
from West Control Solutions

The microprocessor-controlled KS 816 controller provides precise, low-cost multi-loop control of temperature and features an interface for bus or field-bus. The KS 816 can be used as a freely configurable field-bus transmitter with universal inputs for standard signals, thermocouples and Pt 100... [See More]

  • Reference Material: Platinum
  • Other Input: Accepts Generic Analog Voltage Inputs; Accepts Generic Analog Current Inputs; Accepts Generic Resistance Inputs
  • Reference Resistance: 100 Ohms
  • Sensed Temperature: -328 to 4172
Handheld Temperature Transmitter -- TP22
from Rotronic Instrument Corp.

The TP22 is the ideal instrument for temperature measurements. With the interchangeable Pt100 probes, it can be equipped for every application. Ideal for mobile inspections in HVAC, random tests in the pharmaceutical industry, building management systems, museums, warehouses. Applications. Mobile... [See More]

  • Reference Material: Platinum
  • Local Interface: Analog Front Panel; Computer Interface
  • Sensed Temperature: -148 to 1112
  • Interface: Other Computer Interface
Cryogenic Temperature Transmitters -- CYTX231
from OMEGA Engineering, Inc.

The CYTX231 temperature transmitters send linearized data to a remote location for a data acquisition system or a recorder using a 4-20 or 0-20mA signal. Standard Curve #10 chart shown in the T section is in memory for the silicon diode sensor and excitation of 10A is provided. The CYTX231P operates... [See More]

  • Reference Material: Platinum; Other (Tungsten, Silver etc.)
  • Sensed Temperature: -457 to 980
  • Reference Resistance: 100 Ohms
  • Mounting Options: Cabinet (Enclosure) or Board Mounting
Temperature Transmitter -- MTM4831
from Micro Sensor Co., Ltd.

MTM4831 can directly measure the temperature of different liquids and gases as well as the surface temperature of solid objects in the range of -200 ℃ ~ 500 ℃. It adopts the specialized temperature module, with the linearity corrected temperature sensing element, supports the... [See More]

  • Reference Material: Platinum
  • Reference Resistance: 100 Ohms; 1000 Ohms
Pt100 temperature sensor Endress+Hauser iTHERM TM101-AABAA1GC1A2A1
from Automation24, Inc.

The Pt100 temperature sensor iTHERM TM101-AABAA1GC1A2A1 from Endress+Hauser offers reliable temperature measurement with fundamental sensor technology and a fixed, non-interchangeable insert. The temperature sensor with a measurement range of -58 to 392 °F comes with a terminal block electrical... [See More]

  • Reference Material: Platinum
  • Sensed Temperature: -58 to 392
  • Reference Resistance: 100 Ohms
  • Supply Voltage: 1/2" NPT Male
Resistance Thermometer Transmitter -- 956045
from Durex Industries

Durex offers a two-wire universal head transmitter for installation in our DIN B Terminal Heads. These transmitters are configured by Durex to convert the signal from any type Thermocouple or RTD (2, 3 or 4 wire) into a linearized and isolated 4-20 mA signal. [See More]

  • Reference Material: Platinum
  • Sensed Temperature: -58 to 1112
  • Reference Resistance: 100 Ohms
  • Mounting Options: Thermohead or Thermowell Mounting (e.g. "Hockey puck" Style)
Temperature Sensor, Pt100 (3 wires) / 316SS -- PT10
from Sitron

The robust and compact Pt10 Temperature Sensor in 316 Stainless Steel has a Pt100 RTD platinum sensor inserted into the rod with optimum accuracy and stability. The platinum RTD has the function of converting the measured temperature in the process to resistance in a proportional way with precision. [See More]

  • Reference Material: Platinum
  • Sensed Temperature: -148 to 392
  • Reference Resistance: 100 Ohms
  • Output: Other Output Option
Hart In-head Temperature Transmitter -- SEM310
from Status Instruments, Inc.

The SEM310 is a field mount temperature transmitter designed to replace the terminal block in a sensor head. It is fully encapsulated to ensure environmental integrity. Although small in size it out performs other larger and more expensive transmitters. Also available in DIN rail mount format... [See More]

  • Reference Material: Platinum
  • Sensed Temperature: -328 to 3200
  • Reference Resistance: 100 Ohms
  • Mounting Options: Thermohead or Thermowell Mounting (e.g. "Hockey puck" Style); DIN Rail Mounting (optional feature)
Marine Transmitter For Pt100 Sensors -- NAVITRAG T
from Trafag Inc.

Main Features. Excellent long term stability. Protection IP65. EMC protection. Meets IEC 60571 (railways) [See More]

  • Reference Material: Platinum
  • Sensed Temperature: -58 to 752
  • Reference Resistance: 100 Ohms
  • Output: Analog Current (Typical 4-20 mA)
RTD Resistance Input Two-Wire Transmitter, TT230 Series -- TT231-0600
from Acromag, Inc.

100 ohm Pt RTD or 0-900 ohm input. 4-20mA output (sink/source). 12-32V DC loop/local power. USB configuration. The TT231 model is a space-saving two-wire transmitter that converts a 100 ohm Platinum RTD sensor input to a proportional 4-20mA signal. Power is received from the output loop current or a... [See More]

  • Reference Material: Platinum
  • Other Input: Accepts Generic Resistance Inputs
  • Reference Resistance: 100 Ohms
  • Mounting Options: DIN Rail Mounting
Room Temperature Sensor -- EE10-T Series
from E+E Elektronik

Analogue, digital or passive room temperature sensors for residential and commercial HVAC. The very stylish EE10-T enclosure is available in European and US size and in several colors. The snap-on concept allows for easy installation. The active part of the device can be replaced within seconds... [See More]

  • Reference Material: Platinum
  • Sensed Temperature: 32 to 122
  • Reference Resistance: 100 Ohms; 1000 Ohms
  • Mounting Options: Cabinet (Enclosure) or Board Mounting
Temperature Transmitter Field Circuit Non-Ex i 9182 -- 9182
from R. STAHL, Inc.

One unit for nearly all temperature sensors indivdually configurable. Signal duplication possible. Galvanic isolation between input, output, power supply and configuration interface. Open-circuit and short-circuit monitoring and messaging (can be switched off). Simple configuration with PC or... [See More]

  • Reference Material: Platinum; Nickel/Nickel Alloys
  • Sensed Temperature: -328 to 3213
  • Reference Resistance: 100 Ohms; 500 Ohms; 1000 Ohms; ThermoCouple L, U, XK
  • Mounting Options: DIN Rail Mounting
2-wire HART® Transmitter -- 6335D
from PR electronics

Application. Linearized temperature measurement with Pt100...Pt1000, Ni100...Ni1000, or TC sensor. Difference or average temperature measurement of 2 resistance or TC sensors. Conversion of linear resistance variation to a standard analog current signal, for instance from valves or Ohmic level... [See More]

  • Reference Material: Platinum; Nickel/Nickel Alloys
  • Output: Analog Current (Typical 4-20 mA)
  • Reference Resistance: 100 Ohms
  • Supply Voltage: 8.0...30 VDC
850 Series Transmitter/Switch -- 850
from NOSHOK, Inc.

The NOSHOK 850 Temperature Switch measures and displays temperature and has one or two switching outputs as well as an optional analog output. The temperature set points, reset points, switching functions and the measuring range of the optional analog output are simple to adjust via two buttons. All... [See More]

  • Reference Material: Platinum
  • Sensed Temperature: -300 to 1100
  • Reference Resistance: 100 Ohms
  • Mounting Options: Thermohead or Thermowell Mounting (e.g. "Hockey puck" Style)
TNK - RTD Temperature Meters
from KOBOLD Instruments, Inc.

Product Features. No Features Available [See More]

  • Reference Material: Platinum
  • Output: Analog Current (Typical 4-20 mA)
  • Reference Resistance: 100 Ohms
7600D Temp Transmitter
from Ultra Energy

7600D Temp Transmitter, Industrial Temperature Transmitter, DIN Rail Mount, RTD, T/C, Ω, mV [See More]

  • Reference Material: Platinum; Nickel/Nickel Alloys
  • Sensed Temperature: -328 to 1562
  • Reference Resistance: 100 Ohms; 500 Ohms; 1000 Ohms
  • Mounting Options: DIN Rail Mounting
Temperature Transmitter -- TF5
from Rotronic Instrument Corp.

Applications. Measures temperatures in production processes, storage, transport and drying processes. Features. • Interchangeable Pt100 probes. • Range of application electronics: -40 …60 °C / 0 …100 %rh; -10 …60 °C with LCD. • Temperature measurement with... [See More]

  • Reference Material: Platinum
  • Other Input: Accepts Generic Analog Voltage Inputs
  • Reference Resistance: 500 Ohms
  • Sensed Temperature: -148 to 392
Digital Temperature Transmitters -- PRTXB-PRTXAL
from OMEGA Engineering, Inc.

The PRTXB and PRTXAL series are 2-wire transmitters that provide 4 to 20 mA signal representing temperature linearized. The front keypad is used for power on/off, min/max functions, selection of deg F, C or K, auto shutoff times (for battery models), calibration and configuration options. [See More]

  • Reference Material: Platinum
  • Sensed Temperature: -72.4 to 738
  • Reference Resistance: 100 Ohms
  • Mounting Options: Thermohead or Thermowell Mounting (e.g. "Hockey puck" Style)
Pt100 temperature sensor Endress+Hauser iTHERM TM101-AABAA4GC1A2A1
from Automation24, Inc.

The Pt100 temperature sensor iTHERM TM101-AABAA4GC1A2A1 from Endress+Hauser offers reliable temperature measurement with fundamental sensor technology and a fixed, non-interchangeable insert. The temperature sensor with a measurement range of -58 to 392 °F comes with a terminal block electrical... [See More]

  • Reference Material: Platinum
  • Sensed Temperature: -58 to 392
  • Reference Resistance: 100 Ohms
  • Supply Voltage: 1/2" NPT Male
Temperature Sensor, Pt100 (3 wires) Aluminum Enclosure -- PT10
from Sitron

The robust and compact Pt10 Temperature Sensor has a Pt100 RTD platinum sensor inserted into the sheath with optimum accuracy and stability. The platinum RTD has the function of converting the measured temperature in the process to resistance in a proportional way with precision. As it does not have... [See More]

  • Reference Material: Platinum
  • Sensed Temperature: -148 to 392
  • Reference Resistance: 100 Ohms
  • Output: Other Output Option
Push Button In Head Temperature Transmitter -- SEM203
from Status Instruments, Inc.

PUSH BUTTON IN HEAD TEMPERATURE TRANSMITTERS. SIMPLE PUSH BUTTON CONFIGURATION. HIGH STABILITY. INPUT/OUTPUT ISOLATION. 4 TO 20 mA TWO WIRE OUTPUT. PROGRAMMABLE BURNOUT. USER PUSH BUTTON TRIM. 10 YEAR WARRANTY [See More]

  • Reference Material: Platinum; Nickel/Nickel Alloys
  • Sensed Temperature: -328 to 3200
  • Reference Resistance: 100 Ohms; 120 Ohms; 500 Ohms (optional feature); 1000 Ohms (optional feature)
  • Mounting Options: Thermohead or Thermowell Mounting (e.g. "Hockey puck" Style)
RTD/Resistance Input Four-Wire Dual Transmitter -- DT335
from Acromag, Inc.

DT330 series signal conditioners provide two independent I/O channels in a single, space-saving unit. The DT335 model is a four-wire dual transmitter that isolates and converts RTD or linear resistance sensor inputs to proportional control signals. Each channel supports DC current or voltage output. [See More]

  • Reference Material: Platinum; Nickel/Nickel Alloys; Copper
  • Mounting Options: DIN Rail Mounting
  • Reference Resistance: 10 Ohms; 100 Ohms; 120 Ohms; 200 Ohms; 400 Ohms; 500 Ohms; 1000 Ohms; 0-4500 ohm
  • Output: Analog Current (Typical 4-20 mA)
2-wire HART® Transmitter -- 6337A
from PR electronics

Application. Linearized temperature measurement with TC and RTD sensors e.g. Pt100 and Ni100. HART ® communication and 4...20 mA analog PV output for individual, difference or average temperature measurement of up to two RTD or TC input sensors. Conversion of linear resistance to a standard... [See More]

  • Reference Material: Platinum; Nickel/Nickel Alloys
  • Mounting Options: DIN Rail Mounting
  • Reference Resistance: 100 Ohms; 120 Ohms; 200 Ohms; 500 Ohms; 1000 Ohms
  • Output: Analog Current (Typical 4-20 mA)
Digital Temperature Indicators -- 820/821
from NOSHOK, Inc.

Large 4-digit LED display, Field re-programmable with optional PC interface module and software, Security temper protection for re-programming, 4 mA to 20 mA, programmable linearized signal output, Utilizes self-calibration feature for accurate and stable performance, Optional fully programmable... [See More]

  • Reference Material: Platinum
  • Sensed Temperature: -325 to 1100
  • Reference Resistance: 100 Ohms
  • Mounting Options: Thermohead or Thermowell Mounting (e.g. "Hockey puck" Style)
7600H Temp Transmitter
from Ultra Energy

7600H Temp Transmitter, Industrial Temperature Transmitter, Head Mount, RTD, T/C, Ω, mV [See More]

  • Reference Material: Platinum; Nickel/Nickel Alloys
  • Sensed Temperature: -328 to 1562
  • Reference Resistance: 100 Ohms; 500 Ohms; 1000 Ohms
  • Output: Analog Current (Typical 4-20 mA)
DIN Rail Universal Smart Transmitter -- TXDIN101
from OMEGA Engineering, Inc.

The TXDIN101 is a computerized, PC programmable, galvanically isolated two-wire smart transmitter. The unit converts 13 types of thermocouple sensors; 12 types of RTD sensors, configured as 2-, 3- and 4-wires; potentiometer, resistor and millivolt inputs, single or differential into process current... [See More]

  • Reference Material: Platinum
  • Other Input: Accepts Generic Analog Voltage Inputs; Accepts Generic Resistance Inputs
  • Reference Resistance: 100 Ohms
  • Sensed Temperature: -328 to 4208
Pt100 temperature sensor Endress+Hauser iTHERM TM101-AABAA6GC1A2A1
from Automation24, Inc.

The Pt100 temperature sensor iTHERM TM101-AABAA6GC1A2A1 from Endress+Hauser offers reliable temperature measurement with fundamental sensor technology and a fixed, non-interchangeable insert. The temperature sensor with a measurement range of -58 to 392 °F comes with a terminal block electrical... [See More]

  • Reference Material: Platinum
  • Sensed Temperature: -58 to 392
  • Reference Resistance: 100 Ohms
  • Supply Voltage: 1/2" NPT Male
Temperature Sensor, Pt100 (3 wires) Nylon Enclosure -- PT10
from Sitron

The Pt10 Temperature Sensor with small Nylon (N1) head has a Pt100 RTD platinum sensor with great precision and stability inserted into the sheath. The platinum RTD has the function of converting the temperature measured in the process into resistance in a proportional way with precision. As it does... [See More]

  • Reference Material: Platinum
  • Sensed Temperature: -148 to 392
  • Reference Resistance: 100 Ohms
  • Output: Other Output Option
RTD DIN Rail Transmitter -- SEM1605P
from Status Instruments, Inc.

INTRODUCTION. The SEM1605P is the next generation DIN rail mounted temperature transmitter from Status Instruments. It has been designed to accept most common RTD temperature sensor inputs and provide the user with a standard two-wire 4 to 20mA output signal. All temperature ranges are linear to... [See More]

  • Reference Material: Platinum; Nickel/Nickel Alloys; Copper
  • Sensed Temperature: -328 to 1562
  • Reference Resistance: 100 Ohms; 120 Ohms
  • Mounting Options: DIN Rail Mounting
RTD/Resistance Input Two-Wire Dual Transmitter -- DT235
from Acromag, Inc.

DT230 series signal conditioners provide two independent I/O channels in a single, space-saving unit. The DT235 model is a two-wire dual transmitter that isolates and converts RTD or linear resistance sensor inputs to a proportional 4-20mA control signal. Power is received from the output loop... [See More]

  • Reference Material: Platinum; Nickel/Nickel Alloys; Copper
  • Mounting Options: DIN Rail Mounting
  • Reference Resistance: 10 Ohms; 100 Ohms; 120 Ohms; 200 Ohms; 400 Ohms; 500 Ohms; 1000 Ohms; 0-4500 ohm
  • Output: Analog Current (Typical 4-20 mA)
2-wire HART® Transmitter -- 6337D
from PR electronics

Application. Linearized temperature measurement with TC and RTD sensors e.g. Pt100 and Ni100. HART ® communication and 4...20 mA analog PV output for individual, difference or average temperature measurement of up to two RTD or TC input sensors. Conversion of linear resistance to a standard... [See More]

  • Reference Material: Platinum; Nickel/Nickel Alloys
  • Mounting Options: DIN Rail Mounting
  • Reference Resistance: 100 Ohms; 120 Ohms; 200 Ohms; 500 Ohms; 1000 Ohms
  • Output: Analog Current (Typical 4-20 mA)
RTD Transmitter -- 920 Series
from NOSHOK, Inc.

High accuracy (±0.1%), 2-wire loop-powered 4 mA to 20 mA output, Linearized output to temperature, Input RTD PT100 with 3-wire compensation, Analog design, potentiometer adjustable, Factory calibrated for fixed range, Metal housing, Fits standard heads, Optional model is fully field re-programmable... [See More]

  • Reference Material: Platinum
  • Output: Analog Current (Typical 4-20 mA); Analog Voltage (e.g. 1-5 Vdc) (optional feature)
  • Reference Resistance: 100 Ohms
  • Sensor Connection: Terminal Block
9100D Temp Transmitter
from Ultra Energy

9100D Temp Transmitter, Industrial Temperature Transmitter, DIN Rail Mount, RTD, T/C, Ω, mV, HART [See More]

  • Reference Material: Platinum; Nickel/Nickel Alloys
  • Sensed Temperature: -328 to 1562
  • Reference Resistance: 100 Ohms; 500 Ohms; 1000 Ohms
  • Mounting Options: DIN Rail Mounting
Dual DIN Rail Temperature Transmitter -- TXDIN70
from OMEGA Engineering, Inc.

It provides 2 channels of configurable inputs, and supports multiple voltage, RTD, thermocouple inputs with auto reference junction compensation. If parallel connected to an external precise resistance, it accepts current signal input. Each channel has its own digital filtering and can adjust its... [See More]

  • Reference Material: Platinum; Copper
  • Sensed Temperature: -328 to 4172
  • Reference Resistance: 100 Ohms; 50 Ohm
  • Mounting Options: DIN Rail Mounting
Pt100 temperature sensor Endress+Hauser iTHERM TM101-AABAA8GC1A2A1
from Automation24, Inc.

The Pt100 temperature sensor iTHERM TM101-AABAA8GC1A2A1 from Endress+Hauser offers reliable temperature measurement with fundamental sensor technology and a fixed, non-interchangeable insert. The temperature sensor with a measurement range of -58 to 392 °F comes with a terminal block electrical... [See More]

  • Reference Material: Platinum
  • Sensed Temperature: -58 to 392
  • Reference Resistance: 100 Ohms
  • Supply Voltage: 1/2" NPT Male
Temperature Transmitter, 4...20mA / HART / 316SS / 90° mounting Display -- STD-T
from Sitron

The robust STD-T Temperature Transmitter in 316 Stainless Steel. The 90 ° mounted display facilitates the process visualization, besides being rotated in 330 ° both the display and the body, making the transmitter very flexible in any installed position. With a 5-digit multifunction LCD... [See More]

  • Reference Material: Platinum
  • Sensed Temperature: -148 to 392
  • Reference Resistance: 100 Ohms
  • Output: Analog Current (Typical 4-20 mA)
Smart Universal Temperature Transmitter -- SEM210
from Status Instruments, Inc.

The SEM210 is a second generation ‘Smart ’ in head temperature transmitter that accepts any commonly used temperature sensor, Slidewire transducer or Millivolt signal and converts the output to the industry standard 4-20 mA transmission signal. The sensor type and range are easily... [See More]

  • Reference Material: Platinum
  • Sensed Temperature: -328 to 3200
  • Reference Resistance: 100 Ohms
  • Mounting Options: Thermohead or Thermowell Mounting (e.g. "Hockey puck" Style)
Transmitter Isolated RTD Local/Bus Power, TT230 Series -- TT335-0700
from Acromag, Inc.

Selectable RTD or linear resistance input type or 0-500 ohm input. Universal output (source). 12-32V DC local/bus power. USB configuration. The TT335 model is a space-saving four-wire transmitter that isolates and converts an RTD sensor input to a proportional control signal. DC current and voltage... [See More]

  • Reference Material: Platinum; Nickel/Nickel Alloys; Copper
  • Other Input: Accepts Generic Analog Voltage Inputs
  • Reference Resistance: 10 Ohms; 100 Ohms; 120 Ohms; 200 Ohms; 400 Ohms; 0-450 ohm
  • Sensed Temperature: 392 to 1562
2-wire Programmable Transmitter -- 5131A
from PR electronics

Advanced features. The 5131A transmitter can be configured with the software program PReset using a standard PC and the Loop Link communications unit. Application. Independent channel jumper selectable inputs for current/voltage or temperature. Current input programmable in range 0...100 mA and... [See More]

  • Reference Material: Platinum; Nickel/Nickel Alloys
  • Mounting Options: DIN Rail Mounting
  • Reference Resistance: 100 Ohms
  • Output: Analog Current (Typical 4-20 mA)
9100H Temp Transmitter
from Ultra Energy

9100H Temp Transmitter, Industrial Temperature Transmitter, Head Mount, RTD, T/C, Ω, mV, HART [See More]

  • Reference Material: Platinum; Nickel/Nickel Alloys
  • Sensed Temperature: -328 to 1562
  • Reference Resistance: 100 Ohms; 500 Ohms; 1000 Ohms
  • Output: Analog Current (Typical 4-20 mA)
Field Rangeable Mini 2-Wire Transmitters -- TX901, TX903, TX904 and TX905
from OMEGA Engineering, Inc.

TX900 Series transmitters feature dip switch selection of input type and range. The following models are available: TX901 (non-isolated, accepts J, K,T, E, R or S thermocouples); TX903 (isolated, accepts J, K, T, E, R or S thermocouples; TX904 (non-isolated, accepts 100 ohm Pt RTD's 2- or 3- wire);... [See More]

  • Reference Material: Platinum
  • Other Input: Accepts Generic Analog Voltage Inputs
  • Reference Resistance: 100 Ohms
  • Sensed Temperature: 149 to 3193
Pt100 temperature sensor Endress+Hauser iTHERM TM101-AABAB2GC1A2A1
from Automation24, Inc.

The Pt100 temperature sensor iTHERM TM101-AABAB2GC1A2A1 from Endress+Hauser offers reliable temperature measurement with fundamental sensor technology and a fixed, non-interchangeable insert. The temperature sensor with a measurement range of -58 to 392 °F comes with a terminal block electrical... [See More]

  • Reference Material: Platinum
  • Sensed Temperature: -58 to 392
  • Reference Resistance: 100 Ohms
  • Supply Voltage: 1/2" NPT Male
Temperature Transmitter, 4...20mA / HART / Aluminum Housing -- STD-T
from Sitron

The robust STD-T Temperature Transmitter with Aluminum head, provides 4 … 20mA (2-wire) analog current signal with HART communication protocol, making it easy to integrate the instrument into industrial networks. The head-mounted display makes it easy to see the process, as well as being... [See More]

  • Reference Material: Platinum
  • Sensed Temperature: -148 to 392
  • Reference Resistance: 100 Ohms
  • Output: Analog Current (Typical 4-20 mA)
Temperature Transmitter -- TTC200
from Status Instruments, Inc.

INTRODUCTION. The TTR200 & TTC200 are cost effective “smart ” in head temperature transmitters that accept RTD/Slide Wire or Thermocouple/mV inputs and converts them to a standard loop powered industrial 4 to 20mA transmission signal over a userprogrammed range. Two versions are... [See More]

  • Reference Material: Platinum; Nickel/Nickel Alloys; Copper
  • Sensed Temperature: -328 to 1532
  • Reference Resistance: 100 Ohms; 120 Ohms; 200 Ohms; 400 Ohms; 500 Ohms; 1000 Ohms; 53, 507.5, 604 Ohm
  • Mounting Options: Thermohead or Thermowell Mounting (e.g. "Hockey puck" Style)
Transmitter, Single Channel, RTD Input, 600T Series -- 657T-0600
from Acromag, Inc.

100 ohm Pt, 120 ohm Ni, 10 ohm Cu (selectable type) input. 4 to 20mA DC output. 12-50V DC from output loop power. DIP-switch configuration, push-button calibration. These units accept universal RTD or resistance input signals and output proportional DC current signals. The output can also be... [See More]

  • Reference Material: Platinum; Nickel/Nickel Alloys; Copper
  • Other Input: Accepts Generic Resistance Inputs
  • Reference Resistance: 10 Ohms; 100 Ohms; 120 Ohms
  • Sensed Temperature: -328 to 1562
2-wire Programmable Transmitter -- 5331A
from PR electronics

Application. Linearized temperature measurement with Pt100...Pt1000, Ni100...Ni1000, or TC sensor. Conversion of linear resistance variation to a standard analog current signal, for instance from valves or Ohmic level sensors. Amplification of a bipolar mV signal to a standard 4...20 mA current... [See More]

  • Reference Material: Platinum; Nickel/Nickel Alloys
  • Output: Analog Current (Typical 4-20 mA)
  • Reference Resistance: 100 Ohms
  • Sensor Connection: Screw Clamps or Lugs
N7030 RTD and N7040 Thermocouple Analog Transmitter
from Ultra Energy

The Nuclear Qualified Model N7030 & 7040 Analog Temperature Transmitter has many outstanding features which make it the perfect transmitter for Critical Measurements & Safety Instrumentation. [See More]

  • Reference Material: Platinum
  • Sensed Temperature: -328 to 1562
  • Reference Resistance: 100 Ohms; 200 Ohms
  • Output: Analog Current (Typical 4-20 mA)
Humidity/Temperature Transmitter -- HX300
from OMEGA Engineering, Inc.

The HX300 Series Transmitter is designed for industrial environments requiring fast, stable and accurate measurements. It utilizes a highly stable thin film polymer capacitor to sense relative humidity, and a high accuracy thin film RTD to accurately sense temperature. [See More]

  • Reference Material: Platinum
  • Sensed Temperature: 32 to 212
  • Reference Resistance: 100 Ohms
  • Mounting Options: Cabinet (Enclosure) or Board Mounting
Pt100 temperature sensor Endress+Hauser iTHERM TM101-AABAB3GC1A2A1
from Automation24, Inc.

The Pt100 temperature sensor iTHERM TM101-AABAB3GC1A2A1 from Endress+Hauser offers reliable temperature measurement with fundamental sensor technology and a fixed, non-interchangeable insert. The temperature sensor with a measurement range of -58 to 392 °F comes with a terminal block electrical... [See More]

  • Reference Material: Platinum
  • Sensed Temperature: -58 to 392
  • Reference Resistance: 100 Ohms
  • Supply Voltage: 1/2" NPT Male
Temperature Transmitter, 4...20mA / High Temperature / 316S.S Body -- ST20
from Sitron

The ST20 transmitter is all made of 316 stainless steel. Robust and compact in low space environments, it is available with 4 … 20mA (2 wire) output ideal for working at high temperature up to 600 ° C with excellent accuracy and stability. This model has no local Zero & Span... [See More]

  • Reference Material: Platinum
  • Sensed Temperature: -58 to 1112
  • Reference Resistance: 100 Ohms
  • Output: Analog Current (Typical 4-20 mA)
Temperature Transmitters -- TTC200
from Status Instruments, Inc.

RTD / slide wire / Ohms or thermocouple / mV inputs. Configuration using USB port powered configurator. Custom sensors accommodated. 22 segment user linearization for input. Sensor offset and output alignment. Programmable sensor burnout. High long term stability. Intrinsically safe versions... [See More]

  • Reference Material: Platinum; Nickel/Nickel Alloys; Copper
  • Sensed Temperature: -328 to 3272
  • Reference Resistance: 100 Ohms; 120 Ohms; 500 Ohms; 1000 Ohms; 53, 507.5, 604 Ohm
  • Mounting Options: Thermohead or Thermowell Mounting (e.g. "Hockey puck" Style)
Universal Transmitter / Alarm with Display -- VPM3000 Series
from Acromag, Inc.

Big, bright display. 4-20mA, ±10V, thermocouple, or RTD input. 4-20mA, Modbus serial, or alarm relay output options. Acromag VPM3000 Vertu ™ digital panel meters are among the most versatile on the market and able to operate as a transmitter and/or alarm to satisfy a wide variety of... [See More]

  • Reference Material: Platinum
  • Mounting Options: DIN Rail Mounting
  • Reference Resistance: 100 Ohms
  • Output: Analog Current (Typical 4-20 mA); Relay or Switch Output (optional feature)
2-wire Programmable Transmitter -- 5331D
from PR electronics

Application. Linearized temperature measurement with Pt100...Pt1000, Ni100...Ni1000, or TC sensor. Conversion of linear resistance variation to a standard analog current signal, for instance from valves or Ohmic level sensors. Amplification of a bipolar mV signal to a standard 4...20 mA current... [See More]

  • Reference Material: Platinum; Nickel/Nickel Alloys
  • Output: Analog Current (Typical 4-20 mA)
  • Reference Resistance: 100 Ohms
  • Sensor Connection: Screw Clamps or Lugs
Miniature Temperature Transmitter -- SPRTX-SS
from OMEGA Engineering, Inc.

Loop Powered! The OMEGA ® 2-wire SPRTX-SS Series temperature transmitters are high-performance, low-cost, industrial transmitters designed for direct connection to most CIP (clean-in-place) sanitary Pt100 probes and sensors that incorporate a M12 style connection. All models feature an... [See More]

  • Reference Material: Platinum
  • Sensed Temperature: -146 to 1056
  • Reference Resistance: 100 Ohms
  • Output: Analog Current (Typical 4-20 mA)
Pt100 temperature sensor Endress+Hauser iTHERM TM121-AABAB1A1GA1A2A1
from Automation24, Inc.

The Pt100 temperature sensor iTHERM TM121-AABAB1A1GA1A2A1 from Endress+Hauser offers reliable temperature measurement with fundamental sensor technology and a fixed, non-interchangeable insert. The temperature sensor with a measurement range of -58 to 392 °F comes with a terminal block... [See More]

  • Reference Material: Platinum
  • Sensed Temperature: -58 to 392
  • Reference Resistance: 100 Ohms
  • Supply Voltage: 1/2" NPT Male
Temperature Transmitter, 4...20mA / Zero & Span Adjustment / HART / Nylon Housing -- ST90A
from Sitron

The ST90A Temperature Transmitter with Nylon head is available in 4 … 20mA (2 wire) or 0 … 10V (3 wire) versions. Both models offer a compact form without moving parts with reliable and accurate measurement. The electronic module with microprocessed technology has Zero & Span... [See More]

  • Reference Material: Platinum
  • Sensed Temperature: -148 to 392
  • Reference Resistance: 100 Ohms
  • Output: Analog Current (Typical 4-20 mA)
Universal Indicating Temperature Transmitter -- SEM710
from Status Instruments, Inc.

INTRODUCTION. The SEM710 is the first of a new generation of head mounted temperature transmitters with a display from Status Instruments. It has been designed to accept most common temperature sensor inputs and provide the user with a standard two wire 4 to 20 mA output signal. Isolation is... [See More]

  • Reference Material: Platinum
  • Mounting Options: Thermohead or Thermowell Mounting (e.g. "Hockey puck" Style)
  • Sensed Temperature: -328 to 3200
  • Output: Analog Current (Typical 4-20 mA)
2-wire Programmable Transmitter -- 5333A
from PR electronics

Application. Linearized temperature measurement with Pt100...Pt1000 or Ni100...Ni1000 sensor. Conversion of linear resistance variation to a standard analog current signal, for instance from valves or Ohmic level sensors. Technical characteristics. Within a few seconds the user can program PR5333A... [See More]

  • Reference Material: Platinum; Nickel/Nickel Alloys
  • Output: Analog Current (Typical 4-20 mA)
  • Reference Resistance: 100 Ohms
  • Sensor Connection: Screw Clamps or Lugs
Relative Humidity/Temp Transmitter -- HX94
from OMEGA Engineering, Inc.

The HX94 relative humidity/ temperature transmitter provides a reliable and low cost method for duct mount monitoring applications. Solid state sensors provide excellent sensitivity, fast response, and stability. Simple hookup and linearized output permit interfacing with most display and control... [See More]

  • Reference Material: Platinum
  • Sensed Temperature: 32 to 212
  • Reference Resistance: 100 Ohms
  • Mounting Options: Cabinet (Enclosure) or Board Mounting
Pt100 temperature sensor Endress+Hauser iTHERM TM121-AABAB1A4GA1A2A1
from Automation24, Inc.

The Pt100 temperature sensor iTHERM TM121-AABAB1A4GA1A2A1 from Endress+Hauser offers reliable temperature measurement with fundamental sensor technology and a fixed, non-interchangeable insert. The temperature sensor with a measurement range of -58 to 392 °F comes with a terminal block... [See More]

  • Reference Material: Platinum
  • Sensed Temperature: -58 to 392
  • Reference Resistance: 100 Ohms
  • Supply Voltage: 1/2" NPT Male
Temperature Transmitter, 4...20mA / Zero & Span Adjustment / HART / with extended Neck -- ST90A
from Sitron

This model is specially designed to meet temperatures up to 250 ° C. For this, a extended neck for heat dissipation with 3 types of configuration is made in its body: MT for medium temperature up to 120 ° C, AT for temperature of 150 ° C and HT for temperature up to 250 ° C. The... [See More]

  • Reference Material: Platinum
  • Sensed Temperature: -148 to 482
  • Reference Resistance: 100 Ohms
  • Output: Analog Current (Typical 4-20 mA)
2-wire Programmable Transmitter -- 5333D
from PR electronics

Application. Linearized temperature measurement with Pt100...Pt1000 or Ni100...Ni1000 sensor. Conversion of linear resistance variation to a standard analog current signal, for instance from valves or Ohmic level sensors. Technical characteristics. Within a few seconds the user can program PR5333D... [See More]

  • Reference Material: Platinum; Nickel/Nickel Alloys
  • Output: Analog Current (Typical 4-20 mA)
  • Reference Resistance: 100 Ohms
  • Sensor Connection: Screw Clamps or Lugs
Relative Humidity/Temp Transmitter -- HX94AC & HX94AV
from OMEGA Engineering, Inc.

The HX94A relative humidity/ temperature transmitter provides a reliable and low cost method for duct or wall mount monitoring applications. Solid state sensors provide excellent sensitivity, fast response, and stability. Simple hookup and linearized output permit interfacing with most display and... [See More]

  • Reference Material: Platinum
  • Sensed Temperature: 32 to 212
  • Reference Resistance: 100 Ohms
  • Mounting Options: Duct & Wall Mounting
Pt100 temperature sensor Endress+Hauser iTHERM TM121-AABAB1A6GA1A2A1
from Automation24, Inc.

The Pt100 temperature sensor iTHERM TM121-AABAB1A6GA1A2A1 from Endress+Hauser offers reliable temperature measurement with fundamental sensor technology and a fixed, non-interchangeable insert. The temperature sensor with a measurement range of -58 to 392 °F comes with a terminal block... [See More]

  • Reference Material: Platinum
  • Sensed Temperature: -58 to 392
  • Reference Resistance: 100 Ohms
  • Supply Voltage: 1/2" NPT Male
Temperature Transmitter, No Housing / 4...20mA / HART / 316SS Body -- ST90
from Sitron

The ST90 transmitter is made entirely of 316 stainless steel. Robust and compact in low space environments, it is available with 4 … 20mA (2 wire) output with excellent accuracy and stability. This model has no local Zero & Span adjustment and is factory calibrated for the measurement... [See More]

  • Reference Material: Platinum
  • Sensed Temperature: -148 to 392
  • Reference Resistance: 100 Ohms
  • Output: Analog Current (Typical 4-20 mA)
2-wire Programmable Transmitter -- 6331A
from PR electronics

Application. Linearized temperature measurement with Pt100...Pt1000, Ni100...Ni1000, or TC sensor. Conversion of linear resistance variation to a standard analog current signal, for instance from valves or Ohmic level sensors. Amplification of a bipolar mV signal to a standard 4...20 mA current... [See More]

  • Reference Material: Platinum; Nickel/Nickel Alloys
  • Output: Analog Current (Typical 4-20 mA)
  • Reference Resistance: 100 Ohms
  • Supply Voltage: 7.2...35 VDC
RH/Temp Humidity Transmitter -- HX93A/HX93DA
from OMEGA Engineering, Inc.

The HX93AC and HX93DAC transmitter provides remote or on-site monitoring of relative humidity and temperature. Both series output a linearized current or voltage signal proportional to the measured humidity or temperature. The HX93DA Series features dual built-in displays for local indication of... [See More]

  • Reference Material: Platinum
  • Sensed Temperature: -4 to 167
  • Reference Resistance: 100 Ohms
  • Output: Analog Current (Typical 4-20 mA) (optional feature); Analog Voltage (e.g. 1-5 Vdc) (optional feature)
Pt100 temperature sensor Endress+Hauser iTHERM TM121-AABAB1A8GA1A2A1
from Automation24, Inc.

The Pt100 temperature sensor iTHERM TM121-AABAB1A8GA1A2A1 from Endress+Hauser offers reliable temperature measurement with fundamental sensor technology and a fixed, non-interchangeable insert. The temperature sensor with a measurement range of -58 to 392 °F comes with a terminal block... [See More]

  • Reference Material: Platinum
  • Sensed Temperature: -58 to 392
  • Reference Resistance: 100 Ohms
  • Supply Voltage: 1/2" NPT Male
2-wire Programmable Transmitter -- 6331B
from PR electronics

Application. Linearized temperature measurement with Pt100...Pt1000, Ni100...Ni1000, or TC sensor. Conversion of linear resistance variation to a standard analog current signal, for instance from valves or Ohmic level sensors. Amplification of a bipolar mV signal to a standard 4...20 mA current... [See More]

  • Reference Material: Platinum; Nickel/Nickel Alloys
  • Output: Analog Current (Typical 4-20 mA)
  • Reference Resistance: 100 Ohms
  • Supply Voltage: 7.2...30 VDC
RTD In-Head Temperature Transmitter -- TX12
from OMEGA Engineering, Inc.

The TX12 head mounted temperature transmitter connects to any standard pt100 resistance sensor and converts the linearized temperature to a 4 to 20 mA signal. The transmitter is a two wire device, and is fully configurable by the user, over a wide temperature range, with the aid of a simple push... [See More]

  • Reference Material: Platinum
  • Sensed Temperature: -328 to 1562
  • Reference Resistance: 100 Ohms
  • Mounting Options: Thermohead or Thermowell Mounting (e.g. "Hockey puck" Style)
Pt100 temperature sensor Endress+Hauser iTHERM TM121-AABAB1B2GA1A2A1
from Automation24, Inc.

The Pt100 temperature sensor iTHERM TM121-AABAB1B2GA1A2A1 from Endress+Hauser offers reliable temperature measurement with fundamental sensor technology and a fixed, non-interchangeable insert. The temperature sensor with a measurement range of -58 to 392 °F comes with a terminal block... [See More]

  • Reference Material: Platinum
  • Sensed Temperature: -58 to 392
  • Reference Resistance: 100 Ohms
  • Supply Voltage: 1/2" NPT Male
2-wire Programmable Transmitter -- 6333A
from PR electronics

Application. Linearized temperature measurement with Pt100...Pt1000 or Ni100...Ni1000 sensor. Conversion of linear resistance variation to a standard analog current signal, for instance from valves or Ohmic level sensors. Technical characteristics. Within a few seconds the user can program PR6333A... [See More]

  • Reference Material: Platinum; Nickel/Nickel Alloys
  • Output: Analog Current (Typical 4-20 mA)
  • Reference Resistance: 100 Ohms
  • Supply Voltage: 8.0...35 VDC
RTD Miniature Temperature Transmitters -- TX92G-2
from OMEGA Engineering, Inc.

The economical OMEGA TX92G transmitter provides an output current of 4-20 mA proportional to the mV signal of a two wire RTD sensor input. The TX92G is very compact and mounts directly with OMEGA's NB1 cast iron protection heads. [See More]

  • Reference Material: Platinum
  • Sensed Temperature: -40 to 1000
  • Reference Resistance: 100 Ohms
  • Mounting Options: Thermohead or Thermowell Mounting (e.g. "Hockey puck" Style)
Pt100 temperature sensor Endress+Hauser iTHERM TM401-AA1C1D2A14A10A31AR1A2
from Automation24, Inc.

The Pt100 temperature sensor iTHERM TM401-AA1C1D2A14A10A31AR1A2 from Endress+Hauser offers reliable temperature measurement with fundamental sensor technology for use in hygienic and aseptic applications. The temperature sensor with a measurement range of -58 to 392 °F comes with a terminal... [See More]

  • Reference Material: Platinum
  • Sensed Temperature: -58 to 392
  • Reference Resistance: 100 Ohms
  • Supply Voltage: DN25 - 38 (1-1.5") Clamp > NA Connect ISO2852
2-wire Programmable Transmitter -- 6333B
from PR electronics

Application. Linearized temperature measurement with Pt100...Pt1000 or Ni100...Ni1000 sensor. Conversion of linear resistance variation to a standard analog current signal, for instance from valves or Ohmic level sensors. Technical characteristics. Within a few seconds the user can program PR6333B... [See More]

  • Reference Material: Platinum; Nickel/Nickel Alloys
  • Output: Analog Current (Typical 4-20 mA)
  • Reference Resistance: 100 Ohms
  • Supply Voltage: 8.0...30 VDC
RTD Thermometers -- 868 and 869
from OMEGA Engineering, Inc.

SPECIFICATIONS. Sensor: 3- or 4-wire 100 Ω Platinum RTD α=0.00385. Accuracy: Includes DIN 43760 conformity (no points), repeatability, temperature coefficient (18 to 28 °C ambient), time stability (1 year) and errors with up to 50 Ω of resistance in each lead; excluded probe... [See More]

  • Reference Material: Platinum
  • Sensed Temperature: -364 to 1166
  • Reference Resistance: 100 Ohms
  • Features: Digital or Analog Display
Pt100 temperature sensor Endress+Hauser iTHERM TM401-AA1C1D2A14A40A31AR1A2
from Automation24, Inc.

The Pt100 temperature sensor iTHERM TM401-AA1C1D2A14A40A31AR1A2 from Endress+Hauser offers reliable temperature measurement with fundamental sensor technology for use in hygienic and aseptic applications. The temperature sensor with a measurement range of -58 to 392 °F comes with a terminal... [See More]

  • Reference Material: Platinum
  • Sensed Temperature: -58 to 392
  • Reference Resistance: 100 Ohms
  • Supply Voltage: DN25 - 38 (1-1.5") Clamp > NA Connect ISO2852
2-wire Transmitter with HART® Protocol -- 5335A
from PR electronics

Application. Linearized temperature measurement with Pt100...Pt1000, Ni100...Ni1000, or TC sensor. Difference or average temperature measurement of 2 resistance or TC sensors. Conversion of linear resistance variation to a standard analog current signal, for instance from valves or Ohmic level... [See More]

  • Reference Material: Platinum; Nickel/Nickel Alloys
  • Output: Analog Current (Typical 4-20 mA)
  • Reference Resistance: 100 Ohms
  • Sensor Connection: Screw Clamps or Lugs
Smart/Programmable Linearized Transmit. -- TX60
from OMEGA Engineering, Inc.

The TX62, TX63, TX64, TX65 programmable transmitters provide an isolated 4 to 20 mA signal linearized to temperature or process input. The TX62 & TX63 smart transmitters provide the same functions as the TX64 & TX65 with the additional feature of smart communications. Smart communications... [See More]

  • Reference Material: Platinum
  • Output: Analog Current (Typical 4-20 mA)
  • Mounting Options: Cabinet (Enclosure) or Board Mounting
  • Local Interface: Computer Interface (optional feature)
Pt100 temperature sensor Endress+Hauser iTHERM TM401-AA1C1D2A14A80A31AR1A2
from Automation24, Inc.

The Pt100 temperature sensor iTHERM TM401-AA1C1D2A14A80A31AR1A2 from Endress+Hauser offers reliable temperature measurement with fundamental sensor technology for use in hygienic and aseptic applications. The temperature sensor with a measurement range of -58 to 392 °F comes with a terminal... [See More]

  • Reference Material: Platinum
  • Sensed Temperature: -58 to 392
  • Reference Resistance: 100 Ohms
  • Supply Voltage: DN25 - 38 (1-1.5") Clamp > NA Connect ISO2852