Waterproof / Sealed RTD Temperature Transmitters
from ABB Measurement & Analytics
The field-mount temperature transmitter can be configured via FDT / DTM in DAT200 (Asset Vision Basic) or any standard FTD tool via EDD or local HMI (optional). The Field Information Manager (FIM) is also supported via FDI technology. For PROFIBUS the configuration is possible via GST-file, EDD or... [See More]
- Other Input: Accepts Generic Analog Voltage Inputs; Accepts Generic Resistance Inputs
- Mounting Options: Field Mounted
- Sensed Temperature: -328 to 1562
- Output: Analog Current (Typical 4-20 mA)
from ABB Measurement & Analytics
The field-mount temperature transmitter TTF200 is provided for all HART standard applications in temperature measurement with one sensor. The transmitter supports the same functionality as the TTF300, but without sensor redundancy and sensor drift monitoring. It can be configured with ABB-tools such... [See More]
- Reference Material: Platinum
- Mounting Options: Field Mounted
- Reference Resistance: 100 Ohms
- Output: Analog Current (Typical 4-20 mA)
from ABB Measurement & Analytics
The TTH200 is provided for all HART standard applications in temperature measurement with one sensor input. The transmitter follows NAMUR Recommendations such as NE 89 and NE 107. The TTH200 supports the same functionality as the TTH300, but without sensor redundancy and sensor drift monitoring. As... [See More]
- Reference Material: Platinum
- Mounting Options: Head Mount
- Reference Resistance: 100 Ohms
- Output: Analog Current (Typical 4-20 mA)
from OMEGA Engineering, Inc.
The HX300 Series Transmitter is designed for industrial environments requiring fast, stable and accurate measurements. It utilizes a highly stable thin film polymer capacitor to sense relative humidity, and a high accuracy thin film RTD to accurately sense temperature. [See More]
- Reference Material: Platinum
- Sensed Temperature: 32 to 212
- Reference Resistance: 100 Ohms
- Mounting Options: Cabinet (Enclosure) or Board Mounting
from TEGAM, Inc.
High Temperature RH Temperature Transmitter. Duct Mount. 4-20 mA. TEGAM's high temperature solution for RH and temperature monitoring under high temperature conditions. The Humitran-T Series transmitters measure humidity levels from 3% to 95% RH and temperatures from -40 °F to 356 °F (-40... [See More]
- Sensed Temperature: -40 to 356
- Output: Analog Current (Typical 4-20 mA)
- Mounting Options: Wall or Duct Mounted
- Features: Waterproof or Sealed Against Moisture
from OMEGA Engineering, Inc.
The HX93AC and HX93DAC transmitter provides remote or on-site monitoring of relative humidity and temperature. Both series output a linearized current or voltage signal proportional to the measured humidity or temperature. The HX93DA Series features dual built-in displays for local indication of... [See More]
- Reference Material: Platinum
- Sensed Temperature: -4 to 167
- Reference Resistance: 100 Ohms
- Output: Analog Current (Typical 4-20 mA) (optional feature); Analog Voltage (e.g. 1-5 Vdc) (optional feature)
from TEGAM, Inc.
RH Temperature Transmitter and Probe. Stainless Steel Duct. 0-10V. TEGAM's Humitran duct probes provide a reliable, accurate, and low cost method for monitoring relative humidity plus temperature. Solid state sensors supply excellent sensitivity, fast response and long term stability. Simple hook up... [See More]
- Sensed Temperature: 32 to 212
- Output: Analog Current (Typical 4-20 mA); Analog Voltage (e.g. 1-5 Vdc)
- Mounting Options: Wall or Duct Mounted
- Features: Waterproof or Sealed Against Moisture
from OMEGA Engineering, Inc.
OMEGAs new Wireless RTD Probe Assemblies - UWRTD-NB9W Series for sanitary applications feature a complete, ready to install, pre-wired PT100 sensor and wireless transmitter package. Each battery powered wireless unit will transmit measurements back to a host receiver up to 120 m (400') away. Each... [See More]
- Reference Resistance: 100 Ohms; 500 Ohms (optional feature); 1000 Ohms (optional feature)
- Mounting Options: Thermohead or Thermowell Mounting (e.g. "Hockey puck" Style)
- Sensed Temperature: -328 to 1562
- Output: Other Output Option