Analog Voltage RTD Temperature Transmitters
from ABB Measurement & Analytics
The field-mount temperature transmitter can be configured via FDT / DTM in DAT200 (Asset Vision Basic) or any standard FTD tool via EDD or local HMI (optional). The Field Information Manager (FIM) is also supported via FDI technology. For PROFIBUS the configuration is possible via GST-file, EDD or... [See More]
- Other Input: Accepts Generic Analog Voltage Inputs; Accepts Generic Resistance Inputs
- Mounting Options: Field Mounted
- Sensed Temperature: -328 to 1562
- Output: Analog Current (Typical 4-20 mA)
from Conax Technologies
Programmable LED Indicator, 2 Relay, Front Key Programmable – Model 5714. * 4-Digit, 14-Segment LED Indicator. * Input for RTD, TC, mA, V, and Potentiometer. * Universal Supply Voltage. * Front Key Programmable. * Available with Optional 2 Relays and Analog Output. Application: * Display for... [See More]
- Other Input: Accepts Generic Analog Voltage Inputs; Accepts Generic Analog Current Inputs; Accepts Generic Resistance Inputs
- Reference Resistance: 10 Ohms; 100 Ohms; 200 Ohms; 400 Ohms; 500 Ohms; 1000 Ohms; 20, 50, 250 Ohms
- Reference Material: Platinum; Nickel/Nickel Alloys
- Sensed Temperature: -328 to 4172
from Pyromation
Temperature transmitters make it possible to send a scalable (4 to 20) mA signal from a temperature sensor to a control device without investing in long, expensive runs of thermocouple or RTD wire. Pyromation carries programmable RTD and thermocouple temperature transmitters that can be mounted in... [See More]
- Other Input: Accepts Generic Analog Voltage Inputs; Accepts Generic Resistance Inputs
- Reference Resistance: 10 Ohms (optional feature); 100 Ohms (optional feature); 500 Ohms (optional feature); 1000 Ohms (optional feature); 2000
- Reference Material: Platinum (optional feature); Nickel/Nickel Alloys (optional feature)
- Mounting Options: Thermohead or Thermowell Mounting (e.g. "Hockey puck" Style) (optional feature); DIN Rail Mounting (optional feature)
from ABB Measurement & Analytics
The TTH300 is provided for the highest requirements of temperature measurement with two sensor inputs. This supports sensor redundancy and sensor drift monitoring. The transmitter follows NAMUR Recommendations such as NE 89 and NE 107. As an option, an LCD indicator with operating buttons can be... [See More]
- Other Input: Accepts Generic Analog Voltage Inputs; Accepts Generic Resistance Inputs
- Output: Analog Current (Typical 4-20 mA)
- Sensed Temperature: -328 to 1562
- Local Interface: Computer Interface
from Conax Technologies
Programmable LED Indicator, 4 Relay, Front Key and PC Programmable Model 5715. * 4-Digit, 14-Segment LED Indicator. * Input for RTD, TC, mA, V, and Potentiometer. * 4 Relays with Optional Analog Output. * Universal Supply Voltage. * Programmable via Front Keypad or PC. Application: * Display for... [See More]
- Other Input: Accepts Generic Analog Voltage Inputs; Accepts Generic Analog Current Inputs; Accepts Generic Resistance Inputs
- Reference Resistance: 10 Ohms; 100 Ohms; 200 Ohms; 400 Ohms; 500 Ohms; 1000 Ohms; 20, 50, 250 Ohms
- Reference Material: Platinum; Nickel/Nickel Alloys
- Sensed Temperature: -328 to 4172
from Azbil Corporation
These compact and lightweight smart temperature transmitters receive thermocouple input, RTD input, or mV input and transmit it as a 4 –20 mA DC or degital signal. They can be used with general-purpose signal cables, similar to other transmitters for flow or pressure measurement, eliminating... [See More]
- Other Input: Accepts Generic Analog Voltage Inputs
- Reference Resistance: 100 Ohms; 200 Ohms; 500 Ohms; 1000 Ohms
- Reference Material: Platinum
- Output: Analog Current (Typical 4-20 mA)
from PR electronics
High Defintion Display. 0, 90, 180, & 270 degree position adjustments. Monitoring, programming and diagnostics view. Extensive diagnostics with flashing red or white backlight. Supports 7 languages. Local Operator Interface (LOI). 3 optical buttons; up, down and enter. Dynamically adaptive to... [See More]
- Other Input: Accepts Generic Analog Voltage Inputs; Accepts Generic Resistance Inputs
- Reference Resistance: 100 Ohms; 200 Ohms; 500 Ohms; 1000 Ohms; 50 Ohms
- Reference Material: Platinum; Nickel/Nickel Alloys
- Output: Analog Current (Typical 4-20 mA)
from OMEGA Engineering, Inc.
The TXDIN101 is a computerized, PC programmable, galvanically isolated two-wire smart transmitter. The unit converts 13 types of thermocouple sensors; 12 types of RTD sensors, configured as 2-, 3- and 4-wires; potentiometer, resistor and millivolt inputs, single or differential into process current... [See More]
- Other Input: Accepts Generic Analog Voltage Inputs; Accepts Generic Resistance Inputs
- Reference Resistance: 100 Ohms
- Reference Material: Platinum
- Sensed Temperature: -328 to 4208
from West Control Solutions
The microprocessor-controlled KS 816 controller provides precise, low-cost multi-loop control of temperature and features an interface for bus or field-bus. The KS 816 can be used as a freely configurable field-bus transmitter with universal inputs for standard signals, thermocouples and Pt 100... [See More]
- Other Input: Accepts Generic Analog Voltage Inputs; Accepts Generic Analog Current Inputs; Accepts Generic Resistance Inputs
- Reference Resistance: 100 Ohms
- Reference Material: Platinum
- Sensed Temperature: -328 to 4172
from Yokogawa Corporation of America
The high performance temperature transmitter YTA510 accepts Thermocouple, RTD, ohms or DC mill volt inputs. The transmitters transmit not only process variables but also the setting parameters using wireless signal. The transmitters run on internal batteries, and the installation cost can be... [See More]
- Other Input: Accepts Generic Analog Voltage Inputs
- Operating Temperature: -40 to 185
- Local Interface: Computer Interface
from Acromag, Inc.
Thermocouple (J, K, T, R, S, E, B, N), RTD (Pt, Ni, Cu), millivolt ( ±100mV DC), 0 to 500 ohms input. 0 to 20mA DC, 0 to 10V DC output. Mechanical relay (25V @ 5A) alarm. 10-36V DC power. Software configured. Performs linearization, square root extraction, and optional limit alarm functions. [See More]
- Other Input: Accepts Generic Analog Voltage Inputs; Accepts Generic Analog Current Inputs
- Reference Resistance: 10 Ohms; 100 Ohms; 120 Ohms; 500 Ohms
- Reference Material: Platinum; Nickel/Nickel Alloys; Copper
- Sensed Temperature: -382 to 1562
from Rotronic Instrument Corp.
Applications. Measures temperatures in production processes, storage, transport and drying processes. Features. • Interchangeable Pt100 probes. • Range of application electronics: -40 …60 °C / 0 …100 %rh; -10 …60 °C with LCD. • Temperature measurement with... [See More]
- Other Input: Accepts Generic Analog Voltage Inputs
- Reference Resistance: 500 Ohms
- Reference Material: Platinum
- Sensed Temperature: -148 to 392
from OMEGA Engineering, Inc.
TX900 Series transmitters feature dip switch selection of input type and range. The following models are available: TX901 (non-isolated, accepts J, K,T, E, R or S thermocouples); TX903 (isolated, accepts J, K, T, E, R or S thermocouples; TX904 (non-isolated, accepts 100 ohm Pt RTD's 2- or 3- wire);... [See More]
- Other Input: Accepts Generic Analog Voltage Inputs
- Reference Resistance: 100 Ohms
- Reference Material: Platinum
- Sensed Temperature: 149 to 3193
from Acromag, Inc.
plusmn;100V or 0 to 22mA DC input ranges (AC current with optional sensor). 0 to 20mA DC, 0 to 10V DC output • Mechanical relay alarm (25V @ 5A) • 10-36V DC power. Software configured, performs linearization, square root extraction, and optional limit alarm functions. The 811T... [See More]
- Other Input: Accepts Generic Analog Voltage Inputs; Accepts Generic Analog Current Inputs
- Output: Analog Current (Typical 4-20 mA); Analog Voltage (e.g. 1-5 Vdc)
- Mounting Options: DIN Rail Mounting
- Local Interface: Digital Front Panel