Digital or Analog Display RTD Temperature Transmitters

31 Results
Temperature transmitter -- TA1602
from ifm efector inc.

For use where space is restricted. Very short response time. Free 3-point calibration certificate available online. Precise analog output and user-friendly communication via IO-Link. From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price. [See More]

  • Reference Material: Platinum
  • Sensed Temperature: -58 to 392
  • Reference Resistance: 1000 Ohms
  • Output: Analog Current (Typical 4-20 mA)
Field Mounted Temperature Transmitter -- TTF300
from ABB Measurement & Analytics

The field-mount temperature transmitter can be configured via FDT / DTM in DAT200 (Asset Vision Basic) or any standard FTD tool via EDD or local HMI (optional). The Field Information Manager (FIM) is also supported via FDI technology. For PROFIBUS the configuration is possible via GST-file, EDD or... [See More]

  • Other Input: Accepts Generic Analog Voltage Inputs; Accepts Generic Resistance Inputs
  • Mounting Options: Field Mounted
  • Sensed Temperature: -328 to 1562
  • Output: Analog Current (Typical 4-20 mA)
Temperature transmitter -- TA1612
from ifm efector inc.

For use where space is restricted. Very short response time. Free 3-point calibration certificate available online. Precise analog output and user-friendly communication via IO-Link. From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price. [See More]

  • Reference Material: Platinum
  • Sensed Temperature: -58 to 392
  • Reference Resistance: 1000 Ohms
  • Output: Analog Current (Typical 4-20 mA)
Field-Mount Temperature Transmitter -- TTF200
from ABB Measurement & Analytics

The field-mount temperature transmitter TTF200 is provided for all HART standard applications in temperature measurement with one sensor. The transmitter supports the same functionality as the TTF300, but without sensor redundancy and sensor drift monitoring. It can be configured with ABB-tools such... [See More]

  • Reference Material: Platinum
  • Mounting Options: Field Mounted
  • Reference Resistance: 100 Ohms
  • Output: Analog Current (Typical 4-20 mA)
Temperature transmitter -- TA2105
from ifm efector inc.

High precision across the entire temperature measurement range. Fast response dynamics and very short power-on delay time. Robust stainless steel housing with high pressure resistance. High protection rating for the requirements of harsh industrial environments. Precise analog output and... [See More]

  • Reference Material: Platinum
  • Sensed Temperature: -58 to 302
  • Reference Resistance: 1000 Ohms
  • Output: Analog Current (Typical 4-20 mA)
WirelessHART Temperature Transmitter -- TTF300-W
from ABB Measurement & Analytics

The WirelessHART technology features a multitude of new functions and enhanced diagnostic information. Unique driver-independent configuration of the transmitter via push buttons and LCD display. [See More]

  • Reference Material: Platinum
  • Mounting Options: Field Mounted
  • Reference Resistance: 100 Ohms
  • Local Interface: Digital Front Panel
Temperature transmitter -- TA2115
from ifm efector inc.

High precision across the entire temperature measurement range. Fast response dynamics and very short power-on delay time. Robust stainless steel housing with high pressure resistance. High protection rating for the requirements of harsh industrial environments. Precise analog output and... [See More]

  • Reference Material: Platinum
  • Sensed Temperature: -58 to 302
  • Reference Resistance: 1000 Ohms
  • Output: Analog Current (Typical 4-20 mA)
Temperature transmitter -- TA2135
from ifm efector inc.

High precision across the entire temperature measurement range. Fast response dynamics and very short power-on delay time. Robust stainless steel housing with high pressure resistance. High protection rating for the requirements of harsh industrial environments. Precise analog output and... [See More]

  • Reference Material: Platinum
  • Sensed Temperature: -58 to 302
  • Reference Resistance: 1000 Ohms
  • Output: Analog Current (Typical 4-20 mA)
Temperature transmitter -- TA2145
from ifm efector inc.

High precision across the entire temperature measurement range. Fast response dynamics and very short power-on delay time. Robust stainless steel housing with high pressure resistance. High protection rating for the requirements of harsh industrial environments. Precise analog output and... [See More]

  • Reference Material: Platinum
  • Sensed Temperature: -58 to 302
  • Reference Resistance: 1000 Ohms
  • Output: Analog Current (Typical 4-20 mA)
Temperature transmitter -- TA2303
from ifm efector inc.

High precision across the entire temperature measurement range. Fast response dynamics and very short power-on delay time. Robust stainless steel housing with high pressure resistance. High protection rating for the requirements of harsh industrial environments. Precise analog output and... [See More]

  • Reference Material: Platinum
  • Sensed Temperature: -58 to 302
  • Reference Resistance: 1000 Ohms
  • Output: Analog Current (Typical 4-20 mA)
Temperature transmitter -- TA2313
from ifm efector inc.

High precision across the entire temperature measurement range. Fast response dynamics and very short power-on delay time. Robust stainless steel housing with high pressure resistance. High protection rating for the requirements of harsh industrial environments. Precise analog output and... [See More]

  • Reference Material: Platinum
  • Sensed Temperature: -58 to 302
  • Reference Resistance: 1000 Ohms
  • Output: Analog Current (Typical 4-20 mA)
Temperature transmitter -- TA2333
from ifm efector inc.

High precision across the entire temperature measurement range. Fast response dynamics and very short power-on delay time. Robust stainless steel housing with high pressure resistance. High protection rating for the requirements of harsh industrial environments. Precise analog output and... [See More]

  • Reference Material: Platinum
  • Sensed Temperature: -58 to 302
  • Reference Resistance: 1000 Ohms
  • Output: Analog Current (Typical 4-20 mA)
Temperature transmitter -- TA2343
from ifm efector inc.

High precision across the entire temperature measurement range. Fast response dynamics and very short power-on delay time. Robust stainless steel housing with high pressure resistance. High protection rating for the requirements of harsh industrial environments. Precise analog output and... [See More]

  • Reference Material: Platinum
  • Sensed Temperature: -58 to 302
  • Reference Resistance: 1000 Ohms
  • Output: Analog Current (Typical 4-20 mA)
Temperature transmitter -- TA2405
from ifm efector inc.

High precision across the entire temperature measurement range. Fast response dynamics and very short power-on delay time. Robust stainless steel housing with high pressure resistance. High protection rating for the requirements of harsh industrial environments. Precise analog output and... [See More]

  • Reference Material: Platinum
  • Sensed Temperature: -58 to 302
  • Reference Resistance: 1000 Ohms
  • Output: Analog Current (Typical 4-20 mA)
Temperature transmitter -- TA2415
from ifm efector inc.

High precision across the entire temperature measurement range. Fast response dynamics and very short power-on delay time. Robust stainless steel housing with high pressure resistance. High protection rating for the requirements of harsh industrial environments. Precise analog output and... [See More]

  • Reference Material: Platinum
  • Sensed Temperature: -58 to 302
  • Reference Resistance: 1000 Ohms
  • Output: Analog Current (Typical 4-20 mA)
Temperature transmitter -- TA2435
from ifm efector inc.

High precision across the entire temperature measurement range. Fast response dynamics and very short power-on delay time. Robust stainless steel housing with high pressure resistance. High protection rating for the requirements of harsh industrial environments. Precise analog output and... [See More]

  • Reference Material: Platinum
  • Sensed Temperature: -58 to 302
  • Reference Resistance: 1000 Ohms
  • Output: Analog Current (Typical 4-20 mA)
Universal Transmitter / Alarm with Display -- VPM3000 Series
from Acromag, Inc.

Big, bright display. 4-20mA, ±10V, thermocouple, or RTD input. 4-20mA, Modbus serial, or alarm relay output options. Acromag VPM3000 Vertu ™ digital panel meters are among the most versatile on the market and able to operate as a transmitter and/or alarm to satisfy a wide variety of... [See More]

  • Reference Material: Platinum
  • Mounting Options: DIN Rail Mounting
  • Reference Resistance: 100 Ohms
  • Output: Analog Current (Typical 4-20 mA); Relay or Switch Output (optional feature)
Digital Temperature Transmitters -- PRTXB-PRTXAL
from OMEGA Engineering, Inc.

The PRTXB and PRTXAL series are 2-wire transmitters that provide 4 to 20 mA signal representing temperature linearized. The front keypad is used for power on/off, min/max functions, selection of deg F, C or K, auto shutoff times (for battery models), calibration and configuration options. [See More]

  • Reference Material: Platinum
  • Sensed Temperature: -72.4 to 738
  • Reference Resistance: 100 Ohms
  • Mounting Options: Thermohead or Thermowell Mounting (e.g. "Hockey puck" Style)
850 Series Transmitter/Switch -- 850
from NOSHOK, Inc.

The NOSHOK 850 Temperature Switch measures and displays temperature and has one or two switching outputs as well as an optional analog output. The temperature set points, reset points, switching functions and the measuring range of the optional analog output are simple to adjust via two buttons. All... [See More]

  • Reference Material: Platinum
  • Sensed Temperature: -300 to 1100
  • Reference Resistance: 100 Ohms
  • Mounting Options: Thermohead or Thermowell Mounting (e.g. "Hockey puck" Style)
Hygenic and Pharmaceutical Temperature Transmitter
from Alfa Laval Inc.

Temperature transmitters provide accurate and reliable temperature measurement in hygienic and pharmaceutical production. Fast, accurate temperature measurement. Alfa Laval temperature transmitters are compact hygienic measuring devices that provide accurate temperature measurement. Temperature... [See More]

  • Reference Material: Platinum
  • Output: Analog Current (Typical 4-20 mA); Relay or Switch Output
  • Reference Resistance: 100 Ohms
  • Local Interface: Computer Interface
Sensors, transmitters and controllers -- 98108573
from Burkert Fluid Control Systems

This intelligent threshold detector/transmitter with an extra large display is specifically designed to monitor limit values or an ON/OFF or continuous control loop. Two versions are available: the 8400 Compact and 8400 for wall mounting. The wall-mounted version must be inserted into a holder... [See More]

  • Reference Material: Platinum
  • Sensed Temperature: -40 to 257
  • Reference Resistance: 100 Ohms
  • Output: Analog Current (Typical 4-20 mA); Relay or Switch Output
DIN Rail Universal Smart Transmitter -- TXDIN101
from OMEGA Engineering, Inc.

The TXDIN101 is a computerized, PC programmable, galvanically isolated two-wire smart transmitter. The unit converts 13 types of thermocouple sensors; 12 types of RTD sensors, configured as 2-, 3- and 4-wires; potentiometer, resistor and millivolt inputs, single or differential into process current... [See More]

  • Reference Material: Platinum
  • Other Input: Accepts Generic Analog Voltage Inputs; Accepts Generic Resistance Inputs
  • Reference Resistance: 100 Ohms
  • Sensed Temperature: -328 to 4208
Digital Temperature Indicators -- 820/821
from NOSHOK, Inc.

Large 4-digit LED display, Field re-programmable with optional PC interface module and software, Security temper protection for re-programming, 4 mA to 20 mA, programmable linearized signal output, Utilizes self-calibration feature for accurate and stable performance, Optional fully programmable... [See More]

  • Reference Material: Platinum
  • Sensed Temperature: -325 to 1100
  • Reference Resistance: 100 Ohms
  • Mounting Options: Thermohead or Thermowell Mounting (e.g. "Hockey puck" Style)
High Accuracy Handheld Thermometers -- 450
from OMEGA Engineering, Inc.

The 450 series themometers consist of a familiy of highly reliable precision, hand held temperature measurement instruments. Models are available for most thermocouple types as well as RTD and thermistor temperature sensors. [See More]

  • Reference Material: Platinum (optional feature)
  • Sensed Temperature: -387 to 2502
  • Reference Resistance: 100 Ohms (optional feature)
  • Mounting Options: Handheld
Industrial Air Velocity/Temperature Transmitter/Indicator -- FMA1001R-V1
from OMEGA Engineering, Inc.

The FMA1000 Series industrial air velocity/ temperature transmitter/indicator measures and displays air velocity as well as air temperature in research and development labs, HVAC applications, and other manufacturing processes. The sensor design is based on three RTD elements, one measures air... [See More]

  • Reference Resistance: 100 Ohms; 1000 Ohms
  • Output: Analog Current (Typical 4-20 mA); Analog Voltage (e.g. 1-5 Vdc)
  • Sensed Temperature: -40 to 340
  • Local Interface: Digital Front Panel; Computer Interface
RH/Temp Humidity Transmitter -- HX93A/HX93DA
from OMEGA Engineering, Inc.

The HX93AC and HX93DAC transmitter provides remote or on-site monitoring of relative humidity and temperature. Both series output a linearized current or voltage signal proportional to the measured humidity or temperature. The HX93DA Series features dual built-in displays for local indication of... [See More]

  • Reference Material: Platinum
  • Sensed Temperature: -4 to 167
  • Reference Resistance: 100 Ohms
  • Output: Analog Current (Typical 4-20 mA) (optional feature); Analog Voltage (e.g. 1-5 Vdc) (optional feature)
RTD Thermometers -- 868 and 869
from OMEGA Engineering, Inc.

SPECIFICATIONS. Sensor: 3- or 4-wire 100 Ω Platinum RTD α=0.00385. Accuracy: Includes DIN 43760 conformity (no points), repeatability, temperature coefficient (18 to 28 °C ambient), time stability (1 year) and errors with up to 50 Ω of resistance in each lead; excluded probe... [See More]

  • Reference Material: Platinum
  • Sensed Temperature: -364 to 1166
  • Reference Resistance: 100 Ohms
  • Features: Digital or Analog Display
Smart/Programmable Linearized Transmit. -- TX60
from OMEGA Engineering, Inc.

The TX62, TX63, TX64, TX65 programmable transmitters provide an isolated 4 to 20 mA signal linearized to temperature or process input. The TX62 & TX63 smart transmitters provide the same functions as the TX64 & TX65 with the additional feature of smart communications. Smart communications... [See More]

  • Reference Material: Platinum
  • Output: Analog Current (Typical 4-20 mA)
  • Mounting Options: Cabinet (Enclosure) or Board Mounting
  • Local Interface: Computer Interface (optional feature)
Temperature Transmitter with RTD Sensor -- PRTXD
from OMEGA Engineering, Inc.

The PRTXD Series are two-wire transmitters that provide a 4 to 20 mA signal representing temperature. The units include a 3 1/2 digit display and the RTD sensor. The NEMA 4X (IP66) housing protects the electronics. [See More]

  • Sensed Temperature: -58 to 392
  • Output: Analog Current (Typical 4-20 mA)
  • Mounting Options: Thermohead or Thermowell Mounting (e.g. "Hockey puck" Style)
  • Local Interface: Digital Front Panel
Universal Input Temperature Transmitter -- TX86
from OMEGA Engineering, Inc.

The TX86 is a 2-wire Loop-Powered, Galvanic-Isolated, Programmable Universal Input Temperature Transmitter that is designed to be head-mounted, but can be standalone as well. It uses 16 bits A/D and D/A converters offering high accuracy with Linearized 4 to 20 mA or 20 to 4 mA outputs. Being a... [See More]

  • Reference Material: Platinum; Nickel/Nickel Alloys; Copper
  • Other Input: Accepts Generic Analog Voltage Inputs; Accepts Generic Resistance Inputs
  • Reference Resistance: 10 Ohms; 100 Ohms; 200 Ohms; 500 Ohms; 1000 Ohms
  • Sensed Temperature: -328 to 3272
Universal Smart Transmitter -- TX69
from OMEGA Engineering, Inc.

The TX69 is a digital, PC programmable, galvanic isolated two-wire smart transmitter, that converts 13 types of thermocouple sensors; 12 types of RTD sensors, configured as 2, 3 and 4 wires; potentiometer, resistor and millivolt inputs, single or differential.into process current loop. A 31.2 digit... [See More]

  • Reference Material: Platinum
  • Sensed Temperature: -328 to 3200
  • Reference Resistance: 100 Ohms
  • Mounting Options: Cabinet (Enclosure) or Board Mounting