Vehicle Transport Vacuum Cleaners
from VAC-CON, Inc.
Vacuum System (as specified by model number). Vacuum Drive (standard Split Shaft PTO / optional Hydrostatic). 11 cubic yard capacity 3/16" Cor-Ten steel debris tank. Full opening rear door. Hydraulic rear door locks, with door grabber and safety latch. 5" butterfly valve with 10' lay flat hose. [See More]
- Vacuum Type: Vehicle Transport
- Inlets: 1
- Media Vacuumed: Dry; Wet
- Capacity: 11
from Industrial Air Filtration, Inc.
Delfin is a well-known manufacturer of industrial vacuum cleaners, and their products are generally regarded as reliable and of high quality. They offer a wide range of vacuum solutions tailored to various industries and cleaning requirements. Delfin vacuums are known for their durability, powerful... [See More]
- Vacuum Type: Central Vacuum System; Portable / Pedestrian Unit; Stationary; Vehicle Transport
- Features: HEPA/ULPA (optional feature)
- Media Vacuumed: Dry
from VAC-CON, Inc.
Roots PD Blower (1021DVJ or RASJ1024). Transfer case driven. 3/16" Corten steel 16 cubic yard debris tank with ladder. Twin cyclone baghouses with 13 cartridge filters each. (total 26). Automatic vacuum breaker. Hydraulic rear door locks and door opener. 8" butterfly valve at bottom of baghouses. 8"... [See More]
- Vacuum Type: Vehicle Transport
- Inlets: 1
- Media Vacuumed: Dry; Wet
- Technology: Centrifugal