Centrifugal Vacuum Cleaners
from Terra Universal, Inc.
Designed specifically for cleanroom applications. Efficient design and powerful suction allow the vacuum to simultaneously pick up wet and dry debris. Features a unique four-stage filtration system and multiple collection and disposal options. Prevents the vacuum's motor carbon dust from escaping... [See More]
- Technology: Centrifugal
- Media Vacuumed: Dry; Wet
- Vacuum Type: Portable / Pedestrian Unit
- Airflow: 99
from Mi-T-M Corporation
Motor: Two stage blower motor for longer life · Self-cooling motor design. Components: Exhaust air ducting reduces the possibility of motor contamination by dirt or moisture · Electrical system is double-protected · 25-foot electrical cord · Electrical cord wrap ·... [See More]
- Technology: Centrifugal
- Media Vacuumed: Dry; Wet
- Vacuum Type: Portable / Pedestrian Unit
- Airflow: 108
from VAC-CON, Inc.
Vacuum System (as specified by model number). Vacuum Drive (standard Split Shaft PTO / optional Hydrostatic). 11 cubic yard capacity 3/16" Cor-Ten steel debris tank. Full opening rear door. Hydraulic rear door locks, with door grabber and safety latch. 5" butterfly valve with 10' lay flat hose. [See More]
- Technology: Centrifugal
- Media Vacuumed: Dry; Wet
- Vacuum Type: Vehicle Transport
- Inlets: 1
from Terra Universal, Inc.
Absolute HEPA filter removes 99.999% of dust particles 0.3 microns and larger, exceeding federal standards. Lightweight, compact design allows unsurpassed portability. Optional harness allows convenient, comfortable "backpack" operation. Muffled motor operates quietly, 65 dB 6'6" (2012 mm) from the... [See More]
- Technology: Centrifugal
- Media Vacuumed: Dry
- Vacuum Type: Portable / Pedestrian Unit
- Airflow: 77
from Mi-T-M Corporation
Motor: Two stage blower motor for longer life · Self-cooling motor design. Components: Exhaust air ducting reduces the possibility of motor contamination by dirt or moisture · Electrical system is double-protected · 25-foot electrical cord · Electrical cord wrap ·... [See More]
- Technology: Centrifugal
- Media Vacuumed: Dry; Wet
- Vacuum Type: Portable / Pedestrian Unit
- Airflow: 101
from VAC-CON, Inc.
Roots PD Blower (1021DVJ or RASJ1024). Transfer case driven. 3/16" Corten steel 16 cubic yard debris tank with ladder. Twin cyclone baghouses with 13 cartridge filters each. (total 26). Automatic vacuum breaker. Hydraulic rear door locks and door opener. 8" butterfly valve at bottom of baghouses. 8"... [See More]
- Technology: Centrifugal
- Media Vacuumed: Dry; Wet
- Vacuum Type: Vehicle Transport
- Inlets: 1
from Terra Universal, Inc.
Constructed of 22-gauge non-sparking stainless steel. Static-conductive casters and wheels ensure static safety. Includes manometer for monitoring filter efficiency. Three-stage filtration system. Minuteman ’s ® Explosion-Proof Wet/Dry Vacuum is ideal for picking up flammable liquids,... [See More]
- Technology: Centrifugal
- Media Vacuumed: Dry; Wet
- Vacuum Type: Portable / Pedestrian Unit
- Airflow: 120
from Terra Universal, Inc.
Portable and highly maneuverable. Excellent for emergency mercury clean-up. The Maxi-Guard is a specially designed critical filter vacuum that provides safe, affordable clean-up of liquid mercury and mercury contaminated soil and air. The compact, easy to handle system features a charcoal filter for... [See More]
- Technology: Centrifugal
- Media Vacuumed: Wet
- Vacuum Type: Portable / Pedestrian Unit
- Airflow: 95
from Terra Universal, Inc.
Designed for safe, efficient daily use. Quiet, powerful vacuum motor. 10 year warranty on non-corrosive, dent proof polyethylene tank. The Minuteman ® MicroVac is a rugged, low-profile vacuum designed to safely and effectively collect and contain hazardous materials. The three-stage filtration... [See More]
- Technology: Centrifugal
- Media Vacuumed: Dry; Wet
- Vacuum Type: Portable / Pedestrian Unit
- Airflow: 95