Explosive Media Vacuum Cleaners

4 Results
VAC-U-MAX SR
from VAC-U-MAX

The VAC-U-MAX Submerged Recovery Vacuum Cleaner is designed specifically to pick up explosive powders in a safe way. Material is brought in under level of fluid to minimize any threat to operators. [See More]

  • Applications: Explosives; FinePowders; General Cleaning
  • Media Vacuumed: Dry
  • Vacuum Type: Portable / Pedestrian Unit
  • Airflow: 100 to 200
Minuteman Explosion-Proof Vacuum -- 1001-70
from Terra Universal, Inc.

Constructed of 22-gauge non-sparking stainless steel. Static-conductive casters and wheels ensure static safety. Includes manometer for monitoring filter efficiency. Three-stage filtration system. Minuteman ’s ® Explosion-Proof Wet/Dry Vacuum is ideal for picking up flammable liquids,... [See More]

  • Applications: Cleanroom; Explosives; FinePowders; General Cleaning; Cleanroom filtering
  • Media Vacuumed: Dry; Wet
  • Vacuum Type: Portable / Pedestrian Unit
  • Airflow: 120
Explosion-Proof/ Hazardous Location Industrial Vacuum Cleaner -- 118 EXP
from Nilfisk Industrial Vacuums

The new 118 EXP is a CSA-approved explosion proof industrial vacuum cleaner that meets requirements for use in Class I, Group D, and Class II, Groups E*, F, and G. The vacuum is designed for collection of dry materials only. (Another version of the machine, the 118 EXPW model is designed for wet... [See More]

  • Applications: Explosives; General Cleaning
  • Media Vacuumed: Dry
  • Vacuum Type: Portable / Pedestrian Unit
  • Airflow: 130
Explosion-Proof/ Hazardous Location Industrial Vacuum Cleaner -- A15/50 EXP
from Nilfisk Industrial Vacuums

The A15/50 EXP is an air-operated, hazardous location industrial vacuum cleaner that meets the requirements for use in Class I, Group D, and Class II, Groups E*, F, and G and is ATEX-approved (EX) for zones 1, 2, 21, and 22. The A15/50 EXPhas a 13.2 collection capacity It is designed for the... [See More]

  • Applications: Explosives; General Cleaning
  • Media Vacuumed: Dry
  • Vacuum Type: Portable / Pedestrian Unit
  • Airflow: 99