Abrasives Vacuum Cleaners
from EXAIR
EXAIR's compressed air operated Chip Vac is an industrial duty vacuum designed specificlaly for vacuuming chips. It creates a powerful direct flow action that vacuums metal, wood, or plastic chips into an ordinary drum. Designed for occassional use with dusty materials, the included filter bag keps... [See More]
- Applications: Abrasives; Metalworking Chips / Fluid; CNC's, Lathes, Saws, Mills, Drills, Grinders, Routers, Molding Machines, Adsorbent Pick-up
- Airflow: 40
- Vacuum Type: Portable / Pedestrian Unit
- Vacuum Pressure: -2214
from EXAIR
EXAIR's Model 6394 Deep Hole Vac-u-Gun All Purpose System has all the parts you need to use your Vac-u-Gun as a portable, lightweight, easy-to-use, small job vacuum tool. A low cost solution to quickly remove chips and contaminants from grooves, containers and drilled holes. The Deep Hole Vac-u-Gun... [See More]
- Applications: Abrasives; FinePowders; Metalworking Chips / Fluid; Coolant Evacuation from Pars, Bottle Cleaning, Woodworking, Drilled Plastics, Holes in Fixtures, Tapped Holes, Punch Press Tables
- Media Vacuumed: Dry
- Vacuum Type: Portable / Pedestrian Unit
- Airflow: 15
from VAC-U-MAX
The VAC-U-MAX Air operated vacuum cleaner is the workhorse of our line. Available in several configurations it will clean up everything that will fit in the material hose. It is available with in two size dimensions for either a 30 gallon drum or a 55 gallon drum and with either a Single Venturi... [See More]
- Applications: Abrasives; FinePowders; General Cleaning; Litter Pick-up; Metalworking Chips / Fluid
- Media Vacuumed: Dry
- Vacuum Type: Portable / Pedestrian Unit
- Airflow: 100 to 200