Cleanroom Vacuum Cleaners

13 Results
SCS 497AJM Electronic Service Vacuum 120 V -- 497AJM [497AJM from SCS]
from Ellsworth Adhesives

SCS 497AJM Electronic Service Vacuum is a self-contained unit created for high-efficiency cleaning. This vacuum comes equipped with ESD safe attachments and a one horsepower, six amp motor. Detachable power cord allows for easy storage, quick setup and portable. 120 V. [See More]

  • Applications: Cleanroom
  • Vacuum Type: Portable / Pedestrian Unit
Backpack Vacuum HEPA -- ProTeam LineVacer HEPA
from Ivie Enterprises, Inc.

When clean air in a controlled environment is critical, the LineVacer offers benefits never found before in the cleaning industry. Our industrial HEPA/ULPA vacuum is ideal for medical facilities, clean rooms, computer labs or highly sensitive areas with delicate equipment. It also excels at asbestos... [See More]

  • Applications: Cleanroom; General Cleaning
  • Features: HEPA/ULPA
  • Vacuum Type: Backpack
Economy Cleanroom Wet/Dry Vacuum -- 1763-15
from Terra Universal, Inc.

Designed specifically for cleanroom applications. Efficient design and powerful suction allow the vacuum to simultaneously pick up wet and dry debris. Features a unique four-stage filtration system and multiple collection and disposal options. Prevents the vacuum's motor carbon dust from escaping... [See More]

  • Applications: Cleanroom; FinePowders; Cleanroom filtering
  • Media Vacuumed: Dry; Wet
  • Vacuum Type: Portable / Pedestrian Unit
  • Airflow: 99
Pneumatic VHC200 EXP Hazardous Location Industrial Vacuum -- VHC200EXP
from Nilfisk Industrial Vacuums

The VHC200 EXP air-operated industrial vacuum for hazardous locations is a stainless steel, pneumatic vacuum cleaner that is ATEX-approved (Ex) for use in Zones 1, 2, 21 and 22. It is also designed to meet the requirements for use in Class I, Group D and Class II, Groups E*, F and G environments. [See More]

  • Applications: Cleanroom; General Cleaning
  • Media Vacuumed: Dry; Wet (optional feature)
  • Vacuum Type: Portable / Pedestrian Unit
  • Airflow: 70
Clean Room Vacuum Cleaner -- Fast Clean-Air Vac 9.0
from Ivie Enterprises, Inc.

Certified for clean room application. New compact design. High filtration and low noise. ULPA Filtration. Telescopic wand. Detachable 50 foot power cord. Green light on / off switch. 2 – speed switch. 8 foot hose. Sound level 60 dB. CFM 105. Suction power 98.4 ” [See More]

  • Applications: Cleanroom; General Cleaning
HEPA-Filtered Vacuum Cleaner -- 1001-00
from Terra Universal, Inc.

Absolute HEPA filter removes 99.999% of dust particles 0.3 microns and larger, exceeding federal standards. Lightweight, compact design allows unsurpassed portability. Optional harness allows convenient, comfortable "backpack" operation. Muffled motor operates quietly, 65 dB 6'6" (2012 mm) from the... [See More]

  • Applications: Cleanroom; FinePowders; General Cleaning; Cleanroom filtering
  • Media Vacuumed: Dry
  • Vacuum Type: Portable / Pedestrian Unit
  • Airflow: 77
Single-Phase Cleanroom Industrial Vacuum -- GM 80CR
from Nilfisk Industrial Vacuums

The Nilfisk GM 80CR Industrial Vacuum Cleaner is a variation of the GM 80 – the vacuum cleaner that has become a vacuum icon in a variety of industries. Lightweight, portable and quiet, the GM 80CR is perfect for use in cleanrooms, research labs and other critical environments. Four-stage... [See More]

  • Applications: Cleanroom; General Cleaning
  • Media Vacuumed: Dry
  • Vacuum Type: Portable / Pedestrian Unit
  • Airflow: 87
MicroVac™ Vacuum Cleaner -- 5100-00
from Terra Universal, Inc.

Completely portable, hand-held design lets it clean where no other vacuum can!. Ideal for removing chemical powders in bio cabinets and other enclosures. Also operates as a clean air source for glove boxes and other controlled environments. Four-stage filtering system removes particle (to 0.12... [See More]

  • Applications: Cleanroom; FinePowders; Cleanroom filtering
  • Media Vacuumed: Dry
  • Vacuum Type: Portable / Pedestrian Unit
  • Airflow: 55
Single-Phase Cleanroom Industrial Vacuum -- IVT 1000CR
from Nilfisk Industrial Vacuums

IVT 1000CR Cleanroom Industrial Vacuum – Featuring Optional Safe-Pak Container. Our new line of cleanroom industrial vacuums features everything our customers asked for in a cleanroom vacuum …and more. From the multistage filtration system to the standard stainless steel design to the... [See More]

  • Applications: Cleanroom; General Cleaning
  • Media Vacuumed: Dry
  • Vacuum Type: Portable / Pedestrian Unit
  • Airflow: 76.2
Minuteman Explosion-Proof Vacuum -- 1001-70
from Terra Universal, Inc.

Constructed of 22-gauge non-sparking stainless steel. Static-conductive casters and wheels ensure static safety. Includes manometer for monitoring filter efficiency. Three-stage filtration system. Minuteman ’s ® Explosion-Proof Wet/Dry Vacuum is ideal for picking up flammable liquids,... [See More]

  • Applications: Cleanroom; Explosives; FinePowders; General Cleaning; Cleanroom filtering
  • Media Vacuumed: Dry; Wet
  • Vacuum Type: Portable / Pedestrian Unit
  • Airflow: 120
Single-Phase Industrial Vacuum -- GM 80
from Nilfisk Industrial Vacuums

Lightweight and portable, the Nilfisk GM 80 Industrial Vacuum Cleaner is a versatile machine providing the durability and performance required by dust control professionals. Featuring a 3 1/4-gallon tank capacity, it can be used in both portable and stationary applications. It features a standard... [See More]

  • Applications: Cleanroom; General Cleaning
  • Media Vacuumed: Dry
  • Vacuum Type: Portable / Pedestrian Unit
  • Airflow: 87
Minuteman MicroVac Vacuum -- 1001-53
from Terra Universal, Inc.

Designed for safe, efficient daily use. Quiet, powerful vacuum motor. 10 year warranty on non-corrosive, dent proof polyethylene tank. The Minuteman ® MicroVac is a rugged, low-profile vacuum designed to safely and effectively collect and contain hazardous materials. The three-stage filtration... [See More]

  • Applications: Cleanroom; FinePowders; General Cleaning; Cleanroom filtering
  • Media Vacuumed: Dry; Wet
  • Vacuum Type: Portable / Pedestrian Unit
  • Airflow: 95
Single-Phase Industrial Vacuum Cleaner -- GM 80i
from Nilfisk Industrial Vacuums

Lightweight and portable, the Nilfisk GM 80i Industrial Vacuum Cleaner is a versatile machine providing the durability and performance required by dust control professionals. Featuring a 3 1/4-gallon tank capacity, these machines can be used in both portable and stationary applications. The GM 80i... [See More]

  • Applications: Cleanroom; General Cleaning
  • Media Vacuumed: Dry
  • Vacuum Type: Portable / Pedestrian Unit
  • Airflow: 87