General Cleaning Vacuum Cleaners

54 Results
Combination Machine -- 11 Yard Combination Sewer Cleaner
from VAC-CON, Inc.

Vacuum System (as specified by model number). Vacuum Drive (standard Split Shaft PTO / optional Hydrostatic). 11 cubic yard capacity 3/16" Cor-Ten steel debris tank. Full opening rear door. Hydraulic rear door locks, with door grabber and safety latch. 5" butterfly valve with 10' lay flat hose. [See More]

  • Applications: General Cleaning; Sewer Cleaning
  • Media Vacuumed: Dry; Wet
  • Vacuum Type: Vehicle Transport
  • Inlets: 1
Model 1020B
from VAC-U-MAX

Model 1020B, available with a 10HP motor or a 15 HP motor, is a continuous-duty industrial vacuum designed for non-dusty materials such as cast iron or steel or aluminum chips and sludge. The powerful positive-displacement pump works harder and increases its pulling power as the load increases. [See More]

  • Applications: FinePowders; General Cleaning; Metalworking Chips / Fluid; Sludge
  • Media Vacuumed: Dry; Wet
  • Vacuum Type: Portable / Pedestrian Unit
  • Airflow: 240 to 380
Wet / Dry Vacuum (13, 18 Gallon) -- MV-1300-0MEV, MV-1800-0MEV
from Mi-T-M Corporation

Motor: Two stage blower motor for longer life · Self-cooling motor design. Components: Exhaust air ducting reduces the possibility of motor contamination by dirt or moisture · Electrical system is double-protected · 25-foot electrical cord · Electrical cord wrap ·... [See More]

  • Applications: General Cleaning; Spill Recovery
  • Media Vacuumed: Dry; Wet
  • Vacuum Type: Portable / Pedestrian Unit
  • Airflow: 108
MicroKlean Rotary Brush Vacuum -- RB-1 X
from SDI

Cleaning system utilizing a rotary brush and vacuum combination. Base model runs on compressed air, and vacuum. No power required. [See More]

  • Applications: Cleanroom (optional feature); General Cleaning; Preclean for Tacky Roll Cleaners
  • Media Vacuumed: Dry
  • Vacuum Type: Central Vacuum System
  • Features: Continuous Duty
10 Qt. Backpack Vacuum -- Tornado PV 10
from Ivie Enterprises, Inc.

Providing a faster and more cost-effective alternative to traditional upright vacuums, Tornado ï ¿ ½s PV 6 and 10 Pac-Vac backpack vacuums are the most powerful, easy-to-use and quiet backpack vacuums you ï ¿ ½ll ever use.Designed for superior operator comfort and... [See More]

  • Applications: General Cleaning
  • Capacity: 2.5
  • Vacuum Type: Backpack
HEPA-Filtered Vacuum Cleaner -- 1001-00
from Terra Universal, Inc.

Absolute HEPA filter removes 99.999% of dust particles 0.3 microns and larger, exceeding federal standards. Lightweight, compact design allows unsurpassed portability. Optional harness allows convenient, comfortable "backpack" operation. Muffled motor operates quietly, 65 dB 6'6" (2012 mm) from the... [See More]

  • Applications: Cleanroom; FinePowders; General Cleaning; Cleanroom filtering
  • Media Vacuumed: Dry
  • Vacuum Type: Portable / Pedestrian Unit
  • Airflow: 77
Air Operated Sump Cleaner -- Sump Shark® SA3-DT
from CECOR

Beats the grueling pail-n-shovel process of cleaning messy sumps for those on a tight budget. Drum Top Sump Cleaners collect spent coolant from machine tool sumps using high-suction lift. It is ideal for removal of solids entrained in fluid -- the kind found in machine tool sumps.Features include... [See More]

  • Applications: General Cleaning
  • Media Vacuumed: Wet
  • Vacuum Type: Drum Top
  • Airflow: 5.35
Air-Operated Wet/Dry Industrial Vacuum -- VT 60A
from Nilfisk Industrial Vacuums

The VT 60A air-operated industrial vacuum has a motor with no moving parts that allows virtually maintenance-free use for prolonged periods of time. An easy-to-read pressure gauge indicates if the vacuum is running at peak performance pressure by measuring working pressure. Included Accessories. [See More]

  • Applications: General Cleaning; Hazardous Materials
  • Media Vacuumed: Dry; Wet
  • Vacuum Type: Portable / Pedestrian Unit
  • Airflow: 140
X-Stream™ Hand Vac Collection System -- 36011
from Nex Flow Air Products Corp.

The X-Stream hand vac is the low cost solution to a variety of industrial housekeeping applications. It is a blow gun, a vacuum gun, a collection system and a transfer system in one simple package. The X-Stream hand vac is light weight die cast aluminum and uses less air than a normal blow gun. The... [See More]

  • Applications: General Cleaning; Vacuum Sawdust, Solid Spills, & Shavings
  • Media Vacuumed: Dry
  • Vacuum Type: Portable / Pedestrian Unit
  • Airflow: 13
Dust Extraction Vacuum -- CS 1225 H
from CS UNITEC

HEPA Vacuum with HEPA Filtration 99.999% filtration efficiency with Automatic Pulse Filter Cleaning System and Outlet for Electric Power Tools [See More]

  • Applications: General Cleaning
  • Media Vacuumed: Dry; Wet
  • Vacuum Type: Portable / Pedestrian Unit
  • Airflow: 130
Industrial Vacuum Loader
from VAC-CON, Inc.

Roots PD Blower (1021DVJ or RASJ1024). Transfer case driven. 3/16" Corten steel 16 cubic yard debris tank with ladder. Twin cyclone baghouses with 13 cartridge filters each. (total 26). Automatic vacuum breaker. Hydraulic rear door locks and door opener. 8" butterfly valve at bottom of baghouses. 8"... [See More]

  • Applications: General Cleaning
  • Media Vacuumed: Dry; Wet
  • Vacuum Type: Vehicle Transport
  • Inlets: 1
Model 1020FP
from VAC-U-MAX

Model 1020FP, available in 10HP and 15 HP, is a continuous-duty vacuum with continuous dual-pulse jet filter cleaning. It is designed for difficult powders in stationary (central vacuum) or portable applications where manual filter shake cleaning is not practical. The powerful positive-displacement... [See More]

  • Applications: FinePowders; General Cleaning
  • Media Vacuumed: Dry
  • Vacuum Type: Portable / Pedestrian Unit
  • Airflow: 240 to 380
Wet / Dry Vacuum (9 Gallon) -- MV-900-0MEV
from Mi-T-M Corporation

Motor: Two stage blower motor for longer life · Self-cooling motor design. Components: Exhaust air ducting reduces the possibility of motor contamination by dirt or moisture · Electrical system is double-protected · 25-foot electrical cord · Electrical cord wrap ·... [See More]

  • Applications: General Cleaning; Spill Recovery
  • Media Vacuumed: Dry; Wet
  • Vacuum Type: Portable / Pedestrian Unit
  • Airflow: 101
8 pound Lightweight Vacuum with HEPA filtration -- Tornado CK LW 13/1
from Ivie Enterprises, Inc.

At only 8 pounds, the Tornado ® CK LW 13/1 has the power to deliver heavy weight commercial cleaning results with an incredible 160 CFM . Tackling even the toughest commercial cleaning tasks, the CK LW 13/1 will not only maximize cleaning speed and results, it will help minimize on-the-job... [See More]

  • Applications: General Cleaning
  • Features: HEPA/ULPA
Minuteman Explosion-Proof Vacuum -- 1001-70
from Terra Universal, Inc.

Constructed of 22-gauge non-sparking stainless steel. Static-conductive casters and wheels ensure static safety. Includes manometer for monitoring filter efficiency. Three-stage filtration system. Minuteman ’s ® Explosion-Proof Wet/Dry Vacuum is ideal for picking up flammable liquids,... [See More]

  • Applications: Cleanroom; Explosives; FinePowders; General Cleaning; Cleanroom filtering
  • Media Vacuumed: Dry; Wet
  • Vacuum Type: Portable / Pedestrian Unit
  • Airflow: 120
Dust Extractors -- ATTIX 44-21 IC
from Nilfisk Industrial Vacuums

Completely re-engineered and designed with professionals in mind, the new ATTIX 33 & ATTIX 44 series dust extractors deliver higher performance, increased productivity and lower maintenance costs.InfinClean ™ automatic filter cleaning as standardUniversal toolbox mountAutomatic tool... [See More]

  • Applications: General Cleaning
  • Media Vacuumed: Dry
  • Vacuum Type: Portable / Pedestrian Unit
  • Airflow: 148
Dust Extraction Vacuum -- CS 1500
from CS UNITEC

CS Unitec's CS 1500 wet/dry dust extraction vacuum provides a clean, dust-free environment. The "Power Take Off" outlet activates the vacuum ON/OFF from the power tool switch. The Electromagnetic Pulse Filter Cleaning System automatically cleans the filters to maximize air flow, dust collection and... [See More]

  • Applications: General Cleaning
  • Media Vacuumed: Dry; Wet
  • Vacuum Type: Portable / Pedestrian Unit
  • Airflow: 130
Model 110
from VAC-U-MAX

The Model 110 Basic is a continuous-duty shop-type vacuum for general purpose cleaning. It features a low-noise vacuum producer and an easy-access Teflon-coated washable filter. [See More]

  • Applications: General Cleaning
  • Media Vacuumed: Dry
  • Vacuum Type: Portable / Pedestrian Unit
  • Airflow: 160
Backpack Vac -- ProTeam MegaVac
from Ivie Enterprises, Inc.

Utilizing our most powerful motor, the MegaVac defines industrial strength. The versatile design allows for quick conversion into a high powered blower while the huge filter capacity contains large amounts of debris. This unit is a must have tool in many large industrial facilities, commercial... [See More]

  • Applications: General Cleaning
  • Vacuum Type: Backpack
Minuteman MicroVac Vacuum -- 1001-53
from Terra Universal, Inc.

Designed for safe, efficient daily use. Quiet, powerful vacuum motor. 10 year warranty on non-corrosive, dent proof polyethylene tank. The Minuteman ® MicroVac is a rugged, low-profile vacuum designed to safely and effectively collect and contain hazardous materials. The three-stage filtration... [See More]

  • Applications: Cleanroom; FinePowders; General Cleaning; Cleanroom filtering
  • Media Vacuumed: Dry; Wet
  • Vacuum Type: Portable / Pedestrian Unit
  • Airflow: 95
Eliminator I Industrial Vacuum -- Eliminator 1
from Nilfisk Industrial Vacuums

The Eliminator I Industrial Vacuum Cleaner is compact and designed to withstand the abuse of a rugged environment, while maintaining strong suction and filtration capabilities. The multi-stage filtration system features a HEPA filter that captures 99.97 percent of dust and debris, down to and... [See More]

  • Applications: General Cleaning
  • Media Vacuumed: Dry; Wet (optional feature)
  • Vacuum Type: Portable / Pedestrian Unit
  • Airflow: 130
Model 1500 Compact
from VAC-U-MAX

Model 1500 Compact is the most powerful portable industrial vacuum, which can be moved by an operator through industrial doorways. It is designed for large bulky materials such as metal and wood chips which require a 3"ID or 4" ID hose. Typically utilized with an intercept device such as self-dump... [See More]

  • Applications: General Cleaning; Metalworking Chips / Fluid; Wood Chips
  • Media Vacuumed: Dry
  • Vacuum Type: Portable / Pedestrian Unit
  • Airflow: 750
Backpack Vac -- ProTeam QuarterVac
from Ivie Enterprises, Inc.

The first vacuum ever produced by ProTeam is still a favorite of many Jan/San professionals. The light weight versatility and compact construction of the QuarterVac is perfect for operators cleaning smaller commercial buildings, hotels, motels, churches, apartments or individual businesses. [See More]

  • Applications: General Cleaning
  • Vacuum Type: Backpack
ULPA Filtration Vacuum Cleaner -- 1764-00
from Terra Universal, Inc.

4-stage ULPA filtration system removes particles 0.12 microns in size at 99.9995% efficiency. ESD protection with conductive plastic hose and accessories. Ultra-quiet performance won't disturb cleanroom operations. Positive twist safety latches for added security. Meets OSHA electrical safety... [See More]

  • Applications: Cleanroom; FinePowders; General Cleaning; Cleanroom filtering
  • Media Vacuumed: Dry
  • Vacuum Type: Portable / Pedestrian Unit
  • Airflow: 87
Eliminator II Industrial Vacuum -- Eliminator 2
from Nilfisk Industrial Vacuums

The versatile, easily maneuverable Eliminator II Industrial Vacuum Cleaner is ideal for wet or dry collection of dust and debris. A 12 gallon capacity container and efficient motor ensure minimal maintenance. It is specifically designed to withstand the abuse of a rugged environment, while... [See More]

  • Applications: General Cleaning
  • Media Vacuumed: Dry; Wet
  • Vacuum Type: Portable / Pedestrian Unit
  • Airflow: 130
Model 30E
from VAC-U-MAX

STANDARD EQUIPMENT: Vacuum power head with: Two (2) Carbon-brush type vacuum motors. Extra-Large PTFE (Teflon) dust filter and support cage. Sequential motor starting to ease starting load. Large motor enclosure for noise reduction and protection. Includes 15 ft. of power cord. ( includes grounded... [See More]

  • Applications: General Cleaning
  • Media Vacuumed: Dry; Wet
  • Vacuum Type: Portable / Pedestrian Unit
  • Airflow: 210
Backpack Vac -- ProTeam Super CoachVac
from Ivie Enterprises, Inc.

The Super CoachVac offers the most power pound for pound of any vacuum on the market. For schools, commercial offices, department stores, and any large high-traffic areas. Includes: a 1 1/2 " static-dissipating vacuum hose, a 50 ' extension cord and two Intercept Micro filters. [See More]

  • Applications: General Cleaning
  • Vacuum Type: Backpack
EXP Hazardous Location Industrial Vacuum -- VHC200
from Nilfisk Industrial Vacuums

VHC200. EXP Hazardous Location Industrial Vacuum. Air-Operated Vacuum for Hazardous Locations. The VHC200 EXP air-operated vacuum for hazardous locations is a stainless steel, pneumatic vacuum cleaner that is ATEX-approved (Ex) for use in Zones 1, 2, 21 and 22. It is also designed to meet the... [See More]

  • Applications: General Cleaning
  • Media Vacuumed: Dry; Wet (optional feature)
  • Vacuum Type: Portable / Pedestrian Unit
  • Airflow: 200
Model MDL 55
from VAC-U-MAX

The MDL30 PFC and the MDL55 PFC are ideal for cleaning up fine powders such as Powder Paints. Similar to our standard Air Vac this one is equipped with a push button pulse filter cleaning mechanism that cleans the filter and keeps the performance of the vacuum cleaner at a maximum level. [See More]

  • Applications: FinePowders; General Cleaning
  • Media Vacuumed: Dry
  • Vacuum Type: Portable / Pedestrian Unit
  • Airflow: 100 to 200
Backpack Vac -- ProTeam Super CoachVac HEPA
from Ivie Enterprises, Inc.

The most powerful backpack vacuum on the market is now available with HEPA Level Filtration. The Super CoachVac HEPA is ideal for vacuuming high square-footage facilities such as schools, office buildings, healthcare facilities or any large, high-traffic area that requires extreme power and suction... [See More]

  • Applications: General Cleaning
  • Vacuum Type: Backpack
Explosion-Proof/ Hazardous Location Industrial Vacuum Cleaner -- 118 EXP
from Nilfisk Industrial Vacuums

The new 118 EXP is a CSA-approved explosion proof industrial vacuum cleaner that meets requirements for use in Class I, Group D, and Class II, Groups E*, F, and G. The vacuum is designed for collection of dry materials only. (Another version of the machine, the 118 EXPW model is designed for wet... [See More]

  • Applications: Explosives; General Cleaning
  • Media Vacuumed: Dry
  • Vacuum Type: Portable / Pedestrian Unit
  • Airflow: 130
Monobloc 20
from VAC-U-MAX

STANDARD EQUIPMENT: 36 ” diameter filter housing for low “can velocity ”, with radial inlet and internal deflector to direct incoming materials into collection hopper. Nineteen (19) PTFE high efficiency pleated bag filters rated 99.9% efficient @ 1 micron particle size with 228... [See More]

  • Applications: General Cleaning
  • Media Vacuumed: Dry
  • Vacuum Type: Central Vacuum System
  • Airflow: 750
Backpack Vacuum -- Clarke Comfort Pak 10
from Ivie Enterprises, Inc.

The newest member of Clarke 's soft floor line is the Comfort Pak back pack vacuum. It features an ergonomic frame that was designed by backpackers for support and stability, lightweight, easy to maneuver, with an easy mess-free bag change. Experience the difference with Comfort Pak from Clarke. [See More]

  • Applications: General Cleaning
  • Airflow: 144
  • Vacuum Type: Backpack
  • Capacity: 2.5
Explosion-Proof/ Hazardous Location Industrial Vacuum Cleaner -- A15/50 EXP
from Nilfisk Industrial Vacuums

The A15/50 EXP is an air-operated, hazardous location industrial vacuum cleaner that meets the requirements for use in Class I, Group D, and Class II, Groups E*, F, and G and is ATEX-approved (EX) for zones 1, 2, 21, and 22. The A15/50 EXPhas a 13.2 collection capacity It is designed for the... [See More]

  • Applications: Explosives; General Cleaning
  • Media Vacuumed: Dry
  • Vacuum Type: Portable / Pedestrian Unit
  • Airflow: 99
Monobloc 40
from VAC-U-MAX

48 ” diameter filter housing for low “can velocity ”, with abrasive resistant inlet and internal deflector to direct incoming materials into collection hopper. 37 SBPE, high efficiency pleated cartridge filters rated 99.9% efficient @ 1 micron particle size with 460 square feet of... [See More]

  • Applications: General Cleaning
  • Media Vacuumed: Dry
  • Vacuum Type: Central Vacuum System
  • Airflow: 1000
Backpack Vacuum -- Fast Free Vac 2.5
from Ivie Enterprises, Inc.

This backpack vacuum cleaner is especially developed for cleaning in difficult to reach areas. Low noise, high performance. Telescopic wand. Detachable 50 foot power cord. Green light on / off switch. Full set of attachments included, upholstery brush, dusting brush and crevice tool. Vacuum produces... [See More]

  • Applications: General Cleaning
  • Vacuum Type: Backpack
Explosion-Proof/ Hazardous Location Pneumatic Industrial Vacuum -- A15 EXPW
from Nilfisk Industrial Vacuums

The A15 EXPW is an air-operated, intrinsically safe industrial vacuum that meets the requirements for use is Class I, Group D, and Class II, Groups E*, F, and G. It is designed for the collection of wet materials. (The A15 EXP is another version of the machine designed for dry material collection). [See More]

  • Applications: Explosives; General Cleaning
  • Media Vacuumed: Dry; Wet
  • Vacuum Type: Portable / Pedestrian Unit
  • Airflow: 99
VAC-U-MAX SR
from VAC-U-MAX

The VAC-U-MAX Submerged Recovery Vacuum Cleaner is designed specifically to pick up explosive powders in a safe way. Material is brought in under level of fluid to minimize any threat to operators. [See More]

  • Applications: Explosives; FinePowders; General Cleaning
  • Media Vacuumed: Dry
  • Vacuum Type: Portable / Pedestrian Unit
  • Airflow: 100 to 200
Backpack Vacuum -- ProTeam AviationVac
from Ivie Enterprises, Inc.

Vacuum Designed exclusively for the airline industry, the AviationVac utilizes the same 400 Hz power system used on airplanes without the need for bulky adaptors. The lightweight wand and ergonomic backplate provides a highly efficient tool for cleaning beneath seats, upholstery, or other... [See More]

  • Applications: General Cleaning
  • Vacuum Type: Backpack
S2 Industrial Vacuum -- S2
from Nilfisk Industrial Vacuums

S2 Single-phase Industrial Vacuum. The S2 single-phase industrial vacuum cleaner from Nilfisk CFM has been designed to meet a wide range of industrial cleaning challenges. Available in a variety of configurations, this industrial vacuum features strong solid construction and cutting-edge innovations... [See More]

  • Applications: General Cleaning
  • Media Vacuumed: Dry; Wet
  • Vacuum Type: Portable / Pedestrian Unit
  • Airflow: 180 to 198
Backpack Vacuum -- ProTeam ProVac
from Ivie Enterprises, Inc.

The ProVac backpack vacuum is designed specifically to triumph over the demands of the food service and hospitality industry. The unit is virtually indestructible – without belts, beater bars or brushes – and is backed with an unbeatable five-year motor warranty! The ProVac rises to any... [See More]

  • Applications: General Cleaning
  • Vacuum Type: Backpack
T26 Industrial Vacuum Cleaner -- T26
from Nilfisk Industrial Vacuums

Nilfisk CFM T Series. Three-phase Industrial Vacuums. Solid. Reliable. Effective. Introducing Nilfisk CFM's new generation of three-phase industrial vacuums, the T Series. Comprised of the T26, T48 and T63, these reliable machines feature solid construction and strong performance at an affordable... [See More]

  • Applications: General Cleaning
  • Media Vacuumed: Dry; Wet
  • Vacuum Type: Portable / Pedestrian Unit
  • Airflow: 222
Backpack Vacuum -- ProTeam Super HalfVac HEPA
from Ivie Enterprises, Inc.

Innovation redefined â € “ the new Super HalfVac HEPA. This powerful hipstyle vacuum provides superior cleaning power in a lightweight, compact vacuum. Ergonomically designed for commercial cleaners who rely on durability and easy maneuverability. Includes a revolutionary five level... [See More]

  • Applications: General Cleaning
  • Airflow: 111
  • Vacuum Type: Backpack
T26 Plus Industrial Vacuum -- T26 Plus
from Nilfisk Industrial Vacuums

Nilfisk CFM T Plus Series. Three-phase Industrial Vacuums. The Ultimate Cleaning Muscle. Introducing Nilfisk CFM's new generation of three-phase industrial vacuums, the T Plus series. Comprised of the T26 Plus, T48 Plus and T63 Plus, these machines allow customers an opportunity to have a... [See More]

  • Applications: General Cleaning; Toxic Media
  • Media Vacuumed: Dry; Wet
  • Vacuum Type: Portable / Pedestrian Unit
  • Airflow: 222
Backpack Vacuum -- ProTeam Super QuarterVac
from Ivie Enterprises, Inc.

The lightweight Super QuarterVac combines the power of the Super CoachVac in a smaller body size. Perfect for operators cleaning small to mid-sized commercial buildings and individual businesses. Includes: a 1.5 in static-dissipating vacuum hose, 50 ft. extension cord and two Intercept Micro... [See More]

  • Applications: General Cleaning
  • Vacuum Type: Backpack
Three Phase VHT EXP Series Continuous Duty Explosion-Proof Industrial Vacuum -- VHT437EXP
from Nilfisk Industrial Vacuums

The VHT437 EXP continuous duty industrial vacuum safely collects explosive dust in general cleaning and process-integrated applications. The VHT437 EXP is CSA-certified for use in Class I, Group D and Class II, Groups F and G environments. [See More]

  • Applications: General Cleaning
  • Media Vacuumed: Dry; Wet (optional feature)
  • Vacuum Type: Portable / Pedestrian Unit
  • Airflow: 218
Backpack Vacuum -- ProTeam Super QuarterVac HEPA
from Ivie Enterprises, Inc.

The smaller yet equally powerful sibing of the Super CoachVac backpack vacuum, is now available with HEPA Level Filtration. The quality built Super QuarterVac HEPA is a formidable tool for battling poor indoor air quality. [See More]

  • Applications: General Cleaning
  • Vacuum Type: Backpack
Three-Phase CD EXP Industrial Vacuum Series -- CD110 EXP
from Nilfisk Industrial Vacuums

The CD series continuous duty industrial vacuums safely collect explosive dust in general cleaning and process-integrated applications. All models (CD110 EXP, CD115 EXP and CD3507 EXP) are CSA-approved for use in Class I, Division I, Group D and Class II, Division I, Groups F and G environments. In... [See More]

  • Applications: General Cleaning
  • Media Vacuumed: Dry
  • Vacuum Type: Portable / Pedestrian Unit
  • Airflow: 110
Backpack Vacuum -- ProTeam TailVac
from Ivie Enterprises, Inc.

Our lightest vacuum available, the TailVac is a preferred tool of professional maid services across the country. This unit is powerful for tough jobs and perfect for quick cleaning or detail jobs. Plus, you can wear it around your waist, carry it by the heavy duty handle or sling it over your... [See More]

  • Applications: General Cleaning
  • Vacuum Type: Backpack
Three-Phase CFM InfiniClean Industrial Vacuum -- VHT 446 IC
from Nilfisk Industrial Vacuums

Clogged filters directly impact vacuum performance and cause costly downtime, so Nilfisk CFM designed InfiniClean Industrial Vacuum filter cleaning technology to continuously clean the filter during unattended, continuous-duty applications such as fine dust collection in building and construction,... [See More]

  • Applications: General Cleaning
  • Media Vacuumed: Dry
  • Vacuum Type: Portable / Pedestrian Unit
  • Airflow: 294
Backpack Vacuum HEPA -- ProTeam LineVacer HEPA
from Ivie Enterprises, Inc.

When clean air in a controlled environment is critical, the LineVacer offers benefits never found before in the cleaning industry. Our industrial HEPA/ULPA vacuum is ideal for medical facilities, clean rooms, computer labs or highly sensitive areas with delicate equipment. It also excels at asbestos... [See More]

  • Applications: Cleanroom; General Cleaning
  • Features: HEPA/ULPA
  • Vacuum Type: Backpack
VHW IC Industrial Vacuum Series -- VHW 320 IC
from Nilfisk Industrial Vacuums

Clogged filters directly impact vacuum performance and cause costly downtime, so Nilfisk CFM designed InfiniClean Industrial Vacuum to continuously clean the filter during unattended, continuous-duty or extremely dusty applications. InfiniClean is a self-contained, automated filter purging system... [See More]

  • Applications: General Cleaning
  • Media Vacuumed: Dry
  • Vacuum Type: Portable / Pedestrian Unit
  • Airflow: 150
Battery Powered Sweeper Vac -- IPC Eagle 512ET
from Ivie Enterprises, Inc.

See Features Below. Cleaning rate up to 40,000 sq. ft./hr. Cleaning width of 28 ". Built-in battery charger Smarter Charger. From carpet to hard surface without adjustment. Exceptional dry soil removal. 5 micron dust control. Easy to operate. Robotically welded for maximum quality. Electrical... [See More]

  • Applications: General Cleaning
  • Capacity: 13
VHW Series Industrial Vacuum -- VHW310
from Nilfisk Industrial Vacuums

The VHW310 fixed industrial vacuum is ideal for integrating with processing machines to collect fine powder and dust directly from the source. [See More]

  • Applications: General Cleaning
  • Media Vacuumed: Dry
  • Vacuum Type: Stationary
  • Airflow: 150