Positive Displacement Vacuum Cleaners
from VAC-U-MAX
Model 1020B, available with a 10HP motor or a 15 HP motor, is a continuous-duty industrial vacuum designed for non-dusty materials such as cast iron or steel or aluminum chips and sludge. The powerful positive-displacement pump works harder and increases its pulling power as the load increases. [See More]
- Technology: Positive Displacement
- Media Vacuumed: Dry; Wet
- Vacuum Type: Portable / Pedestrian Unit
- Airflow: 240 to 380
from VAC-U-MAX
Model 1020FP, available in 10HP and 15 HP, is a continuous-duty vacuum with continuous dual-pulse jet filter cleaning. It is designed for difficult powders in stationary (central vacuum) or portable applications where manual filter shake cleaning is not practical. The powerful positive-displacement... [See More]
- Technology: Positive Displacement
- Media Vacuumed: Dry
- Vacuum Type: Portable / Pedestrian Unit
- Airflow: 240 to 380
from VAC-U-MAX
48 ” diameter filter housing for low “can velocity ”, with abrasive resistant inlet and internal deflector to direct incoming materials into collection hopper. 37 SBPE, high efficiency pleated cartridge filters rated 99.9% efficient @ 1 micron particle size with 460 square feet of... [See More]
- Technology: Positive Displacement
- Media Vacuumed: Dry
- Vacuum Type: Central Vacuum System
- Airflow: 1000