Fine Powders Vacuum Cleaners
from EXAIR
EXAIR's Model 6394 Deep Hole Vac-u-Gun All Purpose System has all the parts you need to use your Vac-u-Gun as a portable, lightweight, easy-to-use, small job vacuum tool. A low cost solution to quickly remove chips and contaminants from grooves, containers and drilled holes. The Deep Hole Vac-u-Gun... [See More]
- Applications: Abrasives; FinePowders; Metalworking Chips / Fluid; Coolant Evacuation from Pars, Bottle Cleaning, Woodworking, Drilled Plastics, Holes in Fixtures, Tapped Holes, Punch Press Tables
- Media Vacuumed: Dry
- Vacuum Type: Portable / Pedestrian Unit
- Airflow: 15
from EXAIR
EXAIR's Model 6392 Vac-u-Gun All Purpose System has A low cost solution to a wide variety of industrial housekeeping problems. The Vac-u-Gun is a vacuum gun, a blow gun and a transfer tool all-in-one. Lightweight and easy to use, the Vac-u-Gun has durable die cast construction with no moving parts... [See More]
- Applications: Abrasives; FinePowders; Metalworking Chips / Fluid; Spill Recovery; Debris, Shavings, Adsorbents, Sawdust, Pellets, Chips, Spills
- Media Vacuumed: Dry
- Vacuum Type: Portable / Pedestrian Unit
- Airflow: 13
from VAC-U-MAX
Model 1020B, available with a 10HP motor or a 15 HP motor, is a continuous-duty industrial vacuum designed for non-dusty materials such as cast iron or steel or aluminum chips and sludge. The powerful positive-displacement pump works harder and increases its pulling power as the load increases. [See More]
- Applications: FinePowders; General Cleaning; Metalworking Chips / Fluid; Sludge
- Media Vacuumed: Dry; Wet
- Vacuum Type: Portable / Pedestrian Unit
- Airflow: 240 to 380
from Terra Universal, Inc.
Designed specifically for cleanroom applications. Efficient design and powerful suction allow the vacuum to simultaneously pick up wet and dry debris. Features a unique four-stage filtration system and multiple collection and disposal options. Prevents the vacuum's motor carbon dust from escaping... [See More]
- Applications: Cleanroom; FinePowders; Cleanroom filtering
- Media Vacuumed: Dry; Wet
- Vacuum Type: Portable / Pedestrian Unit
- Airflow: 99
from Nilfisk Industrial Vacuums
The CFM A15 is a high-performance compressed air industrial vacuum designed for environments where electricity is either unavailable or undesirable. The compact vacuum can be easily wheeled around equipment and into corners to capture ultra-fine powders, dust, and debris. It is available in... [See More]
- Applications: FinePowders; General Cleaning
- Media Vacuumed: Dry
- Vacuum Type: Portable / Pedestrian Unit
- Airflow: 99
from VAC-U-MAX
Model 1020FP, available in 10HP and 15 HP, is a continuous-duty vacuum with continuous dual-pulse jet filter cleaning. It is designed for difficult powders in stationary (central vacuum) or portable applications where manual filter shake cleaning is not practical. The powerful positive-displacement... [See More]
- Applications: FinePowders; General Cleaning
- Media Vacuumed: Dry
- Vacuum Type: Portable / Pedestrian Unit
- Airflow: 240 to 380
from Terra Universal, Inc.
Absolute HEPA filter removes 99.999% of dust particles 0.3 microns and larger, exceeding federal standards. Lightweight, compact design allows unsurpassed portability. Optional harness allows convenient, comfortable "backpack" operation. Muffled motor operates quietly, 65 dB 6'6" (2012 mm) from the... [See More]
- Applications: Cleanroom; FinePowders; General Cleaning; Cleanroom filtering
- Media Vacuumed: Dry
- Vacuum Type: Portable / Pedestrian Unit
- Airflow: 77
from Nilfisk Industrial Vacuums
The Variable Speed Control on the GM 80 Industrial Vacuum is an option that allows the operator to vary the vacuum motor speed to adjust the vacuum suction. Simply turn the dial to adjust the airflow from 0 to 87 cfm, or 0 to 100% of machine power, and every increment in between. This option is... [See More]
- Applications: FinePowders; General Cleaning
- Media Vacuumed: Dry
- Vacuum Type: Portable / Pedestrian Unit
- Airflow: 0.0 to 87
from VAC-U-MAX
Model 110 MFS is a continuous-duty portable vacuum designed to handle the most difficult powders, as well as metal chips, bakery products, etc. It can support one operator up to 50' feet away from the vacuum and also provides excellent suction for overhead cleaning. [See More]
- Applications: FinePowders; General Cleaning; Metalworking Chips / Fluid
- Media Vacuumed: Dry; Wet
- Vacuum Type: Portable / Pedestrian Unit
- Airflow: 260
from Terra Universal, Inc.
Completely portable, hand-held design lets it clean where no other vacuum can!. Ideal for removing chemical powders in bio cabinets and other enclosures. Also operates as a clean air source for glove boxes and other controlled environments. Four-stage filtering system removes particle (to 0.12... [See More]
- Applications: Cleanroom; FinePowders; Cleanroom filtering
- Media Vacuumed: Dry
- Vacuum Type: Portable / Pedestrian Unit
- Airflow: 55
from Nilfisk Industrial Vacuums
The CFM 3101 Industrial Vacuum is designed for stationary suction during manufacturing and fabrication processes, and collect fine powder and dust directly from the source. Each vacuum features a vertical-base configuration for use in confined areas. [See More]
- Applications: FinePowders; General Cleaning
- Media Vacuumed: Dry
- Vacuum Type: Portable / Pedestrian Unit
- Airflow: 99
from VAC-U-MAX
The MDL30 PFC and the MDL55 PFC are ideal for cleaning up fine powders such as Powder Paints. Similar to our standard Air Vac this one is equipped with a push button pulse filter cleaning mechanism that cleans the filter and keeps the performance of the vacuum cleaner at a maximum level. [See More]
- Applications: FinePowders; General Cleaning
- Media Vacuumed: Dry
- Vacuum Type: Portable / Pedestrian Unit
- Airflow: 100 to 200
from Terra Universal, Inc.
Constructed of 22-gauge non-sparking stainless steel. Static-conductive casters and wheels ensure static safety. Includes manometer for monitoring filter efficiency. Three-stage filtration system. Minuteman ’s ® Explosion-Proof Wet/Dry Vacuum is ideal for picking up flammable liquids,... [See More]
- Applications: Cleanroom; Explosives; FinePowders; General Cleaning; Cleanroom filtering
- Media Vacuumed: Dry; Wet
- Vacuum Type: Portable / Pedestrian Unit
- Airflow: 120
from VAC-U-MAX
The VAC-U-MAX Submerged Recovery Vacuum Cleaner is designed specifically to pick up explosive powders in a safe way. Material is brought in under level of fluid to minimize any threat to operators. [See More]
- Applications: Explosives; FinePowders; General Cleaning
- Media Vacuumed: Dry
- Vacuum Type: Portable / Pedestrian Unit
- Airflow: 100 to 200
from Terra Universal, Inc.
Designed for safe, efficient daily use. Quiet, powerful vacuum motor. 10 year warranty on non-corrosive, dent proof polyethylene tank. The Minuteman ® MicroVac is a rugged, low-profile vacuum designed to safely and effectively collect and contain hazardous materials. The three-stage filtration... [See More]
- Applications: Cleanroom; FinePowders; General Cleaning; Cleanroom filtering
- Media Vacuumed: Dry; Wet
- Vacuum Type: Portable / Pedestrian Unit
- Airflow: 95