Spill Recovery Vacuum Cleaners

4 Results
High Lift Reversible Drum Vac™
from EXAIR

EXAIR's compressed air operated High Lift Reversible Drum Vac System attaches quickly to any closed head 30, 55 or 110 gallon drum. Its high powered vacuum is able to lift liquids up to 15 feet and fill a 55 gallon drum in less than 85 seconds. With the simple turn of a knob, the same stainless... [See More]

  • Applications: Coolant / Oil Mist; Spill Recovery
  • Media Vacuumed: Wet
  • Vacuum Type: Portable / Pedestrian Unit
  • Airflow: 43
Minuteman Maxi-Guard Vacuum -- 1001-72
from Terra Universal, Inc.

Portable and highly maneuverable. Excellent for emergency mercury clean-up. The Maxi-Guard is a specially designed critical filter vacuum that provides safe, affordable clean-up of liquid mercury and mercury contaminated soil and air. The compact, easy to handle system features a charcoal filter for... [See More]

  • Applications: Spill Recovery; Mercury recovery system
  • Media Vacuumed: Wet
  • Vacuum Type: Portable / Pedestrian Unit
  • Airflow: 95
Reversible Drum Vac -- 6196
from DME Company

EXAIR's compressed air operated Reversible Drum Vac System attaches quickly to any closed head 30 or 55 gallon drum. Its high powered vacuum fills the drum in less than two minutes. With the simple turn of a knob, the same stainless steel pump quickly empties the drum. Coolant sumps can be easily... [See More]

  • Applications: Coolant / Oil Mist; Metalworking Chips / Fluid; Spill Recovery; Molding Applications
  • Media Vacuumed: Wet
  • Vacuum Type: Portable / Pedestrian Unit
  • Capacity: 30 to 55
Wet / Dry Vacuum (13, 18 Gallon) -- MV-1300-0MEV, MV-1800-0MEV
from Mi-T-M Corporation

Motor: Two stage blower motor for longer life · Self-cooling motor design. Components: Exhaust air ducting reduces the possibility of motor contamination by dirt or moisture · Electrical system is double-protected · 25-foot electrical cord · Electrical cord wrap ·... [See More]

  • Applications: General Cleaning; Spill Recovery
  • Media Vacuumed: Dry; Wet
  • Vacuum Type: Portable / Pedestrian Unit
  • Airflow: 108