Metalworking Chips / Fluids Vacuum Cleaners

14 Results
Chip Trapper™
from EXAIR

Filter the chips out of your used coolant and cutting oils!. Vacuums in the liquid with solids, pumps out only the liquid!. The new Chip Trapper ™ (patent #8153001 and #8268179) offers a fast, easy way to clean chips, swarf and shavings out of used coolants and other liquids. The Chip Trapper... [See More]

  • Applications: Metalworking Chips / Fluid; Chips, Swarf, and Shavings out of Coolant and other Liquids
  • Media Vacuumed: Wet
  • Vacuum Type: Portable / Pedestrian Unit
  • Airflow: 19
Chip Vac™
from EXAIR

EXAIR's compressed air operated Chip Vac is an industrial duty vacuum designed specificlaly for vacuuming chips. It creates a powerful direct flow action that vacuums metal, wood, or plastic chips into an ordinary drum. Designed for occassional use with dusty materials, the included filter bag keps... [See More]

  • Applications: Abrasives; Metalworking Chips / Fluid; CNC's, Lathes, Saws, Mills, Drills, Grinders, Routers, Molding Machines, Adsorbent Pick-up
  • Airflow: 40
  • Vacuum Type: Portable / Pedestrian Unit
  • Vacuum Pressure: -2214
Deep Hole Vac-u-Gun™
from EXAIR

EXAIR's Model 6394 Deep Hole Vac-u-Gun All Purpose System has all the parts you need to use your Vac-u-Gun as a portable, lightweight, easy-to-use, small job vacuum tool. A low cost solution to quickly remove chips and contaminants from grooves, containers and drilled holes. The Deep Hole Vac-u-Gun... [See More]

  • Applications: Abrasives; FinePowders; Metalworking Chips / Fluid; Coolant Evacuation from Pars, Bottle Cleaning, Woodworking, Drilled Plastics, Holes in Fixtures, Tapped Holes, Punch Press Tables
  • Media Vacuumed: Dry
  • Vacuum Type: Portable / Pedestrian Unit
  • Airflow: 15
DELUXE EASYSWITCH® WET-DRY VAC SYSTEM
from EXAIR

EXAIR ’s patent pending EasySwitch vacuum simplifies the filter change process when switching from vacuuming a dry material to a liquid or vice versa. Utilizing minimal compressed air, the EasySwitch is a powerful pneumatic vacuum that is ideal for any application - wet, dry, light and heavy. [See More]

  • Applications: Coolant / Oil Mist; Metalworking Chips / Fluid; Floor Cleanup, Drains, Shavings, Sawdust, Absorbent, Mold and allergen removal
  • Media Vacuumed: Dry; Wet
  • Vacuum Type: Portable / Pedestrian Unit
  • Airflow: 53 to 65
Heavy Duty HEPA Vac
from EXAIR

EXAIR's compressed air operated Heavy Duty HEPA Vac attaches to an ordinary 30, 55 or 110 gallon open top drum to turn it into a powerful, HEPA (High Efficiency Particulate Air) quality, industrial vacuum cleaner. Like the Heay Duty Dry Vac, it's powerfully designed to move more material with less... [See More]

  • Applications: Metalworking Chips / Fluid; Shop Floors, Abrasive Media, Clean Up Grit Around Production Equipment such as Pulverizers, Critical Dust Removal, Drywall Finishing
  • Media Vacuumed: Dry
  • Vacuum Type: Portable / Pedestrian Unit
  • Airflow: 68
Chip Vac™ -- 6193
from DME Company

What Is The Chip Vac? EXAIR's Chip Vac picks up dry or wet chips and delivers them directly to an ordinary 55 gallon drum. Chip Vac is used to clean chips from fixtures, floors and work surfaces of machining centers, lathes, saws, mills and other industrial equipment. Why The Chip Vac? The... [See More]

  • Applications: Metalworking Chips / Fluid; Molding Applications
  • Media Vacuumed: Dry; Wet
  • Vacuum Type: Portable / Pedestrian Unit
  • Capacity: 55
Model 1020B
from VAC-U-MAX

Model 1020B, available with a 10HP motor or a 15 HP motor, is a continuous-duty industrial vacuum designed for non-dusty materials such as cast iron or steel or aluminum chips and sludge. The powerful positive-displacement pump works harder and increases its pulling power as the load increases. [See More]

  • Applications: FinePowders; General Cleaning; Metalworking Chips / Fluid; Sludge
  • Media Vacuumed: Dry; Wet
  • Vacuum Type: Portable / Pedestrian Unit
  • Airflow: 240 to 380
Machine Shop Industrial Vacuum -- ECO OIL 13
from Nilfisk Industrial Vacuums

Simultaneously extract sump waste while recovering and recycling coolants and lubricants with the new ECO OIL Industrial Vacuums. These powerful, large capacity workhorses are also easy to use and maintain. They are ideal for the cleanup of lathes, milling machines as well as cutting and grinding... [See More]

  • Applications: Coolant / Oil Mist; General Cleaning; Metalworking Chips / Fluid; Reclaim / Recycle
  • Media Vacuumed: Wet
  • Vacuum Type: Portable / Pedestrian Unit
  • Airflow: 105
Reversible Drum Vac -- 6196
from DME Company

EXAIR's compressed air operated Reversible Drum Vac System attaches quickly to any closed head 30 or 55 gallon drum. Its high powered vacuum fills the drum in less than two minutes. With the simple turn of a knob, the same stainless steel pump quickly empties the drum. Coolant sumps can be easily... [See More]

  • Applications: Coolant / Oil Mist; Metalworking Chips / Fluid; Spill Recovery; Molding Applications
  • Media Vacuumed: Wet
  • Vacuum Type: Portable / Pedestrian Unit
  • Capacity: 30 to 55
Model 110 MFS
from VAC-U-MAX

Model 110 MFS is a continuous-duty portable vacuum designed to handle the most difficult powders, as well as metal chips, bakery products, etc. It can support one operator up to 50' feet away from the vacuum and also provides excellent suction for overhead cleaning. [See More]

  • Applications: FinePowders; General Cleaning; Metalworking Chips / Fluid
  • Media Vacuumed: Dry; Wet
  • Vacuum Type: Portable / Pedestrian Unit
  • Airflow: 260
Machine Shop Industrial Vacuum -- ECO OIL 22
from Nilfisk Industrial Vacuums

Simultaneously extract sump waste while recovering and recycling coolants and lubricants with the new ECO OIL Industrial Vacuums. These powerful, large capacity workhorses are also easy to use and maintain. They are ideal for the cleanup of lathes, milling machines as well as cutting and grinding... [See More]

  • Applications: Coolant / Oil Mist; General Cleaning; Metalworking Chips / Fluid; Reclaim / Recycle
  • Media Vacuumed: Wet
  • Vacuum Type: Portable / Pedestrian Unit
  • Airflow: 219
Model 1500 Compact
from VAC-U-MAX

Model 1500 Compact is the most powerful portable industrial vacuum, which can be moved by an operator through industrial doorways. It is designed for large bulky materials such as metal and wood chips which require a 3"ID or 4" ID hose. Typically utilized with an intercept device such as self-dump... [See More]

  • Applications: General Cleaning; Metalworking Chips / Fluid; Wood Chips
  • Media Vacuumed: Dry
  • Vacuum Type: Portable / Pedestrian Unit
  • Airflow: 750
Sump Pump Industrial Vacuum -- VHO 200
from Nilfisk Industrial Vacuums

Nilfisk CFM is pleased to introduce the new VHO 200 Industrial Vacuum, replacing the WST100. Designed for the metalworking industry, this vacuum collects metal chips, oily cuttings, lubricants and coolant spills. The new design is constructed of 304 stainless steel, with additional upgrades... [See More]

  • Applications: Metalworking Chips / Fluid
  • Capacity: 19.8
  • Airflow: 150
Model MDL 55
from VAC-U-MAX

The VAC-U-MAX Air operated vacuum cleaner is the workhorse of our line. Available in several configurations it will clean up everything that will fit in the material hose. It is available with in two size dimensions for either a 30 gallon drum or a 55 gallon drum and with either a Single Venturi... [See More]

  • Applications: Abrasives; FinePowders; General Cleaning; Litter Pick-up; Metalworking Chips / Fluid
  • Media Vacuumed: Dry
  • Vacuum Type: Portable / Pedestrian Unit
  • Airflow: 100 to 200