Continuous Duty Vacuum Cleaners

22 Results
High Lift Reversible Drum Vac™
from EXAIR

EXAIR's compressed air operated High Lift Reversible Drum Vac System attaches quickly to any closed head 30, 55 or 110 gallon drum. Its high powered vacuum is able to lift liquids up to 15 feet and fill a 55 gallon drum in less than 85 seconds. With the simple turn of a knob, the same stainless... [See More]

  • Features: Continuous Duty
  • Media Vacuumed: Wet
  • Vacuum Type: Portable / Pedestrian Unit
  • Airflow: 43
EXP Hazardous Location Industrial Vacuum -- VHC200
from Nilfisk Industrial Vacuums

VHC200. EXP Hazardous Location Industrial Vacuum. Air-Operated Vacuum for Hazardous Locations. The VHC200 EXP air-operated vacuum for hazardous locations is a stainless steel, pneumatic vacuum cleaner that is ATEX-approved (Ex) for use in Zones 1, 2, 21 and 22. It is also designed to meet the... [See More]

  • Features: Continuous Duty; HEPA/ULPA (optional feature)
  • Media Vacuumed: Dry; Wet (optional feature)
  • Vacuum Type: Portable / Pedestrian Unit
  • Airflow: 200
MicroKlean Rotary Brush Vacuum -- RB-1 X
from SDI

Cleaning system utilizing a rotary brush and vacuum combination. Base model runs on compressed air, and vacuum. No power required. [See More]

  • Features: Continuous Duty
  • Media Vacuumed: Dry
  • Vacuum Type: Central Vacuum System
  • Applications: Cleanroom (optional feature); General Cleaning; Preclean for Tacky Roll Cleaners
Economy Cleanroom Wet/Dry Vacuum -- 1763-15
from Terra Universal, Inc.

Designed specifically for cleanroom applications. Efficient design and powerful suction allow the vacuum to simultaneously pick up wet and dry debris. Features a unique four-stage filtration system and multiple collection and disposal options. Prevents the vacuum's motor carbon dust from escaping... [See More]

  • Features: Continuous Duty; HEPA/ULPA
  • Media Vacuumed: Dry; Wet
  • Vacuum Type: Portable / Pedestrian Unit
  • Airflow: 99
Model 1020B
from VAC-U-MAX

Model 1020B, available with a 10HP motor or a 15 HP motor, is a continuous-duty industrial vacuum designed for non-dusty materials such as cast iron or steel or aluminum chips and sludge. The powerful positive-displacement pump works harder and increases its pulling power as the load increases. [See More]

  • Features: Continuous Duty
  • Media Vacuumed: Dry; Wet
  • Vacuum Type: Portable / Pedestrian Unit
  • Airflow: 240 to 380
Combination Machine -- 11 Yard Combination Sewer Cleaner
from VAC-CON, Inc.

Vacuum System (as specified by model number). Vacuum Drive (standard Split Shaft PTO / optional Hydrostatic). 11 cubic yard capacity 3/16" Cor-Ten steel debris tank. Full opening rear door. Hydraulic rear door locks, with door grabber and safety latch. 5" butterfly valve with 10' lay flat hose. [See More]

  • Features: Continuous Duty
  • Media Vacuumed: Dry; Wet
  • Vacuum Type: Vehicle Transport
  • Inlets: 1
Three Phase VHT EXP Series Continuous Duty Explosion-Proof Industrial Vacuum -- VHT437EXP
from Nilfisk Industrial Vacuums

The VHT437 EXP continuous duty industrial vacuum safely collects explosive dust in general cleaning and process-integrated applications. The VHT437 EXP is CSA-certified for use in Class I, Group D and Class II, Groups F and G environments. [See More]

  • Features: Continuous Duty; HEPA/ULPA
  • Media Vacuumed: Dry; Wet (optional feature)
  • Vacuum Type: Portable / Pedestrian Unit
  • Airflow: 218
HEPA-Filtered Vacuum Cleaner -- 1001-00
from Terra Universal, Inc.

Absolute HEPA filter removes 99.999% of dust particles 0.3 microns and larger, exceeding federal standards. Lightweight, compact design allows unsurpassed portability. Optional harness allows convenient, comfortable "backpack" operation. Muffled motor operates quietly, 65 dB 6'6" (2012 mm) from the... [See More]

  • Features: Continuous Duty; HEPA/ULPA
  • Media Vacuumed: Dry
  • Vacuum Type: Portable / Pedestrian Unit
  • Airflow: 77
Model 1020FP
from VAC-U-MAX

Model 1020FP, available in 10HP and 15 HP, is a continuous-duty vacuum with continuous dual-pulse jet filter cleaning. It is designed for difficult powders in stationary (central vacuum) or portable applications where manual filter shake cleaning is not practical. The powerful positive-displacement... [See More]

  • Features: Continuous Duty
  • Media Vacuumed: Dry
  • Vacuum Type: Portable / Pedestrian Unit
  • Airflow: 240 to 380
Industrial Vacuum Loader
from VAC-CON, Inc.

Roots PD Blower (1021DVJ or RASJ1024). Transfer case driven. 3/16" Corten steel 16 cubic yard debris tank with ladder. Twin cyclone baghouses with 13 cartridge filters each. (total 26). Automatic vacuum breaker. Hydraulic rear door locks and door opener. 8" butterfly valve at bottom of baghouses. 8"... [See More]

  • Features: Continuous Duty
  • Media Vacuumed: Dry; Wet
  • Vacuum Type: Vehicle Transport
  • Inlets: 1
Three Phase VHT EXP Series Continuous Duty Explosion-Proof Industrial Vacuum -- VHT456EXP
from Nilfisk Industrial Vacuums

The 7.5 HP, VHT456 EXP continuous duty industrial vacuum safely collects explosive dust in general cleaning and process-integrated applications. The VHT456 EXP is CSA-certified for use in Class I, Group D and Class II, Groups F and G environments. [See More]

  • Features: Continuous Duty; HEPA/ULPA
  • Media Vacuumed: Dry; Wet (optional feature)
  • Vacuum Type: Portable / Pedestrian Unit
  • Airflow: 367
MicroVac™ Vacuum Cleaner -- 5100-00
from Terra Universal, Inc.

Completely portable, hand-held design lets it clean where no other vacuum can!. Ideal for removing chemical powders in bio cabinets and other enclosures. Also operates as a clean air source for glove boxes and other controlled environments. Four-stage filtering system removes particle (to 0.12... [See More]

  • Features: Continuous Duty; HEPA/ULPA
  • Media Vacuumed: Dry
  • Vacuum Type: Portable / Pedestrian Unit
  • Airflow: 55
Model 110
from VAC-U-MAX

The Model 110 Basic is a continuous-duty shop-type vacuum for general purpose cleaning. It features a low-noise vacuum producer and an easy-access Teflon-coated washable filter. [See More]

  • Features: Continuous Duty
  • Media Vacuumed: Dry
  • Vacuum Type: Portable / Pedestrian Unit
  • Airflow: 160
Three-Phase CD EXP Industrial Vacuum Series -- CD110 EXP
from Nilfisk Industrial Vacuums

The CD series continuous duty industrial vacuums safely collect explosive dust in general cleaning and process-integrated applications. All models (CD110 EXP, CD115 EXP and CD3507 EXP) are CSA-approved for use in Class I, Division I, Group D and Class II, Division I, Groups F and G environments. In... [See More]

  • Features: Continuous Duty; HEPA/ULPA
  • Media Vacuumed: Dry
  • Vacuum Type: Portable / Pedestrian Unit
  • Airflow: 110
Minuteman Explosion-Proof Vacuum -- 1001-70
from Terra Universal, Inc.

Constructed of 22-gauge non-sparking stainless steel. Static-conductive casters and wheels ensure static safety. Includes manometer for monitoring filter efficiency. Three-stage filtration system. Minuteman ’s ® Explosion-Proof Wet/Dry Vacuum is ideal for picking up flammable liquids,... [See More]

  • Features: Continuous Duty; HEPA/ULPA
  • Media Vacuumed: Dry; Wet
  • Vacuum Type: Portable / Pedestrian Unit
  • Airflow: 120
Model 1500 Compact
from VAC-U-MAX

Model 1500 Compact is the most powerful portable industrial vacuum, which can be moved by an operator through industrial doorways. It is designed for large bulky materials such as metal and wood chips which require a 3"ID or 4" ID hose. Typically utilized with an intercept device such as self-dump... [See More]

  • Features: Continuous Duty
  • Media Vacuumed: Dry
  • Vacuum Type: Portable / Pedestrian Unit
  • Airflow: 750
Three-Phase Industrial Vacuum -- 3907/18
from Nilfisk Industrial Vacuums

The Nilfisk CFM 3707/10, 3907 and 3907/18 industrial vacuums are designed and manufactured for the. strength, power, and reliability required for continuous. and heavy-duty conditions. The oversized filter area. and the large collection capacity guarantee long periods of operation without stoppage. [See More]

  • Features: Continuous Duty; HEPA/ULPA (optional feature)
  • Media Vacuumed: Dry
  • Vacuum Type: Portable / Pedestrian Unit
  • Airflow: 353
Minuteman Maxi-Guard Vacuum -- 1001-72
from Terra Universal, Inc.

Portable and highly maneuverable. Excellent for emergency mercury clean-up. The Maxi-Guard is a specially designed critical filter vacuum that provides safe, affordable clean-up of liquid mercury and mercury contaminated soil and air. The compact, easy to handle system features a charcoal filter for... [See More]

  • Features: Continuous Duty
  • Media Vacuumed: Wet
  • Vacuum Type: Portable / Pedestrian Unit
  • Airflow: 95
Monobloc 20
from VAC-U-MAX

STANDARD EQUIPMENT: 36 ” diameter filter housing for low “can velocity ”, with radial inlet and internal deflector to direct incoming materials into collection hopper. Nineteen (19) PTFE high efficiency pleated bag filters rated 99.9% efficient @ 1 micron particle size with 228... [See More]

  • Features: Continuous Duty
  • Media Vacuumed: Dry
  • Vacuum Type: Central Vacuum System
  • Airflow: 750
Three-Phase Industrial Vacuum -- 3997W
from Nilfisk Industrial Vacuums

3997. Industrial Vacuum Cleaner. Puts the "industrial" in industrial vacuum cleaner! Reliable and easy to use, the Nilfisk CFM 3997 is ideal for heavy-duty continuous use. A three-phase regenerative blower motor, over sized filter area and large collection capacity guarantee long periods of... [See More]

  • Features: Continuous Duty; HEPA/ULPA
  • Media Vacuumed: Dry
  • Vacuum Type: Portable / Pedestrian Unit
  • Airflow: 1442
Minuteman MicroVac Vacuum -- 1001-53
from Terra Universal, Inc.

Designed for safe, efficient daily use. Quiet, powerful vacuum motor. 10 year warranty on non-corrosive, dent proof polyethylene tank. The Minuteman ® MicroVac is a rugged, low-profile vacuum designed to safely and effectively collect and contain hazardous materials. The three-stage filtration... [See More]

  • Features: Continuous Duty; HEPA/ULPA
  • Media Vacuumed: Dry; Wet
  • Vacuum Type: Portable / Pedestrian Unit
  • Airflow: 95
Monobloc 40
from VAC-U-MAX

48 ” diameter filter housing for low “can velocity ”, with abrasive resistant inlet and internal deflector to direct incoming materials into collection hopper. 37 SBPE, high efficiency pleated cartridge filters rated 99.9% efficient @ 1 micron particle size with 460 square feet of... [See More]

  • Features: Continuous Duty
  • Media Vacuumed: Dry
  • Vacuum Type: Central Vacuum System
  • Airflow: 1000