Dry Vacuum Cleaners
from EXAIR
EXAIR's Model 6394 Deep Hole Vac-u-Gun All Purpose System has all the parts you need to use your Vac-u-Gun as a portable, lightweight, easy-to-use, small job vacuum tool. A low cost solution to quickly remove chips and contaminants from grooves, containers and drilled holes. The Deep Hole Vac-u-Gun... [See More]
- Media Vacuumed: Dry
- Airflow: 15
- Vacuum Type: Portable / Pedestrian Unit
- Vacuum Pressure: -32
from RS Components, Ltd.
GAS 12 V-LI 12v Mini Vac (Body Only) [See More]
- Media Vacuumed: Dry; Wet
- Applications: Portable vacuuming
- Capacity: 0.0925
from EXAIR
EXAIR ’s patent pending EasySwitch vacuum simplifies the filter change process when switching from vacuuming a dry material to a liquid or vice versa. Utilizing minimal compressed air, the EasySwitch is a powerful pneumatic vacuum that is ideal for any application - wet, dry, light and heavy. [See More]
- Media Vacuumed: Dry; Wet
- Airflow: 53 to 65
- Vacuum Type: Portable / Pedestrian Unit
- Vacuum Pressure: -2768 to -2214
from RS Components, Ltd.
54v XR Axial Blower - 1 x 9Ah [See More]
- Media Vacuumed: Dry
from EXAIR
EXAIR ’s patent-pending EasySwitch vacuum simplifies the filter change process when switching from vacuuming a dry material to a liquid or vice versa. Utilizing minimal compressed air, the EasySwitch is a powerful pneumatic vacuum that is ideal for any application - wet, dry, light and heavy. [See More]
- Media Vacuumed: Dry; Wet
- Airflow: 53 to 65
- Vacuum Type: Portable / Pedestrian Unit
- Vacuum Pressure: -2768 to -2214
from RS Components, Ltd.
54v XR Axial Blower - Bare Unit [See More]
- Media Vacuumed: Dry
from EXAIR
EXAIR's Heavy Duty Dry Vac attaches to an ordinary 30, 55 or 110 gallon open-top drum to turn it into a powerful, industrial duty vacuum cleaner. The Heavy Duty Dry Vac has been engineered to vacuum more dry materials in less time with less wear. Designed for tough industrial environments, the... [See More]
- Media Vacuumed: Dry
- Inlets: 1
- Vacuum Type: Portable / Pedestrian Unit
- Capacity: 30 to 55
from RS Components, Ltd.
Makita 10.8V CXT Vacuum Cleaner B/Only [See More]
- Media Vacuumed: Dry
- Applications: Portable vacuuming
- Capacity: 0.1585
from EXAIR
EXAIR's compressed air operated Heavy Duty HEPA Vac attaches to an ordinary 30, 55 or 110 gallon open top drum to turn it into a powerful, HEPA (High Efficiency Particulate Air) quality, industrial vacuum cleaner. Like the Heay Duty Dry Vac, it's powerfully designed to move more material with less... [See More]
- Media Vacuumed: Dry
- Airflow: 68
- Vacuum Type: Portable / Pedestrian Unit
- Vacuum Pressure: -2214
from RS Components, Ltd.
Numatic HVR160 Vacuum Cleaner [See More]
- Media Vacuumed: Dry
- Applications: Dry vacuuming
- Capacity: 1.59
from EXAIR
EXAIR ’s patent pending EasySwitch vacuum simplifies the filter change process when switching from vacuuming a dry material to a liquid or vice versa. Utilizing minimal compressed air, the EasySwitch is a powerful pneumatic vacuum that is ideal for any application - wet, dry, light and heavy. [See More]
- Media Vacuumed: Dry; Wet
- Airflow: 53 to 65
- Vacuum Type: Portable / Pedestrian Unit
- Vacuum Pressure: -2768 to -221
from RS Components, Ltd.
Class L vacuum cleaner 230V BS lug [See More]
- Media Vacuumed: Dry; Wet
- Applications: Wet/dry vacuuming
- Capacity: 5.81
from EXAIR
EXAIR's Model 6392 Vac-u-Gun All Purpose System has A low cost solution to a wide variety of industrial housekeeping problems. The Vac-u-Gun is a vacuum gun, a blow gun and a transfer tool all-in-one. Lightweight and easy to use, the Vac-u-Gun has durable die cast construction with no moving parts... [See More]
- Media Vacuumed: Dry
- Airflow: 13
- Vacuum Type: Portable / Pedestrian Unit
- Vacuum Pressure: -29.5
from RS Components, Ltd.
Makita VC3012M /2 Dust Extractor [See More]
- Media Vacuumed: Dry; Wet
- Applications: Wet/dry vacuuming
- Capacity: 7.93
from RS Components, Ltd.
Makita VC3012M /1 Dust Extractor [See More]
- Media Vacuumed: Dry; Wet
- Applications: Wet/dry vacuuming
- Capacity: 7.93
from RS Components, Ltd.
Wet & Dry Vacuum cleaner 110V BS4343 [See More]
- Media Vacuumed: Dry; Wet
- Applications: Wet/dry vacuuming
- Capacity: 5.81
from RS Components, Ltd.
Dust extractor 40 l class L UK plug [See More]
- Media Vacuumed: Dry; Wet
- Applications: Wet/dry vacuuming
- Capacity: 10.57
from RS Components, Ltd.
Dust extractor 30 l class H UK plug [See More]
- Media Vacuumed: Dry; Wet
- Applications: Wet/dry vacuuming
- Capacity: 7.93
from Industrial Air Filtration, Inc.
Delfin is a well-known manufacturer of industrial vacuum cleaners, and their products are generally regarded as reliable and of high quality. They offer a wide range of vacuum solutions tailored to various industries and cleaning requirements. Delfin vacuums are known for their durability, powerful... [See More]
- Media Vacuumed: Dry
- Features: HEPA/ULPA (optional feature)
- Vacuum Type: Central Vacuum System; Portable / Pedestrian Unit; Stationary; Vehicle Transport
from CS UNITEC
HEPA Vacuum with HEPA Filtration 99.999% filtration efficiency with Automatic Pulse Filter Cleaning System and Outlet for Electric Power Tools [See More]
- Media Vacuumed: Dry; Wet
- Airflow: 130
- Vacuum Type: Portable / Pedestrian Unit
- Inlets: 1
from DME Company
What Is The Chip Vac? EXAIR's Chip Vac picks up dry or wet chips and delivers them directly to an ordinary 55 gallon drum. Chip Vac is used to clean chips from fixtures, floors and work surfaces of machining centers, lathes, saws, mills and other industrial equipment. Why The Chip Vac? The... [See More]
- Media Vacuumed: Dry; Wet
- Capacity: 55
- Vacuum Type: Portable / Pedestrian Unit
- Technology: Pump
from Terra Universal, Inc.
Designed specifically for cleanroom applications. Efficient design and powerful suction allow the vacuum to simultaneously pick up wet and dry debris. Features a unique four-stage filtration system and multiple collection and disposal options. Prevents the vacuum's motor carbon dust from escaping... [See More]
- Media Vacuumed: Dry; Wet
- Airflow: 99
- Vacuum Type: Portable / Pedestrian Unit
- Vacuum Pressure: 117
from Milwaukee Electric Tool Corporation
WET/DRY VACUUM TYPE. 19 INCH. 11-1/2 INCH. 18 V VOLTAGE. INCLUDED TOOL KIT. YES ALLERGEN FILTRATION. M18[TM] BRAND. AIR FLOW RATING 45 CU FT/MIN. INCLUDES FILTER ASSEMBLY, CREVICE TOOL, WIDE UTILITY NOZZLE, HOSE [See More]
- Media Vacuumed: Dry; Wet
- Capacity: 2
- Airflow: 45
from Nex Flow Air Products Corp.
The X-Stream hand vac is the low cost solution to a variety of industrial housekeeping applications. It is a blow gun, a vacuum gun, a collection system and a transfer system in one simple package. The X-Stream hand vac is light weight die cast aluminum and uses less air than a normal blow gun. The... [See More]
- Media Vacuumed: Dry
- Airflow: 13
- Vacuum Type: Portable / Pedestrian Unit
- Vacuum Pressure: -29.5
from SDI
Cleaning system utilizing a rotary brush and vacuum combination. Base model runs on compressed air, and vacuum. No power required. [See More]
- Media Vacuumed: Dry
- Applications: Cleanroom (optional feature); General Cleaning; Preclean for Tacky Roll Cleaners
- Vacuum Type: Central Vacuum System
- Features: Continuous Duty
from Nilfisk Industrial Vacuums
The VT 60A air-operated industrial vacuum has a motor with no moving parts that allows virtually maintenance-free use for prolonged periods of time. An easy-to-read pressure gauge indicates if the vacuum is running at peak performance pressure by measuring working pressure. Included Accessories. [See More]
- Media Vacuumed: Dry; Wet
- Airflow: 140
- Vacuum Type: Portable / Pedestrian Unit
- Vacuum Pressure: 172
from VAC-CON, Inc.
Vacuum System (as specified by model number). Vacuum Drive (standard Split Shaft PTO / optional Hydrostatic). 11 cubic yard capacity 3/16" Cor-Ten steel debris tank. Full opening rear door. Hydraulic rear door locks, with door grabber and safety latch. 5" butterfly valve with 10' lay flat hose. [See More]
- Media Vacuumed: Dry; Wet
- Inlets: 1
- Vacuum Type: Vehicle Transport
- Capacity: 11
from Ivie Enterprises, Inc.
Tornado 's P 15 Wet/Dry Vacuum is one of the toughest, most versatile, and cost-effective tank vacuums on the market. Available in a polyethylene body, this vacuum is mounted on four easy transport wheelsfor easy maneuverability and stability. With a 1.61 HP vac motor, the unit generates 114 CFM... [See More]
- Media Vacuumed: Dry; Wet
- Applications: General Cleaning
- Capacity: 15
from Mi-T-M Corporation
Motor: Two stage blower motor for longer life · Self-cooling motor design. Components: Exhaust air ducting reduces the possibility of motor contamination by dirt or moisture · Electrical system is double-protected · 25-foot electrical cord · Electrical cord wrap ·... [See More]
- Media Vacuumed: Dry; Wet
- Airflow: 108
- Vacuum Type: Portable / Pedestrian Unit
- Capacity: 13 to 18
from VAC-U-MAX
Model 1020B, available with a 10HP motor or a 15 HP motor, is a continuous-duty industrial vacuum designed for non-dusty materials such as cast iron or steel or aluminum chips and sludge. The powerful positive-displacement pump works harder and increases its pulling power as the load increases. [See More]
- Media Vacuumed: Dry; Wet
- Airflow: 240 to 380
- Vacuum Type: Portable / Pedestrian Unit
- Vacuum Pressure: 162
from CS UNITEC
CS Unitec's CS 1500 wet/dry dust extraction vacuum provides a clean, dust-free environment. The "Power Take Off" outlet activates the vacuum ON/OFF from the power tool switch. The Electromagnetic Pulse Filter Cleaning System automatically cleans the filters to maximize air flow, dust collection and... [See More]
- Media Vacuumed: Dry; Wet
- Airflow: 130
- Vacuum Type: Portable / Pedestrian Unit
- Inlets: 1
from Terra Universal, Inc.
Absolute HEPA filter removes 99.999% of dust particles 0.3 microns and larger, exceeding federal standards. Lightweight, compact design allows unsurpassed portability. Optional harness allows convenient, comfortable "backpack" operation. Muffled motor operates quietly, 65 dB 6'6" (2012 mm) from the... [See More]
- Media Vacuumed: Dry
- Airflow: 77
- Vacuum Type: Portable / Pedestrian Unit
- Vacuum Pressure: 96
from Milwaukee Electric Tool Corporation
WET/DRY VACUUM TYPE. 66 SHIPPING WEIGHT IN LB. 22 INCH WIDTH IN INCH. 37 HEIGHT IN INCH. UPRIGHT STYLE. 120 VOLTAGE IN V. 7.5 AMPERAGE IN AMPERES. MILWAUKEE. BRAND. CAPACITY 11 GALLON. NET WEIGHT 56 LB. INCLUSIONS/FEATURES TANK DIAMETER 16 INCH, TANK MATERIAL STEEL, MOTOR TYPE 2-STAGE BYPASS, SEALED... [See More]
- Media Vacuumed: Dry; Wet
- Capacity: 11
- Vacuum Type: Upright
from Nilfisk Industrial Vacuums
The Eliminator I Industrial Vacuum Cleaner is compact and designed to withstand the abuse of a rugged environment, while maintaining strong suction and filtration capabilities. The multi-stage filtration system features a HEPA filter that captures 99.97 percent of dust and debris, down to and... [See More]
- Media Vacuumed: Dry; Wet (optional feature)
- Airflow: 130
- Vacuum Type: Portable / Pedestrian Unit
- Vacuum Pressure: 95
from VAC-CON, Inc.
Roots PD Blower (1021DVJ or RASJ1024). Transfer case driven. 3/16" Corten steel 16 cubic yard debris tank with ladder. Twin cyclone baghouses with 13 cartridge filters each. (total 26). Automatic vacuum breaker. Hydraulic rear door locks and door opener. 8" butterfly valve at bottom of baghouses. 8"... [See More]
- Media Vacuumed: Dry; Wet
- Inlets: 1
- Vacuum Type: Vehicle Transport
- Technology: Centrifugal
from Ivie Enterprises, Inc.
Optional front mount squeegee. Powerful 1.61 hp motor. Sound insulated vacuum head unit. 114 cfm and 90 ” waterlift. Durable polyethylene dolly with push handle. Two stage dust-free filtration process. 360-degree hose rotation. 14 ” rug , crevice, dust, and squeegee tool. Built in... [See More]
- Media Vacuumed: Dry; Wet
- Applications: General Cleaning
- Capacity: 15
from Mi-T-M Corporation
Motor: Two stage blower motor for longer life · Self-cooling motor design. Components: Exhaust air ducting reduces the possibility of motor contamination by dirt or moisture · Electrical system is double-protected · 25-foot electrical cord · Electrical cord wrap ·... [See More]
- Media Vacuumed: Dry; Wet
- Airflow: 101
- Vacuum Type: Portable / Pedestrian Unit
- Capacity: 9
from VAC-U-MAX
Model 1020FP, available in 10HP and 15 HP, is a continuous-duty vacuum with continuous dual-pulse jet filter cleaning. It is designed for difficult powders in stationary (central vacuum) or portable applications where manual filter shake cleaning is not practical. The powerful positive-displacement... [See More]
- Media Vacuumed: Dry
- Airflow: 240 to 380
- Vacuum Type: Portable / Pedestrian Unit
- Vacuum Pressure: 162
from Terra Universal, Inc.
Completely portable, hand-held design lets it clean where no other vacuum can!. Ideal for removing chemical powders in bio cabinets and other enclosures. Also operates as a clean air source for glove boxes and other controlled environments. Four-stage filtering system removes particle (to 0.12... [See More]
- Media Vacuumed: Dry
- Airflow: 55
- Vacuum Type: Portable / Pedestrian Unit
- Vacuum Pressure: 47.5
from Milwaukee Electric Tool Corporation
WET/DRY VACUUM TYPE. 74 SHIPPING WEIGHT IN LB. 22 INCH WIDTH IN INCH. 41 HEIGHT IN INCH. UPRIGHT STYLE. 120 VOLTAGE IN V. 9.2 AMPERAGE IN AMPERES. MILWAUKEE. BRAND. CAPACITY 15 GALLON. NET WEIGHT 63 LB. INCLUSIONS/FEATURES TANK DIAMETER 16 INCH, TANK MATERIAL STAINLESS STEEL, MOTOR TYPE 3-STAGE... [See More]
- Media Vacuumed: Dry; Wet
- Capacity: 15
- Vacuum Type: Upright
from Nilfisk Industrial Vacuums
VHC200. EXP Hazardous Location Industrial Vacuum. Air-Operated Vacuum for Hazardous Locations. The VHC200 EXP air-operated vacuum for hazardous locations is a stainless steel, pneumatic vacuum cleaner that is ATEX-approved (Ex) for use in Zones 1, 2, 21 and 22. It is also designed to meet the... [See More]
- Media Vacuumed: Dry; Wet (optional feature)
- Airflow: 200
- Vacuum Type: Portable / Pedestrian Unit
- Vacuum Pressure: 177
from Ivie Enterprises, Inc.
Modular, high filtration and low noise. Unique Life-Time filter. Telescopic wand. Detachable motor unit. Detachable 50 foot power cord. Green light on / off switch. 8 foot hose. Sound level 62 dB. CFM 105. Suction power 94.5 ”. OPTIONAL H.E.P.A FILTRATION (on exhaust air) [See More]
- Media Vacuumed: Dry
- Applications: General Cleaning
from VAC-U-MAX
The Model 110 Basic is a continuous-duty shop-type vacuum for general purpose cleaning. It features a low-noise vacuum producer and an easy-access Teflon-coated washable filter. [See More]
- Media Vacuumed: Dry
- Airflow: 160
- Vacuum Type: Portable / Pedestrian Unit
- Vacuum Pressure: 135
from Terra Universal, Inc.
Constructed of 22-gauge non-sparking stainless steel. Static-conductive casters and wheels ensure static safety. Includes manometer for monitoring filter efficiency. Three-stage filtration system. Minuteman ’s ® Explosion-Proof Wet/Dry Vacuum is ideal for picking up flammable liquids,... [See More]
- Media Vacuumed: Dry; Wet
- Airflow: 120
- Vacuum Type: Portable / Pedestrian Unit
- Vacuum Pressure: 69
from Milwaukee Electric Tool Corporation
WET/DRY VACUUM TYPE. 82 SHIPPING WEIGHT IN LB. 21 INCH WIDTH IN INCH. 40 HEIGHT IN INCH. UPRIGHT STYLE. 120 VOLTAGE IN V. 9.2 AMPERAGE IN AMPERES. MILWAUKEE. BRAND. CAPACITY 21 GALLON. NET WEIGHT 62 LB. INCLUSIONS/FEATURES TANK DIAMETER 16 INCH, TANK MATERIAL POLYETHYLENE, MOTOR TYPE 3-STAGE BYPASS,... [See More]
- Media Vacuumed: Dry; Wet
- Capacity: 21
- Vacuum Type: Upright
from Nilfisk Industrial Vacuums
S2 Single-phase Industrial Vacuum. The S2 single-phase industrial vacuum cleaner from Nilfisk CFM has been designed to meet a wide range of industrial cleaning challenges. Available in a variety of configurations, this industrial vacuum features strong solid construction and cutting-edge innovations... [See More]
- Media Vacuumed: Dry; Wet
- Airflow: 180 to 198
- Vacuum Type: Portable / Pedestrian Unit
- Vacuum Pressure: 71.5 to 83.1
from Ivie Enterprises, Inc.
New compact design. High filtration and low noise. Telescopic wand. Detachable 50 foot power cord. Green light on / off switch. 2 – speed switch. 8 foot hose. Sound level 60 dB. CFM 105. Suction power 98.5 ”. OPTIONAL H.E.P.A FILTRATION. OPTIONAL ULPA FILTRATION [See More]
- Media Vacuumed: Dry
- Applications: General Cleaning
from VAC-U-MAX
Model 1500 Compact is the most powerful portable industrial vacuum, which can be moved by an operator through industrial doorways. It is designed for large bulky materials such as metal and wood chips which require a 3"ID or 4" ID hose. Typically utilized with an intercept device such as self-dump... [See More]
- Media Vacuumed: Dry
- Airflow: 750
- Vacuum Type: Portable / Pedestrian Unit
- Vacuum Pressure: 130
from Terra Universal, Inc.
Designed for safe, efficient daily use. Quiet, powerful vacuum motor. 10 year warranty on non-corrosive, dent proof polyethylene tank. The Minuteman ® MicroVac is a rugged, low-profile vacuum designed to safely and effectively collect and contain hazardous materials. The three-stage filtration... [See More]
- Media Vacuumed: Dry; Wet
- Airflow: 95
- Vacuum Type: Portable / Pedestrian Unit
- Vacuum Pressure: 85
from Milwaukee Electric Tool Corporation
WET/DRY VACUUM TYPE. 14-5/8 INCH. 20-3/4 INCH. 120 VAC VOLTAGE. 9.5. INCLUDED TOOL KIT. MAXIMUM AIR FLOW 143 CFM. INCLUDES (1) 1-STAGE WET/DRY VACUUM CLEANER, (1) 1-1/2 INCH CONVERSION UNIT, (1) 7 INCH X 1-1/2 INCH HOSE, (1) FILTER CARTRIDGE, (1) DOLLY CASTER ASSEMBLY, (1) FILTER BAG, (1) TOOL... [See More]
- Media Vacuumed: Dry; Wet
- Capacity: 7.5
- Airflow: 143
from Nilfisk Industrial Vacuums
Nilfisk CFM T Series. Three-phase Industrial Vacuums. Solid. Reliable. Effective. Introducing Nilfisk CFM's new generation of three-phase industrial vacuums, the T Series. Comprised of the T26, T48 and T63, these reliable machines feature solid construction and strong performance at an affordable... [See More]
- Media Vacuumed: Dry; Wet
- Airflow: 222
- Vacuum Type: Portable / Pedestrian Unit
- Vacuum Pressure: 82.6
from Ivie Enterprises, Inc.
Telescopic wand. Detachable 50 foot power cord. Green light on / off switch. Full set of attachments included, upholstery brush, dusting brush and crevice tool. Sound level 62 dB. CFM 105. Suction power 94.5 ”. DRY USE ONLY [See More]
- Media Vacuumed: Dry
- Applications: General Cleaning
from VAC-U-MAX
STANDARD EQUIPMENT: Vacuum power head with: Two (2) Carbon-brush type vacuum motors. Extra-Large PTFE (Teflon) dust filter and support cage. Sequential motor starting to ease starting load. Large motor enclosure for noise reduction and protection. Includes 15 ft. of power cord. ( includes grounded... [See More]
- Media Vacuumed: Dry; Wet
- Airflow: 210
- Vacuum Type: Portable / Pedestrian Unit
- Vacuum Pressure: 102
from Terra Universal, Inc.
Standard and upgraded Safe-Pak models available. AISI 316 stainless steel construction, standard in the pharmaceutical industry. Safely collects, contains and disposes of potent compounds (Safe-Pak model). Multi-stage filtration system removes particles down to and including 0.12 microns at 99.999%... [See More]
- Media Vacuumed: Dry; Wet
- Airflow: 72 to 76.2
- Vacuum Type: Portable / Pedestrian Unit
- Vacuum Pressure: 78.7
from Milwaukee Electric Tool Corporation
WET/DRY VACUUM TYPE. 37 SHIPPING WEIGHT IN LB. 16.125 INCH WIDTH IN INCH. 33.5 HEIGHT IN INCH. UPRIGHT STYLE. 120 VOLTAGE IN V. 7.4 AMPERAGE IN AMPERES. MILWAUKEE. BRAND. CAPACITY 9 GALLON. NET WEIGHT 34 LB. INCLUSIONS/FEATURES TANK MATERIAL POLYPROPYLENE, MOTOR TYPE 2-STAGE BYPASS, SEALED SUCTION... [See More]
- Media Vacuumed: Dry; Wet
- Capacity: 9
- Vacuum Type: Upright
from Nilfisk Industrial Vacuums
Nilfisk CFM T Plus Series. Three-phase Industrial Vacuums. The Ultimate Cleaning Muscle. Introducing Nilfisk CFM's new generation of three-phase industrial vacuums, the T Plus series. Comprised of the T26 Plus, T48 Plus and T63 Plus, these machines allow customers an opportunity to have a... [See More]
- Media Vacuumed: Dry; Wet
- Airflow: 222
- Vacuum Type: Portable / Pedestrian Unit
- Vacuum Pressure: 82.6
from Ivie Enterprises, Inc.
Attention to detail on this line of tank vacuums is unmatched anywhere. Convenience, durability, performance, power, and easy operation and storage make the Summit Wet/Dry Vacuum a clear choice. Choose from 3 tank sizes - 9, 13, and 20 gallons. Summit 9 is available with a certified HEPA filter for... [See More]
- Media Vacuumed: Dry; Wet
- Applications: General Cleaning
- Capacity: 9 to 20
from VAC-U-MAX
The MDL30 PFC and the MDL55 PFC are ideal for cleaning up fine powders such as Powder Paints. Similar to our standard Air Vac this one is equipped with a push button pulse filter cleaning mechanism that cleans the filter and keeps the performance of the vacuum cleaner at a maximum level. [See More]
- Media Vacuumed: Dry
- Airflow: 100 to 200
- Vacuum Type: Portable / Pedestrian Unit
- Vacuum Pressure: 208
from Terra Universal, Inc.
4-stage ULPA filtration system removes particles 0.12 microns in size at 99.9995% efficiency. ESD protection with conductive plastic hose and accessories. Ultra-quiet performance won't disturb cleanroom operations. Positive twist safety latches for added security. Meets OSHA electrical safety... [See More]
- Media Vacuumed: Dry
- Airflow: 87
- Vacuum Type: Portable / Pedestrian Unit
- Vacuum Pressure: 102
from Milwaukee Electric Tool Corporation
WET/DRY VACUUM TYPE. 25 SHIPPING WEIGHT IN LB. 16.75 INCH WIDTH IN INCH. 22.5 HEIGHT IN INCH. UPRIGHT STYLE. 120 VOLTAGE IN V. 8 AMPERAGE IN AMPERES. MILWAUKEE. BRAND. CAPACITY 8 GALLON. NET WEIGHT 18 LB. INCLUSIONS/FEATURES TANK DIAMETER 14 INCH, TANK MATERIAL STEEL, MOTOR TYPE 1-STAGE BYPASS,... [See More]
- Media Vacuumed: Dry; Wet
- Capacity: 8
- Vacuum Type: Upright
from Nilfisk Industrial Vacuums
The VHT437 EXP continuous duty industrial vacuum safely collects explosive dust in general cleaning and process-integrated applications. The VHT437 EXP is CSA-certified for use in Class I, Group D and Class II, Groups F and G environments. [See More]
- Media Vacuumed: Dry; Wet (optional feature)
- Airflow: 218
- Vacuum Type: Portable / Pedestrian Unit
- Vacuum Pressure: 85
from Ivie Enterprises, Inc.
Attention to detail on this line of tank vacuums is unmatched anywhere. Convenience, durability, performance, power, and easy operation and storage make the Summit Wet/Dry Vacuum a clear choice. Choose from 3 tank sizes - 9, 13, and 20 gallons. Summit 9 is available with a certified HEPA filter for... [See More]
- Media Vacuumed: Dry; Wet
- Applications: General Cleaning
- Capacity: 9 to 20
- Features: HEPA/ULPA
from VAC-U-MAX
STANDARD EQUIPMENT: 36 ” diameter filter housing for low “can velocity ”, with radial inlet and internal deflector to direct incoming materials into collection hopper. Nineteen (19) PTFE high efficiency pleated bag filters rated 99.9% efficient @ 1 micron particle size with 228... [See More]
- Media Vacuumed: Dry
- Airflow: 750
- Vacuum Type: Central Vacuum System
- Vacuum Pressure: 10
from Milwaukee Electric Tool Corporation
WET/DRY VACUUM TYPE. 44 SHIPPING WEIGHT IN LB. 19.5 INCH WIDTH IN INCH. 38.5 HEIGHT IN INCH. UPRIGHT STYLE. 120 VOLTAGE IN V. 8 AMPERAGE IN AMPERES. MILWAUKEE. BRAND. CAPACITY 10 GALLON. NET WEIGHT 32 LB. INCLUSIONS/FEATURES TANK DIAMETER 14 INCH, TANK MATERIAL STEEL, MOTOR TYPE 1-STAGE BYPASS,... [See More]
- Media Vacuumed: Dry; Wet
- Capacity: 10
- Vacuum Type: Upright
from Nilfisk Industrial Vacuums
The CD series continuous duty industrial vacuums safely collect explosive dust in general cleaning and process-integrated applications. All models (CD110 EXP, CD115 EXP and CD3507 EXP) are CSA-approved for use in Class I, Division I, Group D and Class II, Division I, Groups F and G environments. In... [See More]
- Media Vacuumed: Dry
- Airflow: 110
- Vacuum Type: Portable / Pedestrian Unit
- Vacuum Pressure: 65
from Ivie Enterprises, Inc.
Attention to detail on this line of tank vacuums is unmatched anywhere. Convenience, durability, performance, power, and easy operation and storage make the Summit Wet/Dry Vacuum a clear choice. Choose from 3 tank sizes - 9, 13, and 20 gallons. Summit 9 is available with a certified HEPA filter for... [See More]
- Media Vacuumed: Dry; Wet
- Applications: General Cleaning
- Capacity: 9 to 20
from VAC-U-MAX
48 ” diameter filter housing for low “can velocity ”, with abrasive resistant inlet and internal deflector to direct incoming materials into collection hopper. 37 SBPE, high efficiency pleated cartridge filters rated 99.9% efficient @ 1 micron particle size with 460 square feet of... [See More]
- Media Vacuumed: Dry
- Airflow: 1000
- Vacuum Type: Central Vacuum System
- Vacuum Pressure: 162
from Milwaukee Electric Tool Corporation
WET/DRY VACUUM TYPE. 45 SHIPPING WEIGHT IN LB. 19.5 INCH WIDTH IN INCH. 35.625 HEIGHT IN INCH. UPRIGHT STYLE. 120 VOLTAGE IN V. 6.2 AMPERAGE IN AMPERES. MILWAUKEE. BRAND. CAPACITY 10 GALLON. NET WEIGHT 34 LB. INCLUSIONS/FEATURES TANK DIAMETER 14 INCH, TANK MATERIAL STEEL, MOTOR TYPE 1-STAGE BYPASS,... [See More]
- Media Vacuumed: Dry; Wet
- Capacity: 10
- Vacuum Type: Upright
from Nilfisk Industrial Vacuums
Clogged filters directly impact vacuum performance and cause costly downtime, so Nilfisk CFM designed InfiniClean Industrial Vacuum filter cleaning technology to continuously clean the filter during unattended, continuous-duty applications such as fine dust collection in building and construction,... [See More]
- Media Vacuumed: Dry
- Airflow: 294
- Vacuum Type: Portable / Pedestrian Unit
- Vacuum Pressure: 92.3
from VAC-U-MAX
The VAC-U-MAX Submerged Recovery Vacuum Cleaner is designed specifically to pick up explosive powders in a safe way. Material is brought in under level of fluid to minimize any threat to operators. [See More]
- Media Vacuumed: Dry
- Airflow: 100 to 200
- Vacuum Type: Portable / Pedestrian Unit
- Vacuum Pressure: 208
from Nilfisk Industrial Vacuums
Clogged filters directly impact vacuum performance and cause costly downtime, so Nilfisk CFM designed InfiniClean Industrial Vacuum to continuously clean the filter during unattended, continuous-duty or extremely dusty applications. InfiniClean is a self-contained, automated filter purging system... [See More]
- Media Vacuumed: Dry
- Airflow: 150
- Vacuum Type: Portable / Pedestrian Unit
- Vacuum Pressure: 88
from Nilfisk Industrial Vacuums
The VHW310 fixed industrial vacuum is ideal for integrating with processing machines to collect fine powder and dust directly from the source. [See More]
- Media Vacuumed: Dry
- Airflow: 150
- Vacuum Type: Stationary
- Vacuum Pressure: 72 to 88