Coolant / Oil Mist Vacuum Cleaners

5 Results
DELUXE EASYSWITCH® WET-DRY VAC SYSTEM
from EXAIR

EXAIR ’s patent pending EasySwitch vacuum simplifies the filter change process when switching from vacuuming a dry material to a liquid or vice versa. Utilizing minimal compressed air, the EasySwitch is a powerful pneumatic vacuum that is ideal for any application - wet, dry, light and heavy. [See More]

  • Applications: Coolant / Oil Mist; Metalworking Chips / Fluid; Floor Cleanup, Drains, Shavings, Sawdust, Absorbent, Mold and allergen removal
  • Media Vacuumed: Dry; Wet
  • Vacuum Type: Portable / Pedestrian Unit
  • Airflow: 53 to 65
EASYSWITCH® WET-DRY VAC SYSTEM
from EXAIR

EXAIR ’s patent-pending EasySwitch vacuum simplifies the filter change process when switching from vacuuming a dry material to a liquid or vice versa. Utilizing minimal compressed air, the EasySwitch is a powerful pneumatic vacuum that is ideal for any application - wet, dry, light and heavy. [See More]

  • Applications: Coolant / Oil Mist; Metalworking Chips / Fluid; Floor Cleanup, Drains, Shavings, Sawdust, Absorbent, Mold and allergen removal
  • Media Vacuumed: Dry; Wet
  • Vacuum Type: Portable / Pedestrian Unit
  • Airflow: 53 to 65
Reversible Drum Vac -- 6196
from DME Company

EXAIR's compressed air operated Reversible Drum Vac System attaches quickly to any closed head 30 or 55 gallon drum. Its high powered vacuum fills the drum in less than two minutes. With the simple turn of a knob, the same stainless steel pump quickly empties the drum. Coolant sumps can be easily... [See More]

  • Applications: Coolant / Oil Mist; Metalworking Chips / Fluid; Spill Recovery; Molding Applications
  • Media Vacuumed: Wet
  • Vacuum Type: Portable / Pedestrian Unit
  • Capacity: 30 to 55
Machine Shop Industrial Vacuum -- ECO OIL 13
from Nilfisk Industrial Vacuums

Simultaneously extract sump waste while recovering and recycling coolants and lubricants with the new ECO OIL Industrial Vacuums. These powerful, large capacity workhorses are also easy to use and maintain. They are ideal for the cleanup of lathes, milling machines as well as cutting and grinding... [See More]

  • Applications: Coolant / Oil Mist; General Cleaning; Metalworking Chips / Fluid; Reclaim / Recycle
  • Media Vacuumed: Wet
  • Vacuum Type: Portable / Pedestrian Unit
  • Airflow: 105
Machine Shop Industrial Vacuum -- ECO OIL 22
from Nilfisk Industrial Vacuums

Simultaneously extract sump waste while recovering and recycling coolants and lubricants with the new ECO OIL Industrial Vacuums. These powerful, large capacity workhorses are also easy to use and maintain. They are ideal for the cleanup of lathes, milling machines as well as cutting and grinding... [See More]

  • Applications: Coolant / Oil Mist; General Cleaning; Metalworking Chips / Fluid; Reclaim / Recycle
  • Media Vacuumed: Wet
  • Vacuum Type: Portable / Pedestrian Unit
  • Airflow: 219