Wet Vacuum Cleaners
from EXAIR
Filter the chips out of your used coolant and cutting oils!. Vacuums in the liquid with solids, pumps out only the liquid!. The new Chip Trapper ™ (patent #8153001 and #8268179) offers a fast, easy way to clean chips, swarf and shavings out of used coolants and other liquids. The Chip Trapper... [See More]
- Media Vacuumed: Wet
- Airflow: 19
- Vacuum Type: Portable / Pedestrian Unit
- Vacuum Pressure: -2214
from RS Components, Ltd.
GAS 12 V-LI 12v Mini Vac (Body Only) [See More]
- Media Vacuumed: Dry; Wet
- Applications: Portable vacuuming
- Capacity: 0.0925
from EXAIR
EXAIR ’s patent pending EasySwitch vacuum simplifies the filter change process when switching from vacuuming a dry material to a liquid or vice versa. Utilizing minimal compressed air, the EasySwitch is a powerful pneumatic vacuum that is ideal for any application - wet, dry, light and heavy. [See More]
- Media Vacuumed: Dry; Wet
- Airflow: 53 to 65
- Vacuum Type: Portable / Pedestrian Unit
- Vacuum Pressure: -2768 to -2214
from RS Components, Ltd.
Class L vacuum cleaner 230V BS lug [See More]
- Media Vacuumed: Dry; Wet
- Applications: Wet/dry vacuuming
- Capacity: 5.81
from EXAIR
EXAIR ’s patent-pending EasySwitch vacuum simplifies the filter change process when switching from vacuuming a dry material to a liquid or vice versa. Utilizing minimal compressed air, the EasySwitch is a powerful pneumatic vacuum that is ideal for any application - wet, dry, light and heavy. [See More]
- Media Vacuumed: Dry; Wet
- Airflow: 53 to 65
- Vacuum Type: Portable / Pedestrian Unit
- Vacuum Pressure: -2768 to -2214
from RS Components, Ltd.
Makita VC3012M /2 Dust Extractor [See More]
- Media Vacuumed: Dry; Wet
- Applications: Wet/dry vacuuming
- Capacity: 7.93
from EXAIR
EXAIR's compressed air operated High Lift Reversible Drum Vac System attaches quickly to any closed head 30, 55 or 110 gallon drum. Its high powered vacuum is able to lift liquids up to 15 feet and fill a 55 gallon drum in less than 85 seconds. With the simple turn of a knob, the same stainless... [See More]
- Media Vacuumed: Wet
- Airflow: 43
- Vacuum Type: Portable / Pedestrian Unit
- Vacuum Pressure: 180
from RS Components, Ltd.
Makita VC3012M /1 Dust Extractor [See More]
- Media Vacuumed: Dry; Wet
- Applications: Wet/dry vacuuming
- Capacity: 7.93
from EXAIR
EXAIR ’s patent pending EasySwitch vacuum simplifies the filter change process when switching from vacuuming a dry material to a liquid or vice versa. Utilizing minimal compressed air, the EasySwitch is a powerful pneumatic vacuum that is ideal for any application - wet, dry, light and heavy. [See More]
- Media Vacuumed: Dry; Wet
- Airflow: 53 to 65
- Vacuum Type: Portable / Pedestrian Unit
- Vacuum Pressure: -2768 to -221
from RS Components, Ltd.
Wet & Dry Vacuum cleaner 110V BS4343 [See More]
- Media Vacuumed: Dry; Wet
- Applications: Wet/dry vacuuming
- Capacity: 5.81
from EXAIR
A safe, maintenance-free way to recover: Coolant. Hydraulic oils. Liquid spills, sludge and chips. Tramp oil. Waste water. EXAIR's compressed air operated Reversible Drum Vac System attaches quickly to any closed head 30, 55 (45 imperial gallon/205 liter) or 110 gallon drum. Its compressed air... [See More]
- Media Vacuumed: Wet
- Airflow: 19
- Vacuum Type: Portable / Pedestrian Unit
- Vacuum Pressure: 96
from RS Components, Ltd.
Dust extractor 40 l class L UK plug [See More]
- Media Vacuumed: Dry; Wet
- Applications: Wet/dry vacuuming
- Capacity: 10.57
from RS Components, Ltd.
Dust extractor 30 l class H UK plug [See More]
- Media Vacuumed: Dry; Wet
- Applications: Wet/dry vacuuming
- Capacity: 7.93
from Nilfisk Industrial Vacuums
The VT 60A air-operated industrial vacuum has a motor with no moving parts that allows virtually maintenance-free use for prolonged periods of time. An easy-to-read pressure gauge indicates if the vacuum is running at peak performance pressure by measuring working pressure. Included Accessories. [See More]
- Media Vacuumed: Dry; Wet
- Airflow: 140
- Vacuum Type: Portable / Pedestrian Unit
- Vacuum Pressure: 172
from CS UNITEC
HEPA Vacuum with HEPA Filtration 99.999% filtration efficiency with Automatic Pulse Filter Cleaning System and Outlet for Electric Power Tools [See More]
- Media Vacuumed: Dry; Wet
- Airflow: 130
- Vacuum Type: Portable / Pedestrian Unit
- Inlets: 1
from Ivie Enterprises, Inc.
Tornado 's P 15 Wet/Dry Vacuum is one of the toughest, most versatile, and cost-effective tank vacuums on the market. Available in a polyethylene body, this vacuum is mounted on four easy transport wheelsfor easy maneuverability and stability. With a 1.61 HP vac motor, the unit generates 114 CFM... [See More]
- Media Vacuumed: Dry; Wet
- Applications: General Cleaning
- Capacity: 15
from Milwaukee Electric Tool Corporation
WET/DRY VACUUM TYPE. 19 INCH. 11-1/2 INCH. 18 V VOLTAGE. INCLUDED TOOL KIT. YES ALLERGEN FILTRATION. M18[TM] BRAND. AIR FLOW RATING 45 CU FT/MIN. INCLUDES FILTER ASSEMBLY, CREVICE TOOL, WIDE UTILITY NOZZLE, HOSE [See More]
- Media Vacuumed: Dry; Wet
- Capacity: 2
- Airflow: 45
from DME Company
What Is The Chip Vac? EXAIR's Chip Vac picks up dry or wet chips and delivers them directly to an ordinary 55 gallon drum. Chip Vac is used to clean chips from fixtures, floors and work surfaces of machining centers, lathes, saws, mills and other industrial equipment. Why The Chip Vac? The... [See More]
- Media Vacuumed: Dry; Wet
- Capacity: 55
- Vacuum Type: Portable / Pedestrian Unit
- Technology: Pump
from Mi-T-M Corporation
Motor: Two stage blower motor for longer life · Self-cooling motor design. Components: Exhaust air ducting reduces the possibility of motor contamination by dirt or moisture · Electrical system is double-protected · 25-foot electrical cord · Electrical cord wrap ·... [See More]
- Media Vacuumed: Dry; Wet
- Airflow: 108
- Vacuum Type: Portable / Pedestrian Unit
- Capacity: 13 to 18
from VAC-CON, Inc.
Vacuum System (as specified by model number). Vacuum Drive (standard Split Shaft PTO / optional Hydrostatic). 11 cubic yard capacity 3/16" Cor-Ten steel debris tank. Full opening rear door. Hydraulic rear door locks, with door grabber and safety latch. 5" butterfly valve with 10' lay flat hose. [See More]
- Media Vacuumed: Dry; Wet
- Inlets: 1
- Vacuum Type: Vehicle Transport
- Capacity: 11
from CECOR
Beats the grueling pail-n-shovel process of cleaning messy sumps for those on a tight budget. Drum Top Sump Cleaners collect spent coolant from machine tool sumps using high-suction lift. It is ideal for removal of solids entrained in fluid -- the kind found in machine tool sumps.Features include... [See More]
- Media Vacuumed: Wet
- Airflow: 5.35
- Vacuum Type: Drum Top
- Vacuum Pressure: 165
from Terra Universal, Inc.
Designed specifically for cleanroom applications. Efficient design and powerful suction allow the vacuum to simultaneously pick up wet and dry debris. Features a unique four-stage filtration system and multiple collection and disposal options. Prevents the vacuum's motor carbon dust from escaping... [See More]
- Media Vacuumed: Dry; Wet
- Airflow: 99
- Vacuum Type: Portable / Pedestrian Unit
- Vacuum Pressure: 117
from VAC-U-MAX
Model 1020B, available with a 10HP motor or a 15 HP motor, is a continuous-duty industrial vacuum designed for non-dusty materials such as cast iron or steel or aluminum chips and sludge. The powerful positive-displacement pump works harder and increases its pulling power as the load increases. [See More]
- Media Vacuumed: Dry; Wet
- Airflow: 240 to 380
- Vacuum Type: Portable / Pedestrian Unit
- Vacuum Pressure: 162
from Nilfisk Industrial Vacuums
The versatile, easily maneuverable Eliminator II Industrial Vacuum Cleaner is ideal for wet or dry collection of dust and debris. A 12 gallon capacity container and efficient motor ensure minimal maintenance. It is specifically designed to withstand the abuse of a rugged environment, while... [See More]
- Media Vacuumed: Dry; Wet
- Airflow: 130
- Vacuum Type: Portable / Pedestrian Unit
- Vacuum Pressure: 95
from CS UNITEC
CS Unitec's CS 1500 wet/dry dust extraction vacuum provides a clean, dust-free environment. The "Power Take Off" outlet activates the vacuum ON/OFF from the power tool switch. The Electromagnetic Pulse Filter Cleaning System automatically cleans the filters to maximize air flow, dust collection and... [See More]
- Media Vacuumed: Dry; Wet
- Airflow: 130
- Vacuum Type: Portable / Pedestrian Unit
- Inlets: 1
from Ivie Enterprises, Inc.
Optional front mount squeegee. Powerful 1.61 hp motor. Sound insulated vacuum head unit. 114 cfm and 90 ” waterlift. Durable polyethylene dolly with push handle. Two stage dust-free filtration process. 360-degree hose rotation. 14 ” rug , crevice, dust, and squeegee tool. Built in... [See More]
- Media Vacuumed: Dry; Wet
- Applications: General Cleaning
- Capacity: 15
from Milwaukee Electric Tool Corporation
WET/DRY VACUUM TYPE. 66 SHIPPING WEIGHT IN LB. 22 INCH WIDTH IN INCH. 37 HEIGHT IN INCH. UPRIGHT STYLE. 120 VOLTAGE IN V. 7.5 AMPERAGE IN AMPERES. MILWAUKEE. BRAND. CAPACITY 11 GALLON. NET WEIGHT 56 LB. INCLUSIONS/FEATURES TANK DIAMETER 16 INCH, TANK MATERIAL STEEL, MOTOR TYPE 2-STAGE BYPASS, SEALED... [See More]
- Media Vacuumed: Dry; Wet
- Capacity: 11
- Vacuum Type: Upright
from DME Company
EXAIR's compressed air operated Reversible Drum Vac System attaches quickly to any closed head 30 or 55 gallon drum. Its high powered vacuum fills the drum in less than two minutes. With the simple turn of a knob, the same stainless steel pump quickly empties the drum. Coolant sumps can be easily... [See More]
- Media Vacuumed: Wet
- Capacity: 30 to 55
- Vacuum Type: Portable / Pedestrian Unit
- Technology: Two-Way Pump
from Mi-T-M Corporation
Motor: Two stage blower motor for longer life · Self-cooling motor design. Components: Exhaust air ducting reduces the possibility of motor contamination by dirt or moisture · Electrical system is double-protected · 25-foot electrical cord · Electrical cord wrap ·... [See More]
- Media Vacuumed: Dry; Wet
- Airflow: 101
- Vacuum Type: Portable / Pedestrian Unit
- Capacity: 9
from VAC-CON, Inc.
Roots PD Blower (1021DVJ or RASJ1024). Transfer case driven. 3/16" Corten steel 16 cubic yard debris tank with ladder. Twin cyclone baghouses with 13 cartridge filters each. (total 26). Automatic vacuum breaker. Hydraulic rear door locks and door opener. 8" butterfly valve at bottom of baghouses. 8"... [See More]
- Media Vacuumed: Dry; Wet
- Inlets: 1
- Vacuum Type: Vehicle Transport
- Technology: Centrifugal
from Terra Universal, Inc.
Constructed of 22-gauge non-sparking stainless steel. Static-conductive casters and wheels ensure static safety. Includes manometer for monitoring filter efficiency. Three-stage filtration system. Minuteman ’s ® Explosion-Proof Wet/Dry Vacuum is ideal for picking up flammable liquids,... [See More]
- Media Vacuumed: Dry; Wet
- Airflow: 120
- Vacuum Type: Portable / Pedestrian Unit
- Vacuum Pressure: 69
from VAC-U-MAX
Model 110 MFS is a continuous-duty portable vacuum designed to handle the most difficult powders, as well as metal chips, bakery products, etc. It can support one operator up to 50' feet away from the vacuum and also provides excellent suction for overhead cleaning. [See More]
- Media Vacuumed: Dry; Wet
- Airflow: 260
- Vacuum Type: Portable / Pedestrian Unit
- Vacuum Pressure: 162
from Nilfisk Industrial Vacuums
The A15 EXPW is an air-operated, intrinsically safe industrial vacuum that meets the requirements for use is Class I, Group D, and Class II, Groups E*, F, and G. It is designed for the collection of wet materials. (The A15 EXP is another version of the machine designed for dry material collection). [See More]
- Media Vacuumed: Dry; Wet
- Airflow: 99
- Vacuum Type: Portable / Pedestrian Unit
- Vacuum Pressure: 157
from Ivie Enterprises, Inc.
2 X 1500 Watt motor. PE can holds 18.5 gallons. Fixed 50 foot power cord. Green light on / off switch. Sound level 70 dB. CFM 126. Suction power 106.3 ”. WET USE ONLY. OPTIONAL DRY KIT [See More]
- Media Vacuumed: Wet
- Applications: General Cleaning
from Milwaukee Electric Tool Corporation
WET/DRY VACUUM TYPE. 74 SHIPPING WEIGHT IN LB. 22 INCH WIDTH IN INCH. 41 HEIGHT IN INCH. UPRIGHT STYLE. 120 VOLTAGE IN V. 9.2 AMPERAGE IN AMPERES. MILWAUKEE. BRAND. CAPACITY 15 GALLON. NET WEIGHT 63 LB. INCLUSIONS/FEATURES TANK DIAMETER 16 INCH, TANK MATERIAL STAINLESS STEEL, MOTOR TYPE 3-STAGE... [See More]
- Media Vacuumed: Dry; Wet
- Capacity: 15
- Vacuum Type: Upright
from Terra Universal, Inc.
Portable and highly maneuverable. Excellent for emergency mercury clean-up. The Maxi-Guard is a specially designed critical filter vacuum that provides safe, affordable clean-up of liquid mercury and mercury contaminated soil and air. The compact, easy to handle system features a charcoal filter for... [See More]
- Media Vacuumed: Wet
- Airflow: 95
- Vacuum Type: Portable / Pedestrian Unit
- Vacuum Pressure: 88
from VAC-U-MAX
STANDARD EQUIPMENT: Vacuum power head with: Two (2) Carbon-brush type vacuum motors. Extra-Large PTFE (Teflon) dust filter and support cage. Sequential motor starting to ease starting load. Large motor enclosure for noise reduction and protection. Includes 15 ft. of power cord. ( includes grounded... [See More]
- Media Vacuumed: Dry; Wet
- Airflow: 210
- Vacuum Type: Portable / Pedestrian Unit
- Vacuum Pressure: 102
from Nilfisk Industrial Vacuums
Simultaneously extract sump waste while recovering and recycling coolants and lubricants with the new ECO OIL Industrial Vacuums. These powerful, large capacity workhorses are also easy to use and maintain. They are ideal for the cleanup of lathes, milling machines as well as cutting and grinding... [See More]
- Media Vacuumed: Wet
- Airflow: 105
- Vacuum Type: Portable / Pedestrian Unit
- Vacuum Pressure: 131
from Ivie Enterprises, Inc.
Telescopic wand 1.25 ” diameter. Fixed 50 foot power cord. Green light on / off switch. 1.25 ” diameter hose. 1,000 watt motor. Sound level 65 dB. CFM 99. Suction power 82.6 ”. WET USE ONLY. OPTIONAL DRY KIT [See More]
- Media Vacuumed: Wet
- Applications: General Cleaning
from Milwaukee Electric Tool Corporation
WET/DRY VACUUM TYPE. 82 SHIPPING WEIGHT IN LB. 21 INCH WIDTH IN INCH. 40 HEIGHT IN INCH. UPRIGHT STYLE. 120 VOLTAGE IN V. 9.2 AMPERAGE IN AMPERES. MILWAUKEE. BRAND. CAPACITY 21 GALLON. NET WEIGHT 62 LB. INCLUSIONS/FEATURES TANK DIAMETER 16 INCH, TANK MATERIAL POLYETHYLENE, MOTOR TYPE 3-STAGE BYPASS,... [See More]
- Media Vacuumed: Dry; Wet
- Capacity: 21
- Vacuum Type: Upright
from Terra Universal, Inc.
Designed for safe, efficient daily use. Quiet, powerful vacuum motor. 10 year warranty on non-corrosive, dent proof polyethylene tank. The Minuteman ® MicroVac is a rugged, low-profile vacuum designed to safely and effectively collect and contain hazardous materials. The three-stage filtration... [See More]
- Media Vacuumed: Dry; Wet
- Airflow: 95
- Vacuum Type: Portable / Pedestrian Unit
- Vacuum Pressure: 85
from VAC-U-MAX
The VAC-U-MAX Air operated vacuum cleaner is the workhorse of our line. Available in several configurations it will clean up everything that will fit in the material hose. It is available with in two size dimensions for either a 30 gallon drum or a 55 gallon drum and with either a Single Venturi... [See More]
- Media Vacuumed: Dry; Wet
- Airflow: 100 to 200
- Vacuum Type: Portable / Pedestrian Unit
- Vacuum Pressure: 208
from Nilfisk Industrial Vacuums
S2 Single-phase Industrial Vacuum. The S2 single-phase industrial vacuum cleaner from Nilfisk CFM has been designed to meet a wide range of industrial cleaning challenges. Available in a variety of configurations, this industrial vacuum features strong solid construction and cutting-edge innovations... [See More]
- Media Vacuumed: Dry; Wet
- Airflow: 180 to 198
- Vacuum Type: Portable / Pedestrian Unit
- Vacuum Pressure: 71.5 to 83.1
from Ivie Enterprises, Inc.
Strongest of it ’s kind!. 2 X 1500 Watt motor. Stainless steel can holds 15.85 gallons. Attached drain hose. Fixed 50 foot power cord. Green light on / off switch. Sound level 70 dB. CFM 126. Suction power 106.3 ”. WET USE ONLY. OPTIONAL DRY KIT [See More]
- Media Vacuumed: Wet
- Applications: General Cleaning
from Milwaukee Electric Tool Corporation
WET/DRY VACUUM TYPE. 14-5/8 INCH. 20-3/4 INCH. 120 VAC VOLTAGE. 9.5. INCLUDED TOOL KIT. MAXIMUM AIR FLOW 143 CFM. INCLUDES (1) 1-STAGE WET/DRY VACUUM CLEANER, (1) 1-1/2 INCH CONVERSION UNIT, (1) 7 INCH X 1-1/2 INCH HOSE, (1) FILTER CARTRIDGE, (1) DOLLY CASTER ASSEMBLY, (1) FILTER BAG, (1) TOOL... [See More]
- Media Vacuumed: Dry; Wet
- Capacity: 7.5
- Airflow: 143
from Terra Universal, Inc.
Standard and upgraded Safe-Pak models available. AISI 316 stainless steel construction, standard in the pharmaceutical industry. Safely collects, contains and disposes of potent compounds (Safe-Pak model). Multi-stage filtration system removes particles down to and including 0.12 microns at 99.999%... [See More]
- Media Vacuumed: Dry; Wet
- Airflow: 72 to 76.2
- Vacuum Type: Portable / Pedestrian Unit
- Vacuum Pressure: 78.7
from Nilfisk Industrial Vacuums
Nilfisk CFM T Series. Three-phase Industrial Vacuums. Solid. Reliable. Effective. Introducing Nilfisk CFM's new generation of three-phase industrial vacuums, the T Series. Comprised of the T26, T48 and T63, these reliable machines feature solid construction and strong performance at an affordable... [See More]
- Media Vacuumed: Dry; Wet
- Airflow: 222
- Vacuum Type: Portable / Pedestrian Unit
- Vacuum Pressure: 82.6
from Ivie Enterprises, Inc.
Tip and pour. Strongest of it ’s kind!. 2 X 1500 Watt motor. Stainless steel can holds 21 gallons. Attached drain hose. Fixed 50 foot power cord. Green light on / off switch. Quick and easy to empty with integrated tip and pour system. Sound level 70 dB. CFM 126. Suction power 106.3 ”. [See More]
- Media Vacuumed: Wet
- Applications: General Cleaning
from Milwaukee Electric Tool Corporation
WET/DRY VACUUM TYPE. 37 SHIPPING WEIGHT IN LB. 16.125 INCH WIDTH IN INCH. 33.5 HEIGHT IN INCH. UPRIGHT STYLE. 120 VOLTAGE IN V. 7.4 AMPERAGE IN AMPERES. MILWAUKEE. BRAND. CAPACITY 9 GALLON. NET WEIGHT 34 LB. INCLUSIONS/FEATURES TANK MATERIAL POLYPROPYLENE, MOTOR TYPE 2-STAGE BYPASS, SEALED SUCTION... [See More]
- Media Vacuumed: Dry; Wet
- Capacity: 9
- Vacuum Type: Upright
from Nilfisk Industrial Vacuums
Nilfisk CFM T Plus Series. Three-phase Industrial Vacuums. The Ultimate Cleaning Muscle. Introducing Nilfisk CFM's new generation of three-phase industrial vacuums, the T Plus series. Comprised of the T26 Plus, T48 Plus and T63 Plus, these machines allow customers an opportunity to have a... [See More]
- Media Vacuumed: Dry; Wet
- Airflow: 222
- Vacuum Type: Portable / Pedestrian Unit
- Vacuum Pressure: 82.6
from Ivie Enterprises, Inc.
Strongest of it ’s kind!. 2 X 1500 Watt motor. PE can holds 23.75 gallons. Attached drain hose. Fixed 50 foot power cord. Green light on / off switch. Sound level 70 dB. CFM 126. Suction power 106.3 ”. WET USE ONLY. OPTIONAL DRY KIT [See More]
- Media Vacuumed: Wet
- Applications: General Cleaning
from Milwaukee Electric Tool Corporation
WET/DRY VACUUM TYPE. 25 SHIPPING WEIGHT IN LB. 16.75 INCH WIDTH IN INCH. 22.5 HEIGHT IN INCH. UPRIGHT STYLE. 120 VOLTAGE IN V. 8 AMPERAGE IN AMPERES. MILWAUKEE. BRAND. CAPACITY 8 GALLON. NET WEIGHT 18 LB. INCLUSIONS/FEATURES TANK DIAMETER 14 INCH, TANK MATERIAL STEEL, MOTOR TYPE 1-STAGE BYPASS,... [See More]
- Media Vacuumed: Dry; Wet
- Capacity: 8
- Vacuum Type: Upright