Regenerative Vacuum Cleaners
from Nilfisk Industrial Vacuums
The CFM 3101 Industrial Vacuum is designed for stationary suction during manufacturing and fabrication processes, and collect fine powder and dust directly from the source. Each vacuum features a vertical-base configuration for use in confined areas. [See More]
- Technology: Regenerative
- Media Vacuumed: Dry
- Vacuum Type: Portable / Pedestrian Unit
- Airflow: 99
from VAC-U-MAX
Model 1500 Compact is the most powerful portable industrial vacuum, which can be moved by an operator through industrial doorways. It is designed for large bulky materials such as metal and wood chips which require a 3"ID or 4" ID hose. Typically utilized with an intercept device such as self-dump... [See More]
- Technology: Regenerative
- Media Vacuumed: Dry
- Vacuum Type: Portable / Pedestrian Unit
- Airflow: 750
from Nilfisk Industrial Vacuums
3997. Industrial Vacuum Cleaner. Puts the "industrial" in industrial vacuum cleaner! Reliable and easy to use, the Nilfisk CFM 3997 is ideal for heavy-duty continuous use. A three-phase regenerative blower motor, over sized filter area and large collection capacity guarantee long periods of... [See More]
- Technology: Regenerative
- Media Vacuumed: Dry
- Vacuum Type: Portable / Pedestrian Unit
- Airflow: 1442
from VAC-U-MAX
Model 1500FP is a continuous-duty industrial vacuum using state-of-the-art pulse jet filter cleaning technology and filter media for fine powders in both portable or stationary (central vac) applications. It can support five (5) operators with 1.5" hoses and tools, or three (3) operators with 2"... [See More]
- Technology: Regenerative
- Media Vacuumed: Dry
- Vacuum Type: Portable / Pedestrian Unit (optional feature); Stationary (optional feature)
- Airflow: 750
from Nilfisk Industrial Vacuums
The CFM R Series Industrial Vacuum is specifically designed for use in packaging applications in industries such as food and pharmaceutical. The features of the R Series make it ideal for removing excess lateral trim and scraps during packaging processes. [See More]
- Technology: Regenerative
- Media Vacuumed: Dry
- Vacuum Type: Portable / Pedestrian Unit
- Airflow: 102 to 360
from VAC-U-MAX
STANDARD EQUIPMENT: 36 ” diameter filter housing for low “can velocity ”, with radial inlet and internal deflector to direct incoming materials into collection hopper. Nineteen (19) PTFE high efficiency pleated bag filters rated 99.9% efficient @ 1 micron particle size with 228... [See More]
- Technology: Regenerative
- Media Vacuumed: Dry
- Vacuum Type: Central Vacuum System
- Airflow: 750