Video Display Terminal Temperature Indicators
from CAS DataLoggers
The Lascar EL-GFX-DTP Dual Channel Temperature Data Logger is a standalone USB model that measures and stores over 250,000 temperature readings from two thermistor probes over a -40 to +125 °C range at a resolution of 0.1 °C. The logger has a LCD display the three face buttons to navigate... [See More]
- Display: Video Display Terminal
- Input Options: Accepts Thermistor Inputs
- Sensed Temperature Range: -40 to 257
- # of Inputs / Channels: 2
from CAS DataLoggers
The EL-EnviroPad-TC Temperature Data Logger is a robust handheld device takes and records temperature readings via the attached k-type probe that is supplied with the unit. A large touch screen with color display indicates temperature, maximum and minimum readings and will produce a graph of the... [See More]
- Display: Video Display Terminal
- Input Options: Accepts Thermocouple Inputs
- Sensed Temperature Range: -292 to 2372
- # of Inputs / Channels: 1
from CAS DataLoggers
The Lascar EL-GFX-2 Temperature Humidity Data Logger measures and stores up to 252,928 temperature and humidity readings over a -30 to +80 ºC (-22 to 176 °F) and 0 to 100%RH range at a resolution of 0.1 ºC and 0.1%RH. Using the free EasyLog EL-WIN-USB Windows control software, users... [See More]
- Display: Video Display Terminal
- Input Options: Permanent Sensor or Probe (Not detachable or Interchangeable)
- Sensed Temperature Range: -22 to 176
- # of Inputs / Channels: 2
from CAS DataLoggers
The Lascar EL-GFX-1 Temperature Data Logger measures and stores up to 256,000 readings over a -30 to +80 °C (22 to +176 °F) range at a resolution of 0.1 °C. Featuring a high-contrast graphic LCD display and three input buttons which allow users to start, stop and restart the logger using... [See More]
- Display: Video Display Terminal
- # of Inputs / Channels: 1
- Sensed Temperature Range: -22 to 176
- Local Interface: Digital Front Panel
from CAS DataLoggers
The Lascar EL-GFX-DTC Thermocouple Data Logger measures and stores up to 252,928 temperature readings from two J, K, or T-type thermocouple inputs at a resolution of 0.1 ºC. Using the Windows control software users can quickly set up the data logger and view downloaded data by connecting the... [See More]
- Display: Video Display Terminal
- Input Options: Accepts Thermocouple Inputs
- Sensed Temperature Range: -328 to 2462
- # of Inputs / Channels: 2
from CAS DataLoggers
The Lascar EL-GFX-TC Thermocouple Data Logger is a standalone USB data logger that measures and stores up to 252,928 temperature readings from J, K, or T-type thermocouple inputs, at a resolution of 0.1 °C. In the Windows control software users can set up the logger name, sample rate, alarm... [See More]
- Display: Video Display Terminal
- Input Options: Accepts Thermocouple Inputs
- Sensed Temperature Range: -454 to 2372
- # of Inputs / Channels: 1
from CAS DataLoggers
The Lascar EL-WiFi-DTP-Plus WiFi Dual Channel Temperature Data Logger measures the temperature of the environment in which it is situated. This high accuracy sensor is typically accurate to ±0.2 °C (-15 °C to +80 °C). The unit is freestanding, but can be attached to a wall or... [See More]
- Display: Video Display Terminal
- Input Options: Accepts Thermistor Inputs
- Sensed Temperature Range: -40 to 257
- # of Inputs / Channels: 2