None - No Display Temperature Indicators
from ABB Measurement & Analytics
General specifications: Motor temperature monitoring unit SD241-B. – for Contrac actuators in explosion proof design. – Thermistor control unit for monitoring the motor temperature. – Integrated contactor for interrupting the power supply. – Test button on the front. –... [See More]
- Display: None - No Display
- AC Voltage Range: 115 to 230
- AC Voltage: Accepts AC Voltage Inputs
- Applications: Explosion Proof; Splash Proof, Watertight or Direct Immersion
from CAS DataLoggers
The A927Z RFID Temperature Data Logger by CAEN RFID is a low cost, semi-passive UHF logger tag that allows users to monitor temperature sensitive products like perishable foods and pharmaceuticals, during transportation and storage. The combination of a high resolution sensor, large memory size and... [See More]
- Display: None - No Display
- # of Inputs / Channels: 1
- Sensed Temperature Range: -40 to 158
- Mounting Options: Self-Contained/Stand Alone Instrument
from Winland Electronics, Inc.
For simple low cost protection from freezing in homes, mountain cabins, or any unattended building, the Temp °Alert ® TA-40 will activate any hardwire or wireless alarm system if the temperature should fall below 39 °F (4 °C). The TA-40 offers positive protection and peace of... [See More]
- Display: None - No Display
- Additional Outputs: "Output" is a switch or alarm signal
- Input Options: Permanent Sensor or Probe (Not detachable or Interchangeable)
from E+E Elektronik
A Single Module - 3 Measurands. The EE895 module measures not only the CO2 concentration up to 10,000 ppm (1% CO2) but also the temperature (T) and ambient pressure (p). The pressure and temperature compensation with on-board sensors minimizes the impact of the environment onto the CO2 measurement. [See More]
- Display: None - No Display
- Input Options: Permanent Sensor or Probe (Not detachable or Interchangeable)
- Sensed Temperature Range: -40 to 140
- Mounting Options: Other Installation Type
from Shortridge Instruments, Inc.
FAST AND ACCURATE MULTIPOINT TEMPERATURES. The AirData MultiTemp is the ideal solution to the problems. encountered in thermal performance testing of air conditioning. systems, cooling towers, heat exchangers, and energy recovery. systems. The MT-440K MultiTemp may be used with any of the. AirData... [See More]
- Display: None - No Display
- Applications: HVAC
- Mounting Options: Portable or Hand Held
- Features: Detachable Probes
from CHINO Works America Inc.
The HN-C series is reliable and accurate temperature/ humidity meter with the measuring humidity range of 0 to 100%RH by using a new developed humidity sensor. Models with temperature output of 3-wire type Pt100 is available.Wall-mounting type, separated type and insertion type are prepared for... [See More]
- Display: None - No Display
- Input Options: Permanent Sensor or Probe (Not detachable or Interchangeable); Accepts RTD Inputs
- Sensed Temperature Range: 32 to 122
- # of Inputs / Channels: 1
from Terra Universal, Inc.
Recommended for use in every Terra desiccator and glovebox!. Easy to use —no training required. Stores 16,382 temperature readings and 16,382 relative humidity measurements. All software included to install, configure and download data. Software includes powerful strip chart and export to... [See More]
- Display: None - No Display
- Communications Interface: Serial Interface
- Sensed Temperature Range: -31 to 176
- Computer Interface: Computer Interface
from CAS DataLoggers
The RT0005 RFID Temperature Data Logger by CAEN RFID is a low cost, semi-passive UHF Logger tag that allows to monitor temperature sensitive products like perishable foods and pharmaceuticals, during transportation and storage. The high resolution sensor, the large memory size and the standard RFID... [See More]
- Display: None - No Display
- Input Options: Permanent Sensor or Probe (Not detachable or Interchangeable)
- Sensed Temperature Range: -4 to 158
- # of Inputs / Channels: 1
from E+E Elektronik
Specially designed for HVAC, the EE160 by E+E Elektronik is a cost-effective, highly accurate transmitter for relative humidity and temperature. With encapsulated measurement electronics inside the sensing probe and E+E proprietary coating protection of the humidity sensor element, EE160 offer... [See More]
- Display: None - No Display
- Input Options: Accepts RTD Inputs
- Sensed Temperature Range: 5 to 140
- # of Inputs / Channels: 1
from CAS DataLoggers
The Accsense A1-05 wireless temperature humidity data logger measures the temperature and humidity at a given location. This pod can also be used as a “Repeater Pod ” to extend the coverage or range of the network, or to add redundancy to a network operating in an area with high... [See More]
- Display: None - No Display
- Input Options: Permanent Sensor or Probe (Not detachable or Interchangeable)
- Sensed Temperature Range: -40 to 158
- # of Inputs / Channels: 2