Min/Max Recorder Temperature Indicators
from Pyromation
The Series 810 1/8 DIN Panel Indicator is loaded with standard and optional features that provide a flexible and economical solution for almost any application. You can customize the thermocouple meter with just the functions your application requires, minimizing your cost. Featuring flexible... [See More]
- Features: Some Controller Functionality (ex. set limits, regulator, P/PI/PID etc.); Datalogger; Min/Max Recorder
- Local Interface: Digital Front Panel
- Input Options: Accepts Thermocouple Inputs; Accepts RTD Inputs
- Display: Digital Readouts
from Pyromation
Easy to use automatic field calibration ensures accurate readings. IP54-rated case provides splash and dust resistance. Intrinsically safe UL listed - certify ed for Class I. Groups A, B, C, and D, Division 1. All models feature an ergonomic design, sealed silicone rubber keypad, IP54 splash - and... [See More]
- Features: Battery Powered; Some Controller Functionality (ex. set limits, regulator, P/PI/PID etc.); Datalogger; Min/Max Recorder
- Input Options: Accepts Thermocouple Inputs
- Sensed Temperature Range: -418 to 2501
- # of Inputs / Channels: 2
from OMEGA Engineering, Inc.
TL-E labels provide the most value of the TL series labels. These labels have 8 different temperature ratings on a single label, which give the user the most information about the highest temperature reached. These indicators are supplied 10 or 30 to a package. [See More]
- Features: Min/Max Recorder
- Input Options: Permanent Sensor or Probe (Not detachable or Interchangeable)
- Sensed Temperature Range: 105 to 500
- # of Inputs / Channels: 1
from OMEGA Engineering, Inc.
5 Dot Labels (C/F). TL-C5 SERIES. 5-Dot Round Labels TL-C5 labels have five temperature ratings in C Scales. Ideal for measuring surface temperatures in small areas. Labels are 15mm (.59") in diameter. Sold in packages of 10 or 30. [See More]
- Features: Min/Max Recorder
- Input Options: Permanent Sensor or Probe (Not detachable or Interchangeable)
- Sensed Temperature Range: 104 to 500
- # of Inputs / Channels: 1
from OMEGA Engineering, Inc.
TL-F labels have five temperature dots aligned in a straight line. This design tells the user the maximum temperature, with just a quick glance. The TL-F series labels are supplied 10 or 30 to a package. [See More]
- Features: Min/Max Recorder
- Input Options: Permanent Sensor or Probe (Not detachable or Interchangeable)
- Sensed Temperature Range: 105 to 500
- # of Inputs / Channels: 1