Panel Mount (Meter) Temperature Indicators

8 Results
Programmable LED Indicator, 2 Relay, Front Key Programmable -- 5714
from Conax Technologies

4-Digit, 14-Segment LED Indicator. Input for RTD, TC, mA, V, and Potentiometer. Universal Supply Voltage. Front Key Programmable. Available with Optional 2 Relays and Analog Output. Application: Display for digital readout of temperature, current, voltage or 3-wire potentiometer signals. Process... [See More]

  • Mounting Options: Panel Mount (Meter)
  • Input Options: Accepts Thermocouple Inputs; Accepts RTD Inputs
  • Sensed Temperature Range: -200 to 2300
  • Local Interface: Digital Front Panel
Programmable LED Indicator, 4 Relay, Front Key and PC Programmable -- 5715
from Conax Technologies

4-Digit, 14-Segment LED Indicator. Input for RTD, TC, mA, V, and Potentiometer. 4 Relays with Optional Analog Output. Universal Supply Voltage. Programmable via Front Keypad or PC. Application: Display for digital readout of temperature, current, voltage or 3-wire potentiometer signals. Process... [See More]

  • Mounting Options: Panel Mount (Meter)
  • Input Options: Accepts Thermocouple Inputs; Accepts RTD Inputs
  • Sensed Temperature Range: -200 to 2300
  • Local Interface: Digital Front Panel
5 digit LED Digital Panel Meter -- Model HI-QDPM
from OTEK Corporation

The HI-QDPM is a low cost meter similar to the HI-QCPM but with added functionality and control. It is part of Otek ’s line of versatile panel instruments and features a 5-digit LED display with a menu driven keypad, providing a great solution for a wide range of process control and monitoring... [See More]

  • Mounting Options: Panel Mount (Meter)
  • Local Interface: Digital Front Panel
  • Input Options: Accepts Thermocouple Inputs; Accepts RTD Inputs
  • Display: Digital Readouts
D280-1 Single Loop Indicator & Controller
from West Control Solutions

The PMA Digital 280-1 indicator ensures a fast reaction time with a scan rate of 100 ms cycle time. The instrument offers customer-specific linearization for all sensors (16 segments). The maximum and minimum values are always stored and may be displayed on the front for quick reference. In addition... [See More]

  • Mounting Options: Panel Mount (Meter)
  • Input Options: Accepts Thermocouple Inputs; Accepts RTD Inputs
  • Sensed Temperature Range: -328 to 4199
  • # of Inputs / Channels: 2 to 4
Temperature Indicator -- F040
from Fluidwell bv

The F040 is a straight forward temperature indicator with large 26mm (1") high digits. The measuring unit to be displayed below the temperature is simply selected through an alphanumeric configuration menu. No adhesive labels have to be put on the outside of the enclosure: a weather proof and... [See More]

  • Mounting Options: Panel Mount (Meter); Self-Contained/Stand Alone Instrument; Other Installation Type
  • Local Interface: Digital Front Panel
  • Input Options: Accepts Thermocouple Inputs; Accepts RTD Inputs
  • Display: Digital Readouts
Analog Multi-Channel Chart Recorder -- 1402-92
from Terra Universal, Inc.

Single pen or 1-, 2-, 3-, or 6-point recording. Highly reliable and vibration-proof. Potentiometric and self-balancing. Removable chart drive modules ensure easy chart paper changes, easy calibration [See More]

  • Mounting Options: Panel Mount (Meter)
  • Input Options: Accepts Thermocouple Inputs
  • Sensed Temperature Range: 32 to 212
  • # of Inputs / Channels: 1
Temperature Monitor with 4 alarm outputs -- F190
from Fluidwell bv

The F190 is a versatile multi-purpose indicator with continuous monitoring feature. Beside the focus on level, temperature and pressure applications, it also contains a range of other measuring units and even the posibility to create a custom unit with max. 8 characters. It offers the facility to... [See More]

  • Mounting Options: Panel Mount (Meter); Self-Contained/Stand Alone Instrument; Other Installation Type
  • Display: Digital Readouts
  • Local Interface: Digital Front Panel
  • DC Voltage: Measures DC Voltages
EnviroWatch™ Thermo Hygrometer -- 5401-30
from Terra Universal, Inc.

Allows convenient temperature and humidity monitoring. Price includes control panel mounting on Terra's Modular Cleanroom. Large-format LCD display is easy to read [See More]

  • Mounting Options: Panel Mount (Meter)
  • Display: Digital Readouts
  • Local Interface: Digital Front Panel
  • Fahrenheit Display: Fahrenheit