Computer Interface Temperature Indicators
from Pyromation
The Series 810 1/8 DIN Panel Indicator is loaded with standard and optional features that provide a flexible and economical solution for almost any application. You can customize the thermocouple meter with just the functions your application requires, minimizing your cost. Featuring flexible... [See More]
- Input Options: Accepts Thermocouple Inputs; Accepts RTD Inputs
- Display: Digital Readouts
- Local Interface: Digital Front Panel
- Communications Interface: Serial Interface
from West Control Solutions
The Partlow 3200 offers real flexibility as it can be used as a controller or an indicator. The instrument has the largest red or green digital display in a 1/32 DIN package. In addition to the red or green display the 3200 benefits from three additional multi-colour LEDs to indicate process, alarm... [See More]
- Input Options: Accepts Thermocouple Inputs; Accepts RTD Inputs
- Display: Digital Readouts
- Local Interface: Digital Front Panel
- Communications Interface: Serial Interface
from Terra Universal, Inc.
Recommended for use in every Terra desiccator and glovebox!. Easy to use —no training required. Stores 16,382 temperature readings and 16,382 relative humidity measurements. All software included to install, configure and download data. Software includes powerful strip chart and export to... [See More]
- Sensed Temperature Range: -31 to 176
- Communications Interface: Serial Interface
- Display: None - No Display
- Computer Interface: Computer Interface
from E+E Elektronik
Specially designed for HVAC, the EE160 by E+E Elektronik is a cost-effective, highly accurate transmitter for relative humidity and temperature. With encapsulated measurement electronics inside the sensing probe and E+E proprietary coating protection of the humidity sensor element, EE160 offer... [See More]
- Sensed Temperature Range: 5 to 140
- # of Inputs / Channels: 1
- Input Options: Accepts RTD Inputs
- Display: None - No Display
from CAS DataLoggers
The TR41 Bluetooth Temperature Data Logger is equipped with Bluetooth low energy for data collection with your Android or iOS device. The TR41 features an internal temperature sensor, the TR42 has an external -60 °C to +155 °C probe and the TR45 features a Thermocouple / RTD interface. All... [See More]
- Sensed Temperature Range: -40 to 176
- # of Inputs / Channels: 1
- Input Options: Permanent Sensor or Probe (Not detachable or Interchangeable)
- Local Interface: Digital Front Panel
from OMEGA Engineering, Inc.
The DP1001AM microprocessor-based 10-channel scanner accepts the same thermocouple input type for each input. Each channel can be manually or automatically scanned and active zones are displayed. Instrument is programmable for J, K, T or E thermocouple input types, degrees °C or °F, and scan... [See More]
- Sensed Temperature Range: -58 to 2498
- # of Inputs / Channels: 10
- Input Options: Accepts Thermocouple Inputs
- Local Interface: Digital Front Panel
from Seaward Group USA
Precision Digital Thermometer with PRT 25, 100 and thermocouples with CVD and ITS90 Coefficients. The Series 3000 is a digital thermometer of very high accuracy (0.01 °C) and very high resolution (0.001 °C) at an economical price. To ensure that the very best measurements are achieved, PRT... [See More]
- Input Options: Accepts Thermocouple Inputs; Accepts RTD Inputs
- Display: Digital Readouts
- # of Inputs / Channels: 0.0
- Communications Interface: Serial Interface; Parallel Interface
from West Control Solutions
The PMA Digital 280-1 indicator ensures a fast reaction time with a scan rate of 100 ms cycle time. The instrument offers customer-specific linearization for all sensors (16 segments). The maximum and minimum values are always stored and may be displayed on the front for quick reference. In addition... [See More]
- Sensed Temperature Range: -328 to 4199
- # of Inputs / Channels: 2 to 4
- Input Options: Accepts Thermocouple Inputs; Accepts RTD Inputs
- Local Interface: Digital Front Panel
from CAS DataLoggers
The TR42 Bluetooth Temperature Data Logger is equipped with Bluetooth low energy for data collection with your Android or iOS device. The TR42 Logger has an external -60 °C to +155 °C probe. It features an LCD display, long 1.5 year battery life and the ability to store 16,000 readings. [See More]
- Sensed Temperature Range: -76 to 311
- # of Inputs / Channels: 1
- Input Options: Permanent Sensor or Probe (Not detachable or Interchangeable)
- Local Interface: Digital Front Panel
from West Control Solutions
The West N2300 offers real flexibility as it can be used as a controller or an indicator. The instrument has the largest red or green digital display in a 1/32 DIN package. In addition to the red or green display the N2300 benefits from three additional multi-colour LEDs to indicate process, alarm... [See More]
- Input Options: Accepts Thermocouple Inputs; Accepts RTD Inputs
- Display: Digital Readouts
- Local Interface: Digital Front Panel
- Communications Interface: Serial Interface
from CAS DataLoggers
The TR45 Bluetooth Temperature Data Logger is equipped with Bluetooth low energy for data collection with your Android or iOS device. The TR41 features an internal temperature sensor, the TR42 has an external -60 °C to +155 °C probe and the TR45 Bluetooth Temperature Data Logger features a... [See More]
- Sensed Temperature Range: -326 to 3092
- # of Inputs / Channels: 1
- Input Options: Accepts Thermocouple Inputs
- Local Interface: Digital Front Panel
from West Control Solutions
The West N8080 temperature indicator offers highly accurate process monitoring and unparalleled display quality. It features custom-designed LED 5 digit display which offers larger, clearer numbers than other instruments of the same size. There is a choice of color for the display and this can be... [See More]
- Input Options: Accepts Thermocouple Inputs; Accepts RTD Inputs
- Display: Digital Readouts
- Local Interface: Digital Front Panel
- Communications Interface: Serial Interface
from CAS DataLoggers
CAS DataLoggers is pleased to introduce the new I-Plug Dry Ice data loggers from SwiTrace. Available in both IPST8U single use and IPMT8U multi-use models, they are designed to record temperatures down to -80 °C and are suitable for use with dry ice shipments. They offer built-in alarm... [See More]
- Sensed Temperature Range: -112 to 68
- # of Inputs / Channels: 1
- Input Options: Permanent Sensor or Probe (Not detachable or Interchangeable)
- Local Interface: Digital Front Panel
from CAS DataLoggers
The AEMC 1227 is a portable, easy-to-use instrument which uses an airflow sensor designed to accurately measure and log airflow or wind speed. The logger can be used to perform a variety of recording tasks with an easy and intuitive setup from a computer using supplied DataView ® software. The... [See More]
- Sensed Temperature Range: -4 to 122
- # of Inputs / Channels: 2
- Input Options: Permanent Sensor or Probe (Not detachable or Interchangeable)
- Local Interface: Digital Front Panel