Datalogger Temperature Indicators
from Pyromation
The Series 810 1/8 DIN Panel Indicator is loaded with standard and optional features that provide a flexible and economical solution for almost any application. You can customize the thermocouple meter with just the functions your application requires, minimizing your cost. Featuring flexible... [See More]
- Features: Some Controller Functionality (ex. set limits, regulator, P/PI/PID etc.); Datalogger; Min/Max Recorder
- Local Interface: Digital Front Panel
- Input Options: Accepts Thermocouple Inputs; Accepts RTD Inputs
- Display: Digital Readouts
from PCE Instruments / PCE Americas Inc.
Contact Thermometer PCE-T390. Type-K, J and PT100 temperature sensor inputs / data logger function (xls format) / SD card slot. large LC display / power supply via batteries or mains adaptor / The PCE-T390 Contact Thermometer is a digital device with four input channels for type K and type J... [See More]
- Features: Battery Powered; Datalogger; Detachable Probes
- Input Options: Accepts Thermocouple Inputs; Accepts RTD Inputs
- Sensed Temperature Range: -148 to 2498
- # of Inputs / Channels: 6
from Pyromation
Easy to use automatic field calibration ensures accurate readings. IP54-rated case provides splash and dust resistance. Intrinsically safe UL listed - certify ed for Class I. Groups A, B, C, and D, Division 1. All models feature an ergonomic design, sealed silicone rubber keypad, IP54 splash - and... [See More]
- Features: Battery Powered; Some Controller Functionality (ex. set limits, regulator, P/PI/PID etc.); Datalogger; Min/Max Recorder
- Input Options: Accepts Thermocouple Inputs
- Sensed Temperature Range: -418 to 2501
- # of Inputs / Channels: 2
from PCE Instruments / PCE Americas Inc.
Thermometer for relative humidity and temperature / SD card (1 ... 16 GB) / interface for online data transfer / powered by batteries or alternatively mains component / additional K type thermocouple connection The PCE-313 A Thermometer has been designed for professional applications in the... [See More]
- Features: Battery Powered; Datalogger; Detachable Probes
- Input Options: Accepts Thermocouple Inputs
- Sensed Temperature Range: 32 to 122
- # of Inputs / Channels: 2
from Sensitech, Inc.
Designed for last-mile monitoring of your freeze-sensitive products, the FreezeAlert ™ is an ideal alternative to chemical indicators. This cost-effective, validated temperature indicator provides the reliability and accuracy of electronic temperature measurement in a disposable, compact... [See More]
- Features: Datalogger
- Local Interface: Digital Front Panel
- Input Options: Permanent Sensor or Probe (Not detachable or Interchangeable)
- Display: Digital Readouts
from Terra Universal, Inc.
Single pen or 1-, 2-, 3-, or 6-point recording. Highly reliable and vibration-proof. Potentiometric and self-balancing. Removable chart drive modules ensure easy chart paper changes, easy calibration [See More]
- Features: Datalogger; Detachable Probes
- Input Options: Accepts Thermocouple Inputs
- Sensed Temperature Range: 32 to 212
- # of Inputs / Channels: 1
from Winland Electronics, Inc.
Monitor up to eight sensors (4 wireless, 4 hardwired) for temperature, humidity, water detection, and industrial measurements such as pressure or flow. With a designated relay output for each sensor, the EnviroAlert EA800 will activate alarms, dialers or transmitters when programmed limits have been... [See More]
- Features: Datalogger
- Input Options: Accepts Thermistor Inputs
- Sensed Temperature Range: -112 to 302
- # of Inputs / Channels: 8
from OMEGA Engineering, Inc.
The DP1001AM microprocessor-based 10-channel scanner accepts the same thermocouple input type for each input. Each channel can be manually or automatically scanned and active zones are displayed. Instrument is programmable for J, K, T or E thermocouple input types, degrees °C or °F, and scan... [See More]
- Features: Battery Powered; Counter/Timer; Datalogger
- Input Options: Accepts Thermocouple Inputs
- Sensed Temperature Range: -58 to 2498
- # of Inputs / Channels: 10
from CAS DataLoggers
The TR41 Bluetooth Temperature Data Logger is equipped with Bluetooth low energy for data collection with your Android or iOS device. The TR41 features an internal temperature sensor, the TR42 has an external -60 °C to +155 °C probe and the TR45 features a Thermocouple / RTD interface. All... [See More]
- Features: Battery Powered; Datalogger
- Input Options: Permanent Sensor or Probe (Not detachable or Interchangeable)
- Sensed Temperature Range: -40 to 176
- # of Inputs / Channels: 1
from Sensitech, Inc.
TagAlert ® indicators are compact, highly accurate electronic indicators, ideal for a variety of in-transit temperature monitoring applications. These cost-effective, single-use indicators are often chosen to monitor smaller shipments to clinical or patient sites. TagAlert indicators are... [See More]
- Features: Datalogger
- Local Interface: Digital Front Panel
- Input Options: Permanent Sensor or Probe (Not detachable or Interchangeable)
- Display: Digital Readouts
from Terra Universal, Inc.
Self-contained, easy-to-use recorders provide record of temperatures [See More]
- Features: Battery Powered; Datalogger
- Input Options: Permanent Sensor or Probe (Not detachable or Interchangeable)
- Sensed Temperature Range: -22 to 122
- Display: Analog Meter or Indicator; Digital Readouts
from Winland Electronics, Inc.
The EnviroAlert EA800-ip ™ provides two-way access to remotely monitor up to eight sensors for changes in temperature, humidity, water, gases, pressure, dry contacts, and more. Sensor settings may also be modified via a network connection eliminating the need for on-site adjustments or a... [See More]
- Features: Datalogger
- Local Interface: Digital Front Panel
- Input Options: Accepts Thermistor Inputs
- Display: Digital Readouts
from CAS DataLoggers
The TR42 Bluetooth Temperature Data Logger is equipped with Bluetooth low energy for data collection with your Android or iOS device. The TR42 Logger has an external -60 °C to +155 °C probe. It features an LCD display, long 1.5 year battery life and the ability to store 16,000 readings. [See More]
- Features: Battery Powered; Datalogger
- Input Options: Permanent Sensor or Probe (Not detachable or Interchangeable)
- Sensed Temperature Range: -76 to 311
- # of Inputs / Channels: 1
from Sensitech, Inc.
The ThermoAlert ™ dual alarm, electronic temperature indicator monitors the last-mile distribution segment for pharmaceuticals and biologics, providing "accept/reject " information relative to in-transit and storage temperature conditions. Features and Benefits. Two time/temperature... [See More]
- Features: Datalogger
- Local Interface: Digital Front Panel
- Input Options: Permanent Sensor or Probe (Not detachable or Interchangeable)
- Display: Digital Readouts
from Terra Universal, Inc.
Recommended for use in every Terra desiccator and glovebox!. Easy to use —no training required. Stores 16,382 temperature readings and 16,382 relative humidity measurements. All software included to install, configure and download data. Software includes powerful strip chart and export to... [See More]
- Features: Battery Powered; Datalogger
- Display: None - No Display
- Sensed Temperature Range: -31 to 176
- Communications Interface: Serial Interface
from CAS DataLoggers
The TR45 Bluetooth Temperature Data Logger is equipped with Bluetooth low energy for data collection with your Android or iOS device. The TR41 features an internal temperature sensor, the TR42 has an external -60 °C to +155 °C probe and the TR45 Bluetooth Temperature Data Logger features a... [See More]
- Features: Battery Powered; Datalogger; Detachable Probes
- Input Options: Accepts Thermocouple Inputs
- Sensed Temperature Range: -326 to 3092
- # of Inputs / Channels: 1
from Sensitech, Inc.
Sensitech Inc. 's most advanced electronic temperature indicator integrates multi-alarm, last-mile cold chain monitoring with detailed time-temperature alarm excursion history information. The VaxAlert indicator enables logistics staff, receivers and quality assurance personnel to determine if... [See More]
- Features: Datalogger
- Local Interface: Digital Front Panel
- Input Options: Permanent Sensor or Probe (Not detachable or Interchangeable)
- Display: Digital Readouts
from CAS DataLoggers
CAS DataLoggers is pleased to introduce the new I-Plug Dry Ice data loggers from SwiTrace. Available in both IPST8U single use and IPMT8U multi-use models, they are designed to record temperatures down to -80 °C and are suitable for use with dry ice shipments. They offer built-in alarm... [See More]
- Features: Battery Powered; Datalogger
- Input Options: Permanent Sensor or Probe (Not detachable or Interchangeable)
- Sensed Temperature Range: -112 to 68
- # of Inputs / Channels: 1
from CAS DataLoggers
The Lascar EL-GFX-DTP Dual Channel Temperature Data Logger is a standalone USB model that measures and stores over 250,000 temperature readings from two thermistor probes over a -40 to +125 °C range at a resolution of 0.1 °C. The logger has a LCD display the three face buttons to navigate... [See More]
- Features: Battery Powered; Datalogger; Detachable Probes
- Input Options: Accepts Thermistor Inputs
- Sensed Temperature Range: -40 to 257
- # of Inputs / Channels: 2
from CAS DataLoggers
The TR-72nw-S Ethernet Temperature Humidity Data Logger is a high precision two channel model with an external thermistor sensor and a measuring range of -30 to 80 °C and humidity range of 0 to 99%RH. In addition to the standard features such as battery operation and USB communication (through... [See More]
- Features: Battery Powered; Datalogger; Detachable Probes
- Input Options: Accepts Thermistor Inputs
- Sensed Temperature Range: -22 to 176
- # of Inputs / Channels: 2
from CAS DataLoggers
The Accsense A2-05 Ethernet Temperature Data Logger is designed for temperature measurement and alarm in medical refrigerators, freezers, cryogenic storage, and incubators. The data logger has connection inputs for 2 external RTDs and a Type T Thermocouple sensor making it incredibly cost effective... [See More]
- Features: Battery Powered (optional feature); Datalogger; Detachable Probes
- Input Options: Accepts Thermocouple Inputs; Accepts RTD Inputs
- Sensed Temperature Range: -328 to 752
- # of Inputs / Channels: 3
from CAS DataLoggers
The AEMC 1227 is a portable, easy-to-use instrument which uses an airflow sensor designed to accurately measure and log airflow or wind speed. The logger can be used to perform a variety of recording tasks with an easy and intuitive setup from a computer using supplied DataView ® software. The... [See More]
- Features: Battery Powered; Datalogger; Detachable Probes
- Input Options: Permanent Sensor or Probe (Not detachable or Interchangeable)
- Sensed Temperature Range: -4 to 122
- # of Inputs / Channels: 2