RTD Inputs Temperature Indicators
from ifm efector inc.
Simple switch point setting by means of two setting rings allowing optimum reading. Setting of the switch points without system temperature being applied. Two complementary switching outputs with adjustable hysteresis. Fast response dynamics and very short power-on delay time. Mechanical locking... [See More]
- Input Options: Accepts RTD Inputs
- Display: Digital Readouts
- Sensed Temperature Range: -4 to 284
- DC Voltage Range: 9.6 to 32
from Pyromation
The Series 810 1/8 DIN Panel Indicator is loaded with standard and optional features that provide a flexible and economical solution for almost any application. You can customize the thermocouple meter with just the functions your application requires, minimizing your cost. Featuring flexible... [See More]
- Input Options: Accepts Thermocouple Inputs; Accepts RTD Inputs
- Display: Digital Readouts
- Local Interface: Digital Front Panel
- Communications Interface: Serial Interface
from PCE Instruments / PCE Americas Inc.
Contact Thermometer PCE-T390. Type-K, J and PT100 temperature sensor inputs / data logger function (xls format) / SD card slot. large LC display / power supply via batteries or mains adaptor / The PCE-T390 Contact Thermometer is a digital device with four input channels for type K and type J... [See More]
- Input Options: Accepts Thermocouple Inputs; Accepts RTD Inputs
- # of Inputs / Channels: 6
- Sensed Temperature Range: -148 to 2498
- Local Interface: Digital Front Panel
from Conax Technologies
4-Digit, 14-Segment LED Indicator. Input for RTD, TC, mA, V, and Potentiometer. Universal Supply Voltage. Front Key Programmable. Available with Optional 2 Relays and Analog Output. Application: Display for digital readout of temperature, current, voltage or 3-wire potentiometer signals. Process... [See More]
- Input Options: Accepts Thermocouple Inputs; Accepts RTD Inputs
- Local Interface: Digital Front Panel
- Sensed Temperature Range: -200 to 2300
- Display: Digital Readouts
from ifm efector inc.
Simple switch point setting by means of two setting rings allowing optimum reading. Setting of the switch points without system temperature being applied. Two complementary switching outputs with adjustable hysteresis. Fast response dynamics and very short power-on delay time. Mechanical locking... [See More]
- Input Options: Accepts RTD Inputs
- Display: Digital Readouts
- Sensed Temperature Range: -4 to 284
- DC Voltage Range: 9.6 to 32
from PCE Instruments / PCE Americas Inc.
Thermometer with Microprocessor PCE-HPT 1. 1-channel thermometer with 4-wire class A Pt100 sensor / software for transmission and data value / internal data logger The Thermometer with microprocessor is a high precision 1-channel temperature gauge. The Thermometer with microprocessor is ideal for... [See More]
- Input Options: Accepts RTD Inputs
- Local Interface: Digital Front Panel
- Sensed Temperature Range: -148 to 752
- Display: Digital Readouts
from Conax Technologies
4-Digit, 14-Segment LED Indicator. Input for RTD, TC, mA, V, and Potentiometer. 4 Relays with Optional Analog Output. Universal Supply Voltage. Programmable via Front Keypad or PC. Application: Display for digital readout of temperature, current, voltage or 3-wire potentiometer signals. Process... [See More]
- Input Options: Accepts Thermocouple Inputs; Accepts RTD Inputs
- Local Interface: Digital Front Panel
- Sensed Temperature Range: -200 to 2300
- Display: Digital Readouts
from ifm efector inc.
Simple switch point setting by means of two setting rings allowing optimum reading. Setting of the switch points without system temperature being applied. Two switching outputs with fixed hysteresis. Fast response dynamics and very short power-on delay time. Mechanical locking prevents inadvertent... [See More]
- Input Options: Accepts RTD Inputs
- Display: Digital Readouts
- Sensed Temperature Range: -13 to 284
- DC Voltage Range: 9.6 to 32
from Fluidwell bv
The F040 is a straight forward temperature indicator with large 26mm (1") high digits. The measuring unit to be displayed below the temperature is simply selected through an alphanumeric configuration menu. No adhesive labels have to be put on the outside of the enclosure: a weather proof and... [See More]
- Input Options: Accepts Thermocouple Inputs; Accepts RTD Inputs
- Display: Digital Readouts
- Local Interface: Digital Front Panel
- Mounting Options: Panel Mount (Meter); Self-Contained/Stand Alone Instrument; Other Installation Type
from Seaward Group USA
Precision Digital Thermometer with PRT 25, 100 and thermocouples with CVD and ITS90 Coefficients. The Series 3000 is a digital thermometer of very high accuracy (0.01 °C) and very high resolution (0.001 °C) at an economical price. To ensure that the very best measurements are achieved, PRT... [See More]
- Input Options: Accepts Thermocouple Inputs; Accepts RTD Inputs
- Display: Digital Readouts
- # of Inputs / Channels: 0.0
- Communications Interface: Serial Interface; Parallel Interface
from Winters Instruments
Description & Features: • Ideal for temperature measurements that require an industrial style connection with a local and 4-20 mA output • Low light compatible (Min. required light 16 Lux) • Includes a separable thermowell • Durable ABS case • -50 °F to 320 °F... [See More]
- Input Options: Accepts RTD Inputs
- Display: Digital Readouts
- # of Inputs / Channels: 1
- Mounting Options: Portable or Hand Held; Self-Contained/Stand Alone Instrument
from CAS DataLoggers
The Accsense A2-05 Ethernet Temperature Data Logger is designed for temperature measurement and alarm in medical refrigerators, freezers, cryogenic storage, and incubators. The data logger has connection inputs for 2 external RTDs and a Type T Thermocouple sensor making it incredibly cost effective... [See More]
- Input Options: Accepts Thermocouple Inputs; Accepts RTD Inputs
- # of Inputs / Channels: 3
- Sensed Temperature Range: -328 to 752
- Display: Analog Meter or Indicator
from West Control Solutions
The Partlow 3200 offers real flexibility as it can be used as a controller or an indicator. The instrument has the largest red or green digital display in a 1/32 DIN package. In addition to the red or green display the 3200 benefits from three additional multi-colour LEDs to indicate process, alarm... [See More]
- Input Options: Accepts Thermocouple Inputs; Accepts RTD Inputs
- Display: Digital Readouts
- Local Interface: Digital Front Panel
- Communications Interface: Serial Interface
from Isotech North America
In world class metrology, the most important consideration is the quality of the fundamental measurement. ASL's F18 AC bridge technology represents the peak of performance in resistance thermometer measurement and exploits the inherent advantages of AC bridge technology to maintain repeatable... [See More]
- Input Options: Accepts RTD Inputs
- Local Interface: Analog Front Panel
- # of Inputs / Channels: 2
- Display: Analog Meter or Indicator; Digital Readouts
from KOBOLD Instruments, Inc.
Product Features. Remote and Fixed Probe Versions. Highly Visible Green LED Readout. Standard & Custom Ranges Available. Analog Output Standard. Peak Hold/RS232 Options. Up to four SPDT Switches. 316 SS Construction. With the DTM, KOBOLD addresses all the fundamental issues of industrial temperature... [See More]
- Input Options: Accepts RTD Inputs
- Local Interface: Digital Front Panel
- Sensed Temperature Range: -30 to 750
- Display: Digital Readouts
from CHINO Works America Inc.
The HN-C series is reliable and accurate temperature/ humidity meter with the measuring humidity range of 0 to 100%RH by using a new developed humidity sensor. Models with temperature output of 3-wire type Pt100 is available.Wall-mounting type, separated type and insertion type are prepared for... [See More]
- Input Options: Permanent Sensor or Probe (Not detachable or Interchangeable); Accepts RTD Inputs
- # of Inputs / Channels: 1
- Sensed Temperature Range: 32 to 122
- Display: None - No Display
from OTEK Corporation
The HI-QDPM is a low cost meter similar to the HI-QCPM but with added functionality and control. It is part of Otek ’s line of versatile panel instruments and features a 5-digit LED display with a menu driven keypad, providing a great solution for a wide range of process control and monitoring... [See More]
- Input Options: Accepts Thermocouple Inputs; Accepts RTD Inputs
- Display: Digital Readouts
- Local Interface: Digital Front Panel
- Mounting Options: Panel Mount (Meter)
from E+E Elektronik
Specially designed for HVAC, the EE160 by E+E Elektronik is a cost-effective, highly accurate transmitter for relative humidity and temperature. With encapsulated measurement electronics inside the sensing probe and E+E proprietary coating protection of the humidity sensor element, EE160 offer... [See More]
- Input Options: Accepts RTD Inputs
- # of Inputs / Channels: 1
- Sensed Temperature Range: 5 to 140
- Display: None - No Display
from Fluidwell bv
The F043 is a versatile temperature indicator with continuous temperature monitoring feature. It offers the ability to set one low temperature and one high temperature alarm value. If desired, an ignore function can be set up to allow for an incorrect temperature for a certain period of time. The... [See More]
- Input Options: Accepts RTD Inputs
- Display: Digital Readouts
- Local Interface: Digital Front Panel
- Mounting Options: Panel Mount (Meter); Self-Contained/Stand Alone Instrument; Other Installation Type
from CAS DataLoggers
The VersaLog VL-RTD-1 RTD Data Logger is a 4-channel, battery powered, stand-alone temperature data logger. It records the ambient temperature with a built-in thermistor and has four external 2 or 3 wire RTD inputs plus alarm output capabilities. Data is stored in 8 MB of non-volatile flash memory... [See More]
- Input Options: Accepts RTD Inputs; Accepts Thermistor Inputs
- # of Inputs / Channels: 5
- Sensed Temperature Range: -328 to 1562
- Display: Analog Meter or Indicator
from West Control Solutions
The PMA Digital 280-1 indicator ensures a fast reaction time with a scan rate of 100 ms cycle time. The instrument offers customer-specific linearization for all sensors (16 segments). The maximum and minimum values are always stored and may be displayed on the front for quick reference. In addition... [See More]
- Input Options: Accepts Thermocouple Inputs; Accepts RTD Inputs
- # of Inputs / Channels: 2 to 4
- Sensed Temperature Range: -328 to 4199
- Local Interface: Digital Front Panel
from Isotech North America
Thermocouple characteristics are sufficiently smooth to allow interpolation of deviations from the reference table to be carried out over fairly wide temperature spans without introducing unacceptable errors. In world class metrology, the most important consideration is the quality of the... [See More]
- Input Options: Accepts RTD Inputs
- # of Inputs / Channels: 2
- Sensed Temperature Range: 50 to 185
- Local Interface: Analog Front Panel
from E+E Elektronik
The EE300Ex humidity and temperature transmitter is dedicated for measurement in explosion hazard areas. It complies with the classifications for Europe (ATEX), International (IECEx) and USA / Canada (FM) and can be employed in gas and dust explosion hazard areas. The intrinsically safe EE300Ex can... [See More]
- Input Options: Accepts RTD Inputs
- # of Inputs / Channels: 1
- Sensed Temperature Range: -40 to 356
- Display: None - No Display (optional feature); Digital Readouts (optional feature)
from CAS DataLoggers
The RTR-505-Pt Wireless RTD Data Logger which supports Pt100 (3-wire / 4-wire) and Pt1000 (3-wire / 4-wire) sensors. Download Data via Wireless Communication with a Base Unit. Recorded data can be downloaded from the RTR-505 data logger (Remote Unit) via wireless communication with a Base Unit. The... [See More]
- Input Options: Accepts RTD Inputs
- # of Inputs / Channels: 1
- Sensed Temperature Range: -326 to 1202
- Local Interface: Digital Front Panel
from West Control Solutions
The West N2300 offers real flexibility as it can be used as a controller or an indicator. The instrument has the largest red or green digital display in a 1/32 DIN package. In addition to the red or green display the N2300 benefits from three additional multi-colour LEDs to indicate process, alarm... [See More]
- Input Options: Accepts Thermocouple Inputs; Accepts RTD Inputs
- Display: Digital Readouts
- Local Interface: Digital Front Panel
- Communications Interface: Serial Interface
from E+E Elektronik
Analogue, digital or passive room temperature sensors for residential and commercial HVAC. The very stylish EE10-T enclosure is available in European and US size and in several colors. The snap-on concept allows for easy installation. The active part of the device can be replaced within seconds... [See More]
- Input Options: Accepts RTD Inputs
- # of Inputs / Channels: 1
- Sensed Temperature Range: 32 to 122
- Display: None - No Display (optional feature); Digital Readouts (optional feature)