Detachable Probe(s) Temperature Indicators
from PCE Instruments / PCE Americas Inc.
Contact Thermometer PCE-T390. Type-K, J and PT100 temperature sensor inputs / data logger function (xls format) / SD card slot. large LC display / power supply via batteries or mains adaptor / The PCE-T390 Contact Thermometer is a digital device with four input channels for type K and type J... [See More]
- Features: Battery Powered; Datalogger; Detachable Probes
- Input Options: Accepts Thermocouple Inputs; Accepts RTD Inputs
- Sensed Temperature Range: -148 to 2498
- # of Inputs / Channels: 6
from PCE Instruments / PCE Americas Inc.
PCE-T 1200 is a 12-channel temperature data logger that accommodates SD cards up to 16 GB in size. The optional software allows the temperature meter to connect to a PC via USB for direct data transfer and analysis via Microsoft Excel. The datalogging interval can be set from 1 second per channel up... [See More]
- Features: Battery Powered; Detachable Probes
- Input Options: Accepts Thermocouple Inputs
- Sensed Temperature Range: -58 to 1832
- # of Inputs / Channels: 12
from PCE Instruments / PCE Americas Inc.
The dual infrared temperature meter is used for fast surface temperature measurement. The two laser points of the infrared temperature meter PCE-895 mark the exact measuring point and thus offer excellent assistance with the temperature measurement. [See More]
- Features: Battery Powered; Detachable Probes
- Input Options: Permanent Sensor or Probe (Not detachable or Interchangeable); Accepts Thermocouple Inputs
- Sensed Temperature Range: -83.2 to 2912
- Local Interface: Digital Front Panel
from PCE Instruments / PCE Americas Inc.
The temperature meter has two measuring inputs. Each measuring input from the thermometer can be connected to a thermocouple of type K, T and J. With a measuring rate of 2 Hz, the thermometer shows rapid temperature fluctuations. With the high accuracy and a resolution of 0.01 °C, these rapid... [See More]
- Features: Battery Powered; Detachable Probes
- Input Options: Permanent Sensor or Probe (Not detachable or Interchangeable); Accepts Thermocouple Inputs
- Sensed Temperature Range: -328 to 2498
- # of Inputs / Channels: 2
from PCE Instruments / PCE Americas Inc.
Thermometer for relative humidity and temperature / SD card (1 ... 16 GB) / interface for online data transfer / powered by batteries or alternatively mains component / additional K type thermocouple connection The PCE-313 A Thermometer has been designed for professional applications in the... [See More]
- Features: Battery Powered; Datalogger; Detachable Probes
- Input Options: Accepts Thermocouple Inputs
- Sensed Temperature Range: 32 to 122
- # of Inputs / Channels: 2
from PCE Instruments / PCE Americas Inc.
Thermometer with Microprocessor PCE-HPT 1. 1-channel thermometer with 4-wire class A Pt100 sensor / software for transmission and data value / internal data logger The Thermometer with microprocessor is a high precision 1-channel temperature gauge. The Thermometer with microprocessor is ideal for... [See More]
- Features: Battery Powered; Detachable Probes
- Input Options: Accepts RTD Inputs
- Sensed Temperature Range: -148 to 752
- Local Interface: Digital Front Panel
from Shortridge Instruments, Inc.
FAST AND ACCURATE MULTIPOINT TEMPERATURES. The AirData MultiTemp is the ideal solution to the problems. encountered in thermal performance testing of air conditioning. systems, cooling towers, heat exchangers, and energy recovery. systems. The MT-440K MultiTemp may be used with any of the. AirData... [See More]
- Features: Detachable Probes
- Mounting Options: Portable or Hand Held
- Display: None - No Display
- Applications: HVAC
from Terra Universal, Inc.
Single pen or 1-, 2-, 3-, or 6-point recording. Highly reliable and vibration-proof. Potentiometric and self-balancing. Removable chart drive modules ensure easy chart paper changes, easy calibration [See More]
- Features: Datalogger; Detachable Probes
- Input Options: Accepts Thermocouple Inputs
- Sensed Temperature Range: 32 to 212
- # of Inputs / Channels: 1
from E+E Elektronik
Specially designed for HVAC, the EE160 by E+E Elektronik is a cost-effective, highly accurate transmitter for relative humidity and temperature. With encapsulated measurement electronics inside the sensing probe and E+E proprietary coating protection of the humidity sensor element, EE160 offer... [See More]
- Features: Detachable Probes
- Input Options: Accepts RTD Inputs
- Sensed Temperature Range: 5 to 140
- # of Inputs / Channels: 1
from OMEGA Engineering, Inc.
Specifications. Input Current: 120 nA typical. Repeatability: 0.3F(0.2C) typical for 1 week at constant ambient temperature. Temperature Coefficient: -10 to 18C and 28 to 50C; less than (0.025% of rdg + 0.1C)/C. Operating Temperature: -10 to 50C and less than 80% RH up to 35C. Display: 3 1 /2 digit... [See More]
- Features: Battery Powered; Detachable Probes
- Input Options: Accepts Thermocouple Inputs
- Sensed Temperature Range: -121 to 3630
- # of Inputs / Channels: 2
from CAS DataLoggers
The TR45 Bluetooth Temperature Data Logger is equipped with Bluetooth low energy for data collection with your Android or iOS device. The TR41 features an internal temperature sensor, the TR42 has an external -60 °C to +155 °C probe and the TR45 Bluetooth Temperature Data Logger features a... [See More]
- Features: Battery Powered; Datalogger; Detachable Probes
- Input Options: Accepts Thermocouple Inputs
- Sensed Temperature Range: -326 to 3092
- # of Inputs / Channels: 1
from E+E Elektronik
The EE300Ex humidity and temperature transmitter is dedicated for measurement in explosion hazard areas. It complies with the classifications for Europe (ATEX), International (IECEx) and USA / Canada (FM) and can be employed in gas and dust explosion hazard areas. The intrinsically safe EE300Ex can... [See More]
- Features: Detachable Probes
- Input Options: Accepts RTD Inputs
- Sensed Temperature Range: -40 to 356
- # of Inputs / Channels: 1
from CAS DataLoggers
The Lascar EL-GFX-DTP Dual Channel Temperature Data Logger is a standalone USB model that measures and stores over 250,000 temperature readings from two thermistor probes over a -40 to +125 °C range at a resolution of 0.1 °C. The logger has a LCD display the three face buttons to navigate... [See More]
- Features: Battery Powered; Datalogger; Detachable Probes
- Input Options: Accepts Thermistor Inputs
- Sensed Temperature Range: -40 to 257
- # of Inputs / Channels: 2
from E+E Elektronik
Analogue, digital or passive room temperature sensors for residential and commercial HVAC. The very stylish EE10-T enclosure is available in European and US size and in several colors. The snap-on concept allows for easy installation. The active part of the device can be replaced within seconds... [See More]
- Features: Detachable Probes
- Input Options: Accepts RTD Inputs
- Sensed Temperature Range: 32 to 122
- # of Inputs / Channels: 1
from CAS DataLoggers
The TR-72nw-S Ethernet Temperature Humidity Data Logger is a high precision two channel model with an external thermistor sensor and a measuring range of -30 to 80 °C and humidity range of 0 to 99%RH. In addition to the standard features such as battery operation and USB communication (through... [See More]
- Features: Battery Powered; Datalogger; Detachable Probes
- Input Options: Accepts Thermistor Inputs
- Sensed Temperature Range: -22 to 176
- # of Inputs / Channels: 2
from CAS DataLoggers
The Accsense A2-05 Ethernet Temperature Data Logger is designed for temperature measurement and alarm in medical refrigerators, freezers, cryogenic storage, and incubators. The data logger has connection inputs for 2 external RTDs and a Type T Thermocouple sensor making it incredibly cost effective... [See More]
- Features: Battery Powered (optional feature); Datalogger; Detachable Probes
- Input Options: Accepts Thermocouple Inputs; Accepts RTD Inputs
- Sensed Temperature Range: -328 to 752
- # of Inputs / Channels: 3
from CAS DataLoggers
The EL-EnviroPad-TC Temperature Data Logger is a robust handheld device takes and records temperature readings via the attached k-type probe that is supplied with the unit. A large touch screen with color display indicates temperature, maximum and minimum readings and will produce a graph of the... [See More]
- Features: Battery Powered; Datalogger; Detachable Probes
- Input Options: Accepts Thermocouple Inputs
- Sensed Temperature Range: -292 to 2372
- # of Inputs / Channels: 1
from CAS DataLoggers
The AEMC 1227 is a portable, easy-to-use instrument which uses an airflow sensor designed to accurately measure and log airflow or wind speed. The logger can be used to perform a variety of recording tasks with an easy and intuitive setup from a computer using supplied DataView ® software. The... [See More]
- Features: Battery Powered; Datalogger; Detachable Probes
- Input Options: Permanent Sensor or Probe (Not detachable or Interchangeable)
- Sensed Temperature Range: -4 to 122
- # of Inputs / Channels: 2