Thermocouple Inputs Temperature Indicators
from Pyromation
The Series 810 1/8 DIN Panel Indicator is loaded with standard and optional features that provide a flexible and economical solution for almost any application. You can customize the thermocouple meter with just the functions your application requires, minimizing your cost. Featuring flexible... [See More]
- Input Options: Accepts Thermocouple Inputs; Accepts RTD Inputs
- Display: Digital Readouts
- Local Interface: Digital Front Panel
- Communications Interface: Serial Interface
from PCE Instruments / PCE Americas Inc.
Contact Thermometer PCE-T390. Type-K, J and PT100 temperature sensor inputs / data logger function (xls format) / SD card slot. large LC display / power supply via batteries or mains adaptor / The PCE-T390 Contact Thermometer is a digital device with four input channels for type K and type J... [See More]
- Input Options: Accepts Thermocouple Inputs; Accepts RTD Inputs
- # of Inputs / Channels: 6
- Sensed Temperature Range: -148 to 2498
- Local Interface: Digital Front Panel
from Conax Technologies
4-Digit, 14-Segment LED Indicator. Input for RTD, TC, mA, V, and Potentiometer. Universal Supply Voltage. Front Key Programmable. Available with Optional 2 Relays and Analog Output. Application: Display for digital readout of temperature, current, voltage or 3-wire potentiometer signals. Process... [See More]
- Input Options: Accepts Thermocouple Inputs; Accepts RTD Inputs
- Local Interface: Digital Front Panel
- Sensed Temperature Range: -200 to 2300
- Display: Digital Readouts
from Pyromation
Easy to use automatic field calibration ensures accurate readings. IP54-rated case provides splash and dust resistance. Intrinsically safe UL listed - certify ed for Class I. Groups A, B, C, and D, Division 1. All models feature an ergonomic design, sealed silicone rubber keypad, IP54 splash - and... [See More]
- Input Options: Accepts Thermocouple Inputs
- # of Inputs / Channels: 2
- Sensed Temperature Range: -418 to 2501
- Local Interface: Digital Front Panel
from PCE Instruments / PCE Americas Inc.
The thermometer offers precise temperature monitoring of multiple measuring points. With a measuring range of -210 to 1370 °C and support for thermocouple types K and J, it enables accurate measurements in different environments. The 4 input channels of the thermometer enable simultaneous monitoring... [See More]
- Input Options: Permanent Sensor or Probe (Not detachable or Interchangeable); Accepts Thermocouple Inputs
- # of Inputs / Channels: 4
- Sensed Temperature Range: -328 to 2498
- Local Interface: Digital Front Panel
from Conax Technologies
4-Digit, 14-Segment LED Indicator. Input for RTD, TC, mA, V, and Potentiometer. 4 Relays with Optional Analog Output. Universal Supply Voltage. Programmable via Front Keypad or PC. Application: Display for digital readout of temperature, current, voltage or 3-wire potentiometer signals. Process... [See More]
- Input Options: Accepts Thermocouple Inputs; Accepts RTD Inputs
- Local Interface: Digital Front Panel
- Sensed Temperature Range: -200 to 2300
- Display: Digital Readouts
from PCE Instruments / PCE Americas Inc.
PCE-T 1200 is a 12-channel temperature data logger that accommodates SD cards up to 16 GB in size. The optional software allows the temperature meter to connect to a PC via USB for direct data transfer and analysis via Microsoft Excel. The datalogging interval can be set from 1 second per channel up... [See More]
- Input Options: Accepts Thermocouple Inputs
- # of Inputs / Channels: 12
- Sensed Temperature Range: -58 to 1832
- Local Interface: Digital Front Panel
from PCE Instruments / PCE Americas Inc.
The multifunction thermometer is the ideal measuring device to check the climatic conditions in, for example, warehouses, production halls or greenhouses. The multifunction thermometer can measure the ambient temperature and humidity. Temperatures between -20 ... 60 °C (-4 ... 140 °F) can be... [See More]
- Input Options: Permanent Sensor or Probe (Not detachable or Interchangeable); Accepts Thermocouple Inputs
- # of Inputs / Channels: 1
- Sensed Temperature Range: -148 to 2502
- Local Interface: Digital Front Panel
from West Control Solutions
The Partlow 3200 offers real flexibility as it can be used as a controller or an indicator. The instrument has the largest red or green digital display in a 1/32 DIN package. In addition to the red or green display the 3200 benefits from three additional multi-colour LEDs to indicate process, alarm... [See More]
- Input Options: Accepts Thermocouple Inputs; Accepts RTD Inputs
- Display: Digital Readouts
- Local Interface: Digital Front Panel
- Communications Interface: Serial Interface
from CAS DataLoggers
The TR45 Bluetooth Temperature Data Logger is equipped with Bluetooth low energy for data collection with your Android or iOS device. The TR41 features an internal temperature sensor, the TR42 has an external -60 °C to +155 °C probe and the TR45 Bluetooth Temperature Data Logger features a... [See More]
- Input Options: Accepts Thermocouple Inputs
- # of Inputs / Channels: 1
- Sensed Temperature Range: -326 to 3092
- Local Interface: Digital Front Panel
from OMEGA Engineering, Inc.
The DP1001AM microprocessor-based 10-channel scanner accepts the same thermocouple input type for each input. Each channel can be manually or automatically scanned and active zones are displayed. Instrument is programmable for J, K, T or E thermocouple input types, degrees °C or °F, and scan... [See More]
- Input Options: Accepts Thermocouple Inputs
- # of Inputs / Channels: 10
- Sensed Temperature Range: -58 to 2498
- Local Interface: Digital Front Panel
from Hanna Instruments, Inc.
Auto calibration and backlight, powerful dual level display [See More]
- Input Options: Accepts Thermocouple Inputs
- # of Inputs / Channels: 1
- Sensed Temperature Range: -328 to 2500
- Local Interface: Analog Front Panel
from OTEK Corporation
The HI-QDPM is a low cost meter similar to the HI-QCPM but with added functionality and control. It is part of Otek ’s line of versatile panel instruments and features a 5-digit LED display with a menu driven keypad, providing a great solution for a wide range of process control and monitoring... [See More]
- Input Options: Accepts Thermocouple Inputs; Accepts RTD Inputs
- Display: Digital Readouts
- Local Interface: Digital Front Panel
- Mounting Options: Panel Mount (Meter)
from Fluidwell bv
The F040 is a straight forward temperature indicator with large 26mm (1") high digits. The measuring unit to be displayed below the temperature is simply selected through an alphanumeric configuration menu. No adhesive labels have to be put on the outside of the enclosure: a weather proof and... [See More]
- Input Options: Accepts Thermocouple Inputs; Accepts RTD Inputs
- Display: Digital Readouts
- Local Interface: Digital Front Panel
- Mounting Options: Panel Mount (Meter); Self-Contained/Stand Alone Instrument; Other Installation Type
from Terra Universal, Inc.
Single pen or 1-, 2-, 3-, or 6-point recording. Highly reliable and vibration-proof. Potentiometric and self-balancing. Removable chart drive modules ensure easy chart paper changes, easy calibration [See More]
- Input Options: Accepts Thermocouple Inputs
- # of Inputs / Channels: 1
- Sensed Temperature Range: 32 to 212
- Local Interface: Analog Front Panel
from Seaward Group USA
Precision Digital Thermometer with PRT 25, 100 and thermocouples with CVD and ITS90 Coefficients. The Series 3000 is a digital thermometer of very high accuracy (0.01 °C) and very high resolution (0.001 °C) at an economical price. To ensure that the very best measurements are achieved, PRT... [See More]
- Input Options: Accepts Thermocouple Inputs; Accepts RTD Inputs
- Display: Digital Readouts
- # of Inputs / Channels: 0.0
- Communications Interface: Serial Interface; Parallel Interface
from West Control Solutions
The PMA Digital 280-1 indicator ensures a fast reaction time with a scan rate of 100 ms cycle time. The instrument offers customer-specific linearization for all sensors (16 segments). The maximum and minimum values are always stored and may be displayed on the front for quick reference. In addition... [See More]
- Input Options: Accepts Thermocouple Inputs; Accepts RTD Inputs
- # of Inputs / Channels: 2 to 4
- Sensed Temperature Range: -328 to 4199
- Local Interface: Digital Front Panel
from CAS DataLoggers
The Accsense A2-05 Ethernet Temperature Data Logger is designed for temperature measurement and alarm in medical refrigerators, freezers, cryogenic storage, and incubators. The data logger has connection inputs for 2 external RTDs and a Type T Thermocouple sensor making it incredibly cost effective... [See More]
- Input Options: Accepts Thermocouple Inputs; Accepts RTD Inputs
- # of Inputs / Channels: 3
- Sensed Temperature Range: -328 to 752
- Display: Analog Meter or Indicator
from OMEGA Engineering, Inc.
Specifications. Input Current: 120 nA typical. Repeatability: 0.3F(0.2C) typical for 1 week at constant ambient temperature. Temperature Coefficient: -10 to 18C and 28 to 50C; less than (0.025% of rdg + 0.1C)/C. Operating Temperature: -10 to 50C and less than 80% RH up to 35C. Display: 3 1 /2 digit... [See More]
- Input Options: Accepts Thermocouple Inputs
- # of Inputs / Channels: 2
- Sensed Temperature Range: -121 to 3630
- Display: Digital Readouts
from West Control Solutions
The West N2300 offers real flexibility as it can be used as a controller or an indicator. The instrument has the largest red or green digital display in a 1/32 DIN package. In addition to the red or green display the N2300 benefits from three additional multi-colour LEDs to indicate process, alarm... [See More]
- Input Options: Accepts Thermocouple Inputs; Accepts RTD Inputs
- Display: Digital Readouts
- Local Interface: Digital Front Panel
- Communications Interface: Serial Interface
from CAS DataLoggers
The TR-75nw Ethernet Temperature Data Logger is a two-channel model with a thermocouple sensor. In addition to the standard features such as battery operation and USB communication (through optional cable, sold separately), the TR-75nw supports communication with mobile devices. By using T &D... [See More]
- Input Options: Permanent Sensor or Probe (Not detachable or Interchangeable); Accepts Thermocouple Inputs
- # of Inputs / Channels: 2
- Sensed Temperature Range: -326 to 3200
- Local Interface: Digital Front Panel
from West Control Solutions
The West N8080 temperature indicator offers highly accurate process monitoring and unparalleled display quality. It features custom-designed LED 5 digit display which offers larger, clearer numbers than other instruments of the same size. There is a choice of color for the display and this can be... [See More]
- Input Options: Accepts Thermocouple Inputs; Accepts RTD Inputs
- Display: Digital Readouts
- Local Interface: Digital Front Panel
- Communications Interface: Serial Interface
from CAS DataLoggers
The EL-EnviroPad-TC Temperature Data Logger is a robust handheld device takes and records temperature readings via the attached k-type probe that is supplied with the unit. A large touch screen with color display indicates temperature, maximum and minimum readings and will produce a graph of the... [See More]
- Input Options: Accepts Thermocouple Inputs
- # of Inputs / Channels: 1
- Sensed Temperature Range: -292 to 2372
- Local Interface: Digital Front Panel