Celsius / Centigrade Temperature Indicators
from Pyromation
The Series 810 1/8 DIN Panel Indicator is loaded with standard and optional features that provide a flexible and economical solution for almost any application. You can customize the thermocouple meter with just the functions your application requires, minimizing your cost. Featuring flexible... [See More]
- Input Options: Accepts Thermocouple Inputs; Accepts RTD Inputs
- Display: Digital Readouts
- Local Interface: Digital Front Panel
- Communications Interface: Serial Interface
from Conax Technologies
4-Digit, 14-Segment LED Indicator. Input for RTD, TC, mA, V, and Potentiometer. Universal Supply Voltage. Front Key Programmable. Available with Optional 2 Relays and Analog Output. Application: Display for digital readout of temperature, current, voltage or 3-wire potentiometer signals. Process... [See More]
- Sensed Temperature Range: -200 to 2300
- Local Interface: Digital Front Panel
- Input Options: Accepts Thermocouple Inputs; Accepts RTD Inputs
- Display: Digital Readouts
from Pyromation
Easy to use automatic field calibration ensures accurate readings. IP54-rated case provides splash and dust resistance. Intrinsically safe UL listed - certify ed for Class I. Groups A, B, C, and D, Division 1. All models feature an ergonomic design, sealed silicone rubber keypad, IP54 splash - and... [See More]
- Sensed Temperature Range: -418 to 2501
- # of Inputs / Channels: 2
- Input Options: Accepts Thermocouple Inputs
- Local Interface: Digital Front Panel
from Conax Technologies
4-Digit, 14-Segment LED Indicator. Input for RTD, TC, mA, V, and Potentiometer. 4 Relays with Optional Analog Output. Universal Supply Voltage. Programmable via Front Keypad or PC. Application: Display for digital readout of temperature, current, voltage or 3-wire potentiometer signals. Process... [See More]
- Sensed Temperature Range: -200 to 2300
- Local Interface: Digital Front Panel
- Input Options: Accepts Thermocouple Inputs; Accepts RTD Inputs
- Display: Digital Readouts
from OMEGA Engineering, Inc.
Digital Stem Thermometers [See More]
- Sensed Temperature Range: -58 to 572
- # of Inputs / Channels: 1
- Input Options: Permanent Sensor or Probe (Not detachable or Interchangeable)
- Local Interface: Analog Front Panel
from Minco
The display range is field programmable via coarse dip switches and two fine adjustment potentiometers. Wiring is easy. Simply connect the indicator in ser ies with the 4 to 20 mA loop. Forward voltage drop is o nly 2.8 VDC. Local indication of process variable for convenient visual verification. [See More]
- Sensed Temperature Range: 32 to 212
- Display: Digital Readouts
- Local Interface: Digital Front Panel
- Mounting Options: Other Installation Type
from West Control Solutions
The PMA Digital 280-1 indicator ensures a fast reaction time with a scan rate of 100 ms cycle time. The instrument offers customer-specific linearization for all sensors (16 segments). The maximum and minimum values are always stored and may be displayed on the front for quick reference. In addition... [See More]
- Sensed Temperature Range: -328 to 4199
- # of Inputs / Channels: 2 to 4
- Input Options: Accepts Thermocouple Inputs; Accepts RTD Inputs
- Local Interface: Digital Front Panel
from Winters Instruments
Description & Features: • Available in 4.5" (110mm) or 6" (150mm) scales • Offers ruggedness and durability in harsh industrial environments • Brass socket 1/2" NPT is standard (stainless steel optional) • Available in either a straight model (bottom connection) or 90 °... [See More]
- Input Options: Permanent Sensor or Probe (Not detachable or Interchangeable)
- Display: Analog Meter or Indicator
- # of Inputs / Channels: 1
- Mounting Options: Portable or Hand Held; Self-Contained/Stand Alone Instrument
from CAS DataLoggers
The TR41 Bluetooth Temperature Data Logger is equipped with Bluetooth low energy for data collection with your Android or iOS device. The TR41 features an internal temperature sensor, the TR42 has an external -60 °C to +155 °C probe and the TR45 features a Thermocouple / RTD interface. All... [See More]
- Sensed Temperature Range: -40 to 176
- # of Inputs / Channels: 1
- Input Options: Permanent Sensor or Probe (Not detachable or Interchangeable)
- Local Interface: Digital Front Panel
from Hanna Instruments, Inc.
Auto calibration and backlight, powerful dual level display [See More]
- Sensed Temperature Range: -328 to 2500
- # of Inputs / Channels: 1
- Input Options: Accepts Thermocouple Inputs
- Local Interface: Analog Front Panel
from Fluidwell bv
The D040 is a straight forward, panel mount temperature indicator. The measuring unit to be displayed is simply selected through an alfa-numerical configuration menu. No adhesive labels have to be put on the outside of the enclosure: a weather proof and user friendly solution! The configuration of... [See More]
- Local Interface: Digital Front Panel
- Mounting Options: Panel Mount (Meter)
- Display: Digital Readouts
- DC Voltage: Measures DC Voltages
from Sensitech, Inc.
Designed for last-mile monitoring of your freeze-sensitive products, the FreezeAlert ™ is an ideal alternative to chemical indicators. This cost-effective, validated temperature indicator provides the reliability and accuracy of electronic temperature measurement in a disposable, compact... [See More]
- Input Options: Permanent Sensor or Probe (Not detachable or Interchangeable)
- Display: Digital Readouts
- Local Interface: Digital Front Panel
- Mounting Options: Portable or Hand Held
from E+E Elektronik
Analogue, digital or passive room temperature sensors for residential and commercial HVAC. The very stylish EE10-T enclosure is available in European and US size and in several colors. The snap-on concept allows for easy installation. The active part of the device can be replaced within seconds... [See More]
- Sensed Temperature Range: 32 to 122
- # of Inputs / Channels: 1
- Input Options: Accepts RTD Inputs
- Display: None - No Display (optional feature); Digital Readouts (optional feature)
from Terra Universal, Inc.
Single pen or 1-, 2-, 3-, or 6-point recording. Highly reliable and vibration-proof. Potentiometric and self-balancing. Removable chart drive modules ensure easy chart paper changes, easy calibration [See More]
- Sensed Temperature Range: 32 to 212
- # of Inputs / Channels: 1
- Input Options: Accepts Thermocouple Inputs
- Local Interface: Analog Front Panel
from Seaward Group USA
Precision Digital Thermometer with PRT 25, 100 and thermocouples with CVD and ITS90 Coefficients. The Series 3000 is a digital thermometer of very high accuracy (0.01 °C) and very high resolution (0.001 °C) at an economical price. To ensure that the very best measurements are achieved, PRT... [See More]
- Input Options: Accepts Thermocouple Inputs; Accepts RTD Inputs
- Display: Digital Readouts
- # of Inputs / Channels: 0.0
- Communications Interface: Serial Interface; Parallel Interface
from OMEGA Engineering, Inc.
RLC Series labels are ideal for monitoring temperatures of electronic parts, transformers, relays and motors. To most precisely interpret liquid crystal labels, please note color variances: GREEN Bar is the Actual Temperature Reading. BROWN Bar is just above the Actual Temperature. BLUE Bar is just... [See More]
- Sensed Temperature Range: -22 to 248
- # of Inputs / Channels: 1
- Input Options: Permanent Sensor or Probe (Not detachable or Interchangeable)
- Display: Analog Meter or Indicator
from Minco
The display range is field programmable via coarse dip switches and two fine adjustment potentiometers. Wiring is easy. Simply connect the indicator in ser ies with the 4 to 20 mA loop. Forward voltage drop is o nly 2.8 VDC. Local indication of process variable for convenient visual verification. [See More]
- Sensed Temperature Range: -58 to 122
- Display: Digital Readouts
- Local Interface: Digital Front Panel
- Mounting Options: Other Installation Type
from Winters Instruments
Description & Features: • An all-purpose, economical thermometer with a vertical sensing tube and case • Separable thermowell • Impact resistant polypropylene case • Red liquid-in glass • Dual scale ( °F & °C) • Back or bottom connected • 1/2" NPT... [See More]
- Input Options: Permanent Sensor or Probe (Not detachable or Interchangeable)
- Display: Analog Meter or Indicator
- # of Inputs / Channels: 1
- Mounting Options: Portable or Hand Held; Self-Contained/Stand Alone Instrument
from CAS DataLoggers
The TR42 Bluetooth Temperature Data Logger is equipped with Bluetooth low energy for data collection with your Android or iOS device. The TR42 Logger has an external -60 °C to +155 °C probe. It features an LCD display, long 1.5 year battery life and the ability to store 16,000 readings. [See More]
- Sensed Temperature Range: -76 to 311
- # of Inputs / Channels: 1
- Input Options: Permanent Sensor or Probe (Not detachable or Interchangeable)
- Local Interface: Digital Front Panel
from Fluidwell bv
The D043 is a versatile, panel mount temperature indicator with continuous temperature monitoring feature. It offers the facility to set one low temperature and one high temperature alarm value. If desired, an ignore function can be set up to allow for an incorrect temperature for a certain period... [See More]
- Local Interface: Digital Front Panel
- Mounting Options: Panel Mount (Meter)
- Display: Digital Readouts
- DC Voltage: Measures DC Voltages
from Sensitech, Inc.
TagAlert ® indicators are compact, highly accurate electronic indicators, ideal for a variety of in-transit temperature monitoring applications. These cost-effective, single-use indicators are often chosen to monitor smaller shipments to clinical or patient sites. TagAlert indicators are... [See More]
- Input Options: Permanent Sensor or Probe (Not detachable or Interchangeable)
- Display: Digital Readouts
- Local Interface: Digital Front Panel
- Mounting Options: Portable or Hand Held
from Terra Universal, Inc.
Allows convenient temperature and humidity monitoring. Price includes control panel mounting on Terra's Modular Cleanroom. Large-format LCD display is easy to read [See More]
- Local Interface: Digital Front Panel
- Mounting Options: Panel Mount (Meter)
- Display: Digital Readouts
- Fahrenheit Display: Fahrenheit
from OMEGA Engineering, Inc.
bull;. Features wide range 16 indicating levels in two-degree F and one-degree C increments. •. Excellent visibility and presentation of environmental changes. •. Temperature square becomes green to indicate temperature (blue means slightly lower and brown means slightly higher than true... [See More]
- Sensed Temperature Range: 26.6 to 120
- # of Inputs / Channels: 1
- Input Options: Permanent Sensor or Probe (Not detachable or Interchangeable)
- Display: Analog Meter or Indicator
from Winters Instruments
Description & Features: • Widely specified in the industrial and commercial plumbing trade • Includes a separable thermowell • 3.5" (90mm) and 6" (160mm) stem • Available in aluminum or Valox ® (9") case • Organic filled tube (non-mercury) • Dual scale (... [See More]
- Input Options: Permanent Sensor or Probe (Not detachable or Interchangeable)
- Display: Analog Meter or Indicator
- # of Inputs / Channels: 1
- Mounting Options: Portable or Hand Held; Self-Contained/Stand Alone Instrument
from CAS DataLoggers
The TR45 Bluetooth Temperature Data Logger is equipped with Bluetooth low energy for data collection with your Android or iOS device. The TR41 features an internal temperature sensor, the TR42 has an external -60 °C to +155 °C probe and the TR45 Bluetooth Temperature Data Logger features a... [See More]
- Sensed Temperature Range: -326 to 3092
- # of Inputs / Channels: 1
- Input Options: Accepts Thermocouple Inputs
- Local Interface: Digital Front Panel
from Fluidwell bv
The F040 is a straight forward temperature indicator with large 26mm (1") high digits. The measuring unit to be displayed below the temperature is simply selected through an alphanumeric configuration menu. No adhesive labels have to be put on the outside of the enclosure: a weather proof and... [See More]
- Input Options: Accepts Thermocouple Inputs; Accepts RTD Inputs
- Display: Digital Readouts
- Local Interface: Digital Front Panel
- Mounting Options: Panel Mount (Meter); Self-Contained/Stand Alone Instrument; Other Installation Type
from Sensitech, Inc.
The ThermoAlert ™ dual alarm, electronic temperature indicator monitors the last-mile distribution segment for pharmaceuticals and biologics, providing "accept/reject " information relative to in-transit and storage temperature conditions. Features and Benefits. Two time/temperature... [See More]
- Input Options: Permanent Sensor or Probe (Not detachable or Interchangeable)
- Display: Digital Readouts
- Local Interface: Digital Front Panel
- Mounting Options: Portable or Hand Held
from OMEGA Engineering, Inc.
GREEN Bar is the Actual Reading. BROWN Bar is just above the Actual. BLUE Bar is just below the Actual Reading [See More]
- Sensed Temperature Range: 50 to 104
- # of Inputs / Channels: 1
- Input Options: Permanent Sensor or Probe (Not detachable or Interchangeable)
- Display: Analog Meter or Indicator
from Winters Instruments
Description & Features: • Ideal for temperature measurements that require an industrial style connection with a local and 4-20 mA output • Low light compatible (Min. required light 16 Lux) • Includes a separable thermowell • Durable ABS case • -50 °F to 320 °F... [See More]
- Input Options: Accepts RTD Inputs
- Display: Digital Readouts
- # of Inputs / Channels: 1
- Mounting Options: Portable or Hand Held; Self-Contained/Stand Alone Instrument
from CAS DataLoggers
CAS DataLoggers is pleased to introduce the new I-Plug Dry Ice data loggers from SwiTrace. Available in both IPST8U single use and IPMT8U multi-use models, they are designed to record temperatures down to -80 °C and are suitable for use with dry ice shipments. They offer built-in alarm... [See More]
- Sensed Temperature Range: -112 to 68
- # of Inputs / Channels: 1
- Input Options: Permanent Sensor or Probe (Not detachable or Interchangeable)
- Local Interface: Digital Front Panel
from Fluidwell bv
The F043 is a versatile temperature indicator with continuous temperature monitoring feature. It offers the ability to set one low temperature and one high temperature alarm value. If desired, an ignore function can be set up to allow for an incorrect temperature for a certain period of time. The... [See More]
- Input Options: Accepts RTD Inputs
- Display: Digital Readouts
- Local Interface: Digital Front Panel
- Mounting Options: Panel Mount (Meter); Self-Contained/Stand Alone Instrument; Other Installation Type
from Sensitech, Inc.
Sensitech Inc. 's most advanced electronic temperature indicator integrates multi-alarm, last-mile cold chain monitoring with detailed time-temperature alarm excursion history information. The VaxAlert indicator enables logistics staff, receivers and quality assurance personnel to determine if... [See More]
- Input Options: Permanent Sensor or Probe (Not detachable or Interchangeable)
- Display: Digital Readouts
- Local Interface: Digital Front Panel
- Mounting Options: Portable or Hand Held
from OMEGA Engineering, Inc.
TL-E labels provide the most value of the TL series labels. These labels have 8 different temperature ratings on a single label, which give the user the most information about the highest temperature reached. These indicators are supplied 10 or 30 to a package. [See More]
- Sensed Temperature Range: 105 to 500
- # of Inputs / Channels: 1
- Input Options: Permanent Sensor or Probe (Not detachable or Interchangeable)
- Display: Analog Meter or Indicator
from Winters Instruments
Description & Features: • A versatile thermometer that provides a solar powered digital readout commonly used in the industrial and commercial plumbing trade • Low light compatible (16 Lux minimum) • Includes a separable thermowell • Durable ABS case • Switchable... [See More]
- Input Options: Permanent Sensor or Probe (Not detachable or Interchangeable)
- Display: Digital Readouts
- # of Inputs / Channels: 1
- Mounting Options: Portable or Hand Held; Self-Contained/Stand Alone Instrument
from CAS DataLoggers
The Lascar EL-GFX-DTP Dual Channel Temperature Data Logger is a standalone USB model that measures and stores over 250,000 temperature readings from two thermistor probes over a -40 to +125 °C range at a resolution of 0.1 °C. The logger has a LCD display the three face buttons to navigate... [See More]
- Sensed Temperature Range: -40 to 257
- # of Inputs / Channels: 2
- Input Options: Accepts Thermistor Inputs
- Local Interface: Digital Front Panel
from OMEGA Engineering, Inc.
5 Dot Labels (C/F). TL-C5 SERIES. 5-Dot Round Labels TL-C5 labels have five temperature ratings in C Scales. Ideal for measuring surface temperatures in small areas. Labels are 15mm (.59") in diameter. Sold in packages of 10 or 30. [See More]
- Sensed Temperature Range: 104 to 500
- # of Inputs / Channels: 1
- Input Options: Permanent Sensor or Probe (Not detachable or Interchangeable)
- Display: Analog Meter or Indicator
from Winters Instruments
Description & Features: • An economical and accurate way to measure air or water temperatures • Separable thermowell • Bi-metallic element (dial type only) • Dual scale ( °F & °C) • Dial type or vertical scale type • Easy to install • 1/2" NPT... [See More]
- Input Options: Permanent Sensor or Probe (Not detachable or Interchangeable)
- Display: Analog Meter or Indicator
- # of Inputs / Channels: 1
- Mounting Options: Portable or Hand Held; Self-Contained/Stand Alone Instrument
from CAS DataLoggers
The TR-72nw-S Ethernet Temperature Humidity Data Logger is a high precision two channel model with an external thermistor sensor and a measuring range of -30 to 80 °C and humidity range of 0 to 99%RH. In addition to the standard features such as battery operation and USB communication (through... [See More]
- Sensed Temperature Range: -22 to 176
- # of Inputs / Channels: 2
- Input Options: Accepts Thermistor Inputs
- Local Interface: Digital Front Panel
from OMEGA Engineering, Inc.
TL-F labels have five temperature dots aligned in a straight line. This design tells the user the maximum temperature, with just a quick glance. The TL-F series labels are supplied 10 or 30 to a package. [See More]
- Sensed Temperature Range: 105 to 500
- # of Inputs / Channels: 1
- Input Options: Permanent Sensor or Probe (Not detachable or Interchangeable)
- Display: Analog Meter or Indicator
from CAS DataLoggers
The TR-71nw Ethernet Temperature Data Logger is a two-channel, LAN wired model with an external thermistor sensor and a measuring range of -40 to 110 °C. In addition to the standard features such as battery operation and USB communication (through optional cable, sold separately), the TR-71nw... [See More]
- Sensed Temperature Range: -76 to 311
- # of Inputs / Channels: 3
- Input Options: Permanent Sensor or Probe (Not detachable or Interchangeable); Accepts Thermistor Inputs
- Local Interface: Digital Front Panel
from OMEGA Engineering, Inc.
TL-S labels are designed for low-cost, single-temperature operation. TL-S labels are compact round labels, only 10mm (13/32") in diameter. They are perfect for use in limited spaces. TL-S labels are supplied in packages of 30 or 50. [See More]
- Sensed Temperature Range: 100 to 500
- # of Inputs / Channels: 1
- Input Options: Permanent Sensor or Probe (Not detachable or Interchangeable)
- Display: Analog Meter or Indicator
from CAS DataLoggers
The AEMC 1227 is a portable, easy-to-use instrument which uses an airflow sensor designed to accurately measure and log airflow or wind speed. The logger can be used to perform a variety of recording tasks with an easy and intuitive setup from a computer using supplied DataView ® software. The... [See More]
- Sensed Temperature Range: -4 to 122
- # of Inputs / Channels: 2
- Input Options: Permanent Sensor or Probe (Not detachable or Interchangeable)
- Local Interface: Digital Front Panel