Battery Powered Temperature Indicators
from Pyromation
Easy to use automatic field calibration ensures accurate readings. IP54-rated case provides splash and dust resistance. Intrinsically safe UL listed - certify ed for Class I. Groups A, B, C, and D, Division 1. All models feature an ergonomic design, sealed silicone rubber keypad, IP54 splash - and... [See More]
- Features: Battery Powered; Some Controller Functionality (ex. set limits, regulator, P/PI/PID etc.); Datalogger; Min/Max Recorder
- Input Options: Accepts Thermocouple Inputs
- Sensed Temperature Range: -418 to 2501
- # of Inputs / Channels: 2
from PCE Instruments / PCE Americas Inc.
Contact Thermometer PCE-T390. Type-K, J and PT100 temperature sensor inputs / data logger function (xls format) / SD card slot. large LC display / power supply via batteries or mains adaptor / The PCE-T390 Contact Thermometer is a digital device with four input channels for type K and type J... [See More]
- Features: Battery Powered; Datalogger; Detachable Probes
- Input Options: Accepts Thermocouple Inputs; Accepts RTD Inputs
- Sensed Temperature Range: -148 to 2498
- # of Inputs / Channels: 6
from PCE Instruments / PCE Americas Inc.
The thermometer offers precise temperature monitoring of multiple measuring points. With a measuring range of -210 to 1370 °C and support for thermocouple types K and J, it enables accurate measurements in different environments. The 4 input channels of the thermometer enable simultaneous monitoring... [See More]
- Features: Battery Powered
- Input Options: Permanent Sensor or Probe (Not detachable or Interchangeable); Accepts Thermocouple Inputs
- Sensed Temperature Range: -328 to 2498
- # of Inputs / Channels: 4
from PCE Instruments / PCE Americas Inc.
PCE-T 1200 is a 12-channel temperature data logger that accommodates SD cards up to 16 GB in size. The optional software allows the temperature meter to connect to a PC via USB for direct data transfer and analysis via Microsoft Excel. The datalogging interval can be set from 1 second per channel up... [See More]
- Features: Battery Powered; Detachable Probes
- Input Options: Accepts Thermocouple Inputs
- Sensed Temperature Range: -58 to 1832
- # of Inputs / Channels: 12
from PCE Instruments / PCE Americas Inc.
The multifunction thermometer is the ideal measuring device to check the climatic conditions in, for example, warehouses, production halls or greenhouses. The multifunction thermometer can measure the ambient temperature and humidity. Temperatures between -20 ... 60 °C (-4 ... 140 °F) can be... [See More]
- Features: Battery Powered
- Input Options: Permanent Sensor or Probe (Not detachable or Interchangeable); Accepts Thermocouple Inputs
- Sensed Temperature Range: -148 to 2502
- # of Inputs / Channels: 1
from PCE Instruments / PCE Americas Inc.
The dual infrared temperature meter is used for fast surface temperature measurement. The two laser points of the infrared temperature meter PCE-895 mark the exact measuring point and thus offer excellent assistance with the temperature measurement. [See More]
- Features: Battery Powered; Detachable Probes
- Input Options: Permanent Sensor or Probe (Not detachable or Interchangeable); Accepts Thermocouple Inputs
- Sensed Temperature Range: -83.2 to 2912
- Local Interface: Digital Front Panel
from PCE Instruments / PCE Americas Inc.
The temperature meter has two measuring inputs. Each measuring input from the thermometer can be connected to a thermocouple of type K, T and J. With a measuring rate of 2 Hz, the thermometer shows rapid temperature fluctuations. With the high accuracy and a resolution of 0.01 °C, these rapid... [See More]
- Features: Battery Powered; Detachable Probes
- Input Options: Permanent Sensor or Probe (Not detachable or Interchangeable); Accepts Thermocouple Inputs
- Sensed Temperature Range: -328 to 2498
- # of Inputs / Channels: 2
from PCE Instruments / PCE Americas Inc.
Thermometer for relative humidity and temperature / SD card (1 ... 16 GB) / interface for online data transfer / powered by batteries or alternatively mains component / additional K type thermocouple connection The PCE-313 A Thermometer has been designed for professional applications in the... [See More]
- Features: Battery Powered; Datalogger; Detachable Probes
- Input Options: Accepts Thermocouple Inputs
- Sensed Temperature Range: 32 to 122
- # of Inputs / Channels: 2
from CAS DataLoggers
The TR41 Bluetooth Temperature Data Logger is equipped with Bluetooth low energy for data collection with your Android or iOS device. The TR41 features an internal temperature sensor, the TR42 has an external -60 °C to +155 °C probe and the TR45 features a Thermocouple / RTD interface. All... [See More]
- Features: Battery Powered; Datalogger
- Input Options: Permanent Sensor or Probe (Not detachable or Interchangeable)
- Sensed Temperature Range: -40 to 176
- # of Inputs / Channels: 1
from Seaward Group USA
Precision Digital Thermometer with PRT 25, 100 and thermocouples with CVD and ITS90 Coefficients. The Series 3000 is a digital thermometer of very high accuracy (0.01 °C) and very high resolution (0.001 °C) at an economical price. To ensure that the very best measurements are achieved, PRT... [See More]
- Features: Battery Powered
- # of Inputs / Channels: 0.0
- Input Options: Accepts Thermocouple Inputs; Accepts RTD Inputs
- Display: Digital Readouts
from Terra Universal, Inc.
Allows convenient temperature and humidity monitoring. Price includes control panel mounting on Terra's Modular Cleanroom. Large-format LCD display is easy to read [See More]
- Features: Battery Powered
- Display: Digital Readouts
- Local Interface: Digital Front Panel
- Mounting Options: Panel Mount (Meter)
from Fluidwell bv
The D040 is a straight forward, panel mount temperature indicator. The measuring unit to be displayed is simply selected through an alfa-numerical configuration menu. No adhesive labels have to be put on the outside of the enclosure: a weather proof and user friendly solution! The configuration of... [See More]
- Features: Battery Powered
- Display: Digital Readouts
- Local Interface: Digital Front Panel
- Mounting Options: Panel Mount (Meter)
from OMEGA Engineering, Inc.
The DP1001AM microprocessor-based 10-channel scanner accepts the same thermocouple input type for each input. Each channel can be manually or automatically scanned and active zones are displayed. Instrument is programmable for J, K, T or E thermocouple input types, degrees °C or °F, and scan... [See More]
- Features: Battery Powered; Counter/Timer; Datalogger
- Input Options: Accepts Thermocouple Inputs
- Sensed Temperature Range: -58 to 2498
- # of Inputs / Channels: 10
from Hanna Instruments, Inc.
Auto calibration and backlight, powerful dual level display [See More]
- Features: Battery Powered
- Input Options: Accepts Thermocouple Inputs
- Sensed Temperature Range: -328 to 2500
- # of Inputs / Channels: 1
from CAS DataLoggers
The TR42 Bluetooth Temperature Data Logger is equipped with Bluetooth low energy for data collection with your Android or iOS device. The TR42 Logger has an external -60 °C to +155 °C probe. It features an LCD display, long 1.5 year battery life and the ability to store 16,000 readings. [See More]
- Features: Battery Powered; Datalogger
- Input Options: Permanent Sensor or Probe (Not detachable or Interchangeable)
- Sensed Temperature Range: -76 to 311
- # of Inputs / Channels: 1
from Terra Universal, Inc.
Recommended for use in every Terra desiccator and glovebox!. Easy to use —no training required. Stores 16,382 temperature readings and 16,382 relative humidity measurements. All software included to install, configure and download data. Software includes powerful strip chart and export to... [See More]
- Features: Battery Powered; Datalogger
- Display: None - No Display
- Sensed Temperature Range: -31 to 176
- Communications Interface: Serial Interface
from Fluidwell bv
The D043 is a versatile, panel mount temperature indicator with continuous temperature monitoring feature. It offers the facility to set one low temperature and one high temperature alarm value. If desired, an ignore function can be set up to allow for an incorrect temperature for a certain period... [See More]
- Features: Battery Powered
- Display: Digital Readouts
- Local Interface: Digital Front Panel
- Mounting Options: Panel Mount (Meter)
from OMEGA Engineering, Inc.
Digital Stem Thermometers [See More]
- Features: Battery Powered
- Input Options: Permanent Sensor or Probe (Not detachable or Interchangeable)
- Sensed Temperature Range: -58 to 572
- # of Inputs / Channels: 1
from CAS DataLoggers
The TR45 Bluetooth Temperature Data Logger is equipped with Bluetooth low energy for data collection with your Android or iOS device. The TR41 features an internal temperature sensor, the TR42 has an external -60 °C to +155 °C probe and the TR45 Bluetooth Temperature Data Logger features a... [See More]
- Features: Battery Powered; Datalogger; Detachable Probes
- Input Options: Accepts Thermocouple Inputs
- Sensed Temperature Range: -326 to 3092
- # of Inputs / Channels: 1
from Fluidwell bv
The F040 is a straight forward temperature indicator with large 26mm (1") high digits. The measuring unit to be displayed below the temperature is simply selected through an alphanumeric configuration menu. No adhesive labels have to be put on the outside of the enclosure: a weather proof and... [See More]
- Features: Battery Powered
- Local Interface: Digital Front Panel
- Input Options: Accepts Thermocouple Inputs; Accepts RTD Inputs
- Display: Digital Readouts
from OMEGA Engineering, Inc.
Specifications. Input Current: 120 nA typical. Repeatability: 0.3F(0.2C) typical for 1 week at constant ambient temperature. Temperature Coefficient: -10 to 18C and 28 to 50C; less than (0.025% of rdg + 0.1C)/C. Operating Temperature: -10 to 50C and less than 80% RH up to 35C. Display: 3 1 /2 digit... [See More]
- Features: Battery Powered; Detachable Probes
- Input Options: Accepts Thermocouple Inputs
- Sensed Temperature Range: -121 to 3630
- # of Inputs / Channels: 2
from CAS DataLoggers
CAS DataLoggers is pleased to introduce the new I-Plug Dry Ice data loggers from SwiTrace. Available in both IPST8U single use and IPMT8U multi-use models, they are designed to record temperatures down to -80 °C and are suitable for use with dry ice shipments. They offer built-in alarm... [See More]
- Features: Battery Powered; Datalogger
- Input Options: Permanent Sensor or Probe (Not detachable or Interchangeable)
- Sensed Temperature Range: -112 to 68
- # of Inputs / Channels: 1
from Fluidwell bv
The F043 is a versatile temperature indicator with continuous temperature monitoring feature. It offers the ability to set one low temperature and one high temperature alarm value. If desired, an ignore function can be set up to allow for an incorrect temperature for a certain period of time. The... [See More]
- Features: Battery Powered
- Local Interface: Digital Front Panel
- Input Options: Accepts RTD Inputs
- Display: Digital Readouts
from OMEGA Engineering, Inc.
Temperature Tester Stainless Steel Probe [See More]
- Features: Battery Powered
- Input Options: Permanent Sensor or Probe (Not detachable or Interchangeable)
- Sensed Temperature Range: -58 to 536
- # of Inputs / Channels: 1
from CAS DataLoggers
The Lascar EL-GFX-DTP Dual Channel Temperature Data Logger is a standalone USB model that measures and stores over 250,000 temperature readings from two thermistor probes over a -40 to +125 °C range at a resolution of 0.1 °C. The logger has a LCD display the three face buttons to navigate... [See More]
- Features: Battery Powered; Datalogger; Detachable Probes
- Input Options: Accepts Thermistor Inputs
- Sensed Temperature Range: -40 to 257
- # of Inputs / Channels: 2
from Fluidwell bv
The F190 is a versatile multi-purpose indicator with continuous monitoring feature. Beside the focus on level, temperature and pressure applications, it also contains a range of other measuring units and even the posibility to create a custom unit with max. 8 characters. It offers the facility to... [See More]
- Features: Battery Powered
- Display: Digital Readouts
- Local Interface: Digital Front Panel
- Mounting Options: Panel Mount (Meter); Self-Contained/Stand Alone Instrument; Other Installation Type
from CAS DataLoggers
The TR-72nw-S Ethernet Temperature Humidity Data Logger is a high precision two channel model with an external thermistor sensor and a measuring range of -30 to 80 °C and humidity range of 0 to 99%RH. In addition to the standard features such as battery operation and USB communication (through... [See More]
- Features: Battery Powered; Datalogger; Detachable Probes
- Input Options: Accepts Thermistor Inputs
- Sensed Temperature Range: -22 to 176
- # of Inputs / Channels: 2
from CAS DataLoggers
The AEMC 1227 is a portable, easy-to-use instrument which uses an airflow sensor designed to accurately measure and log airflow or wind speed. The logger can be used to perform a variety of recording tasks with an easy and intuitive setup from a computer using supplied DataView ® software. The... [See More]
- Features: Battery Powered; Datalogger; Detachable Probes
- Input Options: Permanent Sensor or Probe (Not detachable or Interchangeable)
- Sensed Temperature Range: -4 to 122
- # of Inputs / Channels: 2