Thermistor Inputs Temperature Indicators

8 Results
Dual Channel Temperature Data Logger -- Lascar EL-GFX-DTP
from CAS DataLoggers

The Lascar EL-GFX-DTP Dual Channel Temperature Data Logger is a standalone USB model that measures and stores over 250,000 temperature readings from two thermistor probes over a -40 to +125 °C range at a resolution of 0.1 °C. The logger has a LCD display the three face buttons to navigate... [See More]

  • Input Options: Accepts Thermistor Inputs
  • # of Inputs / Channels: 2
  • Sensed Temperature Range: -40 to 257
  • Local Interface: Digital Front Panel
Dual Zone Digital Environmental Monitoring Alarm -- EnviroAlert® EA200
from Winland Electronics, Inc.

Monitor two zones with one on-board temperature sensor and an additional remote temperature, humidity or water sensing probe. If temperatures and/or humidity deviate from the preset limits or water forms a bridge between the contacts on the WaterBug ® sensor, the designated relay for each zone... [See More]

  • Input Options: Accepts Thermistor Inputs
  • # of Inputs / Channels: 1
  • Sensed Temperature Range: -58 to 299
  • Local Interface: Digital Front Panel
Ethernet Temperature and Humidity Data Logger -- TandD TR-72NW-S
from CAS DataLoggers

The TR-72nw-S Ethernet Temperature Humidity Data Logger is a high precision two channel model with an external thermistor sensor and a measuring range of -30 to 80 °C and humidity range of 0 to 99%RH. In addition to the standard features such as battery operation and USB communication (through... [See More]

  • Input Options: Accepts Thermistor Inputs
  • # of Inputs / Channels: 2
  • Sensed Temperature Range: -22 to 176
  • Local Interface: Digital Front Panel
Eight Zone Wireless Environmental Monitoring -- EnviroAlert® EA800
from Winland Electronics, Inc.

Monitor up to eight sensors (4 wireless, 4 hardwired) for temperature, humidity, water detection, and industrial measurements such as pressure or flow. With a designated relay output for each sensor, the EnviroAlert EA800 will activate alarms, dialers or transmitters when programmed limits have been... [See More]

  • Input Options: Accepts Thermistor Inputs
  • # of Inputs / Channels: 8
  • Sensed Temperature Range: -112 to 302
  • Local Interface: Digital Front Panel
Ethernet Temperature Data Logger -- TandD TR-71NW
from CAS DataLoggers

The TR-71nw Ethernet Temperature Data Logger is a two-channel, LAN wired model with an external thermistor sensor and a measuring range of -40 to 110 °C. In addition to the standard features such as battery operation and USB communication (through optional cable, sold separately), the TR-71nw... [See More]

  • Input Options: Permanent Sensor or Probe (Not detachable or Interchangeable); Accepts Thermistor Inputs
  • # of Inputs / Channels: 3
  • Sensed Temperature Range: -76 to 311
  • Local Interface: Digital Front Panel
Ethernet Critical Condition Monitoring -- EnviroAlert® EA800-ip
from Winland Electronics, Inc.

The EnviroAlert EA800-ip ™ provides two-way access to remotely monitor up to eight sensors for changes in temperature, humidity, water, gases, pressure, dry contacts, and more. Sensor settings may also be modified via a network connection eliminating the need for on-site adjustments or a... [See More]

  • Input Options: Accepts Thermistor Inputs
  • Display: Digital Readouts
  • Local Interface: Digital Front Panel
  • Additional Outputs: "Output" is a switch or alarm signal
RTD Data Logger -- VersaLog VL-RTD-1
from CAS DataLoggers

The VersaLog VL-RTD-1 RTD Data Logger is a 4-channel, battery powered, stand-alone temperature data logger. It records the ambient temperature with a built-in thermistor and has four external 2 or 3 wire RTD inputs plus alarm output capabilities. Data is stored in 8 MB of non-volatile flash memory... [See More]

  • Input Options: Accepts RTD Inputs; Accepts Thermistor Inputs
  • # of Inputs / Channels: 5
  • Sensed Temperature Range: -328 to 1562
  • Display: Analog Meter or Indicator
Temperature Data Logger -- TandD TR-51i
from CAS DataLoggers

The compact TR-51i Infrared Temperature Data Logger is designed to measure and record temperature. It is water resistant and can be used in an environment of -40 °C to 80 °C. It is equipped with a Warning Monitoring Function, an Adjustment Function, and an Infrared Communication Function. [See More]

  • Input Options: Permanent Sensor or Probe (Not detachable or Interchangeable); Accepts Thermistor Inputs
  • # of Inputs / Channels: 1
  • Sensed Temperature Range: -40 to 176
  • Local Interface: Digital Front Panel