Self-Contained / Stand Alone Instrument Temperature Indicators
from Pyromation
The Series 810 1/8 DIN Panel Indicator is loaded with standard and optional features that provide a flexible and economical solution for almost any application. You can customize the thermocouple meter with just the functions your application requires, minimizing your cost. Featuring flexible... [See More]
- Mounting Options: Portable or Hand Held; Self-Contained/Stand Alone Instrument
- Local Interface: Digital Front Panel
- Input Options: Accepts Thermocouple Inputs; Accepts RTD Inputs
- Display: Digital Readouts
from Lake Shore Cryotronics, Inc.
The Model 372 AC resistance bridge and temperature controller builds on the solid foundation provided by the original Lake Shore AC resistance bridge. The Model 372 provides the best possible temperature measurement and control capabilities for dilution refrigerators (DRs) that are intended to be... [See More]
- Mounting Options: Rail or Track Mounted; Self-Contained/Stand Alone Instrument
- Display: Digital Readouts
- Local Interface: Digital Front Panel
- Communications Interface: Serial Interface
from Pyromation
Easy to use automatic field calibration ensures accurate readings. IP54-rated case provides splash and dust resistance. Intrinsically safe UL listed - certify ed for Class I. Groups A, B, C, and D, Division 1. All models feature an ergonomic design, sealed silicone rubber keypad, IP54 splash - and... [See More]
- Mounting Options: Portable or Hand Held; Self-Contained/Stand Alone Instrument
- Input Options: Accepts Thermocouple Inputs
- Sensed Temperature Range: -418 to 2501
- # of Inputs / Channels: 2
from OMEGA Engineering, Inc.
Pricing for several popular models is shown in the ordering table below. Use the Part Number Builder to obtain pricing for other models. [See More]
- Mounting Options: Self-Contained/Stand Alone Instrument
- Input Options: Permanent Sensor or Probe (Not detachable or Interchangeable)
- Sensed Temperature Range: 0.0 to 220
- # of Inputs / Channels: 1
from Seaward Group USA
Precision Digital Thermometer with PRT 25, 100 and thermocouples with CVD and ITS90 Coefficients. The Series 3000 is a digital thermometer of very high accuracy (0.01 °C) and very high resolution (0.001 °C) at an economical price. To ensure that the very best measurements are achieved, PRT... [See More]
- Mounting Options: Self-Contained/Stand Alone Instrument
- # of Inputs / Channels: 0.0
- Input Options: Accepts Thermocouple Inputs; Accepts RTD Inputs
- Display: Digital Readouts
from Winters Instruments
Description & Features: • Available in 4.5" (110mm) or 6" (150mm) scales • Offers ruggedness and durability in harsh industrial environments • Brass socket 1/2" NPT is standard (stainless steel optional) • Available in either a straight model (bottom connection) or 90 °... [See More]
- Mounting Options: Portable or Hand Held; Self-Contained/Stand Alone Instrument
- # of Inputs / Channels: 1
- Input Options: Permanent Sensor or Probe (Not detachable or Interchangeable)
- Display: Analog Meter or Indicator
from CHINO Works America Inc.
The HN-C series is reliable and accurate temperature/ humidity meter with the measuring humidity range of 0 to 100%RH by using a new developed humidity sensor. Models with temperature output of 3-wire type Pt100 is available.Wall-mounting type, separated type and insertion type are prepared for... [See More]
- Mounting Options: Self-Contained/Stand Alone Instrument; Other Installation Type
- Input Options: Permanent Sensor or Probe (Not detachable or Interchangeable); Accepts RTD Inputs
- Sensed Temperature Range: 32 to 122
- # of Inputs / Channels: 1
from KOBOLD Instruments, Inc.
Product Features. Remote and Fixed Probe Versions. Highly Visible Green LED Readout. Standard & Custom Ranges Available. Analog Output Standard. Peak Hold/RS232 Options. Up to four SPDT Switches. 316 SS Construction. With the DTM, KOBOLD addresses all the fundamental issues of industrial temperature... [See More]
- Mounting Options: Self-Contained/Stand Alone Instrument
- Input Options: Accepts RTD Inputs
- Sensed Temperature Range: -30 to 750
- Local Interface: Digital Front Panel
from Isotech North America
In world class metrology, the most important consideration is the quality of the fundamental measurement. ASL's F18 AC bridge technology represents the peak of performance in resistance thermometer measurement and exploits the inherent advantages of AC bridge technology to maintain repeatable... [See More]
- Mounting Options: Self-Contained/Stand Alone Instrument
- # of Inputs / Channels: 2
- Input Options: Accepts RTD Inputs
- Local Interface: Analog Front Panel
from CAS DataLoggers
The TR41 Bluetooth Temperature Data Logger is equipped with Bluetooth low energy for data collection with your Android or iOS device. The TR41 features an internal temperature sensor, the TR42 has an external -60 °C to +155 °C probe and the TR45 features a Thermocouple / RTD interface. All... [See More]
- Mounting Options: Self-Contained/Stand Alone Instrument
- Input Options: Permanent Sensor or Probe (Not detachable or Interchangeable)
- Sensed Temperature Range: -40 to 176
- # of Inputs / Channels: 1
from Fluidwell bv
The F040 is a straight forward temperature indicator with large 26mm (1") high digits. The measuring unit to be displayed below the temperature is simply selected through an alphanumeric configuration menu. No adhesive labels have to be put on the outside of the enclosure: a weather proof and... [See More]
- Mounting Options: Panel Mount (Meter); Self-Contained/Stand Alone Instrument; Other Installation Type
- Local Interface: Digital Front Panel
- Input Options: Accepts Thermocouple Inputs; Accepts RTD Inputs
- Display: Digital Readouts
from Terra Universal, Inc.
Easy, inexpensive method to verify steam sterilization processes in your lab. Results proven in 48 hours. Save up to 60% of the cost of outside laboratory sterility tests [See More]
- Mounting Options: Portable or Hand Held; Self-Contained/Stand Alone Instrument
- Applications: Sanitary Applications
from E+E Elektronik
Specially designed for HVAC, the EE160 by E+E Elektronik is a cost-effective, highly accurate transmitter for relative humidity and temperature. With encapsulated measurement electronics inside the sensing probe and E+E proprietary coating protection of the humidity sensor element, EE160 offer... [See More]
- Mounting Options: Self-Contained/Stand Alone Instrument
- Input Options: Accepts RTD Inputs
- Sensed Temperature Range: 5 to 140
- # of Inputs / Channels: 1
from OMEGA Engineering, Inc.
RLC Series labels are ideal for monitoring temperatures of electronic parts, transformers, relays and motors. To most precisely interpret liquid crystal labels, please note color variances: GREEN Bar is the Actual Temperature Reading. BROWN Bar is just above the Actual Temperature. BLUE Bar is just... [See More]
- Mounting Options: Self-Contained/Stand Alone Instrument
- Input Options: Permanent Sensor or Probe (Not detachable or Interchangeable)
- Sensed Temperature Range: -22 to 248
- # of Inputs / Channels: 1
from Winters Instruments
Description & Features: • An all-purpose, economical thermometer with a vertical sensing tube and case • Separable thermowell • Impact resistant polypropylene case • Red liquid-in glass • Dual scale ( °F & °C) • Back or bottom connected • 1/2" NPT... [See More]
- Mounting Options: Portable or Hand Held; Self-Contained/Stand Alone Instrument
- # of Inputs / Channels: 1
- Input Options: Permanent Sensor or Probe (Not detachable or Interchangeable)
- Display: Analog Meter or Indicator
from KOBOLD Instruments, Inc.
Product Features. Measuring Range -58 to 250 °F. Scalable Output Transmitter with Optional NPN or PNP Switch. Large Easy-to-Read LED Display. All Stainless Steel Construction. Rugged and Reliable. Remote Sensor Available. The TDA series digital temperature sensor incorporates the latest sensing... [See More]
- Mounting Options: Self-Contained/Stand Alone Instrument
- Local Interface: Digital Front Panel
- Sensed Temperature Range: -58 to 250
- Display: Digital Readouts
from Isotech North America
Thermocouple characteristics are sufficiently smooth to allow interpolation of deviations from the reference table to be carried out over fairly wide temperature spans without introducing unacceptable errors. In world class metrology, the most important consideration is the quality of the... [See More]
- Mounting Options: Self-Contained/Stand Alone Instrument
- Input Options: Accepts RTD Inputs
- Sensed Temperature Range: 50 to 185
- # of Inputs / Channels: 2
from CAS DataLoggers
The TR42 Bluetooth Temperature Data Logger is equipped with Bluetooth low energy for data collection with your Android or iOS device. The TR42 Logger has an external -60 °C to +155 °C probe. It features an LCD display, long 1.5 year battery life and the ability to store 16,000 readings. [See More]
- Mounting Options: Self-Contained/Stand Alone Instrument
- Input Options: Permanent Sensor or Probe (Not detachable or Interchangeable)
- Sensed Temperature Range: -76 to 311
- # of Inputs / Channels: 1
from Fluidwell bv
The F043 is a versatile temperature indicator with continuous temperature monitoring feature. It offers the ability to set one low temperature and one high temperature alarm value. If desired, an ignore function can be set up to allow for an incorrect temperature for a certain period of time. The... [See More]
- Mounting Options: Panel Mount (Meter); Self-Contained/Stand Alone Instrument; Other Installation Type
- Local Interface: Digital Front Panel
- Input Options: Accepts RTD Inputs
- Display: Digital Readouts
from Terra Universal, Inc.
Self-contained, easy-to-use recorders provide record of temperatures [See More]
- Mounting Options: Self-Contained/Stand Alone Instrument
- Input Options: Permanent Sensor or Probe (Not detachable or Interchangeable)
- Sensed Temperature Range: -22 to 122
- Display: Analog Meter or Indicator; Digital Readouts
from E+E Elektronik
The EE300Ex humidity and temperature transmitter is dedicated for measurement in explosion hazard areas. It complies with the classifications for Europe (ATEX), International (IECEx) and USA / Canada (FM) and can be employed in gas and dust explosion hazard areas. The intrinsically safe EE300Ex can... [See More]
- Mounting Options: Self-Contained/Stand Alone Instrument
- Input Options: Accepts RTD Inputs
- Sensed Temperature Range: -40 to 356
- # of Inputs / Channels: 1
from OMEGA Engineering, Inc.
bull;. Features wide range 16 indicating levels in two-degree F and one-degree C increments. •. Excellent visibility and presentation of environmental changes. •. Temperature square becomes green to indicate temperature (blue means slightly lower and brown means slightly higher than true... [See More]
- Mounting Options: Self-Contained/Stand Alone Instrument
- Input Options: Permanent Sensor or Probe (Not detachable or Interchangeable)
- Sensed Temperature Range: 26.6 to 120
- # of Inputs / Channels: 1
from Winters Instruments
Description & Features: • Widely specified in the industrial and commercial plumbing trade • Includes a separable thermowell • 3.5" (90mm) and 6" (160mm) stem • Available in aluminum or Valox ® (9") case • Organic filled tube (non-mercury) • Dual scale (... [See More]
- Mounting Options: Portable or Hand Held; Self-Contained/Stand Alone Instrument
- # of Inputs / Channels: 1
- Input Options: Permanent Sensor or Probe (Not detachable or Interchangeable)
- Display: Analog Meter or Indicator
from CAS DataLoggers
The TR45 Bluetooth Temperature Data Logger is equipped with Bluetooth low energy for data collection with your Android or iOS device. The TR41 features an internal temperature sensor, the TR42 has an external -60 °C to +155 °C probe and the TR45 Bluetooth Temperature Data Logger features a... [See More]
- Mounting Options: Self-Contained/Stand Alone Instrument
- Input Options: Accepts Thermocouple Inputs
- Sensed Temperature Range: -326 to 3092
- # of Inputs / Channels: 1
from Fluidwell bv
The F190 is a versatile multi-purpose indicator with continuous monitoring feature. Beside the focus on level, temperature and pressure applications, it also contains a range of other measuring units and even the posibility to create a custom unit with max. 8 characters. It offers the facility to... [See More]
- Mounting Options: Panel Mount (Meter); Self-Contained/Stand Alone Instrument; Other Installation Type
- Display: Digital Readouts
- Local Interface: Digital Front Panel
- DC Voltage: Measures DC Voltages
from Terra Universal, Inc.
Recommended for use in every Terra desiccator and glovebox!. Easy to use —no training required. Stores 16,382 temperature readings and 16,382 relative humidity measurements. All software included to install, configure and download data. Software includes powerful strip chart and export to... [See More]
- Mounting Options: Portable or Hand Held; Self-Contained/Stand Alone Instrument
- Display: None - No Display
- Sensed Temperature Range: -31 to 176
- Communications Interface: Serial Interface
from E+E Elektronik
Analogue, digital or passive room temperature sensors for residential and commercial HVAC. The very stylish EE10-T enclosure is available in European and US size and in several colors. The snap-on concept allows for easy installation. The active part of the device can be replaced within seconds... [See More]
- Mounting Options: Self-Contained/Stand Alone Instrument
- Input Options: Accepts RTD Inputs
- Sensed Temperature Range: 32 to 122
- # of Inputs / Channels: 1
from OMEGA Engineering, Inc.
GREEN Bar is the Actual Reading. BROWN Bar is just above the Actual. BLUE Bar is just below the Actual Reading [See More]
- Mounting Options: Self-Contained/Stand Alone Instrument
- Input Options: Permanent Sensor or Probe (Not detachable or Interchangeable)
- Sensed Temperature Range: 50 to 104
- # of Inputs / Channels: 1
from Winters Instruments
Description & Features: • Ideal for temperature measurements that require an industrial style connection with a local and 4-20 mA output • Low light compatible (Min. required light 16 Lux) • Includes a separable thermowell • Durable ABS case • -50 °F to 320 °F... [See More]
- Mounting Options: Portable or Hand Held; Self-Contained/Stand Alone Instrument
- # of Inputs / Channels: 1
- Input Options: Accepts RTD Inputs
- Display: Digital Readouts
from CAS DataLoggers
CAS DataLoggers is pleased to introduce the new I-Plug Dry Ice data loggers from SwiTrace. Available in both IPST8U single use and IPMT8U multi-use models, they are designed to record temperatures down to -80 °C and are suitable for use with dry ice shipments. They offer built-in alarm... [See More]
- Mounting Options: Self-Contained/Stand Alone Instrument
- Input Options: Permanent Sensor or Probe (Not detachable or Interchangeable)
- Sensed Temperature Range: -112 to 68
- # of Inputs / Channels: 1
from OMEGA Engineering, Inc.
TL-E labels provide the most value of the TL series labels. These labels have 8 different temperature ratings on a single label, which give the user the most information about the highest temperature reached. These indicators are supplied 10 or 30 to a package. [See More]
- Mounting Options: Self-Contained/Stand Alone Instrument
- Input Options: Permanent Sensor or Probe (Not detachable or Interchangeable)
- Sensed Temperature Range: 105 to 500
- # of Inputs / Channels: 1
from Winters Instruments
Description & Features: • A versatile thermometer that provides a solar powered digital readout commonly used in the industrial and commercial plumbing trade • Low light compatible (16 Lux minimum) • Includes a separable thermowell • Durable ABS case • Switchable... [See More]
- Mounting Options: Portable or Hand Held; Self-Contained/Stand Alone Instrument
- # of Inputs / Channels: 1
- Input Options: Permanent Sensor or Probe (Not detachable or Interchangeable)
- Display: Digital Readouts
from CAS DataLoggers
The Lascar EL-GFX-DTP Dual Channel Temperature Data Logger is a standalone USB model that measures and stores over 250,000 temperature readings from two thermistor probes over a -40 to +125 °C range at a resolution of 0.1 °C. The logger has a LCD display the three face buttons to navigate... [See More]
- Mounting Options: Self-Contained/Stand Alone Instrument
- Input Options: Accepts Thermistor Inputs
- Sensed Temperature Range: -40 to 257
- # of Inputs / Channels: 2
from OMEGA Engineering, Inc.
5 Dot Labels (C/F). TL-C5 SERIES. 5-Dot Round Labels TL-C5 labels have five temperature ratings in C Scales. Ideal for measuring surface temperatures in small areas. Labels are 15mm (.59") in diameter. Sold in packages of 10 or 30. [See More]
- Mounting Options: Self-Contained/Stand Alone Instrument
- Input Options: Permanent Sensor or Probe (Not detachable or Interchangeable)
- Sensed Temperature Range: 104 to 500
- # of Inputs / Channels: 1
from Winters Instruments
Description & Features: • An economical and accurate way to measure air or water temperatures • Separable thermowell • Bi-metallic element (dial type only) • Dual scale ( °F & °C) • Dial type or vertical scale type • Easy to install • 1/2" NPT... [See More]
- Mounting Options: Portable or Hand Held; Self-Contained/Stand Alone Instrument
- # of Inputs / Channels: 1
- Input Options: Permanent Sensor or Probe (Not detachable or Interchangeable)
- Display: Analog Meter or Indicator
from CAS DataLoggers
The TR-72nw-S Ethernet Temperature Humidity Data Logger is a high precision two channel model with an external thermistor sensor and a measuring range of -30 to 80 °C and humidity range of 0 to 99%RH. In addition to the standard features such as battery operation and USB communication (through... [See More]
- Mounting Options: Self-Contained/Stand Alone Instrument
- Input Options: Accepts Thermistor Inputs
- Sensed Temperature Range: -22 to 176
- # of Inputs / Channels: 2
from OMEGA Engineering, Inc.
4 Dot Labels (F only). TL-C labels feature four temperature ratings in a single, compact round design, 9/16" in dia.. These labels are especially suited for use in areas with limited space. TL-C indicators are supplied 10 or 30 to a package. [See More]
- Mounting Options: Self-Contained/Stand Alone Instrument
- Input Options: Permanent Sensor or Probe (Not detachable or Interchangeable)
- Sensed Temperature Range: 105 to 500
- # of Inputs / Channels: 1
from CAS DataLoggers
The Accsense A2-05 Ethernet Temperature Data Logger is designed for temperature measurement and alarm in medical refrigerators, freezers, cryogenic storage, and incubators. The data logger has connection inputs for 2 external RTDs and a Type T Thermocouple sensor making it incredibly cost effective... [See More]
- Mounting Options: Self-Contained/Stand Alone Instrument
- Input Options: Accepts Thermocouple Inputs; Accepts RTD Inputs
- Sensed Temperature Range: -328 to 752
- # of Inputs / Channels: 3
from OMEGA Engineering, Inc.
TL-S labels are designed for low-cost, single-temperature operation. TL-S labels are compact round labels, only 10mm (13/32") in diameter. They are perfect for use in limited spaces. TL-S labels are supplied in packages of 30 or 50. [See More]
- Mounting Options: Self-Contained/Stand Alone Instrument
- Input Options: Permanent Sensor or Probe (Not detachable or Interchangeable)
- Sensed Temperature Range: 100 to 500
- # of Inputs / Channels: 1
from CAS DataLoggers
The TR-71nw Ethernet Temperature Data Logger is a two-channel, LAN wired model with an external thermistor sensor and a measuring range of -40 to 110 °C. In addition to the standard features such as battery operation and USB communication (through optional cable, sold separately), the TR-71nw... [See More]
- Mounting Options: Self-Contained/Stand Alone Instrument
- Input Options: Permanent Sensor or Probe (Not detachable or Interchangeable); Accepts Thermistor Inputs
- Sensed Temperature Range: -76 to 311
- # of Inputs / Channels: 3
from OMEGA Engineering, Inc.
TL-T labels have three temperature ratings on a single label, which gives the user more information about the maximum temperature of the label. Use these labels to bracket the maximum temperature. TL-T labels are supplied 20 or 40 to a package. [See More]
- Mounting Options: Self-Contained/Stand Alone Instrument
- Input Options: Permanent Sensor or Probe (Not detachable or Interchangeable)
- Sensed Temperature Range: 105 to 490
- # of Inputs / Channels: 1
from CAS DataLoggers
The TR-75nw Ethernet Temperature Data Logger is a two-channel model with a thermocouple sensor. In addition to the standard features such as battery operation and USB communication (through optional cable, sold separately), the TR-75nw supports communication with mobile devices. By using T &D... [See More]
- Mounting Options: Self-Contained/Stand Alone Instrument
- Input Options: Permanent Sensor or Probe (Not detachable or Interchangeable); Accepts Thermocouple Inputs
- Sensed Temperature Range: -326 to 3200
- # of Inputs / Channels: 2
from OMEGA Engineering, Inc.
Triple Level Thermal Disinfection Indicator (TDI) is designed to withstand the extreme conditions within an industrial dishwasher and provide permanent proof that a rated temperature has been reached. Not one, but 3 distinct temperature levels depending upon need. An irreversible color change occurs... [See More]
- Mounting Options: Self-Contained/Stand Alone Instrument
- Input Options: Permanent Sensor or Probe (Not detachable or Interchangeable)
- Sensed Temperature Range: 149 to 180
- # of Inputs / Channels: 1
from CAS DataLoggers
This portable temperature data logger is suitable for a wide range of temperature recording applications in industry, research and development. The OQ610 Portable Temperature Data Logger can be used as a stand-alone temperature data logger or as part of a complete system for through process... [See More]
- Mounting Options: Self-Contained/Stand Alone Instrument
- Input Options: Accepts Thermocouple Inputs
- Sensed Temperature Range: -328 to 2372
- # of Inputs / Channels: 6
from OMEGA Engineering, Inc.
OMEGALABEL ® is a self-adhesive temperature monitor consisting of a heat-sensitive indicator sealed under a transparent heat-resistant window. The indicator circle turns from light gray to black at the temperature rating shown on the card. Color change is not reversible and provides a... [See More]
- Mounting Options: Self-Contained/Stand Alone Instrument
- Input Options: Permanent Sensor or Probe (Not detachable or Interchangeable)
- Sensed Temperature Range: 100 to 129
- # of Inputs / Channels: 1
from CAS DataLoggers
The OQ610-S Portable Temperature Data Logger is suitable for a wide range of temperature recording applications in industry, research and development. The logger can be used as stand-alone temperature data logger or as part of a complete system for through process monitoring in the food and paint... [See More]
- Mounting Options: Self-Contained/Stand Alone Instrument
- Input Options: Accepts Thermocouple Inputs
- Sensed Temperature Range: -328 to 2372
- # of Inputs / Channels: 6
from OMEGA Engineering, Inc.
SPECIFICATIONS. Accuracy: Up to 99 °C (210 °F) is ±1 °C (1.8 °F);. From 100 °C (212 °F) to 154 °C (309 °F) is ±1.5 °C (2.7 °F);. From 160 °C (320 °F) to 280 °C (536 °F) is ±1% and ±1 °C (1.8 °F) [See More]
- Mounting Options: Self-Contained/Stand Alone Instrument
- Input Options: Permanent Sensor or Probe (Not detachable or Interchangeable)
- Sensed Temperature Range: 105 to 500
- # of Inputs / Channels: 1
from CAS DataLoggers
The AEMC 1227 is a portable, easy-to-use instrument which uses an airflow sensor designed to accurately measure and log airflow or wind speed. The logger can be used to perform a variety of recording tasks with an easy and intuitive setup from a computer using supplied DataView ® software. The... [See More]
- Mounting Options: Self-Contained/Stand Alone Instrument
- Input Options: Permanent Sensor or Probe (Not detachable or Interchangeable)
- Sensed Temperature Range: -4 to 122
- # of Inputs / Channels: 2