Fahrenheit Temperature Indicators

43 Results
Digital Indicator - Accessories
from Pyromation

The Series 810 1/8 DIN Panel Indicator is loaded with standard and optional features that provide a flexible and economical solution for almost any application. You can customize the thermocouple meter with just the functions your application requires, minimizing your cost. Featuring flexible... [See More]

  • Input Options: Accepts Thermocouple Inputs; Accepts RTD Inputs
  • Display: Digital Readouts
  • Local Interface: Digital Front Panel
  • Communications Interface: Serial Interface
Handheld Thermocouple Pyrometer -- 28-02800
from Pyromation

Easy to use automatic field calibration ensures accurate readings. IP54-rated case provides splash and dust resistance. Intrinsically safe UL listed - certify ed for Class I. Groups A, B, C, and D, Division 1. All models feature an ergonomic design, sealed silicone rubber keypad, IP54 splash - and... [See More]

  • Sensed Temperature Range: -418 to 2501
  • # of Inputs / Channels: 2
  • Input Options: Accepts Thermocouple Inputs
  • Local Interface: Digital Front Panel
Digital Stem Thermometers -- TPD30 and HH65
from OMEGA Engineering, Inc.

Digital Stem Thermometers [See More]

  • Sensed Temperature Range: -58 to 572
  • # of Inputs / Channels: 1
  • Input Options: Permanent Sensor or Probe (Not detachable or Interchangeable)
  • Local Interface: Analog Front Panel
Head-MountTemperature Indicators -- TI196P3-40_140F
from Minco

The display range is field programmable via coarse dip switches and two fine adjustment potentiometers. Wiring is easy. Simply connect the indicator in ser ies with the 4 to 20 mA loop. Forward voltage drop is o nly 2.8 VDC. Local indication of process variable for convenient visual verification. [See More]

  • Sensed Temperature Range: -40 to 140
  • Display: Digital Readouts
  • Local Interface: Digital Front Panel
  • Mounting Options: Other Installation Type
Dual Zone Digital Environmental Monitoring Alarm -- EnviroAlert® EA200
from Winland Electronics, Inc.

Monitor two zones with one on-board temperature sensor and an additional remote temperature, humidity or water sensing probe. If temperatures and/or humidity deviate from the preset limits or water forms a bridge between the contacts on the WaterBug ® sensor, the designated relay for each zone... [See More]

  • Sensed Temperature Range: -58 to 299
  • # of Inputs / Channels: 1
  • Input Options: Accepts Thermistor Inputs
  • Local Interface: Digital Front Panel
Bluetooth Temperature Data Logger -- TandD TR41
from CAS DataLoggers

The TR41 Bluetooth Temperature Data Logger is equipped with Bluetooth low energy for data collection with your Android or iOS device. The TR41 features an internal temperature sensor, the TR42 has an external -60 °C to +155 °C probe and the TR45 features a Thermocouple / RTD interface. All... [See More]

  • Sensed Temperature Range: -40 to 176
  • # of Inputs / Channels: 1
  • Input Options: Permanent Sensor or Probe (Not detachable or Interchangeable)
  • Local Interface: Digital Front Panel
D280-1 Single Loop Indicator & Controller
from West Control Solutions

The PMA Digital 280-1 indicator ensures a fast reaction time with a scan rate of 100 ms cycle time. The instrument offers customer-specific linearization for all sensors (16 segments). The maximum and minimum values are always stored and may be displayed on the front for quick reference. In addition... [See More]

  • Sensed Temperature Range: -328 to 4199
  • # of Inputs / Channels: 2 to 4
  • Input Options: Accepts Thermocouple Inputs; Accepts RTD Inputs
  • Local Interface: Digital Front Panel
Dual Channel Thermometer -- HI 93552
from Hanna Instruments, Inc.

Auto calibration and backlight, powerful dual level display [See More]

  • Sensed Temperature Range: -328 to 2500
  • # of Inputs / Channels: 1
  • Input Options: Accepts Thermocouple Inputs
  • Local Interface: Analog Front Panel
DTM - Stainless Steel Digital Temperature Indicator/Transmitter
from KOBOLD Instruments, Inc.

Product Features. Remote and Fixed Probe Versions. Highly Visible Green LED Readout. Standard & Custom Ranges Available. Analog Output Standard. Peak Hold/RS232 Options. Up to four SPDT Switches. 316 SS Construction. With the DTM, KOBOLD addresses all the fundamental issues of industrial temperature... [See More]

  • Sensed Temperature Range: -30 to 750
  • Local Interface: Digital Front Panel
  • Input Options: Accepts RTD Inputs
  • Display: Digital Readouts
DIN Panel mount - Temperature Indicator -- D040
from Fluidwell bv

The D040 is a straight forward, panel mount temperature indicator. The measuring unit to be displayed is simply selected through an alfa-numerical configuration menu. No adhesive labels have to be put on the outside of the enclosure: a weather proof and user friendly solution! The configuration of... [See More]

  • Local Interface: Digital Front Panel
  • Mounting Options: Panel Mount (Meter)
  • Display: Digital Readouts
  • DC Voltage: Measures DC Voltages
EnviroWatch™ Thermo Hygrometer -- 5401-30
from Terra Universal, Inc.

Allows convenient temperature and humidity monitoring. Price includes control panel mounting on Terra's Modular Cleanroom. Large-format LCD display is easy to read [See More]

  • Local Interface: Digital Front Panel
  • Mounting Options: Panel Mount (Meter)
  • Display: Digital Readouts
  • Fahrenheit Display: Fahrenheit
TAG Series HVAC Gold Case Thermometer -- TAG130AG4
from Winters Instruments

Description & Features: • Available in 4.5" (110mm) or 6" (150mm) scales • Offers ruggedness and durability in harsh industrial environments • Brass socket 1/2" NPT is standard (stainless steel optional) • Available in either a straight model (bottom connection) or 90 °... [See More]

  • Input Options: Permanent Sensor or Probe (Not detachable or Interchangeable)
  • Display: Analog Meter or Indicator
  • # of Inputs / Channels: 1
  • Mounting Options: Portable or Hand Held; Self-Contained/Stand Alone Instrument
Liquid Crystal Temperature Label -- RLC-80, RLCL, and RLCM
from OMEGA Engineering, Inc.

Pricing for several popular models is shown in the ordering table below. Use the Part Number Builder to obtain pricing for other models. [See More]

  • Sensed Temperature Range: 0.0 to 220
  • # of Inputs / Channels: 1
  • Input Options: Permanent Sensor or Probe (Not detachable or Interchangeable)
  • Display: Analog Meter or Indicator
WashdownTemperature Indicators -- TI350-148_to_32F
from Minco

The display range is field programmable via coarse dip switches and two fine adjustment potentiometers. Wiring is easy. Simply connect the indicator in ser ies with the 4 to 20 mA loop. Forward voltage drop is o nly 2.8 VDC. Local indication of process variable for convenient visual verification. [See More]

  • Sensed Temperature Range: -148 to 32
  • Display: Digital Readouts
  • Local Interface: Digital Front Panel
  • Mounting Options: Other Installation Type
Eight Zone Wireless Environmental Monitoring -- EnviroAlert® EA800
from Winland Electronics, Inc.

Monitor up to eight sensors (4 wireless, 4 hardwired) for temperature, humidity, water detection, and industrial measurements such as pressure or flow. With a designated relay output for each sensor, the EnviroAlert EA800 will activate alarms, dialers or transmitters when programmed limits have been... [See More]

  • Sensed Temperature Range: -112 to 302
  • # of Inputs / Channels: 8
  • Input Options: Accepts Thermistor Inputs
  • Local Interface: Digital Front Panel
Bluetooth Temperature Data Logger -- TandD TR42
from CAS DataLoggers

The TR42 Bluetooth Temperature Data Logger is equipped with Bluetooth low energy for data collection with your Android or iOS device. The TR42 Logger has an external -60 °C to +155 °C probe. It features an LCD display, long 1.5 year battery life and the ability to store 16,000 readings. [See More]

  • Sensed Temperature Range: -76 to 311
  • # of Inputs / Channels: 1
  • Input Options: Permanent Sensor or Probe (Not detachable or Interchangeable)
  • Local Interface: Digital Front Panel
TDA - Digital Temperature Sensor
from KOBOLD Instruments, Inc.

Product Features. Measuring Range -58 to 250 °F. Scalable Output Transmitter with Optional NPN or PNP Switch. Large Easy-to-Read LED Display. All Stainless Steel Construction. Rugged and Reliable. Remote Sensor Available. The TDA series digital temperature sensor incorporates the latest sensing... [See More]

  • Sensed Temperature Range: -58 to 250
  • Display: Digital Readouts
  • Local Interface: Digital Front Panel
  • Mounting Options: Self-Contained/Stand Alone Instrument
DIN Panel Mount - Temperature Monitor with 1 High/Low Alarm -- D043
from Fluidwell bv

The D043 is a versatile, panel mount temperature indicator with continuous temperature monitoring feature. It offers the facility to set one low temperature and one high temperature alarm value. If desired, an ignore function can be set up to allow for an incorrect temperature for a certain period... [See More]

  • Local Interface: Digital Front Panel
  • Mounting Options: Panel Mount (Meter)
  • Display: Digital Readouts
  • DC Voltage: Measures DC Voltages
TAS Series Industrial 5AS Thermometer -- TAS130
from Winters Instruments

Description & Features: • An all-purpose, economical thermometer with a vertical sensing tube and case • Separable thermowell • Impact resistant polypropylene case • Red liquid-in glass • Dual scale ( °F & °C) • Back or bottom connected • 1/2" NPT... [See More]

  • Input Options: Permanent Sensor or Probe (Not detachable or Interchangeable)
  • Display: Analog Meter or Indicator
  • # of Inputs / Channels: 1
  • Mounting Options: Portable or Hand Held; Self-Contained/Stand Alone Instrument
Multi Temp Liquid Crystal Strips -- RLC-50
from OMEGA Engineering, Inc.

RLC Series labels are ideal for monitoring temperatures of electronic parts, transformers, relays and motors. To most precisely interpret liquid crystal labels, please note color variances: GREEN Bar is the Actual Temperature Reading. BROWN Bar is just above the Actual Temperature. BLUE Bar is just... [See More]

  • Sensed Temperature Range: -22 to 248
  • # of Inputs / Channels: 1
  • Input Options: Permanent Sensor or Probe (Not detachable or Interchangeable)
  • Display: Analog Meter or Indicator
Temp°Alert® MTA-1
from Winland Electronics, Inc.

Reliable and economical temperature protection for residential or commercial security systems. Wire units in parallel for simple, wide-area coverage. Ideal for computer rooms, residential/vacation homes, greenhouses, animal buildings or unattended buildings. Monitor high and low temperature limits... [See More]

  • Sensed Temperature Range: 30 to 100
  • Local Interface: Analog Front Panel
  • Input Options: Permanent Sensor or Probe (Not detachable or Interchangeable)
  • Display: Analog Meter or Indicator
Bluetooth Temperature Data Logger -- TandD TR45
from CAS DataLoggers

The TR45 Bluetooth Temperature Data Logger is equipped with Bluetooth low energy for data collection with your Android or iOS device. The TR41 features an internal temperature sensor, the TR42 has an external -60 °C to +155 °C probe and the TR45 Bluetooth Temperature Data Logger features a... [See More]

  • Sensed Temperature Range: -326 to 3092
  • # of Inputs / Channels: 1
  • Input Options: Accepts Thermocouple Inputs
  • Local Interface: Digital Front Panel
Temperature Indicator -- F040
from Fluidwell bv

The F040 is a straight forward temperature indicator with large 26mm (1") high digits. The measuring unit to be displayed below the temperature is simply selected through an alphanumeric configuration menu. No adhesive labels have to be put on the outside of the enclosure: a weather proof and... [See More]

  • Input Options: Accepts Thermocouple Inputs; Accepts RTD Inputs
  • Display: Digital Readouts
  • Local Interface: Digital Front Panel
  • Mounting Options: Panel Mount (Meter); Self-Contained/Stand Alone Instrument; Other Installation Type
TIM Series Industrial 9IT Thermometer -- TIM101A
from Winters Instruments

Description & Features: • Widely specified in the industrial and commercial plumbing trade • Includes a separable thermowell • 3.5" (90mm) and 6" (160mm) stem • Available in aluminum or Valox ® (9") case • Organic filled tube (non-mercury) • Dual scale (... [See More]

  • Input Options: Permanent Sensor or Probe (Not detachable or Interchangeable)
  • Display: Analog Meter or Indicator
  • # of Inputs / Channels: 1
  • Mounting Options: Portable or Hand Held; Self-Contained/Stand Alone Instrument
Multi Temp Liquid Crystal Strips -- RLC-60
from OMEGA Engineering, Inc.

bull;. Features wide range 16 indicating levels in two-degree F and one-degree C increments. •. Excellent visibility and presentation of environmental changes. •. Temperature square becomes green to indicate temperature (blue means slightly lower and brown means slightly higher than true... [See More]

  • Sensed Temperature Range: 26.6 to 120
  • # of Inputs / Channels: 1
  • Input Options: Permanent Sensor or Probe (Not detachable or Interchangeable)
  • Display: Analog Meter or Indicator
Temp°Alert® TA-1
from Winland Electronics, Inc.

Reliable and economical temperature protection for residential or commercial security systems. Wire units in parallel for simple, wide-area coverage. Ideal for computer rooms, residential/vacation homes, greenhouses, animal buildings or unattended buildings. Monitor high and low temperature limits... [See More]

  • Sensed Temperature Range: -30 to 130
  • Local Interface: Analog Front Panel
  • Input Options: Permanent Sensor or Probe (Not detachable or Interchangeable)
  • Display: Analog Meter or Indicator
Dual Channel Temperature Data Logger -- Lascar EL-GFX-DTP
from CAS DataLoggers

The Lascar EL-GFX-DTP Dual Channel Temperature Data Logger is a standalone USB model that measures and stores over 250,000 temperature readings from two thermistor probes over a -40 to +125 °C range at a resolution of 0.1 °C. The logger has a LCD display the three face buttons to navigate... [See More]

  • Sensed Temperature Range: -40 to 257
  • # of Inputs / Channels: 2
  • Input Options: Accepts Thermistor Inputs
  • Local Interface: Digital Front Panel
Temperature Monitor with 1 High / Low Alarm -- F043
from Fluidwell bv

The F043 is a versatile temperature indicator with continuous temperature monitoring feature. It offers the ability to set one low temperature and one high temperature alarm value. If desired, an ignore function can be set up to allow for an incorrect temperature for a certain period of time. The... [See More]

  • Input Options: Accepts RTD Inputs
  • Display: Digital Readouts
  • Local Interface: Digital Front Panel
  • Mounting Options: Panel Mount (Meter); Self-Contained/Stand Alone Instrument; Other Installation Type
TRD Series Industrial 9IT Solar Digital with Integral RTD ro Transmitter -- TRD076
from Winters Instruments

Description & Features: • Ideal for temperature measurements that require an industrial style connection with a local and 4-20 mA output • Low light compatible (Min. required light 16 Lux) • Includes a separable thermowell • Durable ABS case • -50 °F to 320 °F... [See More]

  • Input Options: Accepts RTD Inputs
  • Display: Digital Readouts
  • # of Inputs / Channels: 1
  • Mounting Options: Portable or Hand Held; Self-Contained/Stand Alone Instrument
Multi Temp Liquid Crystal Strips -- RLC-70
from OMEGA Engineering, Inc.

GREEN Bar is the Actual Reading. BROWN Bar is just above the Actual. BLUE Bar is just below the Actual Reading [See More]

  • Sensed Temperature Range: 50 to 104
  • # of Inputs / Channels: 1
  • Input Options: Permanent Sensor or Probe (Not detachable or Interchangeable)
  • Display: Analog Meter or Indicator
Temp°Alert® TA-2HL
from Winland Electronics, Inc.

Reliable and economical temperature protection for residential or commercial security systems. Wire units in parallel for simple, wide-area coverage. Ideal for computer rooms, residential/vacation homes, greenhouses, animal buildings or unattended buildings. Monitor high and low temperature limits... [See More]

  • Sensed Temperature Range: -30 to 130
  • Local Interface: Analog Front Panel
  • Input Options: Permanent Sensor or Probe (Not detachable or Interchangeable)
  • Display: Analog Meter or Indicator
Ethernet Temperature and Humidity Data Logger -- TandD TR-72NW-S
from CAS DataLoggers

The TR-72nw-S Ethernet Temperature Humidity Data Logger is a high precision two channel model with an external thermistor sensor and a measuring range of -30 to 80 °C and humidity range of 0 to 99%RH. In addition to the standard features such as battery operation and USB communication (through... [See More]

  • Sensed Temperature Range: -22 to 176
  • # of Inputs / Channels: 2
  • Input Options: Accepts Thermistor Inputs
  • Local Interface: Digital Front Panel
Temperature Monitor with 4 alarm outputs -- F190
from Fluidwell bv

The F190 is a versatile multi-purpose indicator with continuous monitoring feature. Beside the focus on level, temperature and pressure applications, it also contains a range of other measuring units and even the posibility to create a custom unit with max. 8 characters. It offers the facility to... [See More]

  • Local Interface: Digital Front Panel
  • Mounting Options: Panel Mount (Meter); Self-Contained/Stand Alone Instrument; Other Installation Type
  • Display: Digital Readouts
  • DC Voltage: Measures DC Voltages
TSD Series Industrial 9iT Solar Digital Thermometer -- TSD9ITSD
from Winters Instruments

Description & Features: • A versatile thermometer that provides a solar powered digital readout commonly used in the industrial and commercial plumbing trade • Low light compatible (16 Lux minimum) • Includes a separable thermowell • Durable ABS case • Switchable... [See More]

  • Input Options: Permanent Sensor or Probe (Not detachable or Interchangeable)
  • Display: Digital Readouts
  • # of Inputs / Channels: 1
  • Mounting Options: Portable or Hand Held; Self-Contained/Stand Alone Instrument
Non-Reversible Labels, Eight Dot -- TL-E
from OMEGA Engineering, Inc.

TL-E labels provide the most value of the TL series labels. These labels have 8 different temperature ratings on a single label, which give the user the most information about the highest temperature reached. These indicators are supplied 10 or 30 to a package. [See More]

  • Sensed Temperature Range: 105 to 500
  • # of Inputs / Channels: 1
  • Input Options: Permanent Sensor or Probe (Not detachable or Interchangeable)
  • Display: Analog Meter or Indicator
Ethernet Temperature Data Logger -- TandD TR-71NW
from CAS DataLoggers

The TR-71nw Ethernet Temperature Data Logger is a two-channel, LAN wired model with an external thermistor sensor and a measuring range of -40 to 110 °C. In addition to the standard features such as battery operation and USB communication (through optional cable, sold separately), the TR-71nw... [See More]

  • Sensed Temperature Range: -76 to 311
  • # of Inputs / Channels: 3
  • Input Options: Permanent Sensor or Probe (Not detachable or Interchangeable); Accepts Thermistor Inputs
  • Local Interface: Digital Front Panel
TSW Series Hot Water Thermometer -- TSW172
from Winters Instruments

Description & Features: • An economical and accurate way to measure air or water temperatures • Separable thermowell • Bi-metallic element (dial type only) • Dual scale ( °F & °C) • Dial type or vertical scale type • Easy to install • 1/2" NPT... [See More]

  • Input Options: Permanent Sensor or Probe (Not detachable or Interchangeable)
  • Display: Analog Meter or Indicator
  • # of Inputs / Channels: 1
  • Mounting Options: Portable or Hand Held; Self-Contained/Stand Alone Instrument
Non-Reversible Labels, Five Dot -- TL-F
from OMEGA Engineering, Inc.

TL-F labels have five temperature dots aligned in a straight line. This design tells the user the maximum temperature, with just a quick glance. The TL-F series labels are supplied 10 or 30 to a package. [See More]

  • Sensed Temperature Range: 105 to 500
  • # of Inputs / Channels: 1
  • Input Options: Permanent Sensor or Probe (Not detachable or Interchangeable)
  • Display: Analog Meter or Indicator
Ethernet Temperature Data Logger -- TandD TR-75NW
from CAS DataLoggers

The TR-75nw Ethernet Temperature Data Logger is a two-channel model with a thermocouple sensor. In addition to the standard features such as battery operation and USB communication (through optional cable, sold separately), the TR-75nw supports communication with mobile devices. By using T &D... [See More]

  • Sensed Temperature Range: -326 to 3200
  • # of Inputs / Channels: 2
  • Input Options: Permanent Sensor or Probe (Not detachable or Interchangeable); Accepts Thermocouple Inputs
  • Local Interface: Digital Front Panel
Non-Reversible Labels, Four Dot -- TL-C
from OMEGA Engineering, Inc.

4 Dot Labels (F only). TL-C labels feature four temperature ratings in a single, compact round design, 9/16" in dia.. These labels are especially suited for use in areas with limited space. TL-C indicators are supplied 10 or 30 to a package. [See More]

  • Sensed Temperature Range: 105 to 500
  • # of Inputs / Channels: 1
  • Input Options: Permanent Sensor or Probe (Not detachable or Interchangeable)
  • Display: Analog Meter or Indicator
Temperature and Humidity Data Logger -- Lascar EL-GFX-2
from CAS DataLoggers

The Lascar EL-GFX-2 Temperature Humidity Data Logger measures and stores up to 252,928 temperature and humidity readings over a -30 to +80 ºC (-22 to 176 °F) and 0 to 100%RH range at a resolution of 0.1 ºC and 0.1%RH. Using the free EasyLog EL-WIN-USB Windows control software, users... [See More]

  • Sensed Temperature Range: -22 to 176
  • # of Inputs / Channels: 2
  • Input Options: Permanent Sensor or Probe (Not detachable or Interchangeable)
  • Local Interface: Digital Front Panel
Non-Reversible Labels, Single Dot -- TL-S
from OMEGA Engineering, Inc.

TL-S labels are designed for low-cost, single-temperature operation. TL-S labels are compact round labels, only 10mm (13/32") in diameter. They are perfect for use in limited spaces. TL-S labels are supplied in packages of 30 or 50. [See More]

  • Sensed Temperature Range: 100 to 500
  • # of Inputs / Channels: 1
  • Input Options: Permanent Sensor or Probe (Not detachable or Interchangeable)
  • Display: Analog Meter or Indicator
Temperature Data Logger -- Lascar EL-GFX-1
from CAS DataLoggers

The Lascar EL-GFX-1 Temperature Data Logger measures and stores up to 256,000 readings over a -30 to +80 °C (22 to +176 °F) range at a resolution of 0.1 °C. Featuring a high-contrast graphic LCD display and three input buttons which allow users to start, stop and restart the logger using... [See More]

  • Sensed Temperature Range: -22 to 176
  • Local Interface: Digital Front Panel
  • # of Inputs / Channels: 1
  • Display: Video Display Terminal