Right Hand Spiral / Helix Reamers
5 Results
Chucking Reamer 300-1 -- 300-1
from Universal Cutting Tools, Inc.
from Universal Cutting Tools, Inc.
Chucking Reamer - Straight Shank / Straight Flute - Right Hand Cut - High Speed Steel - European Made [See More]
- Flutes: Right Hand; Straight
- Designation: 1"
- Size Units: Fractional
- Diameter: 1.000
Solid Carbide Chucking Reamer -- Series 260
from Contour360º
from Contour360º
SOLID CARBIDE CHUCKING REAMERS [See More]
- Flutes: Right Hand; Spiral
- Diameter: 0.035 to 1.025
- Size Units: Fractional
- Shank: 0.030 to 0.875
Machine Reamers For Ejector Pin Holes -- R-Series
from DME Company
from DME Company
D-M-E Machine Reamers are made of top quality High Speed Steel and are especially effective for use in materials which are ordinarily dif?cult to ream. The right-hand spiral and right-hand cut design gives them a free cutting action resulting in smooth, accurate holes. Right Hand Spiral. Right Hand... [See More]
- Flutes: Right Hand; Straight; Spiral
- Number: 1
- Size Units: Fractional
- Shank: 0.059 to 0.875
Solid Carbide Long Chucking Reamer -- Series 460
from Contour360º
from Contour360º
SOLID CARBIDE LONG CHUCKING REAMERS [See More]
- Flutes: Right Hand; Spiral
- Diameter: 0.050 to 1.025
- Size Units: Fractional
- Shank: 0.046 to 0.875
Solid Carbide Screw Machine Reamer -- Series 360
from Contour360º
from Contour360º
SOLID CARBIDE SCREW MACHINE REAMERS [See More]
- Flutes: Right Hand; Spiral
- Diameter: 0.060 to 0.510
- Size Units: Fractional
- Shank: 0.125 to 0.625