AlTiN Reamers

15 Results
Cavity Tool, Hydraforce
from SCT - Scientific Cutting Tools, Inc.

Hydraforce (VC) carbide tipped cavity tools are stocked in both roughing and finishing versions. [See More]

  • Coating: Uncoated; Coated; Aluminum Titanium Nitride
  • Diameter: 1.163 to 1.750
  • Size Units: Fractional
  • Shank: 0.750
Cavity Tool, Sun Hydraulic
from SCT - Scientific Cutting Tools, Inc.

Sun Hydraulic cavity tools are stocked in both HSS roughing step drills and carbide tipped finishing versions. [See More]

  • Coating: Uncoated; Coated; Aluminum Titanium Nitride
  • Diameter: 0.978 to 1.312
  • Size Units: Fractional
  • Shank: 0.750
Port Tool -- AND10050-R
from SCT - Scientific Cutting Tools, Inc.

The reamer pilot design cuts the minor-thread diameter. [See More]

  • Coating: Uncoated; Coated; Aluminum Titanium Nitride
  • Designation: Reams the Minor-thread Diameter to Size
  • Size Units: Fractional
  • Diameter: 0.742 to 3.520
Port Tool -- AND10050-S
from SCT - Scientific Cutting Tools, Inc.

The solid pilot design does not cut the minor thread diameter. [See More]

  • Coating: Uncoated; Coated; Aluminum Titanium Nitride
  • Designation: Ideal for Non-standard Minor-thread Diameter Lengths
  • Size Units: Fractional
  • Diameter: 0.742 to 3.520
Port Tool -- BACD2036
from SCT - Scientific Cutting Tools, Inc.

BACD2036 carbide tipped port tools are designed to cut this otherwise difficult-to-cut port. [See More]

  • Coating: Uncoated; Coated; Aluminum Titanium Nitride
  • Diameter: 1.000
  • Size Units: Fractional
  • Shank: 0.888 to 1.965
Port Tool -- ISO6149-1
from SCT - Scientific Cutting Tools, Inc.

This port is also called the SAEJ2244-1. This port does not have the identification notch that identifies it as a metric port. [See More]

  • Coating: Uncoated; Coated; Aluminum Titanium Nitride
  • Diameter: 0.555 to 2.642
  • Size Units: Metric
  • Shank: 0.500 to 1.250
Port Tool -- ISO6149-1 (ID)
from SCT - Scientific Cutting Tools, Inc.

This port is also called the SAEJ2244-1. This port has the identification notch that identifies it as a metric port. [See More]

  • Coating: Uncoated; Coated; Aluminum Titanium Nitride
  • Diameter: 0.673 to 2.996
  • Size Units: Metric
  • Shank: 0.500 to 1.250
Port Tool -- MS16142-R
from SCT - Scientific Cutting Tools, Inc.

This port is also called the O-Ring Boss or ORB, SAEJ1926-1, SAEJ514 or just SAE (dash number). The reamer pilot design cuts the minor-thread diameter. [See More]

  • Coating: Uncoated; Coated; Aluminum Titanium Nitride
  • Designation: Reams Minor-thread Diameter to Size
  • Size Units: Fractional
  • Diameter: 0.682 to 3.490
Port Tool -- MS16142-S
from SCT - Scientific Cutting Tools, Inc.

This port is also called the O-Ring Boss or ORB, SAEJ1926-1, SAEJ514 or just SAE (dash number). The solid pilot design does not cut the minor-thread diameter. [See More]

  • Coating: Uncoated; Coated; Aluminum Titanium Nitride
  • Designation: Ideal for Non-standard Minor Diameter Lengths
  • Size Units: Fractional
  • Shank: 0.125 to 0.500
Port Tool -- MS21921
from SCT - Scientific Cutting Tools, Inc.

MS21921 port tools are made with the same quality heat-treated steel and carbide as the rest of our port tools. [See More]

  • Coating: Uncoated; Coated; Aluminum Titanium Nitride
  • Diameter: 0.400 to 1.550
  • Size Units: Fractional
  • Shank: 0.500 to 1.000
Port Tool -- MS33514
from SCT - Scientific Cutting Tools, Inc.

This port will cut the AS33514, MS33514 and MS33515 in both style "E" and "G" configurations. [See More]

  • Coating: Uncoated; Coated; Aluminum Titanium Nitride
  • Diameter: 0.300 to 2.400
  • Size Units: Fractional
  • Shank: 0.375 to 1.000
Port Tool -- MS33651
from SCT - Scientific Cutting Tools, Inc.

This carbide tipped port tool also meets the requirements of the AND10071 port. [See More]

  • Coating: Uncoated; Coated; Aluminum Titanium Nitride
  • Diameter: 1.050
  • Size Units: Fractional
  • Shank: 0.500
Port Tool -- Tapered Pipe Reamer
from SCT - Scientific Cutting Tools, Inc.

The (PRSS) tapered pipe reamers cut taper minor diameter of the NPT (1 °47' angle) and the 45 ° countersink for the thread. [See More]

  • Coating: Uncoated; Coated; Aluminum Titanium Nitride
  • Designation: Reams Minor Thread Diameter on a Taper
  • Size Units: Fractional
  • Diameter: 0.625 to 3.750
Port Tool, BSPP - Pipe Reamer
from SCT - Scientific Cutting Tools, Inc.

British standard parallel pipe port tools (PT-BSPP) cut the minor-thread diameter, the 45 ° angle, and the spot face. [See More]

  • Coating: Uncoated; Coated; Aluminum Titanium Nitride
  • Diameter: 0.719 to 2.563
  • Size Units: Fractional
  • Shank: 0.500 to 1.000
Port Tool, RPT - Rosan Cavity
from SCT - Scientific Cutting Tools, Inc.

RPT port tool will cut a Rosan cavity per AS1300 specification. Another name for this port is PS10035. [See More]

  • Coating: Uncoated; Coated; Aluminum Titanium Nitride
  • Diameter: 0.155 to 0.198
  • Size Units: Fractional
  • Shank: 0.500 to 0.750