Coolant Channel Reamers

4 Results
Alvan® Monobloc, Series 2431 -- 0.2283 - 0.2598
from Allied Machine & Engineering Corp.

Alvan® Monobloc Reamer is available with carbide, cermet, PCD or CBN cutting edges and in diameter sizes from 0.2283 inch to 1.2638 inch (5.80 mm to 32.10 mm). In addition to producing close tolerances and dimensional accuracy of machined holes, this high performance reaming product provides a lower... [See More]

  • Size Units: Metric
  • Shank: 0.472
  • Diameter: 0.228 to 0.260
  • Cutting Length: 0.32
Reamers -- CoroReamer 435
from Sandvik Coromant Co.

CoroReamer ™ 435 is a multi-application, versatile, and high speed reamer, suitable for a wide range of materials. It gives you really close hole tolerances and high-quality surface finish thanks to internal coolant, cutting edge geometry, and extremely unequal spacing of the cutting edges. [See More]

  • Size Units: Fractional (optional feature); Metric
  • Shank: 0.156 to 0.787
  • Diameter: 0.156 to 0.787
  • Cutting Length: 2.92 to 5.81
Alvan® Ring, Series 4300 -- 0.6929 - 0.8503
from Allied Machine & Engineering Corp.

Alvan® Ring Style Reamer is available with carbide, cermet, PCD or CBN cutting edges and in diameter sizes from 0.6929 inch to 7.8975 inch (17.60 mm to 200.60 mm). In addition to producing close tolerances and dimensional accuracy of machined holes, this high performance reaming product provides a... [See More]

  • Size Units: Metric
  • Shank: 1.969
  • Diameter: 0.693 to 0.850
  • Cutting Length: 0.43
Reamers -- CoroReamer 835
from Sandvik Coromant Co.

CoroReamer ™ 835 is optimized for ISO P and ISO M materials. Internal coolant and extremely unequal spacing of the cutting edges are two features that promise really close hole tolerances and high-quality surface finish. Benefits. High productivity due to high cutting parameters. Consistency... [See More]

  • Size Units: Fractional (optional feature); Metric
  • Shank: 0.156 to 0.787
  • Diameter: 0.156 to 0.787
  • Cutting Length: 2.92 to 5.81