Carbide Reamers

50 Results
Reamers -- CoroReamer 435
from Sandvik Coromant Co.

CoroReamer ™ 435 is a multi-application, versatile, and high speed reamer, suitable for a wide range of materials. It gives you really close hole tolerances and high-quality surface finish thanks to internal coolant, cutting edge geometry, and extremely unequal spacing of the cutting edges. [See More]

  • Material: Carbide
  • Diameter: 0.156 to 0.787
  • Size Units: Fractional (optional feature); Metric
  • Shank: 0.156 to 0.787
"11/32" (.3438) x 3" OAL Carbide Tapered Drill Reamer -- 640-3438-3 TDR
from Superior Tool Service, Inc.

"11/32" (.3438) x 3" OAL solid carbide, 4 flute, straight flute tapered drill reamer with 1.75 flute length. Designed for Composite Material Applications. [See More]

  • Material: Carbide
  • Designation: 11/32"
  • Size Units: Fractional
  • Diameter: 0.344
Short Series -- 08001
from Alvord-Polk, Inc.

Straight flute, straight shank, CNC length [See More]

  • Material: Carbide
  • Designation: 70
  • Size Units: Wire Gauge
  • Diameter: 0.028
Reamer -- 1013988 [1013988 from Garr Tool Company]
from Reid Supply

Chucking reamers are used to enlarge an existing hole to an exact size for a precise fit. . Made from with an overall length of 1.50 in. [See More]

  • Material: Carbide
  • Diameter: 0.059
  • Size Units: Fractional
  • Shank: 0.059
5250 Series Solid Carbide Reamer -- 5250-0400
from Contour360º

Straight flute, RHC. All Series 5250 Reamers are supplied with standard 45 º chamfer. Series 5250 includes number sizes, letter sizes, fractional sizes, metric sizes and decimal sizes, including over/under sizes. [See More]

  • Material: Carbide
  • Designation: #60
  • Size Units: Fractional; Wire Gauge
  • Diameter: 0.040
Cavity Tool, Hydraforce
from SCT - Scientific Cutting Tools, Inc.

Hydraforce (VC) carbide tipped cavity tools are stocked in both roughing and finishing versions. [See More]

  • Material: Carbide
  • Diameter: 1.163 to 1.750
  • Size Units: Fractional
  • Shank: 0.750
Reamers -- CoroReamer 835
from Sandvik Coromant Co.

CoroReamer ™ 835 is optimized for ISO P and ISO M materials. Internal coolant and extremely unequal spacing of the cutting edges are two features that promise really close hole tolerances and high-quality surface finish. Benefits. High productivity due to high cutting parameters. Consistency... [See More]

  • Material: Carbide
  • Diameter: 0.156 to 0.787
  • Size Units: Fractional (optional feature); Metric
  • Shank: 0.156 to 0.787
"11/32" (.3438) x 4" OAL Carbide Tapered Drill Reamer -- 640-3438-4 TDR
from Superior Tool Service, Inc.

"11/32" (.3438) x 4" OAL solid carbide, 4 flute, straight flute tapered drill reamer with 1.75 flute length. Designed for Composite Material Applications. [See More]

  • Material: Carbide
  • Designation: 11/32"
  • Size Units: Fractional
  • Diameter: 0.344
Series 374 -- 8/0
from Contour360º

SOLID CARBIDE taper pin REAMERS. SERIES 374 STRAIGHT FLUTE [See More]

  • Material: Carbide
  • Designation: 36739
  • Size Units: Wire Gauge
  • Diameter: 0.041 to 0.054
Cavity Tool, Parker Common Cavity
from SCT - Scientific Cutting Tools, Inc.

Parker Common Cavity tools are carbide tipped and are stocked in both roughing and finishing versions. [See More]

  • Material: Carbide
  • Diameter: 1.188 to 1.910
  • Size Units: Fractional
  • Shank: 0.750
"11/32" (.3438) x 6" OAL Carbide Tapered Drill Reamer -- 640-3438-6 TDR
from Superior Tool Service, Inc.

"11/32" (.3438) x 6" OAL solid carbide, 4 flute, straight flute tapered drill reamer with 1.75 flute length. Designed for Composite Material Applications. [See More]

  • Material: Carbide
  • Designation: 11/32"
  • Size Units: Fractional
  • Diameter: 0.344
Solid Carbide Chucking Reamer -- Series 250
from Contour360º

SOLID CARBIDE CHUCKING REAMERS [See More]

  • Material: Carbide
  • Diameter: 0.035 to 1.025
  • Size Units: Fractional
  • Shank: 0.030 to 0.875
Cavity Tool, Sun Hydraulic
from SCT - Scientific Cutting Tools, Inc.

Sun Hydraulic cavity tools are stocked in both HSS roughing step drills and carbide tipped finishing versions. [See More]

  • Material: Carbide
  • Diameter: 0.978 to 1.312
  • Size Units: Fractional
  • Shank: 0.750
"23/64" (.3594) x 3" OAL Carbide Tapered Drill Reamer -- 640-3594-3 TDR
from Superior Tool Service, Inc.

"23/64" (.3594) x 3" OAL solid carbide, 4 flute, straight flute tapered drill reamer with 1.75 flute length. Designed for Composite Material Applications. [See More]

  • Material: Carbide
  • Designation: 23/64"
  • Size Units: Fractional
  • Diameter: 0.359
Solid Carbide Long Chucking Reamer -- Series 450
from Contour360º

SOLID CARBIDE LONG CHUCKING REAMERS [See More]

  • Material: Carbide
  • Diameter: 0.050 to 1.025
  • Size Units: Fractional
  • Shank: 0.046 to 0.875
Port Tool -- AND10050-R
from SCT - Scientific Cutting Tools, Inc.

The reamer pilot design cuts the minor-thread diameter. [See More]

  • Material: Carbide
  • Designation: Reams the Minor-thread Diameter to Size
  • Size Units: Fractional
  • Diameter: 0.742 to 3.520
"23/64" (.3594) x 4" OAL Carbide Tapered Drill Reamer -- 640-3594-4 TDR
from Superior Tool Service, Inc.

"23/64" (.3594) x 4" OAL solid carbide, 4 flute, straight flute tapered drill reamer with 1.75 flute length. Designed for Composite Material Applications. [See More]

  • Material: Carbide
  • Designation: 23/64"
  • Size Units: Fractional
  • Diameter: 0.359
Solid Carbide Screw Machine Reamer -- Series 350
from Contour360º

SOLID CARBIDE SCREW MACHINE REAMERS [See More]

  • Material: Carbide
  • Diameter: 0.060 to 0.510
  • Size Units: Fractional
  • Shank: 0.125 to 0.625
Port Tool -- AND10050-S
from SCT - Scientific Cutting Tools, Inc.

The solid pilot design does not cut the minor thread diameter. [See More]

  • Material: Carbide
  • Designation: Ideal for Non-standard Minor-thread Diameter Lengths
  • Size Units: Fractional
  • Diameter: 0.742 to 3.520
"23/64" (.3594) x 6" OAL Carbide Tapered Drill Reamer -- 640-3594-6 TDR
from Superior Tool Service, Inc.

"23/64" (.3594) x 6" OAL solid carbide, 4 flute, straight flute tapered drill reamer with 1.75 flute length. Designed for Composite Material Applications. [See More]

  • Material: Carbide
  • Designation: 23/64"
  • Size Units: Fractional
  • Diameter: 0.359
Port Tool -- BACD2036
from SCT - Scientific Cutting Tools, Inc.

BACD2036 carbide tipped port tools are designed to cut this otherwise difficult-to-cut port. [See More]

  • Material: Carbide
  • Diameter: 1.000
  • Size Units: Fractional
  • Shank: 0.888 to 1.965
"5/16" (.3125) x 3" OAL Carbide Tapered Drill Reamer -- 640-3125-3 TDR
from Superior Tool Service, Inc.

"5/16" (.3125) x 3" OAL solid carbide, 4 flute, straight flute tapered drill reamer with 1.75 flute length. Designed for Composite Material Applications. [See More]

  • Material: Carbide
  • Designation: 5/16"
  • Size Units: Fractional
  • Diameter: 0.312
Port Tool -- ISO6149-1
from SCT - Scientific Cutting Tools, Inc.

This port is also called the SAEJ2244-1. This port does not have the identification notch that identifies it as a metric port. [See More]

  • Material: Carbide
  • Diameter: 0.555 to 2.642
  • Size Units: Metric
  • Shank: 0.500 to 1.250
"8.5 MM" (.3346) x 3" OAL Carbide Tapered Drill Reamer -- 640-3346-3 TDR
from Superior Tool Service, Inc.

"8.5 MM" (.3346) x 3" OAL solid carbide, 4 flute, straight flute tapered drill reamer with 1.75 flute length. Designed for Composite Material Applications. [See More]

  • Material: Carbide
  • Designation: 8.5mm
  • Size Units: Metric
  • Diameter: 0.335
Port Tool -- ISO6149-1 (ID)
from SCT - Scientific Cutting Tools, Inc.

This port is also called the SAEJ2244-1. This port has the identification notch that identifies it as a metric port. [See More]

  • Material: Carbide
  • Diameter: 0.673 to 2.996
  • Size Units: Metric
  • Shank: 0.500 to 1.250
"8.5 MM" (.3346) x 4" OAL Carbide Tapered Drill Reamer -- 640-3346-4 TDR
from Superior Tool Service, Inc.

"8.5 MM" (.3346) x 4" OAL solid carbide, 4 flute, straight flute tapered drill reamer with 1.75 flute length. Designed for Composite Material Applications. [See More]

  • Material: Carbide
  • Designation: 8.5mm
  • Size Units: Metric
  • Diameter: 0.335
Port Tool -- MS16142-R
from SCT - Scientific Cutting Tools, Inc.

This port is also called the O-Ring Boss or ORB, SAEJ1926-1, SAEJ514 or just SAE (dash number). The reamer pilot design cuts the minor-thread diameter. [See More]

  • Material: Carbide
  • Designation: Reams Minor-thread Diameter to Size
  • Size Units: Fractional
  • Diameter: 0.682 to 3.490
"8.5 MM" (.3346) x 6" OAL Carbide Tapered Drill Reamer -- 640-3346-6 TDR
from Superior Tool Service, Inc.

"8.5 MM" (.3346) x 6" OAL solid carbide, 4 flute, straight flute tapered drill reamer with 1.75 flute length. Designed for Composite Material Applications. [See More]

  • Material: Carbide
  • Designation: 8.5mm
  • Size Units: Metric
  • Diameter: 0.335
Port Tool -- MS16142-S
from SCT - Scientific Cutting Tools, Inc.

This port is also called the O-Ring Boss or ORB, SAEJ1926-1, SAEJ514 or just SAE (dash number). The solid pilot design does not cut the minor-thread diameter. [See More]

  • Material: Carbide
  • Designation: Ideal for Non-standard Minor Diameter Lengths
  • Size Units: Fractional
  • Shank: 0.125 to 0.500
"A" (.234) x 3" OAL Carbide Tapered Drill Reamer -- 640-2340-3 TDR
from Superior Tool Service, Inc.

"A" (.234) x 3" OAL solid carbide, 4 flute, straight flute tapered drill reamer with 1.75 flute length. Designed for Composite Material Applications. [See More]

  • Material: Carbide
  • Designation: A
  • Size Units: Letter Size
  • Diameter: 0.234
Port Tool -- MS21921
from SCT - Scientific Cutting Tools, Inc.

MS21921 port tools are made with the same quality heat-treated steel and carbide as the rest of our port tools. [See More]

  • Material: Carbide
  • Diameter: 0.400 to 1.550
  • Size Units: Fractional
  • Shank: 0.500 to 1.000
"A" (.234) x 4" OAL Carbide Tapered Drill Reamer -- 640-2340-4 TDR
from Superior Tool Service, Inc.

"A" (.234) x 4" OAL solid carbide, 4 flute, straight flute tapered drill reamer with 1.75 flute length. Designed for Composite Material Applications. [See More]

  • Material: Carbide
  • Designation: A
  • Size Units: Letter Size
  • Diameter: 0.234
Port Tool -- MS33514
from SCT - Scientific Cutting Tools, Inc.

This port will cut the AS33514, MS33514 and MS33515 in both style "E" and "G" configurations. [See More]

  • Material: Carbide
  • Diameter: 0.300 to 2.400
  • Size Units: Fractional
  • Shank: 0.375 to 1.000
"A" (.234) x 6" OAL Carbide Tapered Drill Reamer -- 640-2340-6 TDR
from Superior Tool Service, Inc.

"A" (.234) x 6" OAL solid carbide, 4 flute, straight flute tapered drill reamer with 1.75 flute length. Designed for Composite Material Applications. [See More]

  • Material: Carbide
  • Designation: A
  • Size Units: Letter Size
  • Diameter: 0.234
Port Tool -- MS33651
from SCT - Scientific Cutting Tools, Inc.

This carbide tipped port tool also meets the requirements of the AND10071 port. [See More]

  • Material: Carbide
  • Diameter: 1.050
  • Size Units: Fractional
  • Shank: 0.500
"B" (.238) x 3" OAL Carbide Tapered Drill Reamer -- 640-2380-3 TDR
from Superior Tool Service, Inc.

"B" (.238) x 3" OAL solid carbide, 4 flute, straight flute tapered drill reamer with 1.75 flute length. Designed for Composite Material Applications. [See More]

  • Material: Carbide
  • Designation: B
  • Size Units: Letter Size
  • Diameter: 0.238
Port Tool -- Tapered Pipe Reamer
from SCT - Scientific Cutting Tools, Inc.

The (PRSS) tapered pipe reamers cut taper minor diameter of the NPT (1 °47' angle) and the 45 ° countersink for the thread. [See More]

  • Material: Carbide
  • Designation: Reams Minor Thread Diameter on a Taper
  • Size Units: Fractional
  • Diameter: 0.625 to 3.750
"B" (.238) x 4" OAL Carbide Tapered Drill Reamer -- 640-2380-4 TDR
from Superior Tool Service, Inc.

"B" (.238) x 4" OAL solid carbide, 4 flute, straight flute tapered drill reamer with 1.75 flute length. Designed for Composite Material Applications. [See More]

  • Material: Carbide
  • Designation: B
  • Size Units: Letter Size
  • Diameter: 0.238
Port Tool, BSPP - Pipe Reamer
from SCT - Scientific Cutting Tools, Inc.

British standard parallel pipe port tools (PT-BSPP) cut the minor-thread diameter, the 45 ° angle, and the spot face. [See More]

  • Material: Carbide
  • Diameter: 0.719 to 2.563
  • Size Units: Fractional
  • Shank: 0.500 to 1.000
"B" (.238) x 6" OAL Carbide Tapered Drill Reamer -- 640-2380-6 TDR
from Superior Tool Service, Inc.

"B" (.238) x 6" OAL solid carbide, 4 flute, straight flute tapered drill reamer with 1.75 flute length. Designed for Composite Material Applications. [See More]

  • Material: Carbide
  • Designation: B
  • Size Units: Letter Size
  • Diameter: 0.238
Port Tool, RPT - Rosan Cavity
from SCT - Scientific Cutting Tools, Inc.

RPT port tool will cut a Rosan cavity per AS1300 specification. Another name for this port is PS10035. [See More]

  • Material: Carbide
  • Diameter: 0.155 to 0.198
  • Size Units: Fractional
  • Shank: 0.500 to 0.750
"C" (.242) x 3" OAL Carbide Tapered Drill Reamer -- 640-2420-3 TDR
from Superior Tool Service, Inc.

"C" (.242) x 3" OAL solid carbide, 4 flute, straight flute tapered drill reamer with 1.75 flute length. Designed for Composite Material Applications. [See More]

  • Material: Carbide
  • Designation: C
  • Size Units: Letter Size
  • Diameter: 0.242
"C" (.242) x 4" OAL Carbide Tapered Drill Reamer -- 640-2420-4 TDR
from Superior Tool Service, Inc.

"C" (.242) x 4" OAL solid carbide, 4 flute, straight flute tapered drill reamer with 1.75 flute length. Designed for Composite Material Applications. [See More]

  • Material: Carbide
  • Designation: C
  • Size Units: Letter Size
  • Diameter: 0.242
"C" (.242) x 6" OAL Carbide Tapered Drill Reamer -- 640-2420-6 TDR
from Superior Tool Service, Inc.

"C" (.242) x 6" OAL solid carbide, 4 flute, straight flute tapered drill reamer with 1.75 flute length. Designed for Composite Material Applications. [See More]

  • Material: Carbide
  • Designation: C
  • Size Units: Letter Size
  • Diameter: 0.242
"D" (.246) x 3" OAL Carbide Tapered Drill Reamer -- 640-2460-3 TDR
from Superior Tool Service, Inc.

"D" (.246) x 3" OAL solid carbide, 4 flute, straight flute tapered drill reamer with 1.75 flute length. Designed for Composite Material Applications. [See More]

  • Material: Carbide
  • Designation: D
  • Size Units: Letter Size
  • Diameter: 0.246
"D" (.246) x 4" OAL Carbide Tapered Drill Reamer -- 640-2460-4 TDR
from Superior Tool Service, Inc.

"D" (.246) x 4" OAL solid carbide, 4 flute, straight flute tapered drill reamer with 1.75 flute length. Designed for Composite Material Applications. [See More]

  • Material: Carbide
  • Designation: D
  • Size Units: Letter Size
  • Diameter: 0.246
"D" (.246) x 6" OAL Carbide Tapered Drill Reamer -- 640-2460-6 TDR
from Superior Tool Service, Inc.

"D" (.246) x 6" OAL solid carbide, 4 flute, straight flute tapered drill reamer with 1.75 flute length. Designed for Composite Material Applications. [See More]

  • Material: Carbide
  • Designation: D
  • Size Units: Letter Size
  • Diameter: 0.246
"F" (.2570) x 4" OAL Carbide Tapered Drill Reamer -- 640-2570-4 TDR
from Superior Tool Service, Inc.

"F" (.2570) x 4" OAL solid carbide, 4 flute, straight flute tapered drill reamer with 1.75 flute length. Designed for Composite Material Applications. [See More]

  • Material: Carbide
  • Designation: F
  • Size Units: Letter Size
  • Diameter: 0.257
"F" (.2570) x 6" OAL Carbide Tapered Drill Reamer.. -- 640-2570-6 TDR
from Superior Tool Service, Inc.

"F" (.2570) x 6" OAL solid carbide, 4 flute, straight flute tapered drill reamer with 1.75 flute length.. Designed for Composite Material Applications. [See More]

  • Material: Carbide
  • Designation: F
  • Size Units: Letter Size
  • Diameter: 0.257
#44 (.086) dia. x 3" OAL Carbide Tapered Drill Reamer -- 640-0860-3 TDR
from Superior Tool Service, Inc.

#44 (.086) dia. x 3" OAL solid carbide 4 flute, straight flute, tapered drill reamer with 1/2" flute length. Designed for Composite Material Applications. [See More]

  • Material: Carbide
  • Designation: #44
  • Size Units: Wire Gauge
  • Diameter: 0.086