Tapered Shank Reamers
from DME Company
Sprue Bushing Reamers. High Speed Steel, Right Hand Cut, Left Hand Spiral. For optimum results, ?rst step drill hole slightly under reamer size. Then use machine reamer followed by hand reamer. [See More]
- Shank: Tapered
- Number: 1
- Size Units: Fractional
- Diameter: 0.375 to 0.875
from Allied Machine & Engineering Corp.
Alvan® Ring Style Reamer is available with carbide, cermet, PCD or CBN cutting edges and in diameter sizes from 0.6929 inch to 7.8975 inch (17.60 mm to 200.60 mm). In addition to producing close tolerances and dimensional accuracy of machined holes, this high performance reaming product provides a... [See More]
- Shank: Tapered
- Diameter: 0.693 to 0.850
- Size Units: Metric
- Shank: 1.969
from DME Company
Sprue Bushing Reamers. High Speed Steel, Right Hand Cut, Left Hand Spiral. For optimum results, ?rst step drill hole slightly under reamer size. Then use machine reamer followed by hand reamer. [See More]
- Shank: Tapered
- Number: 1
- Size Units: Fractional
- Diameter: 0.375 to 0.875