Chucking Reamer Reamers
from Allied Machine & Engineering Corp.
Alvan® Monobloc Reamer is available with carbide, cermet, PCD or CBN cutting edges and in diameter sizes from 0.2283 inch to 1.2638 inch (5.80 mm to 32.10 mm). In addition to producing close tolerances and dimensional accuracy of machined holes, this high performance reaming product provides a lower... [See More]
- Reamer Type: Chucking
- Diameter: 0.228 to 0.260
- Size Units: Metric
- Shank: 0.472
from Contour360º
Straight flute, RHC. All Series 5250 Reamers are supplied with standard 45 º chamfer. Series 5250 includes number sizes, letter sizes, fractional sizes, metric sizes and decimal sizes, including over/under sizes. [See More]
- Reamer Type: Chucking
- Designation: #60
- Size Units: Fractional; Wire Gauge
- Diameter: 0.040
from DME Company
D-M-E Machine Reamers are made of top quality High Speed Steel and are especially effective for use in materials which are ordinarily dif?cult to ream. The right-hand spiral and right-hand cut design gives them a free cutting action resulting in smooth, accurate holes. Right Hand Spiral. Right Hand... [See More]
- Reamer Type: Chucking
- Number: 1
- Size Units: Fractional
- Shank: 0.059 to 0.875
from Universal Cutting Tools, Inc.
Chucking Reamer - Straight Shank / Straight Flute - Right Hand Cut - High Speed Steel - European Made [See More]
- Reamer Type: Chucking
- Designation: 1"
- Size Units: Fractional
- Diameter: 1.000
from Sandvik Coromant Co.
CoroReamer ™ 435 is a multi-application, versatile, and high speed reamer, suitable for a wide range of materials. It gives you really close hole tolerances and high-quality surface finish thanks to internal coolant, cutting edge geometry, and extremely unequal spacing of the cutting edges. [See More]
- Reamer Type: Chucking
- Diameter: 0.156 to 0.787
- Size Units: Fractional (optional feature); Metric
- Shank: 0.156 to 0.787
from Allied Machine & Engineering Corp.
Alvan® Ring Style Reamer is available with carbide, cermet, PCD or CBN cutting edges and in diameter sizes from 0.6929 inch to 7.8975 inch (17.60 mm to 200.60 mm). In addition to producing close tolerances and dimensional accuracy of machined holes, this high performance reaming product provides a... [See More]
- Reamer Type: Chucking
- Diameter: 0.693 to 0.850
- Size Units: Metric
- Shank: 0.630
from Contour360º
SOLID CARBIDE CHUCKING REAMERS [See More]
- Reamer Type: Chucking
- Diameter: 0.035 to 1.025
- Size Units: Fractional
- Shank: 0.030 to 0.875
from Sandvik Coromant Co.
CoroReamer ™ 835 is optimized for ISO P and ISO M materials. Internal coolant and extremely unequal spacing of the cutting edges are two features that promise really close hole tolerances and high-quality surface finish. Benefits. High productivity due to high cutting parameters. Consistency... [See More]
- Reamer Type: Chucking
- Diameter: 0.156 to 0.787
- Size Units: Fractional (optional feature); Metric
- Shank: 0.156 to 0.787
from Contour360º
SOLID CARBIDE LONG CHUCKING REAMERS [See More]
- Reamer Type: Chucking
- Diameter: 0.050 to 1.025
- Size Units: Fractional
- Shank: 0.046 to 0.875
from Sandvik Coromant Co.
CoroReamer ® 830 is a modular designed tool with replaceable cutting head, easy to change while still in the machine tool spindle. The cutting head is located in the holder by a precision made tapered coupling for highest concentricity and repeatability with a radial run-out of 3 µm (120... [See More]
- Reamer Type: Chucking
- Diameter: 0.394 to 1.250
- Size Units: Fractional (optional feature); Metric
- Product Packaging: Individual Reamer
from Contour360º
SOLID CARBIDE SCREW MACHINE REAMERS [See More]
- Reamer Type: Chucking
- Diameter: 0.060 to 0.510
- Size Units: Fractional
- Shank: 0.125 to 0.625