TiAlN Reamers

2 Results
Reamers -- CoroReamer 435
from Sandvik Coromant Co.

CoroReamer ™ 435 is a multi-application, versatile, and high speed reamer, suitable for a wide range of materials. It gives you really close hole tolerances and high-quality surface finish thanks to internal coolant, cutting edge geometry, and extremely unequal spacing of the cutting edges. [See More]

  • Coating: Coated; Titanium Aluminum Nitride
  • Diameter: 0.156 to 0.787
  • Size Units: Fractional (optional feature); Metric
  • Shank: 0.156 to 0.787
Reamers -- CoroReamer 835
from Sandvik Coromant Co.

CoroReamer ™ 835 is optimized for ISO P and ISO M materials. Internal coolant and extremely unequal spacing of the cutting edges are two features that promise really close hole tolerances and high-quality surface finish. Benefits. High productivity due to high cutting parameters. Consistency... [See More]

  • Coating: Coated; Titanium Aluminum Nitride
  • Diameter: 0.156 to 0.787
  • Size Units: Fractional (optional feature); Metric
  • Shank: 0.156 to 0.787