Adjustable Reamers

2 Results
Alvan® Ring, Series 2530 -- 0.6929 - 0.8503
from Allied Machine & Engineering Corp.

Alvan® Ring Style Reamer is available with carbide, cermet, PCD or CBN cutting edges and in diameter sizes from 0.6929 inch to 7.8975 inch (17.60 mm to 200.60 mm). In addition to producing close tolerances and dimensional accuracy of machined holes, this high performance reaming product provides a... [See More]

  • Size Units: Metric
  • Shank: 0.630
  • Diameter: 0.693 to 0.850
  • Cutting Length: 0.43
18000
from Alvord-Polk, Inc.

Adjustable blade reamer, inserted blade type [See More]

  • Size Units: Wire Gauge; Letter Size
  • Diameter: 0.281
  • Designation: 8/A
  • OAL: 3.50