Bronze / Brass / Copper Reamers
from Allied Machine & Engineering Corp.
Alvan® Monobloc Reamer is available with carbide, cermet, PCD or CBN cutting edges and in diameter sizes from 0.2283 inch to 1.2638 inch (5.80 mm to 32.10 mm). In addition to producing close tolerances and dimensional accuracy of machined holes, this high performance reaming product provides a lower... [See More]
- Reaming Application: General Purpose; Aluminum; Bronze/Brass; Hard (optional feature); Stainless; Steel; Titanium/Exotic
- Diameter: 0.228 to 0.260
- Size Units: Metric
- Shank: 0.472
from Sandvik Coromant Co.
CoroReamer ™ 435 is a multi-application, versatile, and high speed reamer, suitable for a wide range of materials. It gives you really close hole tolerances and high-quality surface finish thanks to internal coolant, cutting edge geometry, and extremely unequal spacing of the cutting edges. [See More]
- Reaming Application: Aluminum; Bronze/Brass; Stainless; Steel; Titanium/Exotic; Cast Iron, Lead, Zinc
- Diameter: 0.156 to 0.787
- Size Units: Fractional (optional feature); Metric
- Shank: 0.156 to 0.787
from Allied Machine & Engineering Corp.
Alvan® Ring Style Reamer is available with carbide, cermet, PCD or CBN cutting edges and in diameter sizes from 0.6929 inch to 7.8975 inch (17.60 mm to 200.60 mm). In addition to producing close tolerances and dimensional accuracy of machined holes, this high performance reaming product provides a... [See More]
- Reaming Application: General Purpose; Aluminum; Bronze/Brass; Hard (optional feature); Stainless; Steel; Titanium/Exotic
- Diameter: 0.693 to 0.850
- Size Units: Metric
- Shank: 0.630