Straight Shank Reamers

38 Results
Chucking Reamer 300-1 -- 300-1
from Universal Cutting Tools, Inc.

Chucking Reamer - Straight Shank / Straight Flute - Right Hand Cut - High Speed Steel - European Made [See More]

  • Shank: Straight
  • Designation: 1"
  • Size Units: Fractional
  • Diameter: 1.000
"11/32" (.3438) x 3" OAL Carbide Tapered Drill Reamer -- 640-3438-3 TDR
from Superior Tool Service, Inc.

"11/32" (.3438) x 3" OAL solid carbide, 4 flute, straight flute tapered drill reamer with 1.75 flute length. Designed for Composite Material Applications. [See More]

  • Shank: Straight
  • Designation: 11/32"
  • Size Units: Fractional
  • Diameter: 0.344
Machine Reamers For Ejector Pin Holes -- R-Series
from DME Company

D-M-E Machine Reamers are made of top quality High Speed Steel and are especially effective for use in materials which are ordinarily dif?cult to ream. The right-hand spiral and right-hand cut design gives them a free cutting action resulting in smooth, accurate holes. Right Hand Spiral. Right Hand... [See More]

  • Shank: Straight
  • Number: 1
  • Size Units: Fractional
  • Shank: 0.059 to 0.875
5250 Series Solid Carbide Reamer -- 5250-0400
from Contour360º

Straight flute, RHC. All Series 5250 Reamers are supplied with standard 45 º chamfer. Series 5250 includes number sizes, letter sizes, fractional sizes, metric sizes and decimal sizes, including over/under sizes. [See More]

  • Shank: Straight
  • Designation: #60
  • Size Units: Fractional; Wire Gauge
  • Diameter: 0.040
Reamers -- CoroReamer 435
from Sandvik Coromant Co.

CoroReamer ™ 435 is a multi-application, versatile, and high speed reamer, suitable for a wide range of materials. It gives you really close hole tolerances and high-quality surface finish thanks to internal coolant, cutting edge geometry, and extremely unequal spacing of the cutting edges. [See More]

  • Shank: Straight
  • Diameter: 0.156 to 0.787
  • Size Units: Fractional (optional feature); Metric
  • Shank: 0.156 to 0.787
Reamer -- ALP-00176 [ALP-00176 from Alvord-Polk, Inc.]
from Reid Supply

Chucking reamers are used to enlarge an existing hole to an exact size for a precise fit. . Made from High Speed Steel with an overall length of 8.000 in. [See More]

  • Shank: Straight
  • OAL: 8.00
  • Cutting Length: 2.00
  • Product Packaging: Individual Reamer
"11/32" (.3438) x 4" OAL Carbide Tapered Drill Reamer -- 640-3438-4 TDR
from Superior Tool Service, Inc.

"11/32" (.3438) x 4" OAL solid carbide, 4 flute, straight flute tapered drill reamer with 1.75 flute length. Designed for Composite Material Applications. [See More]

  • Shank: Straight
  • Designation: 11/32"
  • Size Units: Fractional
  • Diameter: 0.344
Series 374 -- 8/0
from Contour360º

SOLID CARBIDE taper pin REAMERS. SERIES 374 STRAIGHT FLUTE [See More]

  • Shank: Straight
  • Designation: 36739
  • Size Units: Wire Gauge
  • Diameter: 0.041 to 0.054
Reamers -- CoroReamer 835
from Sandvik Coromant Co.

CoroReamer ™ 835 is optimized for ISO P and ISO M materials. Internal coolant and extremely unequal spacing of the cutting edges are two features that promise really close hole tolerances and high-quality surface finish. Benefits. High productivity due to high cutting parameters. Consistency... [See More]

  • Shank: Straight
  • Diameter: 0.156 to 0.787
  • Size Units: Fractional (optional feature); Metric
  • Shank: 0.156 to 0.787
Reamer -- MCR-1
from Reid Supply

Chucking reamers are used to enlarge an existing hole to an exact size for a precise fit. . Made from High Speed Steel with an overall length of 6.000 in. [See More]

  • Shank: Straight
  • Diameter: 0.236
  • Size Units: Metric
  • Cutting Length: 1.50
"11/32" (.3438) x 6" OAL Carbide Tapered Drill Reamer -- 640-3438-6 TDR
from Superior Tool Service, Inc.

"11/32" (.3438) x 6" OAL solid carbide, 4 flute, straight flute tapered drill reamer with 1.75 flute length. Designed for Composite Material Applications. [See More]

  • Shank: Straight
  • Designation: 11/32"
  • Size Units: Fractional
  • Diameter: 0.344
Solid Carbide Chucking Reamer -- Series 250
from Contour360º

SOLID CARBIDE CHUCKING REAMERS [See More]

  • Shank: Straight
  • Diameter: 0.035 to 1.025
  • Size Units: Fractional
  • Shank: 0.030 to 0.875
Reamer -- MR-1
from Reid Supply

Chucking reamers are used to enlarge an existing hole to an exact size for a precise fit. . Made from High Speed Steel with an overall length of 3.500 in. [See More]

  • Shank: Straight
  • Cutting Length: 0.87
  • Size Units: Fractional
  • OAL: 3.50
"23/64" (.3594) x 3" OAL Carbide Tapered Drill Reamer -- 640-3594-3 TDR
from Superior Tool Service, Inc.

"23/64" (.3594) x 3" OAL solid carbide, 4 flute, straight flute tapered drill reamer with 1.75 flute length. Designed for Composite Material Applications. [See More]

  • Shank: Straight
  • Designation: 23/64"
  • Size Units: Fractional
  • Diameter: 0.359
Solid Carbide Long Chucking Reamer -- Series 450
from Contour360º

SOLID CARBIDE LONG CHUCKING REAMERS [See More]

  • Shank: Straight
  • Diameter: 0.050 to 1.025
  • Size Units: Fractional
  • Shank: 0.046 to 0.875
Reamer -- MR-16
from Reid Supply

Chucking reamers are used to enlarge an existing hole to an exact size for a precise fit. . Made from High Speed Steel with an overall length of 3.500 in. [See More]

  • Shank: Straight
  • OAL: 3.50
  • Cutting Length: 0.87
  • Product Packaging: Individual Reamer
"23/64" (.3594) x 4" OAL Carbide Tapered Drill Reamer -- 640-3594-4 TDR
from Superior Tool Service, Inc.

"23/64" (.3594) x 4" OAL solid carbide, 4 flute, straight flute tapered drill reamer with 1.75 flute length. Designed for Composite Material Applications. [See More]

  • Shank: Straight
  • Designation: 23/64"
  • Size Units: Fractional
  • Diameter: 0.359
Solid Carbide Screw Machine Reamer -- Series 350
from Contour360º

SOLID CARBIDE SCREW MACHINE REAMERS [See More]

  • Shank: Straight
  • Diameter: 0.060 to 0.510
  • Size Units: Fractional
  • Shank: 0.125 to 0.625
"23/64" (.3594) x 6" OAL Carbide Tapered Drill Reamer -- 640-3594-6 TDR
from Superior Tool Service, Inc.

"23/64" (.3594) x 6" OAL solid carbide, 4 flute, straight flute tapered drill reamer with 1.75 flute length. Designed for Composite Material Applications. [See More]

  • Shank: Straight
  • Designation: 23/64"
  • Size Units: Fractional
  • Diameter: 0.359
"5/16" (.3125) x 3" OAL Carbide Tapered Drill Reamer -- 640-3125-3 TDR
from Superior Tool Service, Inc.

"5/16" (.3125) x 3" OAL solid carbide, 4 flute, straight flute tapered drill reamer with 1.75 flute length. Designed for Composite Material Applications. [See More]

  • Shank: Straight
  • Designation: 5/16"
  • Size Units: Fractional
  • Diameter: 0.312
"8.5 MM" (.3346) x 3" OAL Carbide Tapered Drill Reamer -- 640-3346-3 TDR
from Superior Tool Service, Inc.

"8.5 MM" (.3346) x 3" OAL solid carbide, 4 flute, straight flute tapered drill reamer with 1.75 flute length. Designed for Composite Material Applications. [See More]

  • Shank: Straight
  • Designation: 8.5mm
  • Size Units: Metric
  • Diameter: 0.335
"8.5 MM" (.3346) x 4" OAL Carbide Tapered Drill Reamer -- 640-3346-4 TDR
from Superior Tool Service, Inc.

"8.5 MM" (.3346) x 4" OAL solid carbide, 4 flute, straight flute tapered drill reamer with 1.75 flute length. Designed for Composite Material Applications. [See More]

  • Shank: Straight
  • Designation: 8.5mm
  • Size Units: Metric
  • Diameter: 0.335
"8.5 MM" (.3346) x 6" OAL Carbide Tapered Drill Reamer -- 640-3346-6 TDR
from Superior Tool Service, Inc.

"8.5 MM" (.3346) x 6" OAL solid carbide, 4 flute, straight flute tapered drill reamer with 1.75 flute length. Designed for Composite Material Applications. [See More]

  • Shank: Straight
  • Designation: 8.5mm
  • Size Units: Metric
  • Diameter: 0.335
"A" (.234) x 3" OAL Carbide Tapered Drill Reamer -- 640-2340-3 TDR
from Superior Tool Service, Inc.

"A" (.234) x 3" OAL solid carbide, 4 flute, straight flute tapered drill reamer with 1.75 flute length. Designed for Composite Material Applications. [See More]

  • Shank: Straight
  • Designation: A
  • Size Units: Letter Size
  • Diameter: 0.234
"A" (.234) x 4" OAL Carbide Tapered Drill Reamer -- 640-2340-4 TDR
from Superior Tool Service, Inc.

"A" (.234) x 4" OAL solid carbide, 4 flute, straight flute tapered drill reamer with 1.75 flute length. Designed for Composite Material Applications. [See More]

  • Shank: Straight
  • Designation: A
  • Size Units: Letter Size
  • Diameter: 0.234
"A" (.234) x 6" OAL Carbide Tapered Drill Reamer -- 640-2340-6 TDR
from Superior Tool Service, Inc.

"A" (.234) x 6" OAL solid carbide, 4 flute, straight flute tapered drill reamer with 1.75 flute length. Designed for Composite Material Applications. [See More]

  • Shank: Straight
  • Designation: A
  • Size Units: Letter Size
  • Diameter: 0.234
"B" (.238) x 3" OAL Carbide Tapered Drill Reamer -- 640-2380-3 TDR
from Superior Tool Service, Inc.

"B" (.238) x 3" OAL solid carbide, 4 flute, straight flute tapered drill reamer with 1.75 flute length. Designed for Composite Material Applications. [See More]

  • Shank: Straight
  • Designation: B
  • Size Units: Letter Size
  • Diameter: 0.238
"B" (.238) x 4" OAL Carbide Tapered Drill Reamer -- 640-2380-4 TDR
from Superior Tool Service, Inc.

"B" (.238) x 4" OAL solid carbide, 4 flute, straight flute tapered drill reamer with 1.75 flute length. Designed for Composite Material Applications. [See More]

  • Shank: Straight
  • Designation: B
  • Size Units: Letter Size
  • Diameter: 0.238
"B" (.238) x 6" OAL Carbide Tapered Drill Reamer -- 640-2380-6 TDR
from Superior Tool Service, Inc.

"B" (.238) x 6" OAL solid carbide, 4 flute, straight flute tapered drill reamer with 1.75 flute length. Designed for Composite Material Applications. [See More]

  • Shank: Straight
  • Designation: B
  • Size Units: Letter Size
  • Diameter: 0.238
"C" (.242) x 3" OAL Carbide Tapered Drill Reamer -- 640-2420-3 TDR
from Superior Tool Service, Inc.

"C" (.242) x 3" OAL solid carbide, 4 flute, straight flute tapered drill reamer with 1.75 flute length. Designed for Composite Material Applications. [See More]

  • Shank: Straight
  • Designation: C
  • Size Units: Letter Size
  • Diameter: 0.242
"C" (.242) x 4" OAL Carbide Tapered Drill Reamer -- 640-2420-4 TDR
from Superior Tool Service, Inc.

"C" (.242) x 4" OAL solid carbide, 4 flute, straight flute tapered drill reamer with 1.75 flute length. Designed for Composite Material Applications. [See More]

  • Shank: Straight
  • Designation: C
  • Size Units: Letter Size
  • Diameter: 0.242
"C" (.242) x 6" OAL Carbide Tapered Drill Reamer -- 640-2420-6 TDR
from Superior Tool Service, Inc.

"C" (.242) x 6" OAL solid carbide, 4 flute, straight flute tapered drill reamer with 1.75 flute length. Designed for Composite Material Applications. [See More]

  • Shank: Straight
  • Designation: C
  • Size Units: Letter Size
  • Diameter: 0.242
"D" (.246) x 3" OAL Carbide Tapered Drill Reamer -- 640-2460-3 TDR
from Superior Tool Service, Inc.

"D" (.246) x 3" OAL solid carbide, 4 flute, straight flute tapered drill reamer with 1.75 flute length. Designed for Composite Material Applications. [See More]

  • Shank: Straight
  • Designation: D
  • Size Units: Letter Size
  • Diameter: 0.246
"D" (.246) x 4" OAL Carbide Tapered Drill Reamer -- 640-2460-4 TDR
from Superior Tool Service, Inc.

"D" (.246) x 4" OAL solid carbide, 4 flute, straight flute tapered drill reamer with 1.75 flute length. Designed for Composite Material Applications. [See More]

  • Shank: Straight
  • Designation: D
  • Size Units: Letter Size
  • Diameter: 0.246
"D" (.246) x 6" OAL Carbide Tapered Drill Reamer -- 640-2460-6 TDR
from Superior Tool Service, Inc.

"D" (.246) x 6" OAL solid carbide, 4 flute, straight flute tapered drill reamer with 1.75 flute length. Designed for Composite Material Applications. [See More]

  • Shank: Straight
  • Designation: D
  • Size Units: Letter Size
  • Diameter: 0.246
"F" (.2570) x 4" OAL Carbide Tapered Drill Reamer -- 640-2570-4 TDR
from Superior Tool Service, Inc.

"F" (.2570) x 4" OAL solid carbide, 4 flute, straight flute tapered drill reamer with 1.75 flute length. Designed for Composite Material Applications. [See More]

  • Shank: Straight
  • Designation: F
  • Size Units: Letter Size
  • Diameter: 0.257
"F" (.2570) x 6" OAL Carbide Tapered Drill Reamer.. -- 640-2570-6 TDR
from Superior Tool Service, Inc.

"F" (.2570) x 6" OAL solid carbide, 4 flute, straight flute tapered drill reamer with 1.75 flute length.. Designed for Composite Material Applications. [See More]

  • Shank: Straight
  • Designation: F
  • Size Units: Letter Size
  • Diameter: 0.257
#44 (.086) dia. x 3" OAL Carbide Tapered Drill Reamer -- 640-0860-3 TDR
from Superior Tool Service, Inc.

#44 (.086) dia. x 3" OAL solid carbide 4 flute, straight flute, tapered drill reamer with 1/2" flute length. Designed for Composite Material Applications. [See More]

  • Shank: Straight
  • Designation: #44
  • Size Units: Wire Gauge
  • Diameter: 0.086