Bonded Tips Reamers

Description

Bonded Tips Reamers are specialized tools used in machining to refine and enlarge holes to precise dimensions. They are designed to provide a smooth finish and accurate sizing by removing a small amount of material from the interior surface of a pre-drilled hole.

Working Principle

Bonded Tips Reamers operate by rotating within a pre-drilled hole, using their cutting edges to shave off small amounts of material. This process ensures that the hole is brought to the exact diameter required, with a high degree of precision and a smooth finish. The bonded tips, typically made from durable materials like carbide, enhance the reamer's cutting efficiency and longevity. These reamers are particularly useful in applications where high precision and surface finish are critical, as they can correct minor imperfections left by the initial drilling process.

Applications

While specific applications for Bonded Tips Reamers are not detailed in the provided documents, reamers in general are used in various industries for tasks requiring precise hole sizing. For example, they are commonly used in the automotive industry for engine component assembly, in aerospace for fitting precision components, and in manufacturing for creating accurate holes in metal parts.

Advantages over other Reamers

Bonded Tips Reamers offer several advantages over traditional reamers. The bonded tips, often made from materials like carbide, provide superior wear resistance and cutting performance, leading to longer tool life and reduced need for frequent replacements. This makes them particularly advantageous in high-volume production settings where tool longevity and consistent performance are crucial.

Limitations

One limitation of Bonded Tips Reamers is that they require a high-quality pre-drilled hole to function effectively. As noted, a reamer will not correct a bell-mouthed, out-of-round, crooked, oversized, or badly chattered hole . This means that the initial drilling process must be precise to ensure the reamer can achieve the desired results.

Considerations

When considering the use of Bonded Tips Reamers, several factors should be taken into account. Initial costs may be higher due to the use of advanced materials like carbide for the bonded tips. However, this can be offset by their durability and longer lifespan, which reduce operating expenses over time. The accuracy and precision offered by these reamers can lead to cost savings in terms of reduced material waste and improved product quality. Maintenance and replacement costs are also lower due to the extended tool life, but it is essential to ensure that the reamers are used with compatible materials and cutting fluids to maximize their effectiveness and longevity .

15 Results
Alvan® Monobloc, Series 2430 -- 0.2283 - 0.2598
from Allied Machine & Engineering Corp.

Alvan® Monobloc Reamer is available with carbide, cermet, PCD or CBN cutting edges and in diameter sizes from 0.2283 inch to 1.2638 inch (5.80 mm to 32.10 mm). In addition to producing close tolerances and dimensional accuracy of machined holes, this high performance reaming product provides a lower... [See More]

  • Edges: Bonded Tips
  • Diameter: 0.228 to 0.260
  • Size Units: Metric
  • Shank: 0.472
Cavity Tool, Hydraforce
from SCT - Scientific Cutting Tools, Inc.

Hydraforce (VC) carbide tipped cavity tools are stocked in both roughing and finishing versions. [See More]

  • Edges: Bonded Tips
  • Diameter: 1.163 to 1.750
  • Size Units: Fractional
  • Shank: 0.750
Alvan® Ring, Series 2530 -- 0.6929 - 0.8503
from Allied Machine & Engineering Corp.

Alvan® Ring Style Reamer is available with carbide, cermet, PCD or CBN cutting edges and in diameter sizes from 0.6929 inch to 7.8975 inch (17.60 mm to 200.60 mm). In addition to producing close tolerances and dimensional accuracy of machined holes, this high performance reaming product provides a... [See More]

  • Edges: Bonded Tips
  • Diameter: 0.693 to 0.850
  • Size Units: Metric
  • Shank: 0.630
Cavity Tool, Parker Common Cavity
from SCT - Scientific Cutting Tools, Inc.

Parker Common Cavity tools are carbide tipped and are stocked in both roughing and finishing versions. [See More]

  • Edges: Bonded Tips
  • Diameter: 1.188 to 1.910
  • Size Units: Fractional
  • Shank: 0.750
Port Tool -- AND10050-R
from SCT - Scientific Cutting Tools, Inc.

The reamer pilot design cuts the minor-thread diameter. [See More]

  • Edges: Bonded Tips
  • Designation: Reams the Minor-thread Diameter to Size
  • Size Units: Fractional
  • Diameter: 0.742 to 3.520
Port Tool -- AND10050-S
from SCT - Scientific Cutting Tools, Inc.

The solid pilot design does not cut the minor thread diameter. [See More]

  • Edges: Bonded Tips
  • Designation: Ideal for Non-standard Minor-thread Diameter Lengths
  • Size Units: Fractional
  • Diameter: 0.742 to 3.520
Port Tool -- BACD2036
from SCT - Scientific Cutting Tools, Inc.

BACD2036 carbide tipped port tools are designed to cut this otherwise difficult-to-cut port. [See More]

  • Edges: Bonded Tips
  • Diameter: 1.000
  • Size Units: Fractional
  • Shank: 0.888 to 1.965
Port Tool -- ISO6149-1
from SCT - Scientific Cutting Tools, Inc.

This port is also called the SAEJ2244-1. This port does not have the identification notch that identifies it as a metric port. [See More]

  • Edges: Bonded Tips
  • Diameter: 0.555 to 2.642
  • Size Units: Metric
  • Shank: 0.500 to 1.250
Port Tool -- ISO6149-1 (ID)
from SCT - Scientific Cutting Tools, Inc.

This port is also called the SAEJ2244-1. This port has the identification notch that identifies it as a metric port. [See More]

  • Edges: Bonded Tips
  • Diameter: 0.673 to 2.996
  • Size Units: Metric
  • Shank: 0.500 to 1.250
Port Tool -- MS21921
from SCT - Scientific Cutting Tools, Inc.

MS21921 port tools are made with the same quality heat-treated steel and carbide as the rest of our port tools. [See More]

  • Edges: Solid Construction; Bonded Tips
  • Diameter: 0.400 to 1.550
  • Size Units: Fractional
  • Shank: 0.500 to 1.000
Port Tool -- MS33514
from SCT - Scientific Cutting Tools, Inc.

This port will cut the AS33514, MS33514 and MS33515 in both style "E" and "G" configurations. [See More]

  • Edges: Solid Construction; Bonded Tips
  • Diameter: 0.300 to 2.400
  • Size Units: Fractional
  • Shank: 0.375 to 1.000
Port Tool -- MS33651
from SCT - Scientific Cutting Tools, Inc.

This carbide tipped port tool also meets the requirements of the AND10071 port. [See More]

  • Edges: Bonded Tips
  • Diameter: 1.050
  • Size Units: Fractional
  • Shank: 0.500
Port Tool -- Tapered Pipe Reamer
from SCT - Scientific Cutting Tools, Inc.

The (PRSS) tapered pipe reamers cut taper minor diameter of the NPT (1 °47' angle) and the 45 ° countersink for the thread. [See More]

  • Edges: Bonded Tips
  • Designation: Reams Minor Thread Diameter on a Taper
  • Size Units: Fractional
  • Diameter: 0.625 to 3.750
Port Tool, BSPP - Pipe Reamer
from SCT - Scientific Cutting Tools, Inc.

British standard parallel pipe port tools (PT-BSPP) cut the minor-thread diameter, the 45 ° angle, and the spot face. [See More]

  • Edges: Bonded Tips
  • Diameter: 0.719 to 2.563
  • Size Units: Fractional
  • Shank: 0.500 to 1.000
Port Tool, RPT - Rosan Cavity
from SCT - Scientific Cutting Tools, Inc.

RPT port tool will cut a Rosan cavity per AS1300 specification. Another name for this port is PS10035. [See More]

  • Edges: Solid Construction; Bonded Tips
  • Diameter: 0.155 to 0.198
  • Size Units: Fractional
  • Shank: 0.500 to 0.750