High Speed Steel Reamers
from Universal Cutting Tools, Inc.
Chucking Reamer - Straight Shank / Straight Flute - Right Hand Cut - High Speed Steel - European Made [See More]
- Material: High Speed Steel
- Designation: 1"
- Size Units: Fractional
- Diameter: 1.000
from DME Company
Sprue Bushing Reamers. High Speed Steel, Right Hand Cut, Left Hand Spiral. For optimum results, ?rst step drill hole slightly under reamer size. Then use machine reamer followed by hand reamer. [See More]
- Material: High Speed Steel
- Number: 1
- Size Units: Fractional
- Diameter: 0.375 to 0.875
from Reid Supply
Chucking reamers are used to enlarge an existing hole to an exact size for a precise fit. . Made from High Speed Steel with an overall length of 6.000 in. [See More]
- Material: High Speed Steel
- Diameter: 0.236
- Size Units: Metric
- Cutting Length: 1.50
from DME Company
D-M-E Machine Reamers are made of top quality High Speed Steel and are especially effective for use in materials which are ordinarily dif?cult to ream. The right-hand spiral and right-hand cut design gives them a free cutting action resulting in smooth, accurate holes. Right Hand Spiral. Right Hand... [See More]
- Material: High Speed Steel
- Number: 1
- Size Units: Fractional
- Shank: 0.059 to 0.875
from Reid Supply
Chucking reamers are used to enlarge an existing hole to an exact size for a precise fit. . Made from High Speed Steel with an overall length of 3.500 in. [See More]
- Material: High Speed Steel
- Cutting Length: 0.87
- Size Units: Fractional
- OAL: 3.50
from Reid Supply
Chucking reamers are used to enlarge an existing hole to an exact size for a precise fit. . Made from High Speed Steel with an overall length of 3.500 in. [See More]
- Material: High Speed Steel
- OAL: 3.50
- Cutting Length: 0.87
- Product Packaging: Individual Reamer