Left Hand Spiral / Helix Reamers

7 Results
Series 375 -- 8/0
from Contour360º

SOLID CARBIDE taper pin REAMERS. SERIES 375 LH SPIRAL [See More]

  • Flutes: Left Hand; Spiral
  • Designation: 36739
  • Size Units: Wire Gauge
  • Diameter: 0.041 to 0.054
Alvan® Monobloc, Series 3617 -- 0.2283 - 0.2598
from Allied Machine & Engineering Corp.

Alvan® Monobloc Reamer is available with carbide, cermet, PCD or CBN cutting edges and in diameter sizes from 0.2283 inch to 1.2638 inch (5.80 mm to 32.10 mm). In addition to producing close tolerances and dimensional accuracy of machined holes, this high performance reaming product provides a lower... [See More]

  • Flutes: Left Hand; High Helix
  • Diameter: 0.228 to 0.260
  • Size Units: Metric
  • Shank: 0.472
Hand Reamer For Finishing -- SR-H Series
from DME Company

Sprue Bushing Reamers. High Speed Steel, Right Hand Cut, Left Hand Spiral. For optimum results, ?rst step drill hole slightly under reamer size. Then use machine reamer followed by hand reamer. [See More]

  • Flutes: Left Hand; Spiral
  • Number: 1
  • Size Units: Fractional
  • Diameter: 0.375 to 0.875
Solid Carbide Chucking Reamer -- Series 270
from Contour360º

SOLID CARBIDE CHUCKING REAMERS [See More]

  • Flutes: Left Hand; Spiral
  • Diameter: 0.035 to 1.025
  • Size Units: Fractional
  • Shank: 0.030 to 0.875
Machine Reamer For Roughing -- SR-Series
from DME Company

Sprue Bushing Reamers. High Speed Steel, Right Hand Cut, Left Hand Spiral. For optimum results, ?rst step drill hole slightly under reamer size. Then use machine reamer followed by hand reamer. [See More]

  • Flutes: Left Hand; Spiral
  • Number: 1
  • Size Units: Fractional
  • Diameter: 0.375 to 0.875
Solid Carbide Long Chucking Reamer -- Series 470
from Contour360º

SOLID CARBIDE LONG CHUCKING REAMERS [See More]

  • Flutes: Left Hand; Spiral
  • Diameter: 0.050 to 1.025
  • Size Units: Fractional
  • Shank: 0.046 to 0.875
Solid Carbide Screw Machine Reamer -- Series 370
from Contour360º

SOLID CARBIDE SCREW MACHINE REAMERS [See More]

  • Flutes: Left Hand; Spiral
  • Diameter: 0.060 to 0.510
  • Size Units: Fractional
  • Shank: 0.125 to 0.625