Reduced Shank Reamers

3 Results
Alvan® Monobloc, Series 2430 -- 0.2283 - 0.2598
from Allied Machine & Engineering Corp.

Alvan® Monobloc Reamer is available with carbide, cermet, PCD or CBN cutting edges and in diameter sizes from 0.2283 inch to 1.2638 inch (5.80 mm to 32.10 mm). In addition to producing close tolerances and dimensional accuracy of machined holes, this high performance reaming product provides a lower... [See More]

  • Shank: Reduced
  • Diameter: 0.228 to 0.260
  • Size Units: Metric
  • Shank: 0.472
Reamers -- Reamer 830
from Sandvik Coromant Co.

CoroReamer ® 830 is a modular designed tool with replaceable cutting head, easy to change while still in the machine tool spindle. The cutting head is located in the holder by a precision made tapered coupling for highest concentricity and repeatability with a radial run-out of 3 µm (120... [See More]

  • Shank: Reduced; Hex
  • Diameter: 0.394 to 1.250
  • Size Units: Fractional (optional feature); Metric
  • Reamer Type: Chucking
Alvan® Ring, Series 2530 -- 0.6929 - 0.8503
from Allied Machine & Engineering Corp.

Alvan® Ring Style Reamer is available with carbide, cermet, PCD or CBN cutting edges and in diameter sizes from 0.6929 inch to 7.8975 inch (17.60 mm to 200.60 mm). In addition to producing close tolerances and dimensional accuracy of machined holes, this high performance reaming product provides a... [See More]

  • Shank: Reduced
  • Diameter: 0.693 to 0.850
  • Size Units: Metric
  • Shank: 0.630