General Purpose Reamers

35 Results
"11/32" (.3438) x 3" OAL Carbide Tapered Drill Reamer -- 640-3438-3 TDR
from Superior Tool Service, Inc.

"11/32" (.3438) x 3" OAL solid carbide, 4 flute, straight flute tapered drill reamer with 1.75 flute length. Designed for Composite Material Applications. [See More]

  • Reaming Application: General Purpose
  • Designation: 11/32"
  • Size Units: Fractional
  • Diameter: 0.344
5250 Series Solid Carbide Reamer -- 5250-0400
from Contour360º

Straight flute, RHC. All Series 5250 Reamers are supplied with standard 45 º chamfer. Series 5250 includes number sizes, letter sizes, fractional sizes, metric sizes and decimal sizes, including over/under sizes. [See More]

  • Reaming Application: General Purpose
  • Designation: #60
  • Size Units: Fractional; Wire Gauge
  • Diameter: 0.040
Hand Reamer For Finishing -- SR-H Series
from DME Company

Sprue Bushing Reamers. High Speed Steel, Right Hand Cut, Left Hand Spiral. For optimum results, ?rst step drill hole slightly under reamer size. Then use machine reamer followed by hand reamer. [See More]

  • Reaming Application: General Purpose
  • Number: 1
  • Size Units: Fractional
  • Diameter: 0.375 to 0.875
Alvan® Monobloc, Series 2430 -- 0.2283 - 0.2598
from Allied Machine & Engineering Corp.

Alvan® Monobloc Reamer is available with carbide, cermet, PCD or CBN cutting edges and in diameter sizes from 0.2283 inch to 1.2638 inch (5.80 mm to 32.10 mm). In addition to producing close tolerances and dimensional accuracy of machined holes, this high performance reaming product provides a lower... [See More]

  • Reaming Application: General Purpose; Aluminum; Bronze/Brass; Hard (optional feature); Stainless; Steel; Titanium/Exotic
  • Diameter: 0.228 to 0.260
  • Size Units: Metric
  • Shank: 0.472
"11/32" (.3438) x 4" OAL Carbide Tapered Drill Reamer -- 640-3438-4 TDR
from Superior Tool Service, Inc.

"11/32" (.3438) x 4" OAL solid carbide, 4 flute, straight flute tapered drill reamer with 1.75 flute length. Designed for Composite Material Applications. [See More]

  • Reaming Application: General Purpose
  • Designation: 11/32"
  • Size Units: Fractional
  • Diameter: 0.344
Series 374 -- 8/0
from Contour360º

SOLID CARBIDE taper pin REAMERS. SERIES 374 STRAIGHT FLUTE [See More]

  • Reaming Application: General Purpose
  • Designation: 36739
  • Size Units: Wire Gauge
  • Diameter: 0.041 to 0.054
Machine Reamer For Roughing -- SR-Series
from DME Company

Sprue Bushing Reamers. High Speed Steel, Right Hand Cut, Left Hand Spiral. For optimum results, ?rst step drill hole slightly under reamer size. Then use machine reamer followed by hand reamer. [See More]

  • Reaming Application: General Purpose
  • Number: 1
  • Size Units: Fractional
  • Diameter: 0.375 to 0.875
Alvan® Ring, Series 2530 -- 0.6929 - 0.8503
from Allied Machine & Engineering Corp.

Alvan® Ring Style Reamer is available with carbide, cermet, PCD or CBN cutting edges and in diameter sizes from 0.6929 inch to 7.8975 inch (17.60 mm to 200.60 mm). In addition to producing close tolerances and dimensional accuracy of machined holes, this high performance reaming product provides a... [See More]

  • Reaming Application: General Purpose; Aluminum; Bronze/Brass; Hard (optional feature); Stainless; Steel; Titanium/Exotic
  • Diameter: 0.693 to 0.850
  • Size Units: Metric
  • Shank: 0.630
"11/32" (.3438) x 6" OAL Carbide Tapered Drill Reamer -- 640-3438-6 TDR
from Superior Tool Service, Inc.

"11/32" (.3438) x 6" OAL solid carbide, 4 flute, straight flute tapered drill reamer with 1.75 flute length. Designed for Composite Material Applications. [See More]

  • Reaming Application: General Purpose
  • Designation: 11/32"
  • Size Units: Fractional
  • Diameter: 0.344
Solid Carbide Chucking Reamer -- Series 250
from Contour360º

SOLID CARBIDE CHUCKING REAMERS [See More]

  • Reaming Application: General Purpose
  • Diameter: 0.035 to 1.025
  • Size Units: Fractional
  • Shank: 0.030 to 0.875
Machine Reamers For Ejector Pin Holes -- R-Series
from DME Company

D-M-E Machine Reamers are made of top quality High Speed Steel and are especially effective for use in materials which are ordinarily dif?cult to ream. The right-hand spiral and right-hand cut design gives them a free cutting action resulting in smooth, accurate holes. Right Hand Spiral. Right Hand... [See More]

  • Reaming Application: General Purpose
  • Number: 1
  • Size Units: Fractional
  • Shank: 0.059 to 0.875
"23/64" (.3594) x 3" OAL Carbide Tapered Drill Reamer -- 640-3594-3 TDR
from Superior Tool Service, Inc.

"23/64" (.3594) x 3" OAL solid carbide, 4 flute, straight flute tapered drill reamer with 1.75 flute length. Designed for Composite Material Applications. [See More]

  • Reaming Application: General Purpose
  • Designation: 23/64"
  • Size Units: Fractional
  • Diameter: 0.359
Solid Carbide Long Chucking Reamer -- Series 450
from Contour360º

SOLID CARBIDE LONG CHUCKING REAMERS [See More]

  • Reaming Application: General Purpose
  • Diameter: 0.050 to 1.025
  • Size Units: Fractional
  • Shank: 0.046 to 0.875
"23/64" (.3594) x 4" OAL Carbide Tapered Drill Reamer -- 640-3594-4 TDR
from Superior Tool Service, Inc.

"23/64" (.3594) x 4" OAL solid carbide, 4 flute, straight flute tapered drill reamer with 1.75 flute length. Designed for Composite Material Applications. [See More]

  • Reaming Application: General Purpose
  • Designation: 23/64"
  • Size Units: Fractional
  • Diameter: 0.359
Solid Carbide Screw Machine Reamer -- Series 350
from Contour360º

SOLID CARBIDE SCREW MACHINE REAMERS [See More]

  • Reaming Application: General Purpose
  • Diameter: 0.060 to 0.510
  • Size Units: Fractional
  • Shank: 0.125 to 0.625
"23/64" (.3594) x 6" OAL Carbide Tapered Drill Reamer -- 640-3594-6 TDR
from Superior Tool Service, Inc.

"23/64" (.3594) x 6" OAL solid carbide, 4 flute, straight flute tapered drill reamer with 1.75 flute length. Designed for Composite Material Applications. [See More]

  • Reaming Application: General Purpose
  • Designation: 23/64"
  • Size Units: Fractional
  • Diameter: 0.359
"5/16" (.3125) x 3" OAL Carbide Tapered Drill Reamer -- 640-3125-3 TDR
from Superior Tool Service, Inc.

"5/16" (.3125) x 3" OAL solid carbide, 4 flute, straight flute tapered drill reamer with 1.75 flute length. Designed for Composite Material Applications. [See More]

  • Reaming Application: General Purpose
  • Designation: 5/16"
  • Size Units: Fractional
  • Diameter: 0.312
"8.5 MM" (.3346) x 3" OAL Carbide Tapered Drill Reamer -- 640-3346-3 TDR
from Superior Tool Service, Inc.

"8.5 MM" (.3346) x 3" OAL solid carbide, 4 flute, straight flute tapered drill reamer with 1.75 flute length. Designed for Composite Material Applications. [See More]

  • Reaming Application: General Purpose
  • Designation: 8.5mm
  • Size Units: Metric
  • Diameter: 0.335
"8.5 MM" (.3346) x 4" OAL Carbide Tapered Drill Reamer -- 640-3346-4 TDR
from Superior Tool Service, Inc.

"8.5 MM" (.3346) x 4" OAL solid carbide, 4 flute, straight flute tapered drill reamer with 1.75 flute length. Designed for Composite Material Applications. [See More]

  • Reaming Application: General Purpose
  • Designation: 8.5mm
  • Size Units: Metric
  • Diameter: 0.335
"8.5 MM" (.3346) x 6" OAL Carbide Tapered Drill Reamer -- 640-3346-6 TDR
from Superior Tool Service, Inc.

"8.5 MM" (.3346) x 6" OAL solid carbide, 4 flute, straight flute tapered drill reamer with 1.75 flute length. Designed for Composite Material Applications. [See More]

  • Reaming Application: General Purpose
  • Designation: 8.5mm
  • Size Units: Metric
  • Diameter: 0.335
"A" (.234) x 3" OAL Carbide Tapered Drill Reamer -- 640-2340-3 TDR
from Superior Tool Service, Inc.

"A" (.234) x 3" OAL solid carbide, 4 flute, straight flute tapered drill reamer with 1.75 flute length. Designed for Composite Material Applications. [See More]

  • Reaming Application: General Purpose
  • Designation: A
  • Size Units: Letter Size
  • Diameter: 0.234
"A" (.234) x 4" OAL Carbide Tapered Drill Reamer -- 640-2340-4 TDR
from Superior Tool Service, Inc.

"A" (.234) x 4" OAL solid carbide, 4 flute, straight flute tapered drill reamer with 1.75 flute length. Designed for Composite Material Applications. [See More]

  • Reaming Application: General Purpose
  • Designation: A
  • Size Units: Letter Size
  • Diameter: 0.234
"A" (.234) x 6" OAL Carbide Tapered Drill Reamer -- 640-2340-6 TDR
from Superior Tool Service, Inc.

"A" (.234) x 6" OAL solid carbide, 4 flute, straight flute tapered drill reamer with 1.75 flute length. Designed for Composite Material Applications. [See More]

  • Reaming Application: General Purpose
  • Designation: A
  • Size Units: Letter Size
  • Diameter: 0.234
"B" (.238) x 3" OAL Carbide Tapered Drill Reamer -- 640-2380-3 TDR
from Superior Tool Service, Inc.

"B" (.238) x 3" OAL solid carbide, 4 flute, straight flute tapered drill reamer with 1.75 flute length. Designed for Composite Material Applications. [See More]

  • Reaming Application: General Purpose
  • Designation: B
  • Size Units: Letter Size
  • Diameter: 0.238
"B" (.238) x 4" OAL Carbide Tapered Drill Reamer -- 640-2380-4 TDR
from Superior Tool Service, Inc.

"B" (.238) x 4" OAL solid carbide, 4 flute, straight flute tapered drill reamer with 1.75 flute length. Designed for Composite Material Applications. [See More]

  • Reaming Application: General Purpose
  • Designation: B
  • Size Units: Letter Size
  • Diameter: 0.238
"B" (.238) x 6" OAL Carbide Tapered Drill Reamer -- 640-2380-6 TDR
from Superior Tool Service, Inc.

"B" (.238) x 6" OAL solid carbide, 4 flute, straight flute tapered drill reamer with 1.75 flute length. Designed for Composite Material Applications. [See More]

  • Reaming Application: General Purpose
  • Designation: B
  • Size Units: Letter Size
  • Diameter: 0.238
"C" (.242) x 3" OAL Carbide Tapered Drill Reamer -- 640-2420-3 TDR
from Superior Tool Service, Inc.

"C" (.242) x 3" OAL solid carbide, 4 flute, straight flute tapered drill reamer with 1.75 flute length. Designed for Composite Material Applications. [See More]

  • Reaming Application: General Purpose
  • Designation: C
  • Size Units: Letter Size
  • Diameter: 0.242
"C" (.242) x 4" OAL Carbide Tapered Drill Reamer -- 640-2420-4 TDR
from Superior Tool Service, Inc.

"C" (.242) x 4" OAL solid carbide, 4 flute, straight flute tapered drill reamer with 1.75 flute length. Designed for Composite Material Applications. [See More]

  • Reaming Application: General Purpose
  • Designation: C
  • Size Units: Letter Size
  • Diameter: 0.242
"C" (.242) x 6" OAL Carbide Tapered Drill Reamer -- 640-2420-6 TDR
from Superior Tool Service, Inc.

"C" (.242) x 6" OAL solid carbide, 4 flute, straight flute tapered drill reamer with 1.75 flute length. Designed for Composite Material Applications. [See More]

  • Reaming Application: General Purpose
  • Designation: C
  • Size Units: Letter Size
  • Diameter: 0.242
"D" (.246) x 3" OAL Carbide Tapered Drill Reamer -- 640-2460-3 TDR
from Superior Tool Service, Inc.

"D" (.246) x 3" OAL solid carbide, 4 flute, straight flute tapered drill reamer with 1.75 flute length. Designed for Composite Material Applications. [See More]

  • Reaming Application: General Purpose
  • Designation: D
  • Size Units: Letter Size
  • Diameter: 0.246
"D" (.246) x 4" OAL Carbide Tapered Drill Reamer -- 640-2460-4 TDR
from Superior Tool Service, Inc.

"D" (.246) x 4" OAL solid carbide, 4 flute, straight flute tapered drill reamer with 1.75 flute length. Designed for Composite Material Applications. [See More]

  • Reaming Application: General Purpose
  • Designation: D
  • Size Units: Letter Size
  • Diameter: 0.246
"D" (.246) x 6" OAL Carbide Tapered Drill Reamer -- 640-2460-6 TDR
from Superior Tool Service, Inc.

"D" (.246) x 6" OAL solid carbide, 4 flute, straight flute tapered drill reamer with 1.75 flute length. Designed for Composite Material Applications. [See More]

  • Reaming Application: General Purpose
  • Designation: D
  • Size Units: Letter Size
  • Diameter: 0.246
"F" (.2570) x 4" OAL Carbide Tapered Drill Reamer -- 640-2570-4 TDR
from Superior Tool Service, Inc.

"F" (.2570) x 4" OAL solid carbide, 4 flute, straight flute tapered drill reamer with 1.75 flute length. Designed for Composite Material Applications. [See More]

  • Reaming Application: General Purpose
  • Designation: F
  • Size Units: Letter Size
  • Diameter: 0.257
"F" (.2570) x 6" OAL Carbide Tapered Drill Reamer.. -- 640-2570-6 TDR
from Superior Tool Service, Inc.

"F" (.2570) x 6" OAL solid carbide, 4 flute, straight flute tapered drill reamer with 1.75 flute length.. Designed for Composite Material Applications. [See More]

  • Reaming Application: General Purpose
  • Designation: F
  • Size Units: Letter Size
  • Diameter: 0.257
#44 (.086) dia. x 3" OAL Carbide Tapered Drill Reamer -- 640-0860-3 TDR
from Superior Tool Service, Inc.

#44 (.086) dia. x 3" OAL solid carbide 4 flute, straight flute, tapered drill reamer with 1/2" flute length. Designed for Composite Material Applications. [See More]

  • Reaming Application: General Purpose
  • Designation: #44
  • Size Units: Wire Gauge
  • Diameter: 0.086