Armor / Ballistic Protection Ceramic Tube and Ceramic Rod Products
2 Results
Ceramic Components
from Xiamen Unipretec Ceramic Technology Co., Ltd.
from Xiamen Unipretec Ceramic Technology Co., Ltd.
Ceramic components are manufactured of ceramic materials, which are an extensive family of inorganic, non-metallic compounds typically consisting of metal, non-metal, and metalloid elements. The exceptional properties exhibited by ceramics, such as their high hardness, low electrical conductivity,... [See More]
- Applications: Refractory or High Temperature Insulation; Abrasion Resistant; Armor / Ballistic Protection; Biomaterial; Corrosion resistant; Electronics or semiconductors; HV / Electrical; Thermal Insulation or Fire Proofing Material; Wear resistant parts or tooling
- Features: Sintered / Fired; Hard
- Material Type: Cordierite; Glass Ceramics; Porcelain; Steatite; Aluminum Nitride; Silicon Nitride; Specialty Material; Zirconia; Alumina; Silicon Carbide; Tungsten Carbide
Alumina Extruded Rod -- 031AE
from Accuratus Corporation
from Accuratus Corporation
Accuratus maintains an inventory of standard extruded and cast aluminum oxide, mullite and sialon shapes for fast delivery requirements. These are low cost, quality rods and tubes that can be quickly cut to precision lengths. (See Mullite Sizes, Aluminum Oxide Sizes and Sialon Sizes). Accuratus will... [See More]
- Applications: Refractory or High Temperature Insulation; Abrasion Resistant; Armor / Ballistic Protection; Electronics or semiconductors; HV / Electrical
- Width / Diameter: 0.0307
- Shape: Rod
- Length: 59.06